-
Supplier: FineTek
Description: The FA/FB Series is a cable float level switch product line constructed from a variety of chemical resistant materials. These are durable, low-cost, simple and easy-to-use float level switches equipped with either a microswitch, reed switch or mercury switch output. FAB
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
- Level Measurement: Point Level / Multi-Point Levels
- Device Type: Sensor-Only
-
Supplier: RS Components, Ltd.
Description: CSM cable cylindrical float switch,250V
- Maximum Operating Pressure: 43.51131 psi
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Mechanical / Magnetic Floats
- Communication Interface Options: Other
-
Supplier: BERNSTEIN AG
Description: machines, air conditioning systems etc. The NC / NO contact switching function in many miniature switches can be selected by simply turning the float by 180°. This type of miniature float switch is also available with individual lengths of immersion tube. Product advantages:
- Measuring Range: 39.3701 inch
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO)
- Meter Technology: Mechanical / Magnetic Floats
- Level Measurement: Point Level / Multi-Point Levels
-
-
Supplier: BERNSTEIN AG
Description: Up to four encapsulated magnetic sensor elements can be placed in any position at 10 mm intervals in the immersion tube of BERNSTEIN adjustable float switches. Thanks to their extremely user-friendly design, each of these universally used devices can replace several conventional
- Measuring Range: 39.3701 inch
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO)
- Meter Technology: Mechanical / Magnetic Floats
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: BERNSTEIN AG
Description: For over 25 years it has been hard to imagine fluid level regulation, control and monitoring systems without BERNSTEIN standard float switches. In addition to being used to simply provide a signal when a liquid level drops below or exceeds a defined value, they also ideally serve as
- Measuring Range: 78.7402 inch
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO)
- Meter Technology: Mechanical / Magnetic Floats
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: FPI Sensors International
Description: Specifications: Stem Material: Brass Float Material: Stainless Steel Maximum Temperature (F): 250 F PSI @ 70 Degrees F: 400 PSI Minimum Liquid Specific Gravity: .7 Switch Max Wattage Rating at 250V: 50 Watt Leads: 24" PFTE Common Options: Lead Length and Color Cable (to replace lead
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 400 psi
- Material Temperature Range: 250 F
- Maximum AC Voltage: 250 volts
-
Supplier: KOBOLD Instruments, Inc.
Description: industrial-quality polypropylene float with an SPDT mechanical switch, connectable as normally closed (N/C) or normally open (N/O), with IP68 protection. The KOBOLD NAB Series float level switch comes with a Neoprene®-jacketed, three-conductor cable in standard lengths of 10' or
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: 185 F
- Maximum Current: 20 amps
-
Supplier: Radwell International
Description: FLOAT SWITCH, NORMALLY OPEN, 15 FT CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: GF Piping Systems
Description: The 2285 Level Float Switch is suitable for level switching of various liquids, sewage in shafts, tanks, basins or cisterns. The double-chambered float is made of injection molded tough polypropylene that ensures good waterproof protection. The contacting microswitch is incorporated in
- Features: Liquid
- Meter Technology: Other
- Level Measurement: Point Level / Multi-Point Levels
- Device Type: Sensor-Only
-
Supplier: FPI Sensors International
Description: Specifications: Stem Material: Stainless Steel Float Material: Stainless Steel Maximum Temperature (F): 300 F PSI @ 70 Degrees F: 300 PSI Minimum Liquid Specific Gravity: .65 Switch Max Wattage Rating at 250V: 50 Watt Leads: 24" PFTE Common Options: Lead Length and Color Cable (to
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Maximum AC Voltage: 250 volts
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Reed contact, cable, PP/PVDF
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: FPI Sensors International
Description: Specifications: Stem Material: Brass Float Material: Buna Maximum Temperature (F): 180F PSI @ 70 Degrees F: 150 PSI Minimum Liquid Specific Gravity: .45 Switch Max Wattage Rating at 250V: 50 Watt Leads: 24" PFTE Common Options: Lead Length and Color Cable (to replace lead wire) Slosh
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 180 F
- Maximum AC Voltage: 250 volts
-
Supplier: Newark, An Avnet Company
Description: FLOAT SWITCH, CABLE, CO; Operating Pressure Max:10bar; Sensor Body Material:PE (Polyethylene); Output Current:10A; Product Range:FFSMC Series; SVHC:No SVHC (17-Dec-2015); AC Power:750VA; Body Material:PE (Polyethylene); Contact
-
Supplier: Newark, An Avnet Company
Description: FLOAT SWITCH, 10M CABLE; Operating Pressure Max:-; Sensor Body Material:Hypalon; Output Current:-; Product Range:LR02 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PE (Polyethylene); Contact Configuration:SPDT; Contact Current ACRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLOAT SWITCH, 5M CABLE; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:LR06 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Contact Current AC Max:15A; ContactRoHS Compliant: Yes
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD NNE Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. The body of this float-type, heavy-duty, tilt level switch is
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: 185 F
- Maximum Current: 16 amps
-
Supplier: Automation24, Inc.
Description: pump protection. The Liquifloat T FTS20 - 71035521 Float point level switch is suitable for oily or aggressive liquids and is connected via a 20 m long, 3-core PUR cable.
- Measuring Range: 787.402 inch
- Material Temperature Range: -4 to 158 F
- Device Type: Instrument / Sensor System
- Features: Liquid
-
Supplier: Automation24, Inc.
Description: pump protection. The Liquifloat T FTS20 - 52010123 Float point level switch is suitable for oily or aggressive liquids and is connected via a 5 m long, 3-core PUR cable.
- Measuring Range: 196.8505 inch
- Material Temperature Range: -4 F
- Device Type: Instrument / Sensor System
- Features: Liquid
-
Supplier: Finder S.p.A. con unico socio
Description: Type 72.B1 level switches are equipped with a triple sealed float chamber and designed for black water systems with suspended residues and industrial waste waters. Supplied with a fixing kit. Features include: 1 changeover contact 10 A (resistive load) 8 A (inductive load) Triple
- Type: Instrument
-
Supplier: Clark Solutions
Description: horizontal when switching takes place. The mercury free float switch can be mounted to the tank/container via a through hole such as a 1/2“ cable gland from the tank top. The switch point is defined by manipulating placement of a supplied ballast weight on the connecting cable
- Maximum Operating Pressure: 72 psi
- Material Temperature Range: 176 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Galco Industrial Electronics
Description: PVC Cable SPDT 40Ft (12.19 M) Cable
- Features: Liquid
-
Supplier: Comus International
Description: Switching Voltage: 230 Vac Switching Capacity: 100 Watts Max. 10 Watts Min. Switch Resistance: Solid State Output Differential Angle: 10° Deg. Size: L:1400mm (5.5in) Dia: 76.0mm (3in) Cable Length: 3.048m (10ft)
- Maximum AC Voltage: 230 volts
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
- Device Type: Sensor-Only
-
Supplier: Finder S.p.A. con unico socio
Description: Type 72.A1.0000.xxxx float level switch with double sealed chamber suitable for controlling the level of fluids in grey and waste water systems. Supplied with a counterweight (230 g) and cable gland. Also available: Type 72.A1.0000.xx02 – float level switch with double sealed
- Type: Instrument
-
Supplier: DigiKey
Description: Liquid Level Sensor Switch (Single Float) SPDT Output Cable Mount
- Features: Alarm / Visual Indicator, Liquid, Single Pole, Double Throw (SPDT)
- Device Type: Sensor-Only
-
Supplier: Littelfuse, Inc.
Description: liquid level sensing, air conditioning systems, and industrial process control applications. Magnetically operated level sensor with integral float magnet Sensor operates when float rises from end stop position Available with a choice of contacts, connector, and cable length
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: Radwell International
Description: PVC FLOAT SWITCH,1 N.O AND 1 N.C. CONTACT, 30’ CABLE, SUSPENSION MOUNTED. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Radwell International
Description: FLOAT TEMPERATURE SENSOR ,-50-125 DEG F, 20 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: The LV600 Series unique float level switches provide an economical means of pump-up/pump-down level control with just one level switch. The ON/OFF differential is set by adjusting the length of cable over which the LV600 is allowed to float. Depending on whether the LV600
- Maximum Operating Pressure: 75 psi
- Features: Controller Functions, Electromechanical Switch, Liquid, Single Pole, Double Throw (SPDT)
- Meter Technology: Mechanical / Magnetic Floats
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: Madison Company
Description: of liquid leaks or overflows in any containment area by connecting to a suitable alarm indicator. The avoidance of potential cleanup costs through early detection of leaks is well worth the cost of this unit. The unit is constructed of a Valox 420 housing and Buna-N float with a stainless
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: 221 F
- Features: Liquid, Normally Closed (NC)
-
Supplier: Schmersal Inc.
Description: with Pre-wired cable Protection class IP67 Non-contact principle 1 Reed contakts Long life 80 mm x 99,5 mm x 55 mm Float switch Thermoplastic enclosure Available with M12 plug-in connector and pre-wired cable
- Current Rating: 1 amps
- AC Voltage Rating: 220 volts
- Configuration: Normally Open (NO)
- Pole and Throw Specifications: Other
-
Supplier: Schmersal Inc.
Description: with Pre-wired cable Protection class IP67 Non-contact principle 1 Reed contakts Long life 80 mm x 99,5 mm x 55 mm Float switch Thermoplastic enclosure Available with M12 plug-in connector and pre-wired cable
- Current Rating: 1 amps
- AC Voltage Rating: 220 volts
- Pole and Throw Specifications: Other
-
Supplier: Gems Sensors & Controls
Description: Ideal for Use in Oils and Water Slosh Shield Supplied with Waterproof Cable These units are ideal for use in oils and water. With a compact-sized float, slosh shield and weighted collar, the LS-750 provides liquid level detection for a wide variety of applications. Suspend in stand
- Maximum Operating Pressure: 350 psi
- Material Temperature Range: -40 to 230 F
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Madison Company
Description: The MSB7800 liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks, transmissions, and hydraulic systems. The M7800 ships with an extra long 6 foot nylon cable.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Schmersal Inc.
Description: with Pre-wired cable Protection class IP67 Non-contact principle 1 Reed contakts Long life 80 mm x 99,5 mm x 55 mm Float switch Thermoplastic enclosure Available with M12 plug-in connector and pre-wired cable
- Current Rating: 1 amps
- AC Voltage Rating: 220 volts
- Pole and Throw Specifications: Other
-
Supplier: Schmersal Inc.
Description: with Pre-wired cable Protection class IP67 Non-contact principle 1 Reed contakts Long life 80 mm x 99,5 mm x 55 mm Float switch Thermoplastic enclosure Available with M12 plug-in connector and pre-wired cable
- Current Rating: 1 amps
- AC Voltage Rating: 220 volts
- Configuration: Normally Open (NO)
- Pole and Throw Specifications: Other
Find Suppliers by Category Top
Featured Products Top
-
it is now possible to continuously measure even larger filling heights with a single sensor. So far, cascading switches have usually been used for flat non-contact measurements. However, switch solutions on the outer wall of the tank are very complex due to the required cabling and at the same time (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH
More Information Top
-
cable switch - offers from cable switch manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : float switch, flow switch, liquid level float switch, cable float switch ] .
-
Plant Maintenance Product | Dwyer Instruments' Series CFS2 Cable Float Switch is designed to activate electrical components | Plant Services
Home / Products & Vendors / Products / 2011 / Dwyer Instruments' Series CFS2 Cable Float Switch is designed to activate electrical components .
-
Plant Services Products
Dwyer Instruments' Series CFS2 Cable Float Switch is designed to activate ...
-
Plant Services Products
Dwyer Instruments' Series CFS2 Cable Float Switch is designed to activate ...
-
flow switch - offers from flow switch manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : flow switch, float switch, cable float switch , floating switch ] .
-
08.28.08 — Succeeding Against Microbiologically Induced Corrosion
Series CFS Cable Float Switch .
-
Federal Register > Tuesday, July 27, 2004 > [69 FR 44580] Airworthiness Directives; Boeing Model 737-200, -200C, -300, -400, and -500 Series Airplanes
… of the service bulletin, among other things, modifies work instructions for installing the bonding strap to the float switch mounting bracket in the center fuel tank, modifies torque values for the B-nuts on the float switch cable conduit, and specifies that …
-
PV powered water well in Rajasthan- India
The following cables are used to connect: PV module to module connection, PV array to controller or control unit, Controller or control unit to submersible pump, Water sensor cable, Float switch cable [5].
-
temperature switch - offers from temperature switch manufacturers, suppliers, exporters & wholesalers
Water Pump 3 Wire Cable Float Level Switch , High Temperature ...
-
Federal Register > Monday, April 4, 2005 > [70 FR 16979] Airworthiness Directives; Boeing Model 727 Airplanes
(i) If a float switch other than an Ametek Model F8300-146 float switch is installed: Before further flight, install a liner system inside the float switch electrical cable conduit in the fuel tanks by doing all applicable actions specified in the …
Indicates content that may require registration and/or purchase.