-
Supplier: Weidmuller
Description: Screwty is the ideal, all-purpose tool for tightening all common sensor and actuator cables. Even difficult-to-reach round plugs are accessible using the Screwty. A simple turning movement tightens and loosens the connectors without the need for excessive force. The Screwty® is a
- Application / Connector Type: General Application
- Technology: Hand Tools
- Form Factor: Handheld
- Tool Type: Wire Cutter / Scissor
-
Supplier: Automation24, Inc.
Description: The SKINMATIC® RZ - 61791260 from LAPP is a universal assembly tool for cable glands with a wrench width of 14-33 mm. The tool also allows installation with self-inserted cable.
-
Supplier: RS Components, Ltd.
Description: Skintop Click Removal Tool M20
-
-
Supplier: Newark, An Avnet Company
Description: ASSEMBLY TOOL HAN F+B CABLE GLAND
-
Supplier: Altech Corp.
Description: Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc. Features: Self Adjusting Of Widths Across Flat Fixing Of Widths Across
- Tool Type: Crimper
- Technology: Hand Tools
- Features: Other
-
Supplier: Altech Corp.
Description: Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc. Features: Self Adjusting Of Widths Across Flat Fixing Of Widths Across
- Tool Type: Crimper
- Technology: Hand Tools
- Form Factor: Handheld
- Features: Other
-
Supplier: R. STAHL, Inc.
Description: Explosion protection type "increased safety" Degree of protection IP68 As single or multi-cable entry Integrated plug (accessory) for closing unused cable entries Cable diameter ranges from 4 ... 48 mm EMC with earthing cones Short connecting thread Long connecting thread The
- Mounting Size: 0.4724412 to 2.4803163 inch
- Opening Diameter: 0.2755907 to 1.8897648 inch
- Pressure Rating: 72.51885 psi
- Temperature Range: -40 to 167 F
-
Supplier: icotek GmbH
Description: KVT-SNAP is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. Cables can be routed through thick walls (up to 5 mm) e.g. into cast junction boxes by using the model KVT-SNAP,
- Opening Diameter: 0.0787402 to 1.3385834 inch
- Temperature Range: -22 to 212 F
- Application: Cable & Wire
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: TOOL, CABLE GLAND, FOR M8 CON; Drive Size - Metric:8mm; Blade Length - Metric:-; Overall Length - Metric:220mm; Drive Size - Imperial:-; Blade Length - Imperial:-; Overall Length - Imperial:8.7"; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TOOL, CABLE GLAND, FOR M12 CON; Drive Size - Metric:12mm; Blade Length - Metric:-; Overall Length - Metric:220mm; Drive Size - Imperial:-; Blade Length - Imperial:-; Overall Length - Imperial:8.7"; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
-
Supplier: icotek GmbH
Description: The KVT-EMC brackets in combination with the split cable glands KVT and QVT combine routing, EMC shielding and strain relief. Cables pass through the split cable glands and lead directly into the EMC clamps. Separte functions according to regulations - carried out
- Diameter: 0.05905515 to 0.4330711 inch
- Number of Wires: 1 #
- Features: EMI / RFI Shielding
- Material: Steel
-
Supplier: Eldon Enclosures
Description: Two-component grommet with membrane seal and cable anchorage. The installation does not require tools, it is self-adjusting to its surrounding wall thickness and click-fixed in place. Because of its compact design it only extends 5.7 mm outside the enclosure on which it is mounted. The
- Cable Diameter: 0.2755907 to 0.4330711 inch
- Circular Hole Diameter: 0.80708705 inch
- Frame Material: Plastic
-
Supplier: icotek Corp
Description: compact design, the QVT-CLICK range is especially suitable for small machines, devices and instruments. The cable glands are easy to install. The prefabricated cable is placed into the slit grommet which is set into one of the gland halves. Depending on the size of the
- Number of Wires: 1 #
- Opening Diameter: 1.1417329 inch
- Temperature Range: -22 to 212 F
- Number of Elements: 1 #
-
Supplier: icotek Corp
Description: machinery) and sealed with IP54. Depending on the size of the cable gland, one or four separate grommets can be installed. By using multi-hole grommets up to 16 lines can be routed with one cable gland. The snap ring is screwed into metric thread or tapped into the
- Number of Wires: 4 #
- Opening Diameter: 0.6299216 inch
- Temperature Range: -22 to 212 F
- Number of Elements: 4 #
-
Supplier: Allied Electronics, Inc.
Description: Standard Buccaneer® Cable Support Insertion⁄Extraction Tool Gives extra support to the cable Water and Dust Proof to IP68 Overall Diameter 19 mm Pin and Socket Contacts In All Body Styles Gold Plated Crimp and Solder Contacts 2 to 12 Poles Ratings from 8 A, 250 V to 1 A, 50 V
-
Supplier: Newark, An Avnet Company
Description: NUT DRIVER, CABLE GLAND, 220MM, M12; Drive Size - Metric:12mm; Blade Length - Metric:-; Overall Length - Metric:220mm; Drive Size - Imperial:-; Blade Length - Imperial:-; Overall Length - Imperial:8.661"; Product Range:Screwty SeriesRoHS Compliant: NA
-
Supplier: Eldon Enclosures
Description: Simple grommet manufactured in a rubber-like material. The installation does not require tools. The “pushout†membrane is a permanent seal until it is penetrated by a cable or pipe. It is equipped with a sock that closes tight around the cable and allows for it to be moved
- Cable Diameter: 0.3149608 to 0.6692917 inch
- Circular Hole Diameter: 1.00393755 inch
- Frame Material: Plastic
-
Supplier: Eldon Enclosures
Description: The rubber grommet is very simple to use. The installation does not require tools, which in turn means lower work cost. The “pushout†membrane is a permanent seal until it is penetrated by a cable or pipe. Suitable for holes in materials of 0.5 to 4 mm thickness.
- Cable Diameter: 0.1574804 to 0.2755907 inch
- Circular Hole Diameter: 0.49212625 inch
- Frame Material: Plastic
-
Supplier: Allied Electronics, Inc.
Description: C146 Family Metal Gland Bushing b> Tooling, Crimping, 18 - 30 AWG Tool wire size 18 to 30 AWG.
-
Supplier: Allied Electronics, Inc.
Description: V to 1 A, 50 V Cable Sealing Range 3.0 mm to 7.0 mm O/D Alternative Cable Glands to Match Cable Size Contacts Ordered Separately(Except PCB Mount) Sealing Caps to Maintain IP68 When Not In Use UL, CSA and VDE Approved Operating Temp. Range –40°C to +80°C Contact
-
Supplier: Allied Electronics, Inc.
Description: C146 Family Metal Gland Bushing b> Tooling, Extraction, 0.062 in. 14 AWG Extraction tool wire size 14 AWG.
-
Supplier: icotek Corp
Description: cable grommets). Slide frames which are no longer required, are closed with BPK-SNAP blank plates. The extremely narrow (75 mm) gland plate KDRS-ESR-VX25 is assembled on enclosure base plates. This enables straight cable routing into the cable duct, without bending the
- Temperature Range: -40 to 194 F
- Application: Cable & Wire
- Features: Other
-
Supplier: DigiKey
Description: ASSEMBLY TOOL FOR CABLE GLANDS A
-
Supplier: Automation24, Inc.
Description: Assembly tool KDS BW1 - 28500.9 from CONTA-CLIP helps with secure assembly of the KDS cable management system
- Application: Cable & Wire
-
Supplier: icotek GmbH
Description: The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable directly through the thin membrane or simply put a small slit in it and
- Mounting Size: 0.9842525 to 1.968505 inch
- Opening Diameter: 0.1574804 to 0.88582725 inch
- Temperature Range: -40 to 194 F
- Application: Cable & Wire
-
Supplier: Waytek, Inc.
Description: Aptiv 15324990 Cable Seals Category: Aptiv Metri-Pack 480 Series Manufacturer: Aptiv Series: 480 Series Color: Purple Cable diameter: 3.61 mm - 4.50 mm Easy Installation: Select Metri-Pack 480 male connector bodies and female connector bodies Select number of terminals needed, one
- Opening Diameter: 0.142126061 to 0.17716545 inch
- Application: Cable & Wire
-
Supplier: Waytek, Inc.
Description: Aptiv 15324982 Metri-Pack 280 Series Green Cable Seal Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series Previously Delphi 12015323 Color: Green Cable diameter: 2.03mm - 2.85mm GPT wire Gauge = 18-16 SXL wire Gauge = 20-18 IP66 Rating Assembly Instructions:
- Opening Diameter: 0.079921303 to 0.112204785 inch
- Application: Cable & Wire
-
Supplier: Waytek, Inc.
Description: Aptiv 15324988 Cable Seals Category: Aptiv Metri-Pack 480 Series Manufacturer: Aptiv Series: 480 Series Previously Delphi 12048441 2.85 mm to 2.01 mm cable diameter Easy Installation: Select Metri-Pack 480 male connector bodies and female connector bodies Select number of terminals
- Application: Cable & Wire
-
Supplier: TelephoneStuff.com
Description: termination. Wide-Range Grips are recommended for use in wiring of enclosures, power boxes, machine tools, and power centers. They include an insulated bushing (dust-tight). Specifications: - Straight Fitting - Cable DIA range: 0.22-0.32" - NPT size: 1/2" - Mesh length at nominal DIA:
- Application: Cable & Wire
-
Supplier: icotek Corp
Description: KEL-DP entry plates are designed for routing cables without connectors, hoses or fiber optics in limited space. The KEL-DP products are an easy to assemble and cost saving alternative to traditional cable glands. Simply make a small hole in the thin membrane and push the
- Number of Cables: 16
- Cable Diameter: 0.47637821 inch
- Application: Industrial
- Features: Other
-
Supplier: DigiKey
Description: SIZE 25 SNAP-IN GLAND REMOVAL TO
- Form Factor: Handheld
- Tool Type: Inserter
-
Supplier: OKW Enclosures, Inc.
Description: area for fitting cable glands and interfaces fast disassembly/servicingg with opening tool or screw driver nylon opening tool and cover plugs for access holes included high protection class IP 65; sealing gasket pre-fitted in the top recess in the lid for a membrane
- Length / Height: 2.36 to 3.94 inch
- Width/Diameter: 2.36 to 3.94 inch
- Depth: 1.57 to 3.15 inch
- Height: 2.36 to 3.94 inch
-
Supplier: HARTING Inc. of North America
Description: technology. The insulation displacement terminals are designed for rigid and flexible conductors with an extremely broad range of wire cross-sections. Cables with diameters from 4.5 to 9 mm are securely fixed in place inside the connector by a newly developed cable gland,
- Contact Size (AWG): 22 to 27 AWG
- Voltage Rating: 48 volts
- Current Rating: 16 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: Hammond Manufacturing Company Inc.
Description: Finger Cable Manager Cable Management Arm Rack Panels Grounding & Bonding Mounting Rack Rails Square Hole Punched Mounting Rail Rack and Cabinet Caster Set Rack Equipment Installation Tool
- Length / Height: 47.19 inch
- Width/Diameter: 21.34 inch
- Depth: 31.5 inch
- Rack Height: 24 U
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: manufacturers offering various, high-quality, and customized protective vents. We provide wide range of Industry Components, such as M12 LED vent plug, screw-in vents, snap fit vents, tank vents, adhesive vents, Fit vents, air valve, etc. "Also we produce ventilation cable gland,
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
cable and harness assemblies for a broad range of industries, including applications across the Oil & Gas and (read more)
Browse Cable Glands Datasheets for Conax Technologies -
-180 AC/DC multi-voltage capabilities, a corrosion-resistant, NEMA 4X enclosure, and a cable gland with 2-meter flying leads. It operates at up to 150° F. (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
the number and preparation of the conductors. A single M20 × 1.5 tapped cable entry accepts a suitable cable gland for cables with an outside diameter of 7–13 mm. The gland must provide appropriate cable retention and sealing if the IP65 rating (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
ROLEC is offering new customization options for its aluDISPLAY range of aluminum controller enclosures. Customization now includes CNC milling and drilling of cutouts; RFI/EMI shielding, bespoke colors plus printing and engraving of legends and logos. ROLEC can also assemble cable glands (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
. was founded in 2013 and specializes in the R&D, production, and sales of waterproof and ventilation solutions, including breather plugs, pressure relief valves, ventilation cable glands, and battery pack exproof valves. 1,000+ product types available for selection (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
options: Facilitates integration into the application. In addition to cable glands and M12 plugs, a special level probe version is also available. (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
connects to a safety relay, safety PLC, contactor-control circuit, or dedicated machine-safety controller. The unit has two tapped M20 × 1.5 cable entries and accepts cables with outside diameters from 7 to 13 mm when suitable glands are used. Its (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
to AWG 14 conductors. Its Pg 13 cable entry accommodates cables with an outside diameter from 9 to 13 mm. Industrial Reliability The zinc-alloy enclosure provides IP66 protection when the device is installed correctly with a suitable cable gland and (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.