Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Guide Rollers for Cable Cars
-
Supplier: CoorsTek
Description: CoorsTek works with you to design and produce custom wire guides, rollers, and other components and assemblies optimized for your wire drawing and cabling applications. Advanced Technical Ceramic Wire Drawing Components Reduce Wear and Increase Yields Using advanced technical ceramics,
- Type: Guide Roller
- Features: Other
- Application: Process Equipment / Converting
-
Wire, Cable, and Connector Tools - Channel Vision Coax Stripper High Quality Roller Guides -- R-1004Supplier: TelephoneStuff.com
Description: High quality coax stripper roller guides. Features: - Self adjusting - Extra blades available (1004-BLADE)
- Tool Type: Stripper
-
-
Supplier: CoorsTek
Description: CoorsTek innovative engineering has enabled the replacement of tool steel guides and draw-out (pinch) rollers. The use of CeraSurf zirconias and other ceramic materials have eliminated sources of ferrous inclusions in copper continuous casting equipment. Most copper rod producers are
- Type: Guide Roller
- Features: Other
- Application: Process Equipment / Converting
-
Supplier: Certex UK
Description: This compact unit is portable and ideal for cable pulling. It includes forward and reverse mode, dual speed and overload protection. An excellent solution for guiding and protecting cables when being winched into position.
-
Supplier: Dynatect Manufacturing, Inc.
Description: Dynatect’s ARS Long Travel Support System is the evolution of 50 years of experience. Its unique, patented design adds articulating rollers that are positioned to support a standard plastic carrier and provide travels up to 300 feet without a guide trough Features/Benefits For
- Mounting Height: 16.88 to 53.5 inch
- Bend Radius: 6.81 to 24.69 inch
- Carrier Type: Enclosed Style
- Material: Nonmetallic
-
Description: Innovacera develops many kinds of ceramic wire guide pulley for tubing, extruded materials, coil winding machine, wire drawing machine, cable machine and other textile machinery. Some standard models have stock, customized sizes are available
- Features: Other, Specialty / Other
- Shape / Form: Roller / Roll
-
Supplier: Bartell Machinery Systems, LLC
Description: Under rollers are used in a variety of applications in which the onshore pay-off and take-up various lengths and diameters of flexible offshore pipe or umbilical cables is desired. Bartell offers under rollers ranging in size from 30 Tonne to 500 Tonne capacities. These units
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Cylindrical roller bearings with snap ring grooves are full complement, self-retaining units comprising solid inner and outer rings, rib-guided cylindrical rollers and sealing rings. The outer rings have grooves for retaining rings. The inner rings are axially split, 1 mm wider than
- Type: Cylindrical
-
Supplier: United Equipment Accessories, Inc.
Description: reel. ● 40 Series are the smallest reels made by UEA ● R40 reel is perfect for small diameter cable up to 50 feet ● R44 and R46 reels have shorter length, larger diameter cable Standard Cable Reel Features Include: Cable standard: SOW-A 5' of stationary cable
- Hose / Cable Length: 5 to 50 ft
- Cable Length: 5 to 50 ft
- Type Of Reel: Cable Reel
- Rewind Options: Spring
-
Supplier: United Equipment Accessories, Inc.
Description: saddle frame for structural strength ● Accepts cable up to .875" O.D. ● Spring motor options with many torque options ● Available in stainless steel to help with corrosive environments Standard Cable Reel Features Include: Varying guide arm positions allow floor, wall, ceiling,
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.875 to 1 inch
- Cable Length: 100 ft
- Type Of Reel: Cable Reel
-
Supplier: United Equipment Accessories, Inc.
Description: 5 or more ● Larger spool capacity for longer, heavier O.D. cable up to .73" ● Available in stainless steel to help with corrosive environments Standard Cable Reel Features Include: Cable standard: SOW-A 5' of stationary cable length included Adjustable cable
- Hose / Cable Length: 5 ft
- Hose / Cable Outside Diameter: 0.73 inch
- Cable Length: 5 ft
- Type Of Reel: Cable Reel
-
Supplier: United Equipment Accessories, Inc.
Description: length included Adjustable cable bumpers allow varying cable length outside the reel Latch mechanism guarantees de-reeled cable will lock at desired length Constant tension reels available Varying guide arm positions allow floor, wall, ceiling or any custom mount
- Hose / Cable Outside Diameter: 1.3 to 1.33 inch
- Type Of Reel: Cable Reel
- Rewind Options: Spring
- Material Of Construction: Stainless Steel
-
Supplier: Conductix-Wampfler
Description: Standard Features • SOW-A cable, on all reels • Spring activated ratchet • 4 roller adjustable cable guide and ball stop • Built to UL 508C table 36.1 / NEC Standards • 6’ feeder cord on fixed end • Indoor or outdoor use • 35 amp, 1-4 conductors 600 Volt, 5-12 conductors
- Voltage: 600 volts
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Type Of Reel: Cable Reel
-
Supplier: Conductix-Wampfler
Description: Center-loading flat or round cable trolleys made of plastic for lighter cable selections. Flanged guided plastic rollers for simple I-beam applications. Two, three and four rollers. These cable trolleys generally run on the same I-beam as the electricity-powered
- Load Capacity: 0.02205 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Dynatect Manufacturing, Inc.
Description: by the status quo solution: a gliding plastic carrier in a guide trough. The Hybrid carrier is intended for applications including industrial cranes, gantry cranes, and robotic transfer lines with travels up to 100 feet. Dynatect has drawn on over 50 years of cable carrier experience
- Inside Width: 2.19 to 4.09 inch
- Mounting Height: 16.53 to 62.67 inch
- Bend Radius: 6.64 to 28.38 inch
- Carrier Type: Enclosed Style
-
Supplier: CoorsTek
Description: pulleys, and rollers for wire drawing — from rod breakdown to ultra-fine wire processing equipment. EXAMPLE COMPONENTS Capstans Guide Rollers Pulleys Specialty components COMMON MATERIALS Dura-Z® Zirconia Alumina 90 Tungsten Carbide
- Type: Guide Roller
- Features: Hub, Other
- Application: Process Equipment / Converting
-
Supplier: igus® inc.
Description: fixing of cables Universal attachment options due to three T-grooves Attachment of the e-chain® through roller cart on the moving end, gliding or locking possible Opposed e-chains® can be used, that means a double filling or two independent travels are possible Cable diameter ø
- Inside Width: 0.027952771 inch
- Inside Height: 0.020078751 inch
- Material: Nonmetallic
- Carrier Type: Open Style
-
Supplier: Hykon Manufacturing Company, Inc.
Description: Flexible materials up to 2" in diameter are measured by the HYKON Cable Meter, Model HCM. The wire or cable passes over an accurately machined steel roller which is connected by a direct drive to the digital counter. Clear, large numerals on the counter indicate the measurement
- Reading Method / Display: Direct Reading Scale
- Measurement Scale / Units: Inch / English
- Measuring Technology: Mechanical
- Features: Other
-
Supplier: igus® inc.
Description: options of the igus® System E4 are available. The standard guide troughs of the respective chains from stock can be used. rol e-chain® types are basically snap-open on both sides. Several roller materials and geometries (profile rollers, etc.) available. Rust-free stainless
- Inside Width: 1.97 to 23.62 inch
- Inside Height: 1.26 to 3.15 inch
- Bend Radius: 4.92 to 39.37 inch
-
Supplier: Trumeter Company, Inc.
Description: mounted externally, which can be unhooked from their anchor. This allows the measuring head to be pivoted up to a backstop to facilitate threading the cable through the machine. When in position, these springs grip the cable between the measuring roller and the bottom
- Reading Method / Display: Dial
- Measuring Technology: Mechanical
- Measurement Scale / Units: Metric
- Features: Other
-
Supplier: Reelcraft Industries, Inc.
Description: mechanism provides longer service life of the latch components. The one piece guide roller design and stainless steel pins offer greater strength and easier serviceability. The high quality, die cast aluminum hub and two sealed ball bearings produce a smoother spool rotation and easier
- Voltage: 125 to 220 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Type Of Reel: Cable Reel
-
Supplier: CoorsTek
Description: yields with longer-lasting, higher-performance ceramic wire drawing components. For four decades, CoorsTek has supplied superior quality capstans, pulleys, and rollers for wire drawing — from rod breakdown to ultra-fine wire processing equipment. EXAMPLE COMPONENTS Capstans Guide
- Features: Other
- Application: Process Equipment / Converting
-
Supplier: H2W Technologies
Description: Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow
- Rated Continuous Thrust Force: 11 lbs
- Peak Force: 11 lbs
- Slider or Carriage Width: 2.92 inch
- Slider or Carriage Length: 5.5 inch
-
Supplier: H2W Technologies
Description: Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow
- Design Units: English, Metric
-
Supplier: H2W Technologies
Description: Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow
- Design Units: English, Metric
-
Supplier: H2W Technologies
Description: Linear steppers are designed to move light loads very quickly (or very slowly) They are supplied with roller bearings that guide the forcer as it moves down the platen (track). The forcer assembly is normally the moving component. There are mounting holes on the top of forcer to allow
- Rated Continuous Thrust Force: 6 lbs
- Peak Force: 6 lbs
- Slider or Carriage Width: 2.92 inch
- Slider or Carriage Length: 2.92 inch
-
Supplier: Accuride International, Inc.
Description: Load Rating: 200 lb./ 91 kg. Heavy-duty with lock-out feature. Designed for electronic enclosures with heavier chassis sized from 4U to 8U. Lock-out holds chassis in open position One-Motion Insertion™ simplifies reinsertion and installation of heavier loads Guide pins provide stability for
- Stroke or X-Axis Travel: 16 to 30 inch
- Carriage Load: 200 lbs
- Base Length: 16 to 30 inch
- Base Height: 2.03 inch
-
Supplier: Hymark/Kentucky Gauge
Description: system also features a servo motor with a precision rack and pinion to ensure fast, accurate positioning with no backlash. Adjustable table legs allow for easy setup with any available saw, drill, ironworker and punching machine. Features • Precision linear steel guide rails with rack and
-
Supplier: Hymark/Kentucky Gauge
Description: Precision linear steel guide rails with rack and cable trays • Easy retrofit to existing or selected conveyors and tables • Carriage with hardened double ball bearings • Magnetic linear encoder for direct measuring • Steel faceplate with manual arm lift, adjustable in X / Y / Z
-
Supplier: Bartell Machinery Systems, LLC
Description: spherical roller bearing. The rotor braking is through a caliper disc brake which is positioned between the bearing housings. Fail-safe braking is achieved through a pressure sensitive switch mounted on an air accumulator which is interlocked with the main electrical controls. Machine
-
Supplier: U.S. Plastic Corporation
Description: The typical applications for pressure-sensitive tape include guide rails, rollers, chute linings, etc. It provides a anti-stick and low-friction service. It's ideal for packaging and binding equipment, for table and work areas. Great for food handling equipment for candy, bread, dough,
- Width: 1 inches
- Thickness: 0.005 inches
- Backing: Fluoropolymer, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: igus® inc.
Description: cables which have to be guided on manufacturing robots but also tubes for bolts, rivets and nails. Since these are not compatible with small bending radii, the new triflex® RSE uses an extremely simple linear retraction without bends, fiber rods or rollers. Without deflection and no
-
Supplier: PI (Physik Instrumente) L.P.
Description: or the application. Crossed roller bearings improve load capacity, accuracy and lifetime Crossed roller bearings offer a superior level of smoothness, straightness, and flatness, close to air bearing performance. By replacing the point contact of ball bearings with a line contact,
- Z-Axis Travel: 2.362206 inch
- Rated Speed: 19.68503937007875 in/sec
- Motor Voltage: 48 volts
- Base Length: 7.086618 to 12.992133 inch
-
Supplier: Visual Sound, Inc.
Description: Da - Lite Screen Company LLC This tensioned heavy-duty concealed-in-the-ceiling screen offers an extra flat surface for optimum image quality for video or data projection. Tab guide cable system maintains even lateral tension to hold the surface flat while a custom slat bar with added
Find Suppliers by Category Top
Featured Products Top
-
The Telemecanique Sensors XCKN2118P20C is a compact roller-lever limit switch for mechanical position and travel detection. It combines a spring-return rotary head, 1NC + 1NO snap-action contacts, positive-opening NC operation, M20 cable entry, and IP65 protection in a lightweight plastic (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
resolution, but also a safe and efficient start, not requiring initialization or a referencing move. The non-contact direct-drive linear motor provides high dynamics and maintenance-free, friction-free operation. The ultra-precision cross roller bearings are intended to be low maintenance for the entire life (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
abrasion resistance and improved grip for heavy-duty routing, making it ideal for rugged mobile equipment and harsh outdoor environments. The smooth cover offers a low-friction glossy surface that resists snagging and facilitates clean installation through tight cable trays and guide rollers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
precautions. 4) Downhole Roller The downhole roller tool is a powerful and versatile device that prevents damage to the cable. It also allows you to detect problems in your pipeline to deal with them before there are serious consequences. It is common to encounter (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
ADVANTAGES OF DRAW-WIRE ENCODERS
, the wire's flexibility enables curved travels through guiding rollers. Why a draw-wire encoder?. Let's consider that the encoder-drum assembly (the fixed part of the device and also the most delicate one) and the stainless-steel wire that is attached to the mechanism being measured (the moving
More Information Top
-
Work plan for the High Ranking Facilities Deactivation Project at Oak Ridge National Laboratory, Oak Ridge, Tennessee
ResourceRequirement:9 work-hours Cableguiderollers-Annually An annual inspection of the cable guide rollers (12) includes cleaning and lubricatingrollers and ResourceRequirement:6.5 work-hours .
-
Upgrading the Haystack radio telescope for operation at 115 GHz
The preload is produced by 26 circumferentialprestressedcables that run over cable guide rollers mounted on the rear surface of the panels.
-
Optimal surface adjustment of haystack antenna
The preload is produced by 28 circumferential prestressedcables that run over cable guide rollers mounted on the rear surface of the panels.
-
Renault TRM 700-100 (6 × 6) tractor truck and SOFRAME SRPB 60 tank transport semi-trailer
Standard equipment includes pulleys and cable guide rollers for loading and unloading.
-
Kia Motors KM502 5 ton (6 × 6) wrecker
Cable roller guides allow winch operation at angles of up to 90° off-centre and 60° above or below the horizontal plane.
-
Rheinmetall Landsysteme Büffel armoured recovery vehicle (Bergepanzer 3)
The winch is installed in the hull front plate with direct connection to the cable roller guide so that there is improved distribution of forces directly into the hull structure.
-
SOFRAME SRPB 60 tank transporter semi-trailer
Standard equipment includes pulleys and cable guide rollers for loading and unloading.
-
Lets Modify A Bulldozer Track Idler Wheel...
Heres a bulldozer track idler that a local recycle yard wants to have made into a cable guide roller ..
-
Lets Modify A Bulldozer Track Idler Wheel...
Heres a bulldozer track idler that a local recycle yard wants to have made into a cable guide roller ..
-
Preliminary Safety Information Document for the Standard MHTGR. Volume 1, (includes latest Amendments)
Small cable guide rollers locate the cable in the proper position above the gamma shield penetration.
Indicates content that may require registration and/or purchase.