Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: COAXIAL HIGH PASS FILTER 50? 395 TO 3200 MHZ MINI CIRCUITS: NHP-400+
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no
- Frequency: 2,700 MHz
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no
- Frequency: 2,700 MHz
- Device Type: Coaxial / RF Surge Suppressors
-
-
Supplier: Equipto Electronics Corporation
Description: requirements Choice of front, rear or front and rear doors, panels or combination Four-point door lock system is easily operated Line filters/wave guides to meet your needs Field replaceable door gasketing Proprietary honeycomb air filter in choice of .5", .625" and 1" depths Fiber
- Features: EMI/RFI Coating, Hinged Cover, RoHS Compliant
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- Mounting Type: Free Standing Cabinet
- Shape: Rectangular
-
Supplier: Visual Sound, Inc.
Description: Hz high-pass filter. Single-point balanced mounting for easy and clean-looking installs. Ships with clear dome, custom colors available. Included accessories: hanging bracket, mounting bushing and a 15-foot hanging cable which includes four 16-gauge inputs and a CAT V
-
Supplier: TMP Pro Distribution
Description: 2000 Hz Recommended Signal Processing: 80 Hz high pass filter Drivers: LF (1) 6" cast aluminum, HF (1) ¾" aluminum Driver Protection: none Input Connection: 4-position Phoenix connector Controls: 16 ohm / 70V switch Enclosure: Metal enclosure, white powder-coat paint
- Speaker Size: 6 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: Frequency: 2000 Hz Recommended Signal Processing: 80 Hz high pass filter Drivers: LF (1) 4" cast aluminum, HF (1) ¾" aluminum Driver Protection: none Input Connection: 4-position Phoenix connector Controls: 16 ohm / 70V switch Enclosure: Metal enclosure, white powder-coat paint
- Speaker Size: 4 inch
- Application: Music / Audio Systems
-
Supplier: Macnaught USA, Inc.
Description: Filter Screen Built In Bypass Valve Thermal Overload Protection 16 ft Power Cable Duty Cycle: 30 Minutes 220W / 28A Motor Maximum Lift is 8 feet Maximum By-Pass Time is 3 minutes Do not run dry 40 Pounds
- Dispensed From: Can / Pail / Drum, Gun Handle
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Macnaught USA, Inc.
Description: Filter Screen Built In Bypass Valve Thermal Overload Protection 16 ft Power Cable Duty Cycle: 30 Minutes 200W / 4.5A Motor Maximum Lift is 8 feet Maximum By-Pass Time is 3 minutes Do not run dry 40 Pounds
- Maximum Discharge Flow: 20 GPM
- Horsepower: 0.268044076980564 HP
- Power Source: AC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: Visual Sound, Inc.
Description: Sennheiser Electronic Corp. The PXC 450 is a circumaural high-end travel headphone set with NoiseGard™ 2.0 technology and TalkThrough function for the best possible attenuation of ambient noise. The PXC 450 enables an unprecedented sound experience for people on the move, thanks to its
-
Supplier: Macnaught USA, Inc.
Description: Inlet Filter Screen Built In Bypass Valve Thermal Overload Protection 16 ft Power Cable Duty Cycle: 30 Minutes 180W / 3.5A Motor Maximum Lift is 8 feet Maximum By-Pass Time is 3 minutes Do not run dry 40 Pounds
- Dispensed From: Can / Pail / Drum, Gun Handle
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Macnaught USA, Inc.
Description: Inlet Filter Screen Built In Bypass Valve Thermal Overload Protection 16 ft Power Cable Duty Cycle: 30 Minutes 180W / 22A Motor Maximum Lift is 8 feet Maximum By-Pass Time is 3 minutes Do not run dry 40 Pounds
- Maximum Discharge Flow: 15 GPM
- Horsepower: 0.241239669282508 HP
- Power Source: DC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: PCB Piezotronics, Inc.
Description: High amplitude, triaxial ICP® accel., 0.5 mV/g, 10k g range, w/built-in 2nd order low-pass filter (-3dB at 20 kHz), no mating cable supplied
- Acceleration: 10,000 g
- Maximum Shock: 25,000 g
- Operating Temperature: -65 to 250 F
- Features: Other
-
Supplier: AMETEK Programmable Power
Description: EX1200-3604 provide eight or four independent channels, respectively, of a digital to analog converter (DAC) with 16 bits of resolution. Each channel consists of a 16-bit DAC combined with a low-pass filter and an output amplifier. The 16-bit DAC allows these modules to achieve fine
-
Supplier: ValueTronics International, Inc.
Description: The S251B is a 3.5 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and
- Frequency Range: 3,500,000 kHz
-
Supplier: Visual Sound, Inc.
Description: phones. The design guarantees a continuous RF shield connection from the cable to the chassis connector housing via a circular capacitor around the cable shield. An EMI suppression ferrite bead between pin 1 and the cable screen provides a low-pass filter for
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Visual Sound, Inc.
Description: mobile phones. The design guarantees a continuous RF shield connection from the cable to the chassis connector housing via a circular capacitor around the cable shield. An EMI suppression ferrite bead between pin 1 and the cable screen provides a low-pass filter
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: MonoDAQ
Description: resolution: 24 bit ADC type: sigma-delta Max. sample rate: 1 kS/s (upgradable to 40 kS/s) Measurement modes: IEPE, Voltage (software selectable DC or AC coupling) Measurement ranges: 10 V, 5 V, 1 V, 0.2 V High-pass filters: 0.1 Hz, 1 Hz Sensor recognition: TEDS over IEPE Sensor
- High Pass Cutoff Frequency: 0.0001 to 0.001 kHz
- Operating Temperature: -4 to 140 F
- Inputs: Accelerometer Input
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Allied Vision Technologies GmbH
Description: two configurable outputs RS-232 port (serial port, IIDC V1.31) Trigger modes: Trigger mode 0 (edge), trigger mode 1 (level), trigger mode 15 (bulk); image transfer by command; trigger delay Modular design (CS-Mount, K-Mount, F-Mount, angled head, IR pass filter), lateral cable
- Horizontal Resolution: 656 lines
- Maximum Frame Rate: 73.06 fps
- Shutter Speed: 0.0000319999999999872 to 67.0000000000002 seconds
- Width / Diameter: 1.7322844 inch
-
Supplier: Newport MKS
Description: signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90
- Receiver Rise Time: 80 ns
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: your signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up
- Receiver Rise Time: 80 ns
- Bandwidth: 0.15 to 10 MHz
- Operating Temperature: 50 to 95 F
- Features: Other
-
Supplier: Newport MKS
Description: your signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up
- Receiver Rise Time: 80 ns
- Bandwidth: 0.15 to 10 MHz
- Operating Temperature: 50 to 95 F
- Features: Other
-
Supplier: Newport MKS
Description: your signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up
- Receiver Rise Time: 80 ns
- Bandwidth: 0.15 to 10 MHz
- Operating Temperature: 50 to 95 F
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: The LDX-3A is a compact oscillator/ demodulator unit with adjustable span, zero and phase controls for use with any OMEGA® (as well as most other manufacturers) ac LVDT transducers. The unit is housed in a die-cast aluminum box providing a high degree of mechanical and environmental
- Low Pass Cutoff Frequency: 0.11 to 0.25 kHz
- Operating Temperature: 32 to 140 F
- Features: Analog (RC), LVDT and RVDT Signal Conditioners, Other, Signal Filter
- Outputs: Current Output, Voltage Output
-
Supplier: Stellar Technology
Description: require cable lengths greater than 20 feet. The analog output of the AP5104 DIN mount signal conditioner can be switched using the front panel controls for ±5 Vdc , ±10 Vdc, or 4-20mA. These analog outputs are filtered using a low-pass active filter that removes unwanted
- Low Pass Cutoff Frequency: 10 to 1,000 kHz
- Input Impedance: 0.2 Mohms
- Operating Temperature: 14 to 158 F
- Architecture: Analog (RC)
-
Supplier: Dataforth Corporation
Description: is continuously “on” when using this backpanel and all sixteen module outputs are simultaneously accessible to high-speed data acquisition (ADC) boards. A set of inter-channel bridge jumpers permits connecting an input module’s output to an output module’s input, providing two levels of
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 185 F
- Auxiliary Outputs: Current Output
- Form Factor: DIN Rail, Rack Mount
-
Supplier: Dataforth Corporation
Description: is continuously “on” when using this backpanel and all sixteen module outputs are simultaneously accessible to high-speed data acquisition (ADC) boards. A set of inter-channel bridge jumpers permits connecting an input module’s output to an output module’s input, providing two levels of
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 185 F
- Auxiliary Outputs: Current Output
- Form Factor: DIN Rail, Rack Mount
-
Supplier: Dataforth Corporation
Description: is continuously “on” when using this backpanel and all sixteen module outputs are simultaneously accessible to high-speed data acquisition (ADC) boards. A set of inter-channel bridge jumpers permits connecting an input module’s output to an output module’s input, providing two levels of
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 185 F
- Auxiliary Outputs: Current Output
- Form Factor: DIN Rail, Rack Mount
-
Supplier: Dataforth Corporation
Description: is continuously “on” when using this backpanel and all sixteen module outputs are simultaneously accessible to high-speed data acquisition (ADC) boards. A set of inter-channel bridge jumpers permits connecting an input module’s output to an output module’s input, providing two levels of
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 185 F
- Auxiliary Outputs: Current Output
- Form Factor: DIN Rail, Rack Mount
-
Supplier: Jewell Instruments, LLC
Description: AC sensor excitation, then amplifies, rectifies and filters the sensor outputs to produce high-level DC signals proportional to the tilt angle. It includes an amplifier for an LM35 temperature sensor and will drive cable lengths over 1000m. Single-level transient surge
- Form Factor: Printed Circuit Board (PCB)
- Outputs: Voltage Output
-
Supplier: Jewell Instruments, LLC
Description: Each tiltmeter includes a temperature sensor. The internal electronics drive signals over cable lengths greater than 1000m. Model 701-2 has two switchable gains and two low-pass filter settings. This tiltmeter is a popular choice for volcano monitoring, platform leveling, and
- Tilt Angle: -8 to 8 degrees
- Number of Axes: 2
- Supply Voltage: -15 to 15 volts
- Operating Temperature: 17.6 to 158 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: LORD MicroStrain® Displacement Variable Reluctance Transducer (DVRT®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT® system provides accurate, repeatable measurement. Each
- Low Pass Cutoff Frequency: 0.01 to 20 kHz
- Operating Temperature: -4 to 140 F
- Signal Conditioning: Bridge Conditioner
- Type: Butterworth
-
Supplier: Jewell Instruments, LLC
Description: of this circuit. Its 2-pole Butterworth low-pass filter can be tuned to your special requirements. Model 84800 will drive its analog voltage output signals over cable lengths longer than 300m. Four mounting holes allow easy packaging in OEM and end-user assemblies. This circuit
- Form Factor: Printed Circuit Board (PCB)
- Outputs: Voltage Output
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: 17005A---L--5301 WIT Trolley Easy to use – user friendly High process security – automatic test run High mobility – mounted on wheels High flexibility – suitable for all integrity test methods, e.g., bubble point, diffusion test etc. Sanitary design – easy to clean, pipe and
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Jewell Instruments, LLC
Description: on the rear panel for sensor connections, power input, and signal output. Three switches on the front panel control gain and low-pass filter settings, and power on-off. Model 781 generates a balanced AC sensor excitation, then amplifies, rectifies and filters the sensor outputs
- Form Factor: Stand Alone
- Outputs: Voltage Output
Find Suppliers by Category Top
Featured Products Top
-
Our standard high pass filters as all our standard RF filter products are derived from previous manufactured designs which have been proven and tested. A high pass filter is somewhat a bit more complex as far as achieving the specification over a very broad band as oppose to it's opposite (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Knowles Precision Devices DLI brand H060XHXS is a high frequency, surface mountable catalog high pass filters. These HPF’s incorporate DLI’s high dielectric ceramic materials which provide small size and minimal performance variation over temperature. The catalog HPF’s are (read more)
Browse Board Mount RF Filters Datasheets for Knowles -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
OverPass products start with the connector in the network interface ports, through the high-performance cables and terminate at a near-chip connector interface. OverPass products, along with Amphenol’s high speed copper cables, active optical cables and transceivers offer designers a comprehensive, fully integrated, end-to-end interconnect solution from the chip site to the external network. (read more)
Browse Network Cables Datasheets for Amphenol Communications Solutions -
type ceramic band pass filters are best suited for high-volume applications where the manufacturing cost can be amortized over a large number of products. Other than reduced size, Monoblock ceramic band pass ?lters have performance nearly identical to that of their discrete counterpart (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
In/Out Power Handling: 200 W CW Band Pass Filters Anatech Electronics Standard Band pass filters database is a library of previously designed band pass filters in (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
high pass, and band stop / Notch filters, duplexers (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
Outstanding Features: Model NO.: UIYBPF8550A1500T1560SF Type: RF Band Pass Filter Brand Name: UIY Freq. Range (MHz): (read more)
Browse RF Band Pass Filters Datasheets for UIY Inc.
Conduct Research Top
-
Equalizer (.doc)
The chip 0603 Equalizers from Thin Film Technology (TFT) are high frequency passive equalization modules that utilize precision thin film resistor, inductor and HF monolithic capacitors to produce high pass filter functions for loss compensation purposes. The wide bandwidth of these components
More Information Top
-
5.8.07 -- Feature Article: Considerations For Operation Within The 902 To 928 MHz Band
High - Pass Cable Filters .
-
11.2.06 -- Cables & Connectors Update
High - Pass Cable Filters .
-
Broad band radio interferometry for lightning observations
The antennasandthe digitizer were connectedby coaxial cables and high pass filters (>25 MHz).
-
Autophon's assignments at Gotthard highway N2
mainssupply ALM alarm modul PDT level detection PFG pilot signal demodulator PIF pilot signal filter Uref reference voltage CMPcomparator REL control loop HPF high pass filter KEZ cable frequency response .
-
Full-Waveform Inversion of Cycle-Skipped Seismic Data by Frequency Down-Shifting
Figure 2(a) shows a single shot record from one cable after high - pass filtering .
-
Induced Nuclear Reaction Logging
The filter between the linear amplifier and the cable is a high pass filter , so that the signals are passed but the power is not.
-
Broadband radio interferometer utilizing a sequential triggering technique for locating fast-moving electromagnetic sources emitted from lightning
The an- tennas were connected to a digitizer through coaxial cables and high - pass filters (>25 MHz).
-
Broadband radio interferometer utilizing a sequential triggering technique for locating fast-moving electromagnetic sources emitted from lightning
The antennas were connected to a digitizer by coaxial cables and high - pass filter (>2S MHz).
-
Offshore Drilling And Production Noise Levels And Acoustic Communications Reliability - Field Data
The gain-frequency response of the pre- amplifier, amplifier, high - pass filter and cabling are included in Mv.
-
Performance and Simulation of the RICE detector
This range substantially exceeds the range over which the antenna impedance needs to be known, due to cutoffs at the low and high frequency ends from the high - pass filter and cable losses, respectively.
Indicates content that may require registration and/or purchase.