Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tordivel AS
Description: The Scorpion Laser Length Measurement system is a general purpose length measurement system. Download Laser Length Measurement System – 1MByte pdf The system assumes that the other end of the object has a fixed position and direction during the
- Image Source: Confocal Laser, Line Scan Camera
- Applications: Non-contact Profilometry
-
Supplier: CSA Group
Description: Gives methods for measuring the length and elongation of optical fibres (typically within a cable). Length is fundemental for evaluation of transmission characteristics such as losses and bandwidths. Five methods are described: delay measurement, backscattering, fibre
-
Description: Gives methods for measuring the length and elongation of optical fibres (typically within a cable). Length is fundemental for evaluation of transmission characteristics such as losses and bandwidths. Five methods are described: delay measurement, backscattering, fibre
-
-
Supplier: Accuris
Description: FOTP-133 Length Measurement of an Optical Fiber or Cable by the Phase-Shift Method
-
Supplier: Greenlee Textron, Inc.
Description: Safe. Accurate. Reliable. Expect nothing but the best from greenlee electric test and measurement equipment. Backed by a limited lifetime warranty and designed to withstand rigorous tasks and harsh elements, greenlee test and measurement tools get the job done faster, safer, and
- Rule / Length Gauge Type: Length Gages
-
Supplier: Accuris
Description: FOTP-60 Measurement of Fiber or Cable Length Using an OTDR
-
Supplier: Accuris
Description: FOTP-60 Measurement of Fiber of Cable Length Using and OTDR
-
Supplier: Accuris
Description: Electrical test methods for electric cables Part 3: Test methods for partial discharge measurements on lengths of extruded power cables
-
Description: Specifies the essential requirements for partial discharge measurements on lengths of extruded power cable.
-
Description: IEC 60885-3:2015 specifies the test methods for partial discharge (PD) measurements on lengths of extruded power cable, but does not include measurements made on installed cable systems. Reference is made to IEC 60270 which gives the techniques and considerations
-
Supplier: CSA Group
Description: extruded power cable, but does not include measurements made on installed cable systems. Reference is made to IEC 60270 which gives the techniques and considerations applicable to partial discharge measurements in general. This second edition of IEC 60885-3 cancels and
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: single-cable solutions, multiple coaxial lines are combined within an integrated multicore structure. This allows efficient acquisition of multiple measurement channels while reducing installation effort. The low-noise coax cable (50 Ω) is designed for sensitive
- Operating Temperature: -40 to 90 C
- Cable Length: 16.404208333333333 ft
- Rated Voltage: 0.35 kilovolts
- Connector Type: BNC
-
Supplier: CSA Group
Description: official IEC Standard, only the current version of the standard is to be considered the official document. IEC 60885-3:2015 specifies the test methods for partial discharge (PD) measurements on lengths of extruded power cable, but does not include measurements made on
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: In multi-channel NVH measurements with triaxial accelerometers, cabling effort can quickly become complex. The IEPE triax breakout box with 8-way multicore cable enables a structured and compact connection of multiple sensor signals to measurement systems via a single
- Operating Temperature: -40 to 90 C
- Cable Length: 16.404208333333333 ft
- Rated Voltage: 0.15 kilovolts
- Connector Type: BNC
-
Supplier: VEGA Americas, Inc.
Description: Application area For use in non-abrasive liquids and bulk solids. The cable probe is fully insulated. A full/empty adjustment is necessary for setup. The VEGACAL 66 is a level sensor for use in non-abrasive liquids and bulk solids. The cable probe is fully insulated. The proven
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: measurement systems. Unlike conventional solutions using bundled single cables, this design is based on an integrated multicore cable. The low-noise coax cable ensures noise-reduced signal transmission and combines individually shielded coaxial lines with an overall
- Operating Temperature: -40 to 90 C
- Cable Length: 16.404208333333333 ft
- Rated Voltage: 0.35 kilovolts
- Connector Type: BNC
-
Supplier: Pasternack
Description: Pasternack Test and Measurement RF Test Leads and Breakouts Hook Cable Assemblies Hook to BNC Cable Assemblies Hook Sexless to BNC Male Cable Assemblies BNC Male to Hook Cable 72 Inch Length Using RG58 Coax
- Impedance: 50 ohms
- Cable Length: 6 ft
- Connector Type: BNC
- Features: Cable Assembly
-
Supplier: Pasternack
Description: Pasternack Test and Measurement RF Test Leads and Breakouts Hook Cable Assemblies Hook to BNC Cable Assemblies Hook Sexless to BNC Male Cable Assemblies BNC Male to Hook Cable 60 Inch Length Using RG58 Coax
- Impedance: 50 ohms
- Cable Length: 5 ft
- Connector Type: BNC
- Features: Cable Assembly
-
Supplier: Pasternack
Description: Pasternack Test and Measurement RF Test Leads and Breakouts Hook Cable Assemblies Hook to BNC Cable Assemblies Hook Sexless to BNC Male Cable Assemblies BNC Male to Hook Cable 12 Inch Length Using RG58 Coax
- Impedance: 50 ohms
- Cable Length: 1 ft
- Connector Type: BNC
- Features: Cable Assembly
-
Supplier: Pasternack
Description: Pasternack Test and Measurement RF Test Leads and Breakouts Hook Cable Assemblies Hook to BNC Cable Assemblies Hook Sexless to BNC Male Cable Assemblies BNC Male to Hook Cable 24 Inch Length Using RG58 Coax
- Impedance: 50 ohms
- Cable Length: 2 ft
- Connector Type: BNC
- Features: Cable Assembly
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Accessories for mounting, installation, measurement, storage and maintenance of your torque meters and sensors.
-
Supplier: E+E Elektronik
Description: available with a stainless steel or plastic (PPS) probe. The high quality, flexible probe cable up to 3m length facilitates the probe installation. With two sizes of the electronics board the module can be easily integrated into existing climate chambers.
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 to 2.5 %
- Dew Point Range: -4 to 176 F
- Dew Point Accuracy: 3.6 F
-
Supplier: InspectorTools
Description: RH) Sensor: Vaisala HUMICAP® 180 Temperature measurement Measurement range: -20 ... +60 °C (-40 ... +140 °F) Accuracy at +20 °C (+68 °F): ± 0.4 °C (± 0.72 °F) Sensor: Pt 1000 IEC 751 1/3 Class B Operating environment Temperature (electronics): -40 ... +60 °C (-40 ... +140 °F) Mechanics
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FMCA1971-48 SMA male to SMA male cable 48 inch length using FM-103FLEX coax from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial
- Impedance: 50 ohms
- Cable Length: 4 ft
- Features: Cable Assembly, Other
- Application: RF
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 50 ft length. The DBI-SALA EZ-Lite rail cable is packaged 1 per
- Type: Fall Rescue
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FMCA1971-36 SMA male to SMA male cable 36 inch length using FM-103FLEX coax from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial
- Impedance: 50 ohms
- Cable Length: 3 ft
- Features: Cable Assembly, Other
- Application: RF
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 30 ft length. The DBI-SALA EZ-Lite rail cable is packaged 1 per
- Type: Fall Rescue
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FMCA1350C-36 blue FAKRA jack to FAKRA jack cable 36 inch length using RG174 coax from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial
- Impedance: 50 ohms
- Cable Length: 3 ft
- Features: Cable Assembly, Other
- Application: RF
-
Fall Arrest Systems - DBI-SALA FAST-Line Silver Cable - 130 ft Length - 840779-10761 -- 840779-10761Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 130 ft length. The DBI-SALA FAST-Line cable is packaged 1 per case,
- Type: Fall Rescue
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FMCA1350H-60 violet FAKRA jack to FAKRA jack cable 60 inch length using RG174 coax from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial
- Impedance: 50 ohms
- Cable Length: 5 ft
- Features: Cable Assembly, Other
- Application: RF
-
Fall Arrest Systems - DBI-SALA FAST-Line Silver Cable - 130 ft Length - 840779-10763 -- 840779-10763Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 130 ft length. The DBI-SALA FAST-Line cable is packaged 1 per case,
- Type: Fall Rescue
-
Supplier: ValueTronics International, Inc.
Description: The 3270 is physical measurement equipment from Daytronic. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers,
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, Temperature
-
Supplier: TEGAM, Inc.
Description: included) Cable length - 6 ft Technical Specifications Multiple Replaceable Tip Styles (not included) Precision Resistance Measurements in tighter spaces 0.11″ (2.8 mm) Pin Spacing 6′ (1.8 m) Leads 3/4″ spacing Dual Banana Plugs Compatible With Most Manufacturer’s Meters
- Voltage Rating: 42 volts
- Probe Spacing: 0.11 inch
- Features: Other
-
Supplier: CSA Group
Description: IEC 61280-4-1:2009 is applicable to the measurement of attenuation of installed fibre-optic cabling using multimode fibre, typically in lengths of up to 2 000 m. This cabling can include multimode fibres, connectors, adapters and splices. In this standard, the fibre types that are
-
Description: IEC 61280-4-1:2009 is applicable to the measurement of attenuation of installed fibre-optic cabling using multimode fibre, typically in lengths of up to 2 000 m. This cabling can include multimode fibres, connectors, adapters and splices. In this standard, the fibre types that are
Find Suppliers by Category Top
Featured Products Top
-
that in mind, E-Z-Hook operates with a CUSTOM IS STANDARD philosophy. Based on this philosophy, E-Z-Hook provides customers the ability to tailor and customize existing products to meet their unique testing requirements. In the past we have provided: custom wire lead and cable lengths, attached any (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
The PCE-CLT 100 cable length measuring device/line locator is the perfect solution for anyone working in electrical installation, trades, or maintenance who needs reliable measurements. Thanks to the proven runtime method, the device determines the cable length in seconds without having to (read more)
Browse Calibration Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
. Flexco offers three cable types for test and measurement, the '195,'182 and '105. Cables are available in three levels of protection to suit you specific needs: Blue Grade (FC195, etc.), Lab Grade (NTC 195) and the Super Cable (ATC 195).Any length and any connector combination is available (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths: 50, 100, 500, 1000 foot spools Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
As the term implies, rotary encoders generally provide feedback for rotary motion. However, with the addition of a measuring wheel, gear, or cable-draw assembly, a rotary encoder can also provide feedback for linear displacement or measurement. EPC offers a line of integrated linear measurement (read more)
Browse Rotary Encoders Datasheets for Encoder Products Company -
. Pratt & Whitney has played a part in this security system by supplying precision measurement instruments to the United States Army, Navy, Air Force, and Marines. Pratt & Whitney also has a long history with supporting neighboring Canada and the National Defence and the Canadian Forces (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
simplest form of an antenna. This dipole consists of a matching balun and two horizontal elements and includes a mounting clamp, and a tape measure to adjust the element lengths. Each antenna element is adjusted to a quarter wavelength (half wavelength total) this will create a precise resonating (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
freedom to roam with Solartron’s WiGauge™ brings increased efficiency to gauging stations and work practices. The ability to work without cables means that the gauging process is not restricted by cable length and routing, or the risk of cable damage. Post process gauging stations become (read more)
Browse Bore and ID Gages Datasheets for Ametek Solartron Metrology -
, mechanical, and measurement inspections. We have specialized personnel certified according to IPC A-620 for cable assembly and IPC J-STD-001 for soldering procedures. The addition of the cable assembly department at our Tunisian site enables Smiths Interconnect to specialize (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Smiths Interconnect, a Molex company -
across a wide temperature range from –50 to +120°C. Each set includes two cables and can be customized to your designed lengths. It’s the perfect companion to our high-voltage transducers that completes your measurement system and keeps it protected in the toughest high (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC
Conduct Research Top
-
What is a TDR?
A TDR (Time Domain Reflector) is used for cable length measurement and fault locating on virtually all types of cable including twisted pair, coaxial and parallel conductors. Access to two conductors from one end is required. The TDR transmits pulses of a known shape and amplitude into one end
-
Improve Accuracy and Reliability When Making Four-Wire Resistance Measurements
When accuracy really counts, you should make four-wire resistance measurements. Sometimes referred to as the Kelvin method, the four-wire resistance method is often used in automated test applications where long cable lengths, numerous connections, or switches exist between the digital multimeter
-
Signaling Rate vs. Distance for Differential Buffers
. for a given interconnect and total jitter requirement. The report then provides measurement results for both. the SN65LVDS100 and the SN65LVCP418 transmitting over various lengths of CAT5e cable and PCB. trace.
-
Application Considerations in Specifying High Frequency Ultrasonic Transducers
, and attenuation effects in water paths and test materials. Pulser/receiver design and setup also have a major effect on performance, as does cable length. Knowledge of how these factors interact and how they will affect echo response from typical test targets is important for optimizing resolution
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
More Information Top
-
Advanced Research on Electronic Commerce, Web Application, and Communication
TDR Cable Length Measurement Model Based on Neural Network . . . . .
-
Advances in Computer Science, Environment, Ecoinformatics, and Education
Cable Length Measurement Systems Based on Time Domain Reflectometry . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Advances in Future Computer and Control Systems
Velocity Frequency Characteristics of Time Domain Reflectometry Cable Length Measurement System. . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Advances in Computer Science, Intelligent System and Environment
Study on Affecting Factors of Time Domain Reflectometry Cable Length Measurement . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Measuring system for cable length and diameter based on photoelectric technology
As Figure 2 shows, in cable length measurement unit, chucks and measurement band are fixed together and move circularly around two rollers.
-
Cable-Driven Parallel Robots
As the current cable configuration cannot be estimated using only the cable length measurements , a control scheme based on the simultaneous control of all cables may lead the robot to be, in a given pose, in a 6-cable configuration that is …
-
Cable length estimation for a compliant surgical manipulator
As a first step toward estimating manipulator configuration from readily available drive cable length measurements , we developed a cable length prediction algorithm.
-
Endless Pulse Repetition: New Method to Measure Cable Lengths, Distances and Positioning
Cable length measurement , block diagram.
-
Self-Calibration of a Biologically Inspired 7 DOF Cable-Driven Robotic Arm
In this simula- tion study, it is assumed that the set of cable length measurement at each pose are noise-free (i.e., ideal measurements).
-
Self-Identification of the Joint Centre of a Cable-Driven Shoulder Rehabilitator
In this simulation study, it is assumed that the set of cable length measurement at each pose are noise-free (i.e. ideal measurements).
Indicates content that may require registration and/or purchase.