Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hannay Reels
Description: For small vehicles and storage areas Use multiple spools on one frame. Quick release spool removal. Self-storing removable rewind crank. Adjustable friction brake.
- Hose / Cable Length: 175 to 700 ft
- Flange Diameter: 14 inch
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.25 to 0.67 inch
-
Supplier: HAVE, Inc.
Description: Multiple Spools on one frame (see part HANAVCQSPOOL for extra spools) Quick Release Spool Removal Self-storing removable rewind crank Ideal for small vehicles and storage areas Cable Capacity of Reel Cable O.D. (in.) .38 - 700 ft Cable O.D. (in.) .41 - 525 ft Cable
- Features: Cable Reel
-
Supplier: Accuris
Description: PRESERVATION, PACKAGING AND PACKING OF INSULATED WIRE, CORD AND CABLE ON REELS AND SPOOLS
-
-
Supplier: Computer Network Accessories, Inc.
Description: Cable reel takes the hassle out of installing bulk cable. The reel allows you to pull cable conveniently and safely from a durable and lightweight frame. Handles multiple spools up to 26" in diameter.
- Features: Cable Reel
-
Supplier: igus® inc.
Description: The e-spool flex 2.0 is the igus version of a cable drum without a slip ring. Cable diameters from 5mm up to 15mm can be used. The cable is always safely routed through a feed-through to ensure that it is properly wound up at all times.
- Features: Cable Reel
- Rewind: Manual / Crank
-
Supplier: Newark, An Avnet Company
Description: 50' SPOOLS OF TXL WIRE (RED) ON 6" REELS
-
Supplier: United Equipment Accessories, Inc.
Description: The Extreme Reel The 30 Series motorized reels are equipped to handle applications that require numerous extension and retraction cycles. It’s the reel that works all day, every day. With multiple circuit rating options and the capability to of cable, motorized
- Voltage: 12 to 120 volts
- Core Diameter: 6 to 28 inch
- Hose / Cable Outside Diameter: 0.875 inch
- Features: Cable Reel
-
Supplier: HAVE, Inc.
Description: Capacity of Reel Cable O.D. (in.) .25 - 1100 ft Cable O.D. (in.) .32 - 600 ft Cable O.D. (in.) .38 - 450 ft Cable O.D. (in.) .41 - 350 ft Cable O.D. (in.) .45 - 275 ft Cable O.D. (in.) .49 - 250 ft Cable O.D. (in.) .58 - 125 ft Cable
- Features: Cable Reel
-
Supplier: HAVE, Inc.
Description: Capacity of Reel Cable O.D. (in.) .25 - 1700 ft Cable O.D. (in.) .32 - 950 ft Cable O.D. (in.) .38 - 725 ft Cable O.D. (in.) .41 - 600 ft Cable O.D. (in.) .45 - 450 ft Cable O.D. (in.) .49 - 425 ft Cable O.D. (in.) .58 - 250 ft Cable
- Features: Cable Reel
-
Supplier: United Equipment Accessories, Inc.
Description: 5 or more ● Larger spool capacity for longer, heavier O.D. cable up to .73" ● Available in stainless steel to help with corrosive environments Standard Cable Reel Features Include: Cable standard: SOW-A 5' of stationary cable length included Adjustable cable
- Hose / Cable Length: 5 ft
- Hose / Cable Outside Diameter: 0.73 inch
- Cable Length: 5 ft
- Features: Cable Reel
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: United Equipment Accessories, Inc.
Description: standard, PVC drum optional Standard Features for the Manual Reels Include: Cable standard: SOW-A 5' of stationary cable length included Adjustable cable bumpers allow varying cable legth outside the reel Lock pin to prevent free spooling
- Hose / Cable Length: 5 ft
- Core Diameter: 6 to 28 inch
- Hose / Cable Outside Diameter: 0.875 inch
- Cable Length: 5 ft
-
Supplier: HAVE, Inc.
Description: NEW LOW PRICE! CANR300 - Canare Cable Reel, Small Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatly when not in use, and allows for quick deployment without
- Features: Cable Reel
-
Supplier: Hannay Reels
Description: allow stacking of reels. Ergonomic carrying handle. Adjustable cam-lock drag brake locks cable in place. Optional heavy-duty, locking caster wheels available on AVD-2 reel (P/N 9949.0072).
- Hose / Cable Length: 100 to 700 ft
- Flange Diameter: 11.75 to 18 inch
- Core Diameter: 6 to 8 inch
- Hose / Cable Outside Diameter: 0.25 to 0.67 inch
-
Supplier: Newark, An Avnet Company
Description: 1000Ft 18AWG CMP Plenum 2-Conductor Speaker Wire Spool; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions
- Voltage: 90 volts
- Hose / Cable Length: 150 to 300 ft
- Flange Diameter: 19.375 inch
- Inside Traverse: 6 inch
-
Supplier: L-com, Inc.
Description: This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 22 AWG center conductor results in a cable with good flexibility. Features 75 Ohm video signal transmission 22 AWG stranded center conductor allows
- Cable Length: 500 ft
- Product Category: Bulk Cable
- Features: Coaxial
-
Supplier: L-com, Inc.
Description: This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable with low attenuation properties. Features 75 Ohm video signal transmission 22 AWG solid center conductor produces
- Cable Length: 500 ft
- Product Category: Bulk Cable
- Features: Coaxial
-
Supplier: L-com, Inc.
Description: This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 22 AWG center conductor results in a cable with good flexibility. Available in 1000 ft rolls. Features 75 Ohm video signal transmission Operating
- Cable Length: 1,000 ft
- Product Category: Bulk Cable
- Features: Coaxial
-
Supplier: L-com, Inc.
Description: This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable with low attenuation properties. Available in 1000 ft rolls. Features 22 AWG solid center conductor produces low
- Cable Length: 1,000 ft
- Product Category: Bulk Cable
- Features: Coaxial
-
Supplier: Hannay Reels
Description: To handle #1 through 4/0 cable to 400 amps Designed to handle both grounding and arc welding leads on the same reel unit. Two independent spools to hold separate lengths of welding cable. 400 amp rotary electrical device for instant and constant use. Instant use with any
- Hose / Cable Length: 40 to 150 ft
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.58 to 0.81 inch
- Cable Length: 40 to 150 ft
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 100 ft
- Flange Diameter: 16.75 inch
- Core Diameter: 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hykon Manufacturing Company, Inc.
Description: The four 8" outside pins adjust to 5 coil diameters from 6-1/2 to 18-1/2" (166 to 470 mm). Center 12-1/2" post holds spools. Friction disc reduces free wheeling and resultant tangling of wire. Removal of disc allows free wheeling and resultant tangling of wire. Removal of disc allows free rotation.
- Core Diameter: 6.5 to 18.5 inch
- Features: Cable Reel, Other
- Rewind: Manual / Crank
- Material: Steel
-
Supplier: Hykon Manufacturing Company, Inc.
Description: The four 7" outer pins adjust to 2 coil I.D.'s of 6-1/2 and 10-1/2" (165 mm & 266 mm). The center 11-1/2" post holds spools. Friction disc reduces free wheeling and resultant tangling of wire. Remove disc for free rotation. Height from base to ring is 12-1/2". Gray enamel finish.
- Features: Cable Reel, Other
-
Supplier: Reelcraft Industries, Inc.
Description: Compact design Reels are 25% smaller than our heavy duty Series 80000 reels. Drive spring The containerized drive spring offers easier handling during maintenance. Versatility The guide arm adjusts to seven different positions for versatile mounting and a wide range of applications.
- Voltage: 125 to 220 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Allied Electronics, Inc.
Description: Continuous heat shrink tubing with 3:1 shrink ratio. Provides permanent ID for wires and cables. Flame, chemical, water and abrasion resistant. Reels provide a cost effective solution for large installations of tubing.
-
Supplier: Consolidated Electronic Wire & Cable
Description: jacket Packaging Rotor Cable 1000 ft. spools 500 ft. spools Also available on bulk reels
- Number of Conductors: 4 #
- North American (AWG): 20 AWG
- Features: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: Stranded Bare Copper Insulation: Color Coded PVC Jacket: Chrome Gray PVC Cable Temperature: -20°C to +75°C Voltage: 300 volts Industry Approvals: OSHA acceptable Applications: Rotor Cable Rotor antenna controls Outdoor installations Packaging Rotor
- Number of Conductors: 5 #
- North American (AWG): 20 AWG
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 18 AWG annealed bare stranded copper Insulation: Color coded PVC conductor Temperature: -20°C to +60°C Applications: Stereo speaker cable High definition low loss speaker cable Language lab Industry Approvals: OSHA acceptable Packaging 1000 ft. spools
- North American (AWG): 18 AWG
- Number of Conductors: 2 #
- Product Category: Bulk Cable
- Standards / Certifications: CSA Mark, UL Recognized Component Mark (US and Canadian)
-
Supplier: Cole-Parmer
Description: photosensor-controlled backlight, selectable (
F/ C) unit of measure, battery status, and automatic shut-off. Model TP7 features a high-impact plastic case and a built-in reel for fast and easy retrieval of the cable with probe. - Fahrenheit Scale: -40 to 400 F
- Celsius Scale: -40 to 204 C
- Thermometer Technology: RTD Technology
-
Supplier: Greenlee Textron, Inc.
Description: FOLDABLE, MOVABLE TYPE STEEL MATERIAL 63 INCH 29-7/8 INCH 26-3/4 INCH 20 INCH SPOOL WIDTH HEAVY DUTY CONSTRUCTION 40 INCH SPOOL DIAMETER TOTAL REEL WEIGHT 300 LB
- Features: Other
- Material: Steel
-
Supplier: Loos & Co., Inc.
Description: Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.
- Diameter: 0.156 inch
- Breaking Strength: 2,160 lbs
- Number of Strands: 19
- Wires per Strand: 7
-
Supplier: BUG-O Systems, Inc.
Description: is equipped as shown and will carry 60 lbs. (27 kg) spools of wire. The unit is complete with wire feeder, gun and cable assembly, flux hopper, wire reel and meter kit. Mounts on 3-jaw chuck.
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Process Capability: Flux Cored Arc (FCAW), MIG (GMAW), Submerged Arc, Welding Equipment
-
Supplier: Bartell Machinery Systems, LLC
Description: Under rollers are used in a variety of applications in which the onshore pay-off and take-up various lengths and diameters of flexible offshore pipe or umbilical cables is desired. Bartell offers under rollers ranging in size from 30 Tonne to 500 Tonne capacities. These units contain driven
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels HGR Series is designed for grounding in hazardous areas, like aircraft refueling and chemical plants. The reels bond to aircrafts, fuel trucks and other equipment to provide smooth operation with minimal cable pull. The standard reel is finished in oven-cured enamel, but stainless (read more)
Browse Cable Reels Datasheets for Hannay Reels
Conduct Research Top
-
CENO Cable Reel used in Marine
Cable reel is a round, drum - shaped object, convenient to carry a variety of wire spool.
More Information Top
-
Hydraulic fracture model and diagnostics verification at GRI/DOE multi-site projects and tight gas sand program support. Final report, July 28, 1993--February ...
Cable Spooler A trailer-mounted, two- reel cable spooler was made available to the M-Site Project from ARC0 Explorationand ProductionTechnology in Plano, Texas.
-
Survey of Electrical Submersible Systems Design, Application, and Testing
A cable spooler controls the reeling rate of the cable.
-
Low-Kilowatt Submersible Cable Lowers Electrification Costs for South China Sea Offshore Platform
Once the cable spooler was welded to the deck of the work boat the reel of cable was loaded onto the spooler .
-
Optical Communication System For Expendable Fiber Optics ROV "UROV7K" System
The length of the fiber optics cable is about 30,000m(max.) and the fiber optics cable winds around the spoolers like a reel wound fishing line.
-
Design Features of Improved Electric-Submersible-Pump Cable To Withstand Installation and Service Conditions
The first evi- dence of the advantages of a more rugged cable was demonstrated when a reel fell offa spooler truck in North Dakota.
-
Coiled Tubing Deployed Bottom Intake ESP Developed for Al Rayyan Field, Offshore Qatar ... Nine Years of Experience
The spooler supports a remnant CT reel with internal cable connected electrically to a VSD via a junction box adjacent to the spooler on the upper deck.
-
Field measurements in the Fermilab electron cooling solenoid prototype
The cable, feeding the compensation coils and the Hall probe, needs an additional handling when the cart travels because the cable has to be reeled either on or off the spooler .
-
Design and Operation of Two Remote Controlled Platforms in the Baltic Sea, West Germany
The cable reel for pullingjobs of ESPS can be ope- rated by a cable spooler .
-
UROV 500
The cable is expendable and reeled out freely, both from the vehicle and onboard spoolers .
-
UROV 500
The cable is expendable and reeled out freely, both from the vehicle and onboard spoolers .
Indicates content that may require registration and/or purchase.