-
Supplier: Newark, An Avnet Company
Description: GROMMET, SEALING, 23MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:23mm; Panel Thickness Max:4mm; Grommet Colour:Black; ProductRoHS
-
Supplier: Newark, An Avnet Company
Description: GROMMET, SEALING, 16MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:16mm; Panel Thickness Max:4mm; Grommet Colour:Black; Product RoHS
-
Supplier: Newark, An Avnet Company
Description: GROMMET, SEALING, 25MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:10mm; Cable Diameter Max:15mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:25mm; Panel Thickness Max:4mm; Grommet Colour:Black; ProductRoHS
-
-
Supplier: Newark, An Avnet Company
Description: GROMMET, SEALING, 29MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:14mm; Cable Diameter Max:20mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:29mm; Panel Thickness Max:4mm; Grommet Colour:Black; ProductRoHS
-
Supplier: TelephoneStuff.com
Description: Cool Boot Raised Floor Air Sealing Grommet. Features: - Minimizes bypass of air through cutouts in raised floor to improve cooling of network equipment, minimizing risk of overheating - Ultra cinch tie closes top of fabric to prevent air from escaping around cable bundles -
-
Supplier: RS Components, Ltd.
Description: Sealing Module with Core 4-14.5mm
-
Supplier: icotek GmbH
Description: The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional
- Mounting Size: 0.9842525 to 3.3464585 inch
- Opening Diameter: 0.1181103 to 2.1653555 inch
- Temperature Range: -40 to 194 F
- Application: Cable & Wire
-
Supplier: Mencom Corporation
Description: These Cable Glands have a dual grommet system that allows for a much wider range in diameter than the standard plastic cable glands. Cables that are in the lower part of the diameter range will fit into the cable gland without any change. For cables that are
- Mounting Size: 0.64960665 inch
- Opening Diameter: 0.1181103 to 0.393701 inch
- Application: Cable & Wire
- Features: Other
-
Supplier: icotek Corp
Description: The QT range supports cable diameters from 1 to 15 mm. They are used with the following multi cable transit frames: KEL-QUICK QVT QVT-CLICK KEL-QTA QT grommets enable a sealing of the cables with IP54. When using double or quadruple grommets the cable
- Outside Diameter / Length: 0.7480319 inch
- Width (Square, Rectangular and Oval): 0.787402 inch
- Overall Thickness: 0.4724412 inch
- Shape: Other, Square / Rectangular
-
Supplier: icotek Corp
Description: cable glands the KT single-hole grommets enable a sealing of the cables with up to IP66 / IP68. The model range KT small is designed for cable diameters from 1 to 17 mm. Cable grommets KT large accept a wide range of cable diameters from 13 to
- Outside Diameter / Length: 0.8267721 inch
- Width (Square, Rectangular and Oval): 0.8267721 inch
- Overall Thickness: 0.7480319 inch
- Shape: Other, Square / Rectangular
-
Supplier: Galco Industrial Electronics
Description: Membrane Cable Grommet, DT3,
- Application: Cable & Wire
-
Supplier: Allied Electronics, Inc.
Description: Sturdy cable sealing mechanism which results in superior strain relief. Compact size ensure quick and easy installation in cramped spaces. Non-metallic construction provides excellent corrosion, chemical and impact resistance.
-
Supplier: Allied Electronics, Inc.
Description: Sturdy cable sealing mechanism which results in superior strain relief. Compact size ensure quick and easy installation in cramped spaces. Non-metallic construction provides excellent corrosion, chemical and impact resistance.
-
Supplier: Allied Electronics, Inc.
Description: Sturdy cable sealing mechanism which results in superior strain relief. Compact size ensure quick and easy installation in cramped spaces. Non-metallic construction provides excellent corrosion, chemical and impact resistance.
-
Supplier: Allied Electronics, Inc.
Description: Sturdy cable sealing mechanism which results in superior strain relief. Compact size ensure quick and easy installation in cramped spaces. Non-metallic construction provides excellent corrosion, chemical and impact resistance.
-
Supplier: icotek Corp
Description: Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB. Perfect for applications where cables have
- Fits Diameter: 1.2204731 inch
- Material: Nylon / Polyamide
- Features: Other
-
Supplier: DigiKey
Description: VARIO SEALING INSERT FOR CABLE E
- Material: Plastic
-
Supplier: O-Z/Gedney
Description: CAST IRON BODY, PVC COATED STEEL PRESSURE RING, NEOPRENE GROMMET MATERIAL 6 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER WATER TIGHT 5 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 FSK MODEL
- Application: Cable & Wire
- Features: Other
-
Sealing Glands - KDR-BES Split Gland Plates with Brush Grommets- for Rittal TS 8 Enclosures -- 58006Supplier: icotek Corp
Description: The new 2-piece enclosure gland plates KDR-BES-TS8 are supplied with preassembled brush grommets. The gland plates are installed with standard Rittal clips. Depending on the maximum cable diameter to be routed, the 2 halves of the brush gland plate are aligned further or closer to each
- Temperature Range: -4 to 194 F
- Application: Cable & Wire
- Features: Other
-
Supplier: DigiKey
Description: CABLE GROMMET 3/4 IN KNOCKOUT
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Minco
Description: Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing Fluoroelastomer grommet temperature range -40º to 90ºC
- Mounting Size: 0.75 inch
- Pressure Rating: 50 psi
- Application: Cable & Wire
- Material: Stainless Steel
-
Supplier: PHOENIX CONTACT USA
Description: Special cable screw connection M25, brass nickel-plated, grommet with 10 mm and 11 mm holes
- Opening Diameter: 0.41338605 to 0.4330711 inch
- Temperature Range: 68 to 212 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: R. STAHL, Inc.
Description: Cable Glands EExe. Suitable for both indoor or outdoor use for armoured or unarmoured cables. Features Seal on outer sheath only Also available with silicon grommets for temperatures -60 to +195 degrees Centigrade Applications Outdoor or indoor for armoured or unarmoured
- Mounting Size: 0.9842525 inch
- Material: Brass
- Application: Cable & Wire
-
Supplier: PHOENIX CONTACT USA
Description: HEAVYCON M50 cable screw connection, metal, panel feed-through for data plug, with separable grommet, 1 x 10 mm hole diameter; inside diameter 37 mm
- Opening Diameter: 0.37401595 to 0.393701 inch
- Temperature Range: 104 to 257 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: PHOENIX CONTACT USA
Description: HEAVYCON M50 cable screw connection, metal, panel feed-through for data plug, with separable grommet, 2 x 9 mm hole diameter; inside diameter 42 mm
- Opening Diameter: 0.33464585 to 0.3543309 inch
- Temperature Range: 104 to 257 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Hubbell Electrical Products
Description: STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.25 INCH DIA X 3 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 INCH NPT THREAD SIZE 1.25 TO 1.375 INCH CORD SIZE Z MODEL
- Mounting Size: 2 inch
- Material: Aluminum
- Application: Cable & Wire
-
Supplier: L-com, Inc.
Description: retardant cable gland can also be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line. The cord Diameter Range is between 0.236" and 0.472". Buy now! Features Can be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line
- Application: Cable & Wire
-
Supplier: L-com, Inc.
Description: Order online today! Features Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) Used to feed-through Category 6 RJ45 Ethernet cables into enclosures or panels IP68 RJ45 female to Shielded RJ45 male w/ 12" cable; internal coupler is shielded
- Application: Cable & Wire
-
Supplier: L-com, Inc.
Description: Order online today! Features Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) Outer side is IP68 rated when fully assembled to cable Used to feed-through Category 6a RJ45 Ethernet cables into enclosures or panels IP68 RJ45 female to
- Application: Cable & Wire
-
Supplier: L-com, Inc.
Description: L-com offers a versatile solution for running RJ45 (8x8) connections into enclosures and panels. The CG series feature rubber gaskets and grommets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi
- Application: Cable & Wire
-
Supplier: Radwell International
Description: CABLE SEAL FITTING, STAINLESS STEEL BODY, FLUOROELASTOMER OR NEOPRENE GROMMETS, 50 PSI, OIL-TIGHT SEALING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: MINIATURE CONNECTOR, BAYONET STYLE LOCKING, RUBBER INSULATOR AND SEALING GROMMET, SOLDER CONTACTS, WALL MOUNTING RECEPTACLE, END BELL WITH CABLE CLAMP AND GROMMET SEAL, SHELL SIZE 10. FREE 2 YEAR RADWELL WARRANTY
- Gender: Female / Jack
-
Supplier: Stahlin Enclosures
Description: The body and sealing nut are manufactured with a tough, impact resistant nylon. Together the nut and washer form a positive sealing grip when installed through an enclosure wall. The oil resistant neoprene grommet and nylon washer fit tightly around an entrance cord,
- Opening Diameter: 0.625 inch
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: O-Z/Gedney
Description: STRAIGHT TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-1/2 INCH DIA X 1-3/8 INCH L SIZE LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 1 INCH THREAD SIZE 1 TO
- Diameter: 1.5 inch
- Features: Liquid Tight, Other
- Material: Nylon® / Polyamide, Steel
-
Supplier: Appleton Electric
Description: STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 4.5 INCH DIAMETER SIZE UL 514B APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3 INCH THREAD SIZE 2.687 TO 3.062 INCH CORD SIZE ENCLOSURE
Find Suppliers by Category Top
Featured Products Top
-
sealing grommet and internal collet for better wet leakage performance and cable retention. The unit’s innovative sealing structure offers stable protection and IP68 (24 hours at 1 meter) performance. Constructed of high-performance polymer material to ensure long-term stability, this (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
-gloss finish is pleasant to touch, imparts a high-quality user experience and is also easy to keep clean. Accessories for STYLE-CASE now include wall holders, sealing kits, battery clips, strain relief and a flexible Ø 5.3 mm black grommet to protect cable connections. The wall holders are (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
9.13” x 4.33”. An opaque lid PC version is available in 10 sizes from 3.30” x 3.22” x 2.16” to 11.88” x 9.13” x 4.33”. Accessories include pressure equalisation elements, cable grommets, security kits, wall-mounting brackets, internal hinges (read more)
Browse Industrial Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
Multifiber optical connectors for avionics
The face seal in the receptacle and cable sealing grommets at the rear of the connectors are molded from a custom blended fluorosilicone elastomer that has an operating temperature range of -65C to +215C.
Indicates content that may require registration and/or purchase.