-
Supplier: RDI Technologies Inc.
Description: RDI’s CableView™ Tension Meter is a revolutionary cable tension measurement tool. The system is completely non-contact, utilizing a camera to measure the tension of multiple guy wires at once. The tool uses industry approved methodologies* and removes human error
- Meter Style: Cable or Fiber
- Computer Interface: Computer Interface
- Application: Hand-held or Portable
- Configuration: Non-contact / Frequency
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The belt tension meter is an optical measuring instrument for determining the belt tension force. This belt tension meter consists of a display unit and a sensor on a gooseneck cable. The belt tension meter measures the tension of the
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -4 to 203 F
- Local Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Dillon Force Measurement
Description: The Dillon Quick Balance tension meter quickly measures tension on elevator traction cables or other cable sets, recording individual readings, averages and total readings. Quick Balance installs, measures and removes in seconds, giving accurate digital readings up
-
-
Supplier: Hykon Manufacturing Company, Inc.
Description: from 0 to 1000 feet. It is easy to re-set the counter to zero. A sturdy shield protects the counter from damage. Tension is maintained on the wire by two sturdy springs connected to the upper or tension wheel. Convenient handle permits easy release of this tension when wire or
- Reading Method / Display: Direct Reading Scale
- Measurement Scale / Units: Inch / English
- Measuring Technology: Mechanical
- Features: Other
-
Supplier: Montalvo Corporation
Description: The TNT is a "plug and play" tension roller. Everything from the bearings to the load cells and cables are located inside the roller. Installation is a breeze with a simple one-wire hook-up. Additionally, the roller is a lightweight precision aluminum extrusion delivering reliability
- Operating Temperature: -4 to 185 F
- Features: "Live" Shaft Applications, Other Web Tension Mounting Option, Through-hole or Stud Mount
- Output: Analog voltage signal
- Computer Interface: Computer Interface
-
Supplier: Hykon Manufacturing Company, Inc.
Description: modified to swing over, releasing measured cable without cutting. One side plate of the meter is hinged, and the other is fitted with a quick-acting catch. Cable can be slipped in or out of HGD Meter instantly. Equal in accuracy and sturdiness to the Model HCM, the Model
- Reading Method / Display: Direct Reading Scale
- Measurement Scale / Units: Inch / English
- Measuring Technology: Mechanical
- Features: Other
-
Supplier: Dover Flexo Electronics, Inc.
Description: transducer ground. 0-to-1mA signal output for a tension meter Quik-Cal™ push-button zero and calibration eliminates potentiometer adjustments to make calibrating simple and fast. Meter damping adjustment. Minimizes meter fluctuation (Used with optional tension
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Standards and Compliance: Other
-
Supplier: ABB Measurement & Analytics
Description: Covering a wide range of applications the Tension Electronics comes in three versions, with different levels of performance and functionality. All three versions have multi-language digital display and configuration keys. The configuration keys being used for setting different parameters and
- Operating Temperature: 41 to 131 F
- Output: Analog current signal (i.e., 4-20 mA), Analog voltage signal
- Meter Style: Cable or Fiber
- Computer Interface: Computer Interface
-
Supplier: Dover Flexo Electronics, Inc.
Description: settings. This saves valuable setup time since no tension display is needed, no screwdriver is needed, and no second person is needed to assist. The Zero and Cal settings are stored digitally. Tension Amplifier Capabilities 0 - 1 mA meter output proportional to tension 0
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 113 F
- Features: DC Voltage Input, Other
- Form Factor: DIN Rail
-
Supplier: Dover Flexo Electronics, Inc.
Description: power input (TI27) or 24 Vdc (TI28) Isolated Outputs. 0-to-10 Vdc and 4-to-20 mA outputs proportional to tension. Integrated isolation from chassis and transducer ground. Tension Meter Output. Separate 0-to-1 mA signal output for a tension meter. Meter
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 104 F
- Features: DC Voltage Input
- Form Factor: Rack Mount
-
Supplier: Norbar Torque Tools, Inc.
Description: The Ultrasonic Stress Meter - USM-3 is a hand held instrument including; AC adaptor, nylon carrying case, storage case, transducer cable, RS232 data transfer cable, 4 oz couplant and operation manual.
- Accuracy: 0.001 ±% Full Scale
- Output: Analog Voltage, Digital, RS232/422/485
- Device: Instrument / Meter
- Force Measured: Tension
-
Supplier: FMS USA, Inc.
Description: FMS force measuring rollers of the RMGZ100 series are used to measure the tension in ropes, cables, wires and narrow web materials. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 3-300
- Tension Range: 22.48 lbs
- Accuracy: 0.5 ±% Full Scale
- Diameter/Width to be Measured: 0.3543309 inch
- Operating Temperature: 14 to 140 F
-
Supplier: Montalvo Corporation
Description: The Montalvo LCR Load Cell / Roll Assembly continuously measures tension in your moving web and is ideal for low start-up inertia. Featuring the best tension sensing technology available today, low drag, maintenance free bearings and 3-D dynamic balancing for speeds up to 1500 fpm are
- Features: "Live" Shaft Applications, Other Web Tension Mounting Option, Pillow block or pillow block base
- Output: Analog voltage signal
- Computer Interface: Computer Interface
- Application: Fixtured or Permanent
-
Supplier: Radwell International
Description: RROPE PULL KIT, STAINLESS CABLE, 20 METER, W/ STAINLESS TENSIONER -4, EYEBOLTS & KEY. FREE 2 YEAR RADWELL WARRANTY
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Number of Teeth: 8
- Ultimate Tensile Strength: 27 N
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Number of Teeth: 8
- Ultimate Tensile Strength: 18 N
-
Supplier: HAVE, Inc.
Description: CANFCC50AWJ - Canare Hybrid Fiber Optic Camera Cable Assembly - 50 meter Canare Hybrid Fiber Optic Camera Cable Assemblies are made with either Canare LF-2SM9, or LF-2SM16 Fiber Optic Cable, and with Canares Hybrid Fiber Optic Camera Connectors. FEATURES: Canares
-
Supplier: HAVE, Inc.
Description: CANFCC100A - Canare Hybrid Fiber Optic Camera Cable Assembly - 100 meter Canare Hybrid Fiber Optic Camera Cable Assemblies are made with either Canare LF-2SM9, or LF-2SM16 Fiber Optic Cable, and with Canares Hybrid Fiber Optic Camera Connectors. FEATURES: Canares
-
Supplier: HAVE, Inc.
Description: CANFCC100AWJ - Canare Hybrid Fiber Optic Camera Cable Assembly - 100 meter Canare Hybrid Fiber Optic Camera Cable Assemblies are made with either Canare LF-2SM9, or LF-2SM16 Fiber Optic Cable, and with Canares Hybrid Fiber Optic Camera Connectors. FEATURES: Canares
-
Supplier: HAVE, Inc.
Description: CANFCC30A - Canare Hybrid Fiber Optic Camera Cable Assembly - 30 meter Canare Hybrid Fiber Optic Camera Cable Assemblies are made with either Canare LF-2SM9, or LF-2SM16 Fiber Optic Cable,and with Canares Hybrid Fiber Optic Camera Connectors. FEATURES: Canares Stainless
-
Supplier: Trumeter Company, Inc.
Description: mounted externally, which can be unhooked from their anchor. This allows the measuring head to be pivoted up to a backstop to facilitate threading the cable through the machine. When in position, these springs grip the cable between the measuring roller and the bottom roller. They
- Reading Method / Display: Dial
- Measuring Technology: Mechanical
- Measurement Scale / Units: Metric
- Features: Other
-
Supplier: RS Components, Ltd.
Description: The 2CPS cable pull safety switch range is suitable for covering long distances by allowing the user to run a cable in opposite directions from the unit. Each cable can be up to 76 meters allowing for a combined length of 152 meters. This means they are more cost
- Number of Buttons / Keys: 2
- Pendant Type: Control Pendant
-
Supplier: Senix Distance and Level Sensors
Description: The ToughSonic CHEM 35 ultrasonic sensor is designed for distance measurement applications where corrosive chemical liquids or gasses are present, but it is an excellent sensor for benign environments as well. With a maximum range of 35 feet (10.7 meters), it is the longest range member of
-
Supplier: Senix Distance and Level Sensors
Description: The ToughSonic 30 is an all-purpose ultrasonic sensor with a maximum range of 30 feet (9.1 meters). Like all ToughSonic sensors, it’s built for durability and ease of use in tough industrial environments. It’s fully immersible, corrosion resistant, shock resistant and all around tough. It is
-
Supplier: BERNSTEIN AG
Description: Easy-to-read switching state, being legible over far distances Cable entry 3 x M20 x 1,5 Specifications: Max. span length: 75 meters Protection class IP 67 according to IEC/EN 6052 Ambient temperature -30°C to +80°C Options: Electronical remote monitoring Pull cable
- Maximum Operating Distance (Rope Span): 75 meters
- Operating Temperature: -22 to 176 F
- Trip Wire (Rope Pull) Features: Top Pull
- Actuation Type: Trip Wire (Rope Pull)
-
Supplier: Newport MKS
Description: Polarization Maintaining Erbium doped fiber for PM EDFAs and ASE light sources. Mfg. P/N: DHB1500 Matched to MetroGain M-12 fiber. Polarization extinction levels of up to -30 dB/m over typical gain lengths of 8 – 14 meters Designed for 980 nm pumping. This bare fiber does not include a
- Wavelength: 980 to 1,550 nm
- Numerical Aperture: 0.22 to 0.26
- Maximum Attenuation: 20 dB/km
-
Supplier: Newport MKS
Description: NA. Standard pricing is per meter. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500
- Cable Diameter: 2.5000000000000004 mm
- Wavelength: 488 to 633 nm
- Numerical Aperture: 0.1 to 0.13
- Maximum Attenuation: 100 dB/km
-
Supplier: Newport MKS
Description: over which the fiber polarization rotates through 360°, is one of the fundamental performance measures: the shorter the beat-length, the better the polarization-preserving properties of the fiber. Standard and Custom Patch Cables Standard patch cables are available in several standard
- Cable Diameter: 2.5000000000000004 mm
- Wavelength: 780 to 830 nm
- Numerical Aperture: 0.14 to 0.18
- Maximum Attenuation: 8 dB/km
-
Supplier: Newport MKS
Description: considered in the design of coupling optics for a broad wavelength range. For adding fiber connectors and protective jackets, please contact Newport technical support. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount
- Wavelength: 500 to 1,700 nm
- Numerical Aperture: 0.11
- Maximum Attenuation: 20 dB/km
- Fiber Mode: Single Mode
-
Supplier: Jet Edge
Description: earth magnets, vacuum, and/or cable tensioner. The self-propelled cutting and beveling carriage accurately follows the track assembly using positive engagement drive pins. The pneumatic delivery system meters the abrasive from the hopper to the cutting head. The micrometer controlled
- Jet Pressure: 55,000 psi
- Abrasive Grain / Media Flow: 3 lbs/min
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Machine Mounting: Cart / Hand Truck, Portable Machine
-
Supplier: Haida International Equipment Co., Ltd.
Description: Tensile Test Machine with Computer Servo mainly applied to test the metallic and non-metallic materials such as rubber, plastic, wire and cable, optical fiber cable, seat belts, seat belt, leather belt composite materials, plastic profiles, waterproof membrane, steel, copper, profiles,
- Force / Load Capacity: 22.05 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: RYCO Hydraulics, Inc.
Description: is increased. In the event of fire, hoses carrying flammable or hazardous materials remain intact longer. It can also be used to protect cables, pipes and wire ropes. RYCO FS1072 FIRE SLEEVE can also be used to reduce heat loss from hoses. Construction RYCO FS1072 FIRE SLEEVE is manufactured
-
Supplier: Laurel Electronics LLC
Description: than those with a temperature or AC RMS signal conditioner. Connecting Laureate LTE Transmitters to a Local Area Network (LAN) Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Up to 30 Laureate LT Transmitters and/or Digital Panel Meters can
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
Find Suppliers by Category Top
Featured Products Top
-
Our Through-Hole Tension Sensor for Automation delivers precise tension measurement for wires, cables, fibers, and other continuous materials. Engineered for (read more)
Browse Tension Meters Datasheets for XJCSENSOR Technology Co., Ltd. -
and operating manual. To increase the flexibility during the measurement, the following items are optionally available to the belt tension meter: an external sensor head with a spiral cable, a device hard case, a frequency mallet and a tripod. Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse Force and Torque Instruments Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Industrial And Research News
The British made Norseman Cable Tension Meter has been recently redesignea for measuring loads in a wider range of static and moving cables.
-
Fulmer: Contract research in a competitive world
The cable tension meter has brought in some money but it is too early to claim any profit.
-
Structural Health Monitoring (SHM) for a cable stayed bridge under typhoon
Major analysis sensors included a cable tension meter , stiffening girder accelerometer, tower and stiffening girder bi-directional tilt inclinometer, dynamic strain gauge, and wind gauge device.
-
http://dspace.mit.edu/bitstream/handle/1721.1/84792/50557418-MIT.pdf?sequence=2
Cable tension meter (e.g., .
-
[Front matter]
Sea Sciences also offers accessory items, such as an Ethernet data and power distribution module, instrument mounting brackets, tow cable, portable winches, cable storage reels, safety rope clutch cable restraint system, tow cable tension meter , shipping and storage cases, training in use …
-
Towards Better Measurements Of Logging Depth
… cable tension tool weight in mud, (lbs) cable tension at surface, moving down reference tension cable tension at toolstring head, (lbs) cable tension at surface, moving up length variable, to arbitary point on cable, (m) metres cable tension gradient, (Ibs/m) cable temperature …
-
Elevators and escalators
Thereto, the tension can with aid of a cable voltage meter .
-
Practical communications considerations for protection engineers
As during the pulling of overhead cables , tension meters may be required to ensure cable physical ratings are not exceeded.
-
Comparison theoretical and experimental vibration and damping investigations on flat cable network support structures
This became with two cable voltage blades of different design of ermt3glicht.
-
The New Physical basic traineeship
Z PC with installed LabVIEW software two, printer, connecting cable with, e.g., eight plugs for outputs, for inputs and a mass plug, switchboard, resistances, light-emitting diodes, cable , voltage meter .
Indicates content that may require registration and/or purchase.