-
Supplier: Transcat, Inc.
Description: Product Highlights "Calibrated" Light Meter NIST Certificate Included CE Certified Standard lightmeter with illuminated LCD for applications requiring measurements under 3 lux Silicon photodiode sensor Autorange Auto power off User selectable units Ergonomic design Cosine
- Meter Type: Lux Meter
-
Supplier: Johnson and Allen, Ltd.
Description: Johnson and Allen are proud to be the sole UK agents for the Pollux UV and white light radiometer. The Pollux uses a back-lit digital display to show operators both UV and white components of a light source simultaneously. The Pollux is also greatly more reliable than the cheaper
- Power Range: 0 to 20 mW/cm²
- Display Type: Alphanumeric
- Mounting / Environment: Handheld
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY5611 Sound level calibrator is suitable for sound pressure calibration of sound level meters and electroacoustic testers. CRY5611 has many advantages, including high stability, small size, light weight, low power and easy to use. With the operating frequency of 1000 Hz, it will not
- Equivalent Continuous Sound Level: 94 dB
- Operating Humidity Range: 80 %
- Operating Temperature Range: 32 to 104 F
- Panel: Computer Interface
-
-
Supplier: ValueTronics International, Inc.
Description: to test sensors and transmitters Source/simulate volts, mA, thermocouples, RTDs, frequency, and ohms to calibrate transmitters Measure/source pressure using any of 28 Fluke 700Pxx Pressure Modules Source mA with simultaneous pressure measurement to conduct valve and I/P tests Support flow
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: When you need to evaluate the illumination of light hitting a specific location or perform lux measurements, the T-10A is the illuminance meter of choice. This advanced lux meter will quickly show on the LCD screen the illumination and average values of measurements. You can
- Illuminance Range: 0.01 to 299,900 Lux
- Operating Temperature Range: -10 to 40 C
- Humidity Range: 0 to 85 %
- Display Type: Alphanumeric
-
Supplier: Bijur Delimon International
Description: Application Individually calibrated and adjustable, Oil Flow Meters regulate and monitor oil flow. Features Regulate and monitor oil flow to bearings and gears. Individually calibrated and adjustable with out graphs and viscosity curves. Various flow rates available in single
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0.0132 to 3.96 GPM
- Operating Pressure: 250 psi
- Operating Temperature: -13 to 176 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Three-Phase Clamp Meter with network analyzer / power and energy meter (real time) with data logger, graphic display, interface for PC and software The Three-Phase Clamp Meter (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the
- Apparent Power Range: 10,000 to 9,999,000 VA
- Reactive Power Range: 0.1 to 1 kVAR
- Real Power Range: 10 to 9,999 watts
- Frequency Range: 46 to 65 Hz
-
Supplier: InspectorTools
Description: 1kHz Professional Calibrator for 0.5" or 1.0" Microphones Calibrates and verifies Sound Level Meter operation LED indicator lights up when power is on Level position to select 94dB or 114dB For use on Sound Level Meters with 0.5" or 1.0" microphones Durable die-cast, aluminum
-
Supplier: Cole-Parmer
Description: tests for faster testing.|Meter has dual channels and dual LCD—displays measure and source values simultaneously. Backlit display is easy to see even in low-light areas. Calibrator is easy to operate with simple controls and “no menu†operation
no user training required. - Calibrator Style: Battery Powered
- Environmental Properties: Temperature
-
Supplier: Transcat, Inc.
Description: Product Highlights Pushbutton calibration guarantees ±0.05% F.S. accuracy for each range Three independent selectable ranges in each instrument Available with Light Emitting Diode (LED) or Liquid Crystal Display (LCD) Pressure resolution on 0.02% F.S. typical for each range Three different
- Environmental Properties: Pressure / Vacuum
-
Supplier: Bronkhorst USA
Description: The new MASS-VIEW® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to the OLED (organic light
- Gas Volumetric Flow Rate: 0.00141242937853107 to 0.706214689265537 SCFM
- Mass Flow Rate: 0.00011012 to 0.05506 lbs/min
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Cole-Parmer
Description: temperature, humidity or dew point. View measurements in low light areas with backlit display. Meters can also be calibrated in the field using optional RH calibration standard salts (37803-05).| Model EP8073 also feature switchable F/C units, auto shutoff and low battery
- RH/aw Range: 0 to 99.9 %
- RH/aw Accuracy: 3 %
- Operating Temperature: 14 to 122 F
- Display: Digital Readouts
-
Supplier: Cole-Parmer
Description: wastewater. Designed for years of reliable service even in severe environments, the meter features a splash proof membrane keypad. A high-contrast 1/2"-high LCD makes the thermometer easy to read in all types of light. The meter features memory and hold function, internal
- Fahrenheit Scale: -58 to 302 F
- Celsius Scale: -50 to 150 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermistor Technology
-
Supplier: ValueTronics International, Inc.
Description: The 8652A is an RF power meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and
-
Supplier: Haida International Equipment Co., Ltd.
Description: Operation manual: Turn on the Power button of testing meter, it will display “0” mj/cm2 on the screen: Put the back of the meter face to UV light source so as to ensure the availability; The meter can record UV energy after irradiating for a period time; and the screen
- Wavelength Range: 250 to 410 nm
- Operating Temperature: 32 to 113 F
- Display: Digital Readout
- General Features: Portable
-
Supplier: Cole-Parmer
Description: temperature, humidity or dew point. View measurements in low light areas with backlit display. Meters can also be calibrated in the field using optional RH calibration standard salts (37803-05).| Model EP8709 includes the same features as the EP8708 plus adds wet bulb and
- RH/aw Range: 0 to 99.9 %
- RH/aw Accuracy: 3 %
- Operating Temperature: 14 to 122 F
- Display: Digital Readouts
-
Supplier: Laurel Electronics LLC
Description: (isolated) Laureate™ 1/8 DIN Digital Panel Meter Remote Displays (or Serial Input Meters) are slave displays which accept RS232, RS485 or USB data from computers, programmable controllers, Laureate instruments, or other devices with a streaming serial data output. They can also provide
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Transcat, Inc.
Description: Pieces 1.5 meter test leads 2 Pieces 0.156 inch test hose (for differential pressure gauge only)
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Pieces 1.5 meter test leads 2 Pieces 0.156 inch test hose (for differential pressure gauge only)
- Environmental Properties: Pressure / Vacuum
-
Supplier: InspectorTools
Description: user-adjustable alarm, and reading “Hold” feature, TechCheck Plus has the most value and versatility of any 2-in-1 moisture meter on the market today! Standard Equipment Includes: Meter Additional contact pins Instructions Carrying case Package Upgrade Additionally Includes: 21E
-
Supplier: Hamamatsu Photonics Europe
Description: The C9536/H9535 series are UV power meters that directly measure UV light at specific wavelengths. The H9535 (sensor head) uses a UV sensor (phototube) that ensures stable UV measurement over a long period of operation and is calibrated in combination with the C9536 (controller)
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Vaisala
Description: Fully featured instrument designed for Runway Visual Range (RVR) Intelligent, stand-alone Background Luminance Sensor (An Ambient Light Sensor) for Runway Visual Range (RVR) and ICAO airport visibility systems. Easy to integrate with Vaisala LT31 and FS11 sensors. Features • Intelligent,
- Accuracy: 10 %
- Operating Temperature Range: -55 to 65 C
- Humidity Range: 0 to 100 %
- Meter Type: Lux / Foot Candle Meter
-
Supplier: RainWise, Inc.
Description: The MS-020S-O and ML-020S-I illuminance sensors are both all weather sensors having customized detector sensitivities for either indoor low light level or outdoors high light level applications. The built in interference filter in conjunction with the detectors spectral response
- Sensor Diameter: 0.8661422 inch
- Illuminance Range: 0 to 150,000 Lux
- Operating Temperature Range: -10 to 50 C
- Meter Type: Lux Meter
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Includes high resolution power meter calibrated at 850/1310/1490/1550
- Optical Power Range: -15 dBm
- Operating Temperature: -10 to 50 C
- Operating Mode: 2000 Hz, Continuous Wave
- Features: Fiber Optic Test Source, Indicator
-
Supplier: Newport MKS
Description: W QTH lamp with a two pin base. The 6315 lamp is categorized as an FEL type. Lamp model 63350 is a NIST-traceable calibrated FEL source which can be used as an irradiance standard, making it ideal for the calibration of a photometer, light meter, spectrophotometer, or similar
- Lamp / Output Power: 1,000 watts
- Features: Specialty / Other
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The Instrument Systems LED Station is a cost-conscious solution for testing LEDs. It is designed to determine the light radiations from LEDs and is based on the mini array spectrometer MAS 40. The LED Station is versatile, capable of having a number of different adaptors attached to the input
- Display Type: Alphanumeric
-
Supplier: Solar Light Company, Inc.
Description: calibrated for Solar Light Co. by Thorlabs Inc.
- Wavelength Range: 250 to 10,600 nm
- Number of Channels: 1
- Power Range: 3 watts
- Accuracy: 5 ± %
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Covering all the outstanding features and benefits of Hoyt’s industry leading DMS-20LCD Series of 3½ Digit LCD Panel Meters, DMS-30LCD meters oer larger, more easily readable displays at slightly higher power consumptions. Like all DMS Series LCD meters, these miniature (2.17” x
- Number of Digits: 4
- Operating Temperature: 32 to 140 F
- Display Type: Numeric Display
-
Supplier: ValueTronics International, Inc.
Description: milliohm meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: Measures high voltages (AC/DC) up to ±10kV Large 4 1/2 digits LED display High measurement accuracy and high input impedance
-
Supplier: Princeton Tec
Description: Triple Maxbright LEDs combined with Princeton Tec’s proprietary opticsoffer unprecedented brightness and beam smoothness. 400 Lumens of pure brute power is offered with two modes of illumination; high for super bright and low for extended battery life. The light output is calibrated
- # of Batteries: 8
- Lumen: 400 lm
- Power Source: Alkaline
- Battery Size: C
-
Supplier: AlphaLab, Inc.
Description: certificate. Price is $585 (USD). (A simpler 1-axis meter is available for $285.) Manufactured and calibrated in USA by AlphaLab, Inc., the model VGM is usually shipped the same day ordered. (This meter is optimized to measure magnetized parts; its range of 799.99 gauss is not
- Number of Axes: 3
- Flux Density Measurement: 0 to 799,990,000 microgauss
- Sensing Accuracy: 1 ±% Full Scale
- Measurement: Direction Measurement, Magnitude Measurement
-
Supplier: Kikusui America, Inc.
Description: The 149-10A is a digital voltmeter that can measure high voltages up to a ±10kV AC and DC at high accuracy. Its high input impedance (1000M ohm) make it suitable for measurement of high impedance voltage circuits. Since it has a high accuracy despite its small size and light weight, it can
- DC Voltage Range: 0.5 to 10,000 volts
- AC Voltage Range: 0.5 to 10,000 volts
- Display Digits: 4 Digits, Plus 1/2 Digit
- Measurement Type: AC / DC
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Gauge-Safe integral venting system prevents damage to mechanical gauges Use with water, light oil or air
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Edgetech Instruments Inc.
Description: corrects for the light reducing affects of mirror contaminates and allows for continuous monitoring and virtually maintenance-free operation NIST Traceable Virtually maintenance free Easy to install Self monitoring User programmable audible and visual alarms and relay contact Programmable
- Dew Point Range: -103 to 122 F
- Dew Point Accuracy: 0.504 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The BN-45I is a 41⁄2 digit voltmeter in a compact 96x24mm case with isolated 24VDC power. Another version of the BN-45I, model BN-45, is also available with a non-isolated 5VDC power. The case has a short depth of just 2.83 inches (72mm) behind the panel. The meter has three user-selectable
- Number of Digits: 4.5
- Width: 92 mm
- Height: 22.2 mm
- Depth: 56.5 mm
Find Suppliers by Category Top
Featured Products Top
-
the bulb reduces dust, which can build up on the bulb and make it less effective. Unfortunately, you cannot judge a light by its color emitted; a calibrated meter is needed to assess its effectiveness. Choosing bulbs that have been carefully selected and tested for your products ensures optimal (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
T-10A and T-10MA Illuminance Meters When you need to evaluate the illumination of light hitting a specific location or perform lux measurements, the T-10A is the illuminance meter of choice. This advanced lux meter will quickly show on the LCD screen the illumination and (read more)
Browse Illuminators Datasheets for Konica Minolta Sensing Americas, Inc. -
dialysate. Both instruments are easy to calibrate for more accurate readings. Both instruments have built-in cell cups and are completely self-contained. They are powered by 9 volt batteries which last for at least 2,000 tests. A glow light serves as a battery reserve indicator. Thousands (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
that PIDs cannot detect natural gases, such as oxygen and methane, because their ionization point is too high. Therefore, the PID can only detect gases that can be ionized by UV light unless combined with other tools like a multi-gas meter. Why is PID Calibration Necessary? (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc.
More Information Top
-
Model-based calibration for sensor networks
More specifically, given a specific R (sensor reading) value, we compare what the calibration fuwtion predicts with what C ( calibrated light meter ) reads, and construct the number of occurrence histogram based on a number of different instances generated.
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
Remote Meter and Alarm Light Calibration Meter Calibration Set Detector and Wall Brackets Three-Channel Monitor High-Level Detector Station Activity Recorder .
-
Assessment of Potential Karner Blue Butterfly ( Lycaeides melissa samuelis ) (Family: Lycanidae) Reintroduction Sites in Ontario, Canada
The calibration light meters were placed no more than 5 cm from the pyranometer sensors, and their exact periods of exposure were recorded.
Indicates content that may require registration and/or purchase.