Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Isotech North America
Description: The Isotech fluidized calibration bath outperforms dangerous salt baths in all respects: wider temperature range, less hazardous and better uncertainties. The bath is the result of 20 years research and development into flow patterns, powder technology and filtration.
- Temperature Range: 50 to 700 C
- Power: 3,000 watts
- User Interface: Analog Front Panel
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface, Serial Interface
-
Supplier: Isotech North America
Description: The 915 is, no question, the finest stirred liquid parallel tube bath produced. Typical uncertainties of measurement are less than ±0.0005°C over the complete temperature range of -65°C to +300°C. The Isotech Parallel Tube Liquid Bath is a development of the previous 815 model and has
- Temperature Range: -65 to 300 C
- Temperature Accuracy: 0.0005 K
- Power: 1,000.0000000000001 watts
- Volume: 7 liters
-
Supplier: Cole-Parmer
Description: These calibration baths are designed with the stability and accuracy of a fluid bath and the compact size and weight of a portable calibrator. Smaller and lighter than most dry-well calibrators, these calibration baths are easy to carry and are spill-proof. The
- Display Type: Digital Numerical Display
-
-
Supplier: Cole-Parmer
Description: These calibration baths are designed with the stability and accuracy of a fluid bath and the compact size and weight of a portable calibrator. Smaller and lighter than most dry-well calibrators, these calibration baths are easy to carry and are spill-proof. The
- Display Type: Digital Numerical Display
-
Supplier: Cole-Parmer
Description: These calibration baths are designed with the stability and accuracy of a fluid bath and the compact size and weight of a portable calibrator. Smaller and lighter than most dry-well calibrators, these calibration baths are easy to carry and are spill-proof. The
- Display Type: Digital Numerical Display
-
Supplier: Transcat, Inc.
Description: Product Highlights Hart Model # 7380 Reaches -80°C in Less Than 90 Minutes. Stability and Uniformity Better than ±0.03°C RS-232 Interface and Windows™ Based Control Software are Included Bath area 3.25 X 4.5 X 7" deep - accomocates several sensors at once Range: –80 to 100°C (–112 to 212°F)
- Environmental Properties: Temperature
-
Supplier: Transcat, Inc.
Description: Product Highlights Hart Model # 7320 Stability and uniformity to ±0.005°C Metrology-level performance in lab-friendly sizes Convenient use on benchtops or on matching carts
- Environmental Properties: Temperature
-
Supplier: Cole-Parmer
Description: performed with high precision.
Each bath includes an RS232 serial interface and HR9930 interface-it software for controlling your bath from a PC. With a Hart Scientific thermometer readout, such as a Black Stack, and the Met Temp II software, automated calibrations can run -
Description: Support your fecal coliform testing with Thermo Scientific™ Precision™ coliform water baths, designed specifically for this application. Baths are preset to optimal temperatures of 35.0, 41.5, 44.5 and 45.5°C for easy use. Each bath is factory is factory calibrated, with later
- Temperature Range: 35 to 45.5 C
- Power: 1,199.999999999997 to 1,500 watts
- Volume: 19 to 34.99999999999999 liters
- Configuration: Controlled Bath
-
Supplier: Accuris
Description: Standard Guide for the Preparation and Evaluation of Liquid Baths Used for Temperature Calibration by Comparison
-
Supplier: Cincinnati Sub-Zero Products
Description: Chamber Calibration Services We offer NIST traceable and A2LA Accredited calibration for all makes and models of environmental test chambers, corrosion chambers and liquid baths. Below is a sample list of the calibration services we provide. Please contact us with your
- Service Capability: Calibration Service, Preventative Maintenance, Spare Parts Inventory, Upgrade Service
- Products Serviced / Replaced: Environmental Test Equipment, Laboratory / Analytical Equipment
- Features: Midwest US Only, North America, United States Only
-
Supplier: Pyromation
Description: Laboratory equipment includes fluidized baths and tube furnaces, standard platinum resistance thermometers, and type “B” and “S” thermocouples. All standards and calibrations are traceable to the International System of Units (SI) through NIST or other National Metrology Institutes and
- Services: Calibration Documentation, In-house Contract Lab Set-up
- Features: Midwest US Only, North America, United States Only
- Capabilities: Temperature Instruments
-
Supplier: ifm efector inc.
Description: High-precision calibration Precise and reliable measuring instruments are essential for smooth processes and high-quality products. As an experienced calibration service provider, our calibration laboratory offers tailor-made solutions for the calibration of your
- Services: Calibration Service
- Capabilities: Flow Instruments, Pressure / Vacuum Instruments, Specialty Instrument / Equipment Repair Services, Temperature Instruments
- Features: North America, Northeast US Only, United States Only
-
Supplier: ASTM International
Description: working space will be as close as possible to isothermal. 1.5 This guide does not address fixed point baths, ice point baths or vapor baths. 1.6 This guide does not address fluidized powder baths. 1.7 This guide does not address baths that are programmed to change
-
Description: Ideal when visibility of your application is required. Thermo Scientific SAHARA PPO S5P Heated Bath Circulators maintain temperatures from ambient +13° to 100°C, with maximum bath volume of 5 liters. The SAHARA series of heated bath circulators are available with a wide variety
- Temperature Range: 12.999999999999998 to 100 C
- Volume: 4.999999999999999 liters
- Configuration: Controlled Bath
- User Interface: Digital Front Panel
-
Description: Ideal when visibility of your application is required, Thermo Scientific™ SAHARA Acrylic S6T Heated Bath Circulators provide efficient heating from ambient plus 13°C to a maximum of 80°C, with maximum bath volume of 6 liters. The SAHARA series of heated bath circulators are
- Temperature Range: 12.999999999999998 to 60 C
- Volume: 4 to 19 liters
- Remote Interface: Computer Interface
- Configuration: Controlled Bath
-
Supplier: Accuris
Description: STANDARD GUIDE FOR THE PREPARATION AND EVALUATION OF LIQUID BATHS USED FOR TEMPERATURE CALIBRATION BY COMPARISON - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Isotech North America
Description: Deep Immersion Calibration Baths Available in Three Ranges Covering -80°C to 300 °C Stability of ±0.007 °C Deep immersion depth (470mm or 18.5”) with low filling costs Capable of calibrating liquid in glass thermometers, no level adapters required Variable Speed Stirring - allowing
- Temperature Range: 40 to 300 C
- Power: 800.000000000003 watts
- Volume: 8.499999999999998 liters
- User Interface: Analog Front Panel
-
Description: Ideal when visibility of your application is required, Thermo Scientific™ SAHARA Acrylic S19T Heated Bath Circulators provide efficient heating from ambient plus 13°C to a maximum of 80°C, with maximum bath volume of 19 liters. The SAHARA series of heated bath circulators are
- Temperature Range: 12.999999999999998 to 60 C
- Volume: 4 to 19 liters
- Remote Interface: Computer Interface
- Configuration: Controlled Bath
-
Supplier: Accura Calibration
Description: Calibration Services As a full-service metrology lab, we proudly serve our customers with superior service, focusing on thorough, accurate and timely calibrations. The Accura Calibration Quality Management System is certified to ISO 9001:2008, with compliance to ISO 17025 and
- Service Capability: Bench (Off-site), Calibration Documentation, Calibration Service, OEM / Warranty Authorized Shop, Product Sales - New, Product Sales - Used, Rapid Turnaround, Remanufacturing / Complete Rebuild, Replacement / Exchange Program, Troubleshooting, Upgrade Service
- Items Serviced: Circulators and Baths, Environmental Test Chambers
- Features: North America, Southern US Only, Specialty / Other, United States Only
-
Supplier: Alliance Calibration
Description: Oven Uniformity Studies Process Controllers & Recorders Chambers Analyzers Power Supplies Meters Weight Scales Pressure/Vacuum Gages High Voltage Electrical Temperature Humidity And much more... Don't See it? Contact Us Copyright © 2010 Alliance Calibration. All rights reserved.
- Items Serviced: Autoclaves / Sterilizers, Circulators and Baths, Environmental Test Chambers, Freezers / Refrigerators, Furnaces / Ovens, Humidity Generator, Incubators, Shakers, Vacuum Pumps / Generators
- Service Capability: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site, Installation / Start-up, Online Documentation, Rapid Turnaround, Troubleshooting
- Features: Midwest US Only, North America, United States Only
-
Supplier: Isotech North America
Description: The ISOCAL 6 is the only calibration system in the world (Patent application 9900158.8) to offer you six calibration baths in one product. It is a complete temperature calibration laboratory in one simple easy-to-use package. It is designed to expand with you to fulfill
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Features: Other Specific Calibration
-
Supplier: Cincinnati Sub-Zero Products
Description: knowledgeable assistance. Chamber Calibration Services We offer NIST traceable and A2LA Accredited calibration for all makes and models of environmental test chambers, corrosion chambers and liquid baths.
- Service Capability: Calibration Service, Field / On-site, Preventative Maintenance Program, Product Sales - New, Troubleshooting, Upgrade Service
- Items Serviced: Circulators and Baths, Environmental Test Chambers, Freezers / Refrigerators
- Features: Midwest US Only, North America, Specialty / Other, United States Only
-
Supplier: OMEGA Engineering, Inc.
Description: • Two Temperature Ranges: 122 to 662°F (50 to 350°C) 122 to 1112°F (50 to 600°C) • Safe, Clean, Dry Heat • Burn-Out Protection • Stainless Steel Containers • Inconel-Sheathed Immersion Heaters • Built-in Pressure Switch and Overload Fuse • Rugged, Heavy-Duty, Accurate • Spill Flanges Standard on
- AC Voltage Range: 117 to 240 volts
- Operating Temperature: 122 to 1,112 F
- Calibration Signal: AC Voltage
- User Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: maintains a 0°C environment around the reference wells. The automatic operational features of this instrument eliminate the need for frequent attention, required of common ice baths. On-off cycling of a pilot light indicates proper operation of the unit at ice point temperature. Any
- AC Voltage Range: 115 to 220 volts
- Operating Temperature: 35 to 90 F
- Calibration Signal: AC Voltage
- Display: Analog Meter or Indicator
-
Supplier: CANNON Instrument Company
Description: The CANNON® CAV® 4.2 is an automated, high throughput, dual-bath viscometer for ASTM D445. The CAV® 4.2 combines CANNON® quality and reliability with modern design and unique features to enhance lab productivity, reduce costs, and improve data quality. Common Applications Formulated oil
- Kinematic Viscosity Range: 0.5 to 10,000 cSt
- Display & Special Features: Laboratory / Benchtop (Batch)
- Industry / Application: Marine, Petroleum / Oil & Gas
- Features: Specialty / Other
-
Supplier: CANNON Instrument Company
Description: external refrigeration Fully automated bench-top testing Software controls the instrument and facilitates tasks such as calibration, data entry, method specification, calculation selection, report formatting, and data exporting Single PC manages up to 4 instruments using VISCPRO® software
- Display & Special Features: Analog Meter
- Features: Other
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: Transcat, Inc.
Description: Product Highlights Save over $144 with Fluke Calibration 24350T VIP Kit. See the Fluke Calibration 24350T VIP Kit now! Transcat # 24350T Hart Model # 7103 Totally portable. Weighs only 22 lbs. and includes a transport seal/lid. Fits sensors of virtually any size and shape. Accuracy ±
-
Supplier: Beamex Oy Ab
Description: to 203 mm. Accredited Calibration Certificate: Each Beamex® MB Metrology Temperature Block is delivered with an accredited calibration certificate. The R models include an internal reference thermometer with a connection for external reference sensor.
- Operating Temperature: 41 to 104 F
- User Interface: Computer Interface, Digital Front Panel
- Calibrator Style: Portable
- Electrical Properties: Resistance/ Impedance
-
Supplier: AMETEK Sensors, Test & Calibration
Description: the ATC series (ATC-140 and ATC-250) fitted with a 160 mm deep well with a diameter of 63.5 mm (2.5 in) can be used both as dry-block calibrators and as liquid calibration baths with a magnetic stirrer. This is of great relevance when calibration several sensors or when
- Operating Temperature: 32 to 104 F
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Calibrator Style: Fixed
-
Supplier: AMETEK Sensors, Test & Calibration
Description: calibration. Easy, flexible and time-saving ! The ASM signal multi-scanner may be combined with any of your existing JOFRA dry-block or liquid bath calibrators. You can also use your JOFRA DTI reference thermometer or even the JOFRA ASC300 signal calibrator, which adds further value to
- Operating Temperature: 32 to 104 F
- Software: Application Software Included
- User Interface: Computer Interface
- Calibrator Style: Fixed
-
Supplier: AMETEK Sensors, Test & Calibration
Description: a traditional liquid bath. The MTC dry-block calibrators has been designed for much easier true temperature calibration in the field, leading to reliable results. The simple operation and the automatic functions have been carefully selected for ease of use. This has resulted in a fast,
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Calibrator Style: Fixed
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
-
Supplier: ASTM International
Description: This practice is intended for use in the heat treatment of wrought aluminum alloys for general purpose applications. Aluminum alloys are typically heated in air chamber furnaces or molten salt baths. Though lead baths, oil baths, or fluidized beds may be used, uncontrolled
-
Supplier: LufftUSA
Description: Description: High-precision reference measurement standard for industrial temperature calibrations. Suitable as temperature reference in block calibrators, climate chambers or liquid baths. Mini USB interface with software, online data collection. Supplementary description: The most
- Celsius Scale: -150 to 450 C
- Digital: Battery Powered, Has Datalogger or Data Collection Capability
- Display / Scale Characteristics: Celsius
- Local Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
instrument for industrial process control, improving product quality, and saving money. The instrument allows for the continuous, fully automatic monitoring of metal concentration in plating baths such as alkaline or acidic ZnNi , Cr and Co passivation solutions , as well as (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
is strictly defined and controlled. Our Laboratory equipment includes fluidized baths and tube furnaces, standard platinum resistance thermometers, and type "B" and "S" thermocouples. All standards and calibrations are traceable to the National Institute of Standards and Technology (NIST) or (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Pyromation -
. Multiple Operating Modes: Includes bath fan, humidistat, and air cycle modes for flexible ventilation. Tool-Free Calibration: All settings are adjustable directly from the built-in toggle—no tools needed. Broad Compatibility: Supports up to 1/4 HP fans and works with LED, CFL (read more)
Browse Humidity Controllers Datasheets for Suzhou Ele Mfg Co., Ltd. -
instrument for industrial process control, improving product quality, and saving money. The instrument allows for the continuous, fully automatic monitoring of metal concentration in plating baths such as alkaline or acidic ZnNi , Cr and Co passivation solutions , as well as elemental (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
instrument for industrial process control, improving product quality, and saving money. The instrument allows for the continuous, fully automatic monitoring of metal concentration in plating baths such as alkaline or acidic ZnNi , Cr and Co passivation solutions , as well as (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
the ideal instrument for industrial process control, improving product quality, and saving money. The instrument allows for the continuous, fully automatic monitoring of metal concentration in plating baths such as alkaline or acidic ZnNi , Cr and Co passivation solutions , as (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. It is the ideal instrument for industrial process control, improving product quality, and saving money. The instrument allows for the continuous, fully automatic monitoring of metal concentration in plating baths such as alkaline or acidic ZnNi , Cr and Co passivation (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Automating Temperature Calibration Baths With Simple Low Cost Image Acquision
A low cost video camera, "Web Cam" is used in conjunction with a PC and Temperature Calibration Bath to automatically calibrate handheld digital thermometers which have no provision to be connected to an external computer. Calibration of thermometers including the use of video cameras is not new
-
Temperature Calibration; Depths of Immersion
by a producer of calibration equipment, it is the responsibility of the user to evaluate the immersion properties of the sensors being calibrated. In this paper immersion depths are considered in stirred liquid baths and in block baths, where there is an air gap. Three levels of uncertainties
-
Interphex Preview, Part Deux
for air handling processes in critical environments that require portable, high accuracy and low-pressure documenting calibration to certify pressure needs. a multidisciplinary engineering firm, delivers advanced solutions to pharmaceutical and life science manufacturers. Project experience includes
More Information Top
-
Traceable Temperatures: An Introduction to Temperature Measurement and Calibration 2nd Edition
In the calibration laboratory our calibration baths and furnaces are designed to have a controlled volume that is in thermal equilibrium.
-
Reduction of uncertainties in temperature calibrations by comparison
In temperature calibrations by comparison the four main groups of uncertainties are the reproducibility, uncertainty of a reference thermometer, uncertainty of a calibration bath or a furnace and uncertainty of a measuring device.
-
Lowest uncertainty contributions in temperature calibrations by comparison
A typical set-up for calibration of thermometers by comparison consists of a calibration bath or a furnacewith a calibrationmedium, a reference thermometer, a measuring device and a thermometer under calibration.
-
An Investigation of the Relation Between Contact Thermometry and Dew-Point Temperature Realization
More recently, sensors have been mounted individually in a format more compatible with the triple-point-of-water cells, andcalibrationbycomparisonwithstandardplatinumresistancethermometers(SPRT) in a liquid calibration bath with conventional copper blocks.
-
Method for Effective Calibration of Temperature Loggers with Automated Data Sampling and Evaluation
The loggers are then disconnected and the whole loggers, if there are no external probes, are placed in calibration baths properly protected from the bath liquid.
-
ISA FUND TST MEAS INSTA - Fundamentals of Test Measurement Instrumentation
11.1 Temperature Calibration Baths 198 .
-
Thermal Sensors
Calibration bath .
-
11th Mediterranean Conference on Medical and Biomedical Engineering and Computing 2007
Development of a calibration bath for clinical thermometers ..........................................................................................338 .
-
ISA MAIN INSTR SYS - Maintenance of Instruments and Systems
When using an oil-filled calibration bath , always know the flash point of the oil used, and do not adjust the .
-
A large aperture blackbody bath for calibration of thermal imagers
The blackbody calibration bath was designed on hypothesis analogous to the multi zone furnace, where the role of electrical heaters was superseded by electrically controlled valves.
Indicates content that may require registration and/or purchase.