-
Supplier: Atos North America
Description: Hand and mechanical operated directional valves are spool type, three or four way, two or three position, designed to operate in oil hydraulic systems. Available version: mechanical actuator without lever hand-lever cam
- Valve Size: 0.2362206 to 0.9842525 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: -4 to 176 F
-
Supplier: Carr Lane Manufacturing Co.
Description: Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 3
- Features: Air, Compressed Air, Hydraulic Fluid, Threaded
-
Supplier: Radwell International
Description: CAM OPERATED DIRECTIONAL CONTROL VALVE, MAX PRESSURE = 4600 PSI (315 BAR), MAX FLOW = 12 GPM, 2 POSITION & 4 WAY, SPRING OFFSET, ALL PORTS BLOCKED, VITON SEALS (STD). FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
-
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Roller Cam Operated, Spring Return
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 4
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Other, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Control Valves, Spool Valves
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Cam Stem Operated, Spring Return
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 4
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Other, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Control Valves, Spool Valves
-
Supplier: Carr Lane Manufacturing Co.
Description: Use individual clamping valves to clamp several workpieces independently with a single power source. 4-Way Clamping Valves can be used to control either double-acting or singleacting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 4
- Features: Air, Compressed Air, Hydraulic Fluid, Threaded
-
Supplier: Cylinders & Valves, Inc.
Description: Cam Stem Operated
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 3
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Other, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Control Valves, Spool Valves
-
Supplier: Cylinders & Valves, Inc.
Description: Roller Cam Operated
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 3
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Other, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Control Valves, Spool Valves
-
Supplier: HydraForce, Inc.
Description: A cam-operated, two-way, normally-closed poppet-type directional valve.
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Features: Aluminum, Hydraulic Fluid, Poppet Valves
-
Supplier: Triangle Pump Components, Inc.
Description: Among our diverse pump valve component line at Triangle Pump Components, we offer a Plate Valve model. The plate pump valve is a double-sprung, stem guided plate style valve available with a Delrin®, Stainless Steel, or titanium plate. This valve features a
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves, Compressor Valves
- Media: Gas
-
Supplier: Eaton Hydraulics Group
Description: HP30 Hydraulic Motor td { vertical-align:top; } .elFormW, elq-form {max-width:545px;} Featuring exceptional starting torque efficiency and two-speed capability, the HP30 offers significant advantages over competitive radial piston and cam lobe designs. Also, by minimizing no load
- Operating Torque: 25,601.7699115044 In-lbs
- Operating Pressure: 5,800 psi
- Motor Type: Internal Gear
-
Supplier: F.C. Kingston Inc.
Description: Kingston Hoist Control Valve The Kingston Model 303 Hoist Control Valve is designed to operate various lifting devices utilizing compressed air (or oil) as a power source. The valve body is of heavy cast brass construction with internal components of precision machined brass bar
- Features: Hydraulic Fluid
-
Supplier: SAE International
Description: To meet the requirements for lower fuel consumption and emissions as well as higher performances, a "Variable Valve Timing - intelligent by Electric motor (VVT-iE)" system has been newly developed. The system has been firstly adopted to the intake valve train of the Toyota's new 4.6
-
Supplier: SAE International
Description: system uses a 2-step cam technology with wide authority cam phasing, allowing adjustments to be made to the negative valve overlap (NVO) duration but not the valve opening durations. On the single-cylinder HVA engine, the valve opening duration and lift are
-
Supplier: SAE International
Description: V6 FSI engine. The idea of AVS is to use different cam lobes at different operating points. Each intake valve can be actuated by a large and a small cam. For full load, the two inlet valves are opened by the large cam profile - ideal for high charge volumes and
-
Supplier: Zimmerman Industries, Inc.
Description: pump provides an independant pump for each hydraulic circuit which gives the most consistent mixing and coolest running hydraulic system in the industry. Automatic cam operated vibrators. Material counter. 9' mix auger with replaceable Ni-Hard wear pads. Power auger lift
-
Supplier: SEYI America Inc.
Description: the dual valve keeps the clutch and brake form mis-actuation when valve is default. 4. General Attachments Hydraulic Overload Protector. Electrical Slide Adjusting Device. Die Height Indicator. Counter Balancers of Slide. Rotary Cam Limit Switch. Antirepeat Safety Device.
- Capacity / Operating Force: 110 tons
- Stroke: 4.330711 to 7.086618 inch
- Rate: 35 to 90 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: R&I Manufacturing Co.
Description: DURA-TRANS Pick-and-Place Transfer Device is designed to provide an economical and efficient part transfer mechanism. Sturdy and compact in construction, the unit is operated by a pneumatic rotary actuator controlled by a 4-way air control valve. The unique slotted cam with
-
Supplier: ASTM International
Description: 10.10.24 Engine Front Cover 10.10.25 Coolant Inlet Adapter 10.10.26 Timing Mark Accuracy 10.10.27 Oil Pump 10.10.28 Oil Dipstick Hole 10.10.29 Oil Pan 10.10.30 Cylinder Head Assembly 10.10.31 Adjustment of Valve Spring Loads 10.10.32 Cylinder Head Installation 10.10.33 Hydraulic
Find Suppliers by Category Top
Featured Products Top
-
The valve’s cam-action, off-center plug design minimizes friction and wear during operation, enabling tight, repeatable shutoff with low operating torque. When fully open, the plug is out of the flow path, allowing unrestricted flow and efficient (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
• Seat Eccentric Action An Eccentric Plug Valve gets its name from a 100-year-old design where the valve seat is offset from the centerline of the valve shaft, thereby providing eccentric action. As the valve opens, the plug will lift or “cam” (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial -
The Lee Company's new High Pressure 375 Pilot Operated Chek® is a miniature 0.375" diameter check valve that is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. This new valve acts like a normal check valve until pressure is applied to the pilot (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
Hydraulic systems are used in industrial, mobile and aviation applications to transmit power to operate equipment. They are incredibly efficient, compact, and lightweight relative to a mechanical equivalent. Hydraulic fluids transmit force in the system, and as such are carefully chosen by the (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
simplicity of electrical operation with the precision of hydraulic control and the reliability of mechanical spring-return fail-safe action. Typical applications for Skilmatic SI actuators include functional safety-related Emergency Shutdown (ESD) inputs and Remotely Operated Shutoff Valve (ROSoV) duties (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
. Zero Leak PRI This 0.281” diameter valve is ideal for thermal relief and low flow hydraulic pressure relief applications where zero leakage is needed. Available cracking pressures range from 800 to 4700 (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited
More Information Top
-
The North American Automotive Supplier Report
The device is a cam actuated, electro hydraulic valve train system operated bythe existing oil circulation system.
-
The Advanced Internal Combustion Engine Technologies Report
The device is a cam actuated, electro hydraulic valve train system operated by the existing oil circulation system.
-
The Advanced Automotive Steering Systems Report
The device is a cam actuated, electro hydraulic valve train system operated by the existing oil circulation system.
-
The European Automotive Supplier Report
The device is a cam actuated, electro hydraulic valve train system operated by the existing oil circulation system.
-
The Advanced Chassis Systems Report
The device is a cam actuated, electro hydraulic valve train system operated by the existing oil circulation system.
-
The Advanced Chassis Systems Report
The device is a cam actuated, electro hydraulic valve train system operated by the existing oil circulation system.
-
The North American Automotive Supplier Report
The device is a cam actuated, electro hydraulic valve train system operated bythe existing oil circulation system.
-
Schaeffler debut new variable hydraulic valve control on Fiat MultiAir engine
The device is a cam actuated, electro hydraulic valve train system operated by the existing oil circulation system.
-
Schaeffler
The device is a cam actuated, electro hydraulic valve train system operated bythe existing oil circulation system.
-
Schaeffler - Global Headquarters
The device is a cam actuated, electro hydraulic valve train system operated by the existing oil circulation system.
Indicates content that may require registration and/or purchase.