Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ULTRAVIEW Corporation
Description: The Ultraview PCIEXT64 extender series offers excellent PCI signal integrity, due to high speed trace layout, including high impedance signal traces and minimal ground inductance, as well as active bus isolation, to ensure minimal effect on the board-under-test. Power monitoring and
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview distributes PCIe Bus Extenders developed by Furaxa, Inc. For more information on Furaxa, Inc. please visit www.furaxa.com. PCIe smart extenders provide an excellent platform for testing and troubleshooting PCIe devices. Furaxa's line of PCIe smart extenders
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: The GCAN-206 CAN bus repeater has 2 CAN interface which support indepentdent CAN baud rate communication. It support CANopen, SDS, J1939, DeviceNet, NMEA2000, etc CAN bus protocols. It also can increase the number of nodes in CAN bus,
-
-
Supplier: Acromag, Inc.
Description: Two CAN bus channels with optional isolation NXP SJA1000 CAN controller with TJA1041 transceiver IP560 modules provide two independent CAN bus interface channels. Each channel has a NXP SJA1000 CAN controller with a TJA1041 transceiver. The advantage of this
- Number of Channels: 2
- Clock Rate: 32 MHz, 8 MHz
- Module Type: Interface/Adapter Module
- Features: Opto-Isolated Channels, Other
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: The GCAN-206 CAN bus repeater has 2 CAN interface which support indepentdent CAN baud rate communication. It support CANopen, SDS, J1939, DeviceNet, NMEA2000, etc CAN bus protocols. It also can increase the number of nodes in CAN bus,
- Data Rate: 0.00004 to 0.008 Gbps
- Network Equipment: Extender / Repeater
-
Supplier: Daisy Data Displays, Inc.
Description: Fully featured USB Keyboard, video and mouse extender with 44.1 kHz digital stereo audio support for two computers. This extender provides absolute real time keyboard and mouse performance along with hi-definition, hi-resolution video over a VGA interface. The KVM Extender
-
Supplier: MilesTek Corporation
Description: DVI PASSIVE EXTENDER OVER SINGLE CAT5E/CAT6 WALL PLATE SET - PART# 90-12302 DVI UTP EXTENDER USERS MANUAL (.PDF) The DVI to DVI passive UTP extender allows signal distribution using ONLY ONE inexpensive Cat5/6 cable for up to 100ft @ 1024x768 XGA. DVI-D single-link connection.
-
Supplier: MilesTek Corporation
Description: device (laptop, BlueRay DVD, cable/satellite box, etc.) to the Display/HDTV. Although success can be experienced, signal performance, compatibility, and endurance over time can't be guaranteed when combined with AV receivers/signal processors, switches or splitters/amplifiers between
-
Supplier: MilesTek Corporation
Description: CAT5E/CAT6 extenders in general are designed and tested to work directly from the original Source device (laptop, BlueRay DVD, cable/satellite box, etc.) to the Display/HDTV. Although success can be experienced, signal performance, compatibility, and endurance over time can't be
-
Supplier: MilesTek Corporation
Description: VGA 3.5mm Stereo Audio Over CAT5E/CAT6 Active Extender Wall Plate Set This extender device provides an economical, yet robust way to connect any VGA/WGA with audio devices using a single CAT5E or CAT6 cable. Perfect for any presentation application, it has 350MHz video bandwidth for
-
Supplier: SFCable.com
Description: Transmission distance of up to 300ft / 100m. 2pc/set, transmitter and receiver, VGA video signal transmission via UTP cable (CAT5/5e). Image quality can be adjusted with ADJ adjustor based on different distance. High video resolution depends on the length and quality of UTP cable with
- Features: Other
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: The GCAN-208 optical fiber to CAN converter can convert CAN bus signals to optical signal. The conversion time between CAN data and optical signals is microsecond, ensuring the real-time communication. The GCAN-208 supports any CAN bus communication
- Operating Temperature: -40 to 185 F
- Features: DC Current, DC Voltage
-
Supplier: Beckhoff Automation LLC
Description: The BK5120 Economy plus Bus Coupler connects the CAN bus system to the electronic terminal blocks, which can be extended in modular fashion. One unit consists of one Bus Coupler, any number of up to 64 terminals and one end terminal. With the K-bus extension
- Data Acquisition: I/O Module
-
Supplier: Thermotron Industries
Description: The CAN/LIN Communications Module (CAN/LIN-5/5) is an intelligent instrument which uses its own on-board processor to send/receive/compare Controller Area Network (CAN) and Local Interconnect Network (LIN) messages. This approach reduces software load on the external computer.
- Analog Input Channels: 10 #
- Features: Application Software Included, Networkable System, Other Output
- User Interface: Computer Programmable, None
- Network Options: Ethernet
-
Supplier: Beckhoff Automation LLC
Description: The BK3100 Bus Coupler connects the PROFIBUS system to the electronic terminal blocks, which can be extended in modular fashion. One unit consists of the Bus Coupler, any number of up to 64 terminals and one end terminal. The Bus Coupler recognizes the connected terminals
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The Compact Bus Coupler BK5150 for CANopen extends the Beckhoff Bus Terminal system by a cost-optimized version in a compact housing. Up to 64 Bus Terminals are supported; with the terminal bus extension, up to 255 Bus Terminals can be connected. The CANopen
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The Compact Bus Coupler BK5151 for CANopen extends the Beckhoff Bus Terminal system by a cost-optimized version in a compact housing. Up to 64 Bus Terminals are supported; with the terminal bus extension, up to 255 Bus Terminals can be connected. The CANopen
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: providing optimal signal fidelity for a given media and length. The compensation level for each filter can be set by either (a) three external control pins or (b) a serial bus interface. When the external control pins are used, 18 of the 32 boost levels are available for each channel.
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: The GCAN-208 optical fiber to CAN converter can convert CAN bus signals to optical signal. The conversion time between CAN data and optical signals is microsecond, ensuring the real-time communication. The GCAN-208 supports any CAN bus communication
- Data Rate: 0.00004 to 0.008 Gbps
- Network Equipment: Other
-
Supplier: Microchip Technology, Inc.
Description: The MCP2561/2 is Microchip Technology Inc. second generation high-speed CAN transceiver. It serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. The device meets the automotive requirements for high-speed (1 Mb/s), low quiescent
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: The MCP2502X/5X devices operate as I/O expanders for a Controller Area Network (CAN) system, supporting CAN V2.0B active, with bus rates up to 1 Mb/s. Contains up to 8 digital I/O and up to 2 PWM ouputs configurable by the user. The MCP2502X/5X allows a simple CAN node to
- Operating Temperature: -40 to 125 C
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
- Features: Other
-
Supplier: Euchner-U.S.A., Inc.
Description: controls. Mosaic master M1 module with 8 inputs, 2 digital outputs and 2 pairs OSSD outputs can run stand alone or can be expanded. A single M1 module can control several remote expansion modules. The Mosaic Safety Designer Software MSD with timing, counting, logical and memory
-
Supplier: Visual Sound, Inc.
Description: of a USB device to a host computer up to 150 feet so you can place your USB projector, camera, printer, or any other USB device exactly where you want it! The USB Keystone Extender Insert is powerful yet simple, with no drivers to install or special software required. It is compatible
- Connector Type: Audio / Video Connector
-
Supplier: Microchip Technology, Inc.
Description: MCP25625 connects directly to the physical CAN bus, supporting all requirements for CAN high-speed transceivers. The MCP25625 meets the automotive requirements for high-speed (up to 1 Mb/s), low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Datakey
Description: connection among CPUs and other devices supporting the SPI-compatible bus. The primary applications are data logging, firmware updates, and data transfer. The memory can be written or programmed 1 to 256 bytes at a time, using the Page Write or Page Program instructions. Refer to the
- Density: 2,000 to 64,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V
- Features: Commercial, Industrial, NOR, Other
-
Supplier: Microchip Technology, Inc.
Description: Pin to Interface Directly to CAN Controllers and Microcontrollers with 1.8V to 5.5V I/O SPLIT Output Pin to Stabilize Common Mode in Biased Split Termination Schemes CAN Bus Pins are Disconnected when Device is Unpowered An Unpowered Node or Brown-Out Event will Not Load the
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Infineon Technologies AG
Description: -5. The TLE6251D allows very low quiescent currents in stand-by mode while the device is still able to wake-up by a bus signal on the CAN bus. Based on the very low leakage currents on the CAN bus interface the TLE6251D provides an excellent passive behavior in
- Data Rate: 1,000 kbps
- Supply Voltage: 3.3 V, 5 V
- Technology: CAN
- Features: Other, RoHS Compliant
-
IC Interfaces - Transceivers - Automotive Transceivers - CAN Transceivers - TLT9252VLC -- TLT9252VLCSupplier: Infineon Technologies AG
Description: As an interface between the physical bus layer and the CAN protocol controller, the TLT9252VLC drives the signals to the bus and protects the microcontroller against interferences generated within the network. Based on the high symmetry of the CANH and CANL signals, the
- Data Rate: 5,000 kbps
- Supply Voltage: 3.3 V, 5 V
- Technology: CAN
- Features: Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: physical bus layer and the HS CAN protocol controller, the TLE9250SJ protects the microcontroller against interferences generated inside the network. A very high ESD robustness and the perfect RF immunity allows the use in automotive application without adding additional protection
- Data Rate: 5,000 kbps
- Supply Voltage: 5 V
- Technology: CAN
- Features: Other, RoHS Compliant
-
IC Interfaces - Transceivers - Automotive Transceivers - CAN Transceivers - TLT9251VLE -- TLT9251VLESupplier: Infineon Technologies AG
Description: immunity (EMI) Excellent ESD robustness +/-8kV (HBM) and +/-11kV (IEC 61000-4-2) Extended supply range on the VCC and VIO supply CAN short circuit proof to ground, battery, VCC and VIO TxD time-out function Very low CAN bus leakage current in power-down state Overtemperature
- Data Rate: 5,000 kbps
- Supply Voltage: 3.3 V, 5 V
- Technology: CAN
- Features: Other, RoHS Compliant
-
Supplier: Hi-Tech Controls, Inc.
Description: cables can be used for all applications demanding the highest requirements in flexibility, abrasion resistance, ozone and chemical resistance. For applications extending beyond standard solutions (e.g. composting plants or high lift conveyor systems working at extremely low speeds) we
- Rated Voltage: 3,000 volts
- Nominal Outer Diameter: 0.25590565 to 1.47244174 inch
- Operating Temperature: 90 C
- North American (AWG): 1 to 10 AWG
-
Supplier: ACCES I/O Products, Inc.
Description: for User Interrupts; one line to enable/disable this function and one for the external interrupt signal. Interrupt levels 2-7, 10-12, 14, and 15 can be jumper selected on the IOD-144. Card I/O bus address selection is by DIP switches on the cards. The address can be anywhere in
- Digital I/O Channels: 144 #
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable
- Data Acquisition: Data Acquisition Computer Board, I/O Module
-
Supplier: Acromag, Inc.
Description: It initiates all message communication over the bus. Remote Terminal (RT) – Up to 31 remote terminals can be present in the system. Bus Monitor (BM) – A Bus Monitor cannot transmit messages over the data bus. Its primary role is to monitor and record bus
- Transmission Rate: 1,000 kbps
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military
- User Interface: Computer Programmable
-
Supplier: L-com, Inc.
Description: L-com's LC-IND422-485-IRPT RS422/485 repeater is a rugged, compact extender that can easily be mounted on a standard DIN rail. This extender is optically isolated up to 2000V with 600W surge suppression, and can extend an existing RS422 or 485 network up to 4000
-
Supplier: SAB North America
Description: CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchange. Application in power supply cable tracks, highly flexible data cables.
- Number of Conductors: 3 #
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: 85 C
- North American (AWG): 26 AWG
Find Suppliers by Category Top
Featured Products Top
-
CAN bus to fiber optic media converters Model 2149, CAN BUS to Fiber converters, extend CAN signals over fiber optic cables. (read more)
Browse Serial Communications Products Datasheets for S.I. Tech, Inc. -
Capabilities Today, the Isabellenhütte team can create custom bus bars for customers using the latest methods, resulting in new capabilities and options that reliably withstand heavy-duty usage and extreme environments. FSW Welding connections help avoid many of the common pitfalls of (read more)
Browse Busbars and Busways Datasheets for Isabellenhutte USA -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
As electric buses and commercial EVs evolve, efficient thermal management becomes essential to ensure passenger comfort, extend battery life, and protect driving (read more)
Browse Air Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
. This enables users to monitor CAN-bus communication directly and capture all CAN-based signals exchanged between CAN participants using (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
or hospitals, the full-case cameras are EMC Class B compliant and eliminate the need for additional EMI shielding. For embedded applications, the cameras can extend USB3 bus power to drive peripherals like small LEDs and electronics (up to 120mA) via the GPIO port with minimal cabling (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
and system signals. All connections are made via insulation displacement connections (IDC), to avoid the time of splicing and wiring components. Once set up, the system can be modified and extended at any time, adding and configuring new components with ease. The system can be wired to (read more)
Browse Machine Guards Datasheets for Schmersal Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
-board computers. The iPORT CL-GigE is supported by Pleora’s feature-rich eBUS SDK application tool kit. With this software suite, designers can rapidly prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc.
Conduct Research Top
-
Extending the Benefits of USB (.pdf)
Through the use of extenders, Universal Serial Bus (USB) is no longer limited to the desktop range of five meters (16.4 feet); you can now extend it to cover an entire campus with a range up to 10 kilometers (6.2 mi.). USB extenders are the key to bringing the benefits of extended-range USB
-
Tales from the Front: Applying Fieldbus at Genzyme, Part 1
, one could not exceed its segment length criteria of 100 meters, so, after every 100 meters a repeater and a power supply had to be added. This is no longer the case. Now, this bus can extend for 300 meters without repeaters, instead using a bus tuner that sits at the end of the segment. We didn t
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
CompactPCI seeks life beyond telecom As telecom companies wrestle with the repercussions of a disastrous economic slump, engineers at the Bus & Board/2003 Conference beginning Monday (Jan. 20) will look for ways to undo the downturn's crippling damage to the computer board market. Lithography leap
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
, according to the Korean company. Hynix launches 300-mm R &D fab line South Korean memory chip maker Hynix Semiconductor Inc. said it has launched a new 300-mm research and development fab line, named R3. Vast adds ARM PrimeCell models and AXI bus Virtual system prototyping technology provider Vast Systems
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. Analysis: PC upgrade cycle close at hand Intel to unveil Canterwood chipset Intel Corp. next week will introduce its well-touted 875 chipset, code-named Canterwood, to support dual channel DDR400 SDRAM memory and a new quad-pumped 800MHz processor front side bus. More worries surface about 2003 capital
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Technologies, Inc. (Selete) as the first version of the next-generation lithography system. Intel vying to gain ground in WLAN market : June 29 to July 5 ATI extends patent cross-license with Intel ATI Technologies Inc. has agreed an extension to a patent cross-license agreement it has with Intel Corp. giving
-
Using the PC/104-Plus (PCI) Interface for System Expansion Cards
For more than a decade, the PC/104 form factor has used the ISA bus for rugged and easy-to-design add-in cards. More recently, an extended PC/104 format has gained industry acceptance. This variation, known as PC/104-Plus, includes both ISA and PCI interfaces. PC/104-Plus single board computers
-
A Guide to SPI FRAM Devices
The SPI family of FRAM products offers the market serial high speed, low power, nonvolatile FRAM memory. SPI FRAM memory devices take advantage of FRAM's fast write performance that provides writing at bus speeds up to 25MHz without waiting for writes to complete. SPI FRAM densities start at 4 Kb
More Information Top
-
1. General description
I2C- bus extender .
-
Status and overview of development of the Silicon Pixel Detector for the
PHENIX experiment at the BNL RHIC
The five pixel ladders with the both sides of the bus extenders and the SPIRO modules are displayed (Right).
-
Improved Facility For BRDF/BTDF Optical Scatter Measurements
DOORS FOR ELECTRONICS HP # 3488A SWITCH AND CONTROL UNIT HP # 37203A BUSS EXTENDER BERTAN # 205A -OIR POWER SUPPLY FOR PMT ITHACO # 397E0 LOCK -IN AMPLIFIER ELECTRONICS RACK OPTICAL AXIS RECEIVER TABLE TABLE LEVELING JACKS .
-
Distributed Image Processing And Analysis For Pacs
The bus extender module permits the daisy- chaining of multiple chassis to increase the number of modules that can be supported.
-
Software tools -- Man pages
A MXI bus extender facilitates bus communication between a VME bus master and a VME bus slave that are installed in different crates.
-
Fine Pitch and Low Material Readout Bus for the Silicon Pixel Detector in the PHENIX Vertex Tracker
cm) fine pitch buses is difficult, the bus is split into 2 pieces, the fine pitch component that contains the sensor hybrids which we call the Pixel Bus, and an extender which we call the Bus Extender .
-
Network Extender for MIL-STD-1553 Bus
With this bus extender in place, developers can correct and adjust their own hardware and software before products leave a development site.
-
Electronic Instrument Handbook, Third Edition > Standards-Based Modular Instruments
Two choices are available: Slot 0 controllers and bus extenders .
Indicates content that may require registration and/or purchase.