-
Supplier: PTB Sales, Inc.
Description: or UHV Bayard- Alpert gauges, cold cathode gauges, thermocouples, and ConvecTorr gauge tubes, as well as capacitance manometers. With the widest selection of transducer technology available in any vacuum gauge controller, a Multi-Gauge can be
-
Supplier: VACUUBRAND, Inc.
Description: The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular
- Working Pressure Range: 0.01450377 to 15.6640716 psi
- Vacuum Range: 1.0000000000010354 to 809.9999999999999 torr
- Accuracy: 0.1 ±% FS
- Operating Temperature: 50 to 104 F
-
Supplier: Accuris
Description: Vacuum technology \x97 Vacuum gauges \x97 Specifications, calibration and measurement uncertainties for capacitance diaphragm gauges
-
-
Supplier: Busch Vacuum Solutions
Description: The Analog Transmitter GCD 200 is a capacitive vacuum gauge especially designed for steel degassing or other applications requiring accurate pressure measurement in the range of 200 to 0.1 mbar. It is a very robust sensor made of aluminum oxide ceramic combining high reliability and
- Vacuum Range: 0.07502847579998712 to 150.05695159999993 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Current
-
Supplier: VACUUBRAND, Inc.
Description: The DVR 3 is a fully electronic vacuum gauge with ATEX approval for use in areas with potentially explosive atmospheres (ATEX category 2; not available for North America). The DVR 3 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and
- Working Pressure Range: 0.01450377 to 15.6640716 psi
- Vacuum Range: 1.0000000000010354 to 809.9999999999999 torr
- Accuracy: 0.1 ±% FS
- Operating Temperature: 50 to 104 F
-
Supplier: VACUUBRAND, Inc.
Description: The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all
- Working Pressure Range: 0.001450377 to 15.6640716 psi
- Vacuum Range: 0.09999999999961626 to 809.9999999999999 torr
- Accuracy: 0.1 ±% FS
- Operating Temperature: 50 to 104 F
-
Description: Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. The instrisic gauge design aims to offer the utmost in stability and process by-product resistance. For more stringent applications or when there is a high
- Accuracy: 0.2 ±% FS
- Operating Temperature: 41 to 122 F
- Working Pressure Range: 37.7095782328712 to 58.0147357428788 psi
- Features: Absolute, Instrument, Mechanical Deflection, Temperature Compensation, Vacuum
-
Description: Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 100°C heated gauges offer the utmost in stability and process by-product resistance. For less stringent applications consider the 45°C heated or unheated
- Accuracy: 0.2 to 0.4 ±% FS
- Operating Temperature: 50 to 122 F
- Working Pressure Range: 18.8547891164356 to 58.0147357428788 psi
- Features: Absolute, Instrument, Mechanical Deflection, Vacuum
-
Description: Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 45°C heated gauges offer the utmost in signal stability. For more stringent applications or when there is concern over process byproduct deposition, consider
- Accuracy: 0.15 ±% FS
- Operating Temperature: 50 to 104 F
- Working Pressure Range: 18.8547891164356 to 58.0147357428788 psi
- Features: Absolute, Instrument, Mechanical Deflection, Vacuum
-
Description: Capacitance diaphragm gauges provide a very accurate means of measuring subatmospheric pressures at a reasonable cost. 160°C heated gauges offer the utmost in stability and and extra high process by-product resistance due to its high temperature. For less stringent applications
- Accuracy: 0.4 ±% FS
- Operating Temperature: 50 to 122 F
- Working Pressure Range: 37.7095782328712 to 58.0147357428788 psi
- Features: Absolute, Instrument, Mechanical Deflection, Vacuum
-
Supplier: VACUUBRAND, Inc.
Description: speed vacuum pumps, fully automatic evaporations are possible at the push of a button without programming. Any parameter can be adjusted, even during vacuum control. External valves and sensors for liquid level and vacuum down to the fine vacuum range are easy to connect
- Working Pressure Range: 0.001450377 to 15.6640716 psi
- Vacuum Range: 0.09999999999961626 to 809.9999999999999 torr
- Accuracy: 0.1 ±% FS
- Operating Temperature: 50 to 104 F
-
Supplier: Gems Sensors & Controls
Description: Sensing Ranges From Vacuum to 10,000 psi (689 bar) Rugged Stainless Steel & Valox® Housings Ideal for High Shock & Vibration Applications The 809 series pressure sensor is designed specifically for industrial applications with demanding price and performance requirements. They offer
- Working Pressure Range: -14.7 to 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Brooks Instrument
Description: CMC Series capacitance manometers from Brooks Instrument deliver reliable, accurate vacuum measurement over a wide range of operating temperatures, providing an economical alternative to larger premium unheated gauges. Its compact design and proven performance make it an ideal
- Vacuum Range: 10.00000000000061 to 999.9999999999999 torr
- Signal Output: Analog Voltage
- Device Category: Sensor
- Features: Temperature Compensation
-
Supplier: Setra Systems
Description: available from 1 to 10,000 psig in gauge, sealed gauge, and vacuum pressures. Features: High Over Pressure Option Available on Selected Ranges Rugged Design Survives Harsh Environments Operates Over a Wide Temperature Band Compatible with Wide Range of Gases and Liquids Operates
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.25 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Compound, Gauge, Vacuum
-
Supplier: Brooks Instrument
Description: Maximize the efficiency and performance of your vacuum-dependent processes: Choose XacTorr® Series digital vacuum capacitance manometers from Brooks Instrument. XacTorr® Series devices incorporate industry-leading features that improve measurement reliability, minimize drift,
- Vacuum Range: 0.09999999999961626 to 999.9999999999999 torr
- Signal Output: Analog Voltage, DeviceNet, RS232 / RS485
- Device Category: Sensor
- Features: Temperature Compensation
-
Supplier: Edwards Vacuum
Description: Vacuum Gauges, including the Active Ion Gauge Controller (EB version) and Barocel™ capacitance manometers are supported and automatically recognised providing coverage from 2000 to 2 x 10-11 mbar.
- Vacuum Range: 0.0000000004951409948716898 to 1,500.569515999999 torr
- Operating Temperature: 32 to 104 F
- Features: Controller, Gauge, Other, Vacuum
- Display Type: Digital
-
Supplier: Edwards Vacuum
Description: Vacuum Gauges, including the Active Ion Gauge Controller (EB version) and Barocel™ capacitance manometers are supported and automatically recognised providing coverage from 2000 to 2 x 10-11 mbar.
- Vacuum Range: 0.0000000004951409948716898 to 1,500.569515999999 torr
- Operating Temperature: 32 to 104 F
- Features: Controller, Gauge, Other, Vacuum
- Display Type: Digital
-
Supplier: PMC Engineering LLC
Description: extension from the tank or vat wall. Ranges: 0 to 5" WC through 0 to 300 PSIG 0 to 20" WC negative through 0 to 30" Hg Vacuum +/- 30" Hg compound range 0 to 15 PSIA through 0 to 150 PSIA 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected 3" Diameter
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Measurement Type: Absolute, Compound, Gauge, Vacuum
- Signal Output: Analog Current
-
Supplier: PMC Engineering LLC
Description: PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 175 F
-
Supplier: Setra Systems
Description: Ideally suited to applications that require 0.1% accuracy. The Model 204/C204 is versatile in its use and is well suited for critical pressure measurement (gage, absolute, vacuum) in Laboratory, Industrial and Aerospace applications. Features: Fast Warm-Up 0-5 VDC or 4-20 mA Output 0.11% FS
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.14 ±% FS
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge, Vacuum
-
Supplier: PMC Engineering LLC
Description: PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 175 F
-
Supplier: ifm efector inc.
Description: Reliable detection of system pressure in industrial and mobile applications High shock and vibration resistance Excellent repeatability and low linearity error Compact and robust stainless steel housing for use where space is restricted Integrated temperature measurement via IO-Link Precise analog
- Working Pressure Range: -1.82 to 36.3 psi
- Operating Temperature: -13 to 194 F
- Signal Output: Analog Current, Analog Voltage
- Display Type: Digital
-
Supplier: PMC Engineering LLC
Description: PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 175 F
-
Supplier: Edwards Vacuum
Description: The Model 1575 Pressure Display is a low cost, microprocessor based, digital display and set-point controller for the Barocel 600, 622 and 655 capacitance manometers. The Model 1575 incorporates power supply, digital display, four user-selectable set-points, along with analog outputs in a
- Vacuum Range: 0 to 7,502.847579999996 torr
- Accuracy: 0.005 ±% FS
- Operating Temperature: 32 to 131 F
- Features: Controller, Gauge, Mechanical Deflection, Other, Vacuum
-
Supplier: Setra Systems
Description: Affordability, rugged packaging, and an accuracy of 0.11% full scale combine to make these transducers an excellent choice for the most demanding applications. Available in gauge, absolute and vacuum pressure ranges. Features: Low Cost/High Performance 0.11% Full Scale Accuracy High
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.11 ±% FS
- Measurement Type: Absolute, Compound, Gauge
- Signal Output: Analog Current, Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
Cincinnati Test Systems’ compact, portable high vacuum leak test gauge uses Pirani gauge technology to verify system vacuum pressures. The CTS digital vacuum gauge with KF16 fitting connects directly to the system vacuum fittings to measure vacuum from 1 Pa to atmosphere. The easy (read more)
Browse Vacuum Gauges and Instruments Datasheets for Cincinnati Test Systems, Inc. -
With OTTO - our digital services, condition monitoring of your vacuum pumps are possible. Combined with attractive service packages increase your uptime and lower costs. Efficiency: less cost of ownership Higher uptime: more productivity Peace of mind (read more)
Browse Vacuum Gauges and Instruments Datasheets for Busch Vacuum Solutions -
See the latest addition to the Agilent active gauges family - the new FRG-705/707: full-range Pirani inverted magnetron gauges. These gauges combine Pirani and inverted magnetron technologies to deliver accurate measurement from atmosphere down to 7.6 × 10-10 Torr, all in a single (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
× 10-9 to 1 × 10-2 mbar (UHV pressure measurement beyond the range of Pirani gauges - No filament, resulting in long lifetime and robustness - Logarithmic output signal (1 V/decade) - Any mounting orientation - Available with KF25 and CF40 vacuum connections (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. Take for example a closed-loop system where it’s necessary (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
The powerful detection devices for all applications
(read more)
Browse Vacuum Gauges and Instruments Datasheets for Busch Vacuum Solutions -
-Component Strain gages used: Piezo-Metrics Precision_Matched™ SC Semiconductor strain gages Gage resistance: 500 Ohms Rosette gage factor (GF): up to 70 times greater than metal foil gauges RSGH half-bridge rosette thermal matching: up to 4 individual rosettes (read more)
Browse Strain Gauges Datasheets for Piezo-Metrics -
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The differential pressure gauges of the PCE-PDA series are reliable differential pressure gauges for pressure measurement of gases in the range of ± 200 Pa, ± 2kPa and 20 kPa depending on the model. The differential pressure gauge has many different (read more)
Browse Pressure Gauges Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
100 years of the research division for state standards in the field of pressure measurements of the Mendeleev All-Russia Research Institute of Metrology
The system uses membrane-type capacitance vac- uum gauges and reduction devices and achieves the above goals by increasing the precision of linear measurements of the elements of the vacuum gauge converter and the internal holes of the diaphragm.
-
Design of Nanosuspensions and Freeze‐Dried PLGA Nanoparticles as a Novel Approach for Ophthalmic Delivery of Pranoprofen
The NPs were lyophilized using a freeze-drying system (A Telstar Lyobeta, equipped with Pirani and capacitance vac- uum gauges and a SCADA system) at 1.3 × 10−3 mbar.
-
Electron Ionization of Dimethylphenylsilane – Appearance Energies of Selected Ionic Fragments
Thepressuresaround 1 Pa measured using capacitance vacuum gauge guaranteed molecular flow of neutral DMPS molecules through 0.5 mm capillary inlet heated to 80 8C together with whole vacuum chamber.
-
Toward a Complete Understanding of the Vinyl Fluoride Spectrum in the Atmospheric Region
tel capacitance vacuum gauge with a full scale range of 1000 Pa and a quoted uncertainty of 0.15%.
-
Spontaneous Formation of Vertical Magnetic‐Metal‐Nanorod Arrays During Plasma‐Enhanced Atomic Layer Deposition
The base pressure of the PE-ALD chamber was 7 mTorr measured by a capacitance vacuum gauge .
-
Carrier density and DC conductivity of ultrathin aluminum films
The gas flow was controlled using elec- tronic mass flow meter and the gas pressure was mea- sured using a capacitance vacuum gauge .
-
Comparison of Russian and Slovakian National Pressure-Unit Standards in the Range 10–2 to 103 Pa
The purposes of the comparisons were as follows: 1) the Russian State Standard for the pressure unit at low absolute pressures consists of the following means of mea- surement: a membrane capacitance vacuum gauge ID-01 No. 1, a membrane capacitance gauge …
-
Studies of a hollow cathode discharge using mass spectrometry and
electrostatic probe techniques
The gas flows were controlled with MKS electronic mass flow meters and the gas pressure was monitored by a MKS capacitance vacuum gauge .
-
Modern Gas-Based Temperature and Pressure Measurements
1981) Metrological characteristics of some membrane capacitance vac- uum gages .
-
Plasma polymerization of ethane. I. Experimental studies of effluent gas composition and polymer deposition rates
Pressure was measured at the exit end of the reactor with either a mercury-filled McLeod gauge or an electronic variable- capacitance vacuum gauge (MKS Tru-Torr).
Indicates content that may require registration and/or purchase.