Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SCHURTER Inc
Description: Description Capacitive switch Perfect sensitivity Multicolor illumination Standard sensitivity for glass thickness of up to 2mm Quick and easy installation behind non-conductive materials (glass, plastic, wood,...) Unique Selling Proposition Allows free design, invisible installation
- Maximum Current: 0.03 to 2 amps
- Maximum DC Voltage: 5 to 28 volts
- Features: CE Certified, Illuminated Switch, RoHS
-
Description: design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; Nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:5mm and 8mm(adjustable); Normally open and normally
- Operating Distance: 0.1968505 to 0.3149608 inch
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Supplier: VEGA Americas, Inc.
Description: Application area From thread ½", universal connection G1" for hygiene adapter, M12, valve plug, transistor output, IO-Link, wireless operation, hygiene approvals VEGAPOINT 31 is a low-cost limit switch for use with light bulk solids. The optional universal connection for hygiene
- Operating Temperature: -40 to 70 C
- Features: Linear Limit Switch
- Switch Type: Solid State
- Orientation: Top Mounted Actuator
-
-
Description: and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, PBT; Flush and non-flush housing mounting, SN:10mm,15mm and 20mm; NPN PNP NO/PC output mode; The dimention is Φ20*80mm, Φ32*80mm and
- Operating Distance: 0.393701 to 0.787402 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: M18 metal capacitive proximity sensor, non-contact position detection is adopted; wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; DC 3/4 wires NPN PNP NO/NC
- Operating Distance: 0.1968505 to 0.3149608 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Voltage
-
Description: lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC, 3/4 wires; PBT plastic housing material; Flush and non-flush housing mounting, 5mm, 6mm and 8mm sensing distance (adjustable); NPN/PNP normally
- Operating Distance: 0.1968505 to 0.3149608 inch
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
- Switch Type: Normally Closed, Normally Open
-
Supplier: Banner Engineering Corp.
Description: Replaces capacitive touch switches and mechanical push buttons Features illuminated base (to provide a bright, easy-to-see job light); solid, flashing or multiple color models available Offers choice of models with red, green or blue job light Require no physical pressure to
- Maximum DC Voltage: 12 to 30 volts
- Features: CE Certified
- Pushbutton Material: Thermoplastic / Plastic
- Switch Type: Touch-sensitive Switch
-
Supplier: Lion Precision
Description: indicator, even from a distance, assures the operator the sensor is working properly. Setup is good when there are lights in LABEL area and lights in GAP area. No tiny, confusing data displays to interpret. Easy Configuration Light/Dark Switching indicators make it easy to tell
- Operating Temperature: 40 to 120 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
Supplier: RAFI GmbH & Co. KG
Description: Capacitive technology and elegant metal optics – a combination that has never been possible before. RAFI has achieved this with its patent-pending METALSCAPE technology. METALSCAPE by RAFI provides high reliability paired with outstanding intuitive operation and first-class design. All
- Features / Applications: Automotive
- Display Options: Color Display, Touch Screen
- Type: Flat Panel Display (FPD)
- Screen: Graphic
-
Supplier: DCC Corporation
Description: The HotSpot PLUS is the newest member of DCC's HotSpot Capacitive Discharge welder family. It broadens the power range of the HotSpot series and offers several fixturing and welding attachments to facilitate simple spot welding, stud welding, and pin welding modes. In addition, the HotSpot
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Resistance - Flash / Upset Butt, Welding Equipment
-
Supplier: VEGA Americas, Inc.
Description: Application area For adhesive liquids and light, non-abrasive bulk solids, Sensor length up to 4 m The VEGACAP 64 is a point level sensor for non-abrasive liquids and bulk solids. The rod probe is fully insulated and due to its construction is particularly suitable for viscous and adhesive
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Innovative Technology
Description: Eaton’s SPV is a commercial grade and light industrial surge protection device that combines surge suppression components and EMI/RFI filtering to provide effective protection for sensitive electronic loads. Use of the SPV can prevent costly downtime and equipment damage from surges (or
-
Supplier: OMEGA Engineering, Inc.
Description: The LVC-152-R capacitance level switch is the perfect switch solution for conductive coating or scaling type liquids. The LVC-152-R is best applied in grounded vessels which contain water based, light to medium coating or scaling type liquids including soap, wastewater and brine
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
-
Supplier: Infineon Technologies AG
Description: | automotive smart high-side switch IPD50P04P4L-11 | Automotive MOSFET BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5200-4EKA |
- Supply Voltage (VS): 40 volts
- tON: 250,000 ns
- tOFF: 250,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: Beckhoff Automation LLC
Description: fully functional at a capacitive continuous current load of 4 A after 200,000 switching cycles (for details see documentation). The signal state of the EtherCAT Terminal is indicated by light emitting diodes. Special features: Relay output 2 x make contact Suitable for ohmic, inductive
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The KL2602-0010 output terminal has two relays each of which has a single contact. The relay terminal is designed for soft switching at the zero voltage crossing to protect the contacts and is particularly suitable for capacitive loads such as LED lamps. The Bus Terminal indicates its signal
- Data Acquisition: I/O Module
-
Supplier: Allied Electronics, Inc.
Description: Push Buttons and Operator Interface, Flashing LED PROTECTED LED® is an integrated light module offering special control and protection circuits, which negate the effects of electrostatic discharge, capacitive coupling and electromagnetic radiation. In addition, these protective
-
Supplier: Allied Electronics, Inc.
Description: Steady-On LEDs, 24 VAC⁄VDC Voltage Rating, Green Color PROTECTED LED® is an integrated light module offering special control and protection circuits, which negate the effects of electrostatic discharge, capacitive coupling and electromagnetic radiation. In addition, these protective
-
Supplier: Automation24, Inc.
Description: point level sensor is designed for gathering light solids at specified levels, e.g. cereal products, flour, milk powder, animal feed, cement, chalk or gypsum. The capacitance point level detection Minicap FTC262 with NPT and R thread process connection available is connected electrically via
- Maximum Operating Pressure: 362 psi
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
-
Supplier: Allied Electronics, Inc.
Description: Steady-On LED, White Color, BA 15d Base Style PROTECTED LED® is an integrated light module offering special control and protection circuits, which negate the effects of electrostatic discharge, capacitive coupling and electromagnetic radiation. In addition, these protective circuits
-
Supplier: Allied Electronics, Inc.
Description: Brand Steady-On LEDs, Red Color PROTECTED LED® is an integrated light module offering special control and protection circuits, which negate the effects of electrostatic discharge, capacitive coupling and electromagnetic radiation. In addition, these protective circuits inhibit LED
-
Supplier: Automation24, Inc.
Description: sensor is designed for gathering light solids at specified levels, e.g. cereal products, flour, milk powder, animal feed, cement, chalk or gypsum. The capacitance point level detector Minicap FTC260-J is connected via a cable gland. The point level sensor has ATEX approval available and can
- Maximum Operating Pressure: 362 psi
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
-
Supplier: AMP Display Inc.
Description: Ampire Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel, LCD driving circuit, LED back-light and Projective Capacitive touch panel. This TFT-LCD has a high resolution (800(R.G.B) X 480) and
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Beckhoff Automation LLC
Description: The ED2889 digital output terminal connects the binary 24 V DC control signals from the automation device on to the actuators at the process level with electrical isolation. The EtherCAT Terminal has 16 channels that indicate their signal state via light emitting diodes (status LEDs). The
- Data Acquisition: I/O Module
-
Supplier: Vaisala
Description: ±1.5%RH Transmitters with Exchangeable Probes for Cleanrooms and Light Industrial Applications The Vaisala HUMICAP® HMT120 and HMT130 transmitters are suitable for cleanrooms, museums, laboratories and data centers. Maintaining measurement traceability is easy due to field exchangeable
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.5 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
-
Supplier: BinMaster, Inc.
Description: Foodstuffs. Metering level of coagulants or enzymes added to milk when making cheese Features that make the MCP-300 special. Tube extensions. 2.5”, 3.9”, 5.9”, 7.9”, or 9.8” lengths. LED status light. Color changes based upon sensor status. Hygienic design. Fittings and connectors for simple
- Maximum Operating Pressure: 362 psi
- Material Temperature Range: -40 to 239 F
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
-
Supplier: Lion Precision
Description: accomplished with a few button presses. Ultrasonic technology is slower than capacitive sensors, so for the ultimate in registration accuracy, use a capacitive sensors (LRD2100, LRD6110) Risk-Free LRD Label Sensors Over 50,000 LRD clear label sensors have been selected for pressure
- Operating Distance: 0.12 inch
- Operating Temperature: 40 to 120 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Mode: Light/Dark Programmable
-
Supplier: Automation24, Inc.
Description: point level sensor is designed for gathering light solids at specified levels, e.g. cereal products, flour, milk powder, animal feed, cement, chalk or gypsum. The capacitance point level detector Minicap FTC260-JB4H1 with process connector 1" NPT is connected via a 1/2" NPT cable gland. The
- Maximum Operating Pressure: 362.5 psi
- Material Temperature Range: -40 to 248 F
- Features: Analog Current
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: BinMaster, Inc.
Description: Mini Capacitance Probe: Point Level for Solids MCP-200 compact sensor for level detection in light bulk solids. Looking for a low-cost sensor for level monitoring? Do you process materials with sanitary requirements? Have vessels requiring small fittings? Solids level indicator for food,
- Maximum Operating Pressure: 362 psi
- Material Temperature Range: -40 to 239 F
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: BINDER Inc.
Description: Humidity range 10 % to 75 % RH (with illumination) 2 variable positioned illumination cassettes with 5 daylight illumination tubes, each, in steps switchable The patented illumination system assures an unique homogeneous light distribution MCS controller with 25 storable programs of 100
- Chamber Capacity: 8.5 cubic feet
- Temperature Range: -5 to 100 C
- Humidity Range: 10 to 90 % RH
- Features: Alarm(s), Chart Recorder, Humidity Control, Lights, Programmable, Shelves
-
Supplier: Microchip Technology, Inc.
Description: which allows the lamp driver to pass the rigorous electrical transient requirements of SAE J1455 or ISO 7637-2, making the AT9932 an ultimate solution for automobile lighting. Capacitive isolation protects the LED Lamp from failure of the switching MOSFET. The AT9932 features a unique
- Input Voltage: 5.3 to 40 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: PI (Physik Instrumente) L.P.
Description: leakage current. PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 100 billion cycles without a single failure are proven. Subnanometer resolution with capacitive sensors Capacitive sensors measure with subnanometer resolution
- Stroke or X-Axis Travel: 0.00393701 inch
- Y-Axis Travel: 0.00393701 inch
- Z-Axis Travel: 0.000393701 inch
- Features: Electrical
-
Supplier: Nexperia B.V.
Description: isolated power supply applications. NEX82016 has been optimized to simplify the overall design and maximize LLC performance. Advanced multiple mode control allows for independent configuration of the working status of each mode. Skip mode during light load reduces the switching loss.
Find Suppliers by Category Top
Featured Products Top
-
When operators work in low-light conditions, every control should be easy to locate, identify, and actuate. Illuminated pushbuttons help improve operator awareness by providing clear visual indication exactly where it's needed—whether (read more)
Browse Pushbutton Switches Datasheets for OTTO Controls -
Altech Push Button Control Components are available in 22 mm and 30 mm sizes for a wide range of panel control applications. The line includes illuminated and non illuminated options, selector switches, mushroom operators, pilot lights, and metal push button (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
Membrane switches are created using multiple layers of polyester or polycarbonate, adhesives, and printed circuitry. The top layer typically serves as a graphic overlay, displaying logos and relevant information to the user. These interfaces can feature tactile or non-tactile buttons, which may (read more)
Browse Membrane Switch and Keypad Services Datasheets for Quantaflex Printed Electronics Inc. -
Light Up Your Innovations with NKK's Wide Range of Illuminated Switch Options Dive into the brilliance of (read more)
Browse Pushbutton Switches Datasheets for NKK Switches -
SCHURTER extends its Metal Line switch series MSM to include a modern ring illuminated dead-front display. With its fresh look, the new MSM combines the familiar and intuitive features of tactile and optical feedback. The new MSM ring illuminated dead-front series uses a housing of high (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
types as the LP3-V, but with shorter behind panel construction. An excellent choice when space is limited, the LP3S-V switch is designed to provide attractive, lighted position indication for demanding applications, where security and reliability are crucial. The series features both aluminum and stainless steel cases with a watertight to IP68S and IP69K option. (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
, emergency stops, selector switches, step switches, main disconnect switches, and indicator lights. These devices have a standard 22.3 mm installation diameter and utilize a modular contact terminal block system, which allows application flexibility. The pushbuttons, mushroom buttons, and indicator (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
The MSS switching technology is extremely precise and is designed for applications where some degree of pressure is required to trigger the switching function. Not too little and not too much: Capacitive technology triggers switching with only a touch, while mechanical technology has moving (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
such as trip filtering, and trip delay Visual status of switch operation from large LCD display, and red/green LED indicator lights Patented design (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
/IP68 waterproof versions, making them suitable for both high and low current switching needs. Designed for light-duty control, these toggle switches come in multiple circuit configurations, functions, and termination styles to meet diverse design requirements. A variety of actuator lengths (read more)
Browse Toggle Switches Datasheets for New Yorker Electronics Co., Inc.
Conduct Research Top
-
Introduction to Capacitive Sensing
Lamp. The Touch Lamp has been around for a long time, and it is a simple, Capacitive sensing is becoming more prevalent and in capacitive switch that turns a light bulb on, off or dims it. demand for consumer applications. This application note introduces one solution for capacitive sensing using
-
Capacitive Multibutton Configurations
for capacitive sensing as high- read AN1101 prior to this application note. lighted. The channel of select must be the same on each interanl multiplexer. So, when switching buttons This application note will discuss three different from one to the next, ensure that they are the same. approaches
More Information Top
-
EHV Surge Suppression on Interrupting Light Currents with Air Switches I-Capacitive Currents
~~~~~~~~~~~~~~~transientsassociated with switching light capacitive currents _ _ z = = =:~~~~~~~~~~~~~~~~ ~with disconnecting switches .
-
Encyclopedia of Nanotechnology
▶ Capacitive MEMS Switches ▶ Light Localization for Nano-optical Devices ▶ Nanophotonic Structures for Biosensing ▶ Nanostructures for Photonics ▶ Whispering Gallery Mode Resonator Biosensors .
-
Introduction to Capacitive Sensing
The Touch Lamp has been around for a long time, and it is a simple, Capacitive sensing is becoming more prevalent and in capacitive switch that turns a light bulb on, off or dims it. demand for consumer applications.
-
Genetic algorithm to solve electrical network problems
Causes of overvoltage can be sorted as capacitive load switching , short circuit, lighting , over-excited generator and parallel resonance.
-
IEEE Standard Requirements for AC High-Voltage Air Switches Rated Above 1000 V
[B4] Boehne, E. W., “EHV Surge Suppression on Interrupting Light Currents with Air Switches I- Capacitive Currents,” IEEE Transactions on Power Apparatus Systems, vol.
-
Switching the Magnetizing Current of Large 345-kV Transformers with Double-Break Air Switches
EHV Surge Suppression on Interrupting Light Currents with Air Switches I- Capacitive Currents .
-
Bibliography on Switching of Capacitive Circuits Exclusive of Series Capacitors
E. W. Boehne, "EHV surge suppression on interrupting light currents with air switches I- capacitive currents," IEEE TRANS.
Indicates content that may require registration and/or purchase.