-
Supplier: Newark, An Avnet Company
Description: L09=BRASS CAPTIVE CLAMP SCREW ROHS COMPLIANT: YES
-
Supplier: Newport MKS
Description: The 9947 Small Pedestal Base Clamping Fork allows you to mount Small Optical Pedestals anywhere on an optical table. The thick stainless steel construction gives a stiff connection to the optical table, providing a stable yet compact support. A captive 1/4-20 socket head screw is
- Features: Other
-
Supplier: Newport MKS
Description: The 9947-M Small Pedestal Base Clamping Fork allows you to mount Small Optical Pedestals anywhere on an optical table. The M6 socket head screw is held captive to the fork which means you will never lose it. The thick stainless steel construction gives a stiff connection to the optical
- Features: Other
-
-
Supplier: Carr Lane Manufacturing Co.
Description: Captive Locating Screws can be used for locating and clamping, or for clamping only, by selecting the appropriate screw length. The locating screw's precision-ground body is positively retained in a locking bushing. In fully retracted position, the bushing's spring clip
- Features: Search All Locating and Fixturing Pins
- Material: Steel, Hardened and Ground
-
Supplier: Newport MKS
Description: The 9916 stainless steel clamping fork is unique because the cap-head screw is held captive in the slot of the fork so that it can't fall out. Think about how many times and how much time you have spent looking for the exact screw to clamp the forks in your experiment -
-
Supplier: Newport MKS
Description: The 9909-M stainless steel clamping fork is unique because the cap-head screw is held captive in the slot of the fork so that it can't fall out. Think about how many times and how much time you have spent looking for the exact screw to clamp the forks in your experiment -
-
Supplier: Essentra Components
Description: The socket head bolts and screws are the ideal fasteners for mechanically securing materials. They are lightweight and resistant to corrosion, oil, abrasion and most chemicals. Commonly used in machine parts, die fixtruing and clamping. The socket enables driving where there is not sufficient
- Captive Fastener Class / Type: Captive Screws
- Material: Nylon, Plastic
-
Supplier: Pentair, Inc.
Description: TUBE TO STRUT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH 7/8 INCH OUTER DIAMETER 1-PIECE CONSTRUCTION 400 POUND LOAD RATING 3/4 INCH (COPPER TUBE) TRADE SIZE CADDY[R] BRAND WIDTH 1-1/4 INCH THICKNESS 14 GAUGE INCLUDES CAPTIVE COMBO HEAD MACHINE SCREW AND BUILT-IN NUT COPC MODEL
- Diameter: 0.875 inch
- Material: Steel
-
Supplier: Sealevel Systems, Inc.
Description: The TB-SC04-10 includes ten 4-position screw terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The elevator-style clamping mechanism accepts wire diameters from 16-28AWG and integrates a captive screw
- Number of Contacts: 4
- Conductor Size (North American): 16 to 28 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Sealevel Systems, Inc.
Description: The TB-SC06-10 includes ten 6-position screw terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The elevator-style clamping mechanism accepts wire diameters from 16-28AWG and integrates a captive screw
- Number of Contacts: 6
- Conductor Size (North American): 16 to 28 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Sealevel Systems, Inc.
Description: The TB-SC05-10 includes ten 5-position screw terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The elevator-style clamping mechanism accepts wire diameters from 16-28AWG and integrates a captive screw
- Number of Contacts: 5
- Conductor Size (North American): 16 to 28 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. Available only from Stafford, the Hinge Collar features a triple-link hinge and captive screw in one unit, combining the flexibility of the two-piece collar with the simplicity
- Width: 0.5905515 inch
- Bore Diameter: 1.181103 inch
- Outer Diameter: 2.1259854 inch
- Units: Metric
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. Available only from Stafford, the Hinge Collar features a triple-link hinge and captive screw in one unit, combining the flexibility of the two-piece collar with the simplicity
- Width: 0.7480319 inch
- Bore Diameter: 1.7716545 inch
- Outer Diameter: 2.8740173 inch
- Units: Metric
-
Supplier: NBK America LLC
Description: Plastic clamp lever with spring washer. This eliminates the need to mount spring washers. The special shape of the plain washer holds the spring washer captive. The plain washer can be rotated along the thread ridges and removed. The spring washer can be replaced with a different
- Operating Load: 44.96 lbs
- Type: Lever / Control Head
-
Supplier: Radwell International
Description: BARRIER BLOCK, 6 POSITION, 25A, 600V, 11.12 MM, SCREWS WITH CAPTIVE PLATE, 2 WALL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
- Termination Options: Screw Clamp
-
Supplier: OMEGA Engineering, Inc.
Description: connection of TC cable or thermocouple wire via a TC cable clamp assembly. The cap/clamp contains the 4 captive screws and eliminates the loose screws typical with a traditional metal thermocouple cable clamp. Included are a metal back plate clamp,
- International (mm2): 4.75 mm2
- North American (AWG): 14 AWG
- Features: ANSI Color Coding, IEC Color Coding, Other
- Thermocouple Type: E, J, K, N, R, S, T
-
Supplier: Allied Electronics, Inc.
Description: 0.200 in. Spacing, 300 V, Screw Connectors for Printed Circuit Boards Series 14 Mini-Lift connectors feature elevator style clamping and captive screws. All products feature dovetail interlocking (except for SMT), which allows for assembly to the required number of poles while
-
Supplier: Allied Electronics, Inc.
Description: 0.200 in. Spacing, 300 V, Screw Connectors for Printed Circuit Boards Series 14 Mini-Lift connectors feature elevator style clamping and captive screws. All products feature dovetail interlocking (except for SMT), which allows for assembly to the required number of poles while
-
Supplier: Allied Electronics, Inc.
Description: 26 to 10 AWG, Polyamide Molding, Copper Alloy Terminals, Screw Connectors Series 150 Multi-Lift connectors for printed circuit boards feature elevator style clamping, captive screws, test holes and dovetail interlocking which allows for assembly to the required number of poles
-
Supplier: Legrand - Pass & Seymour
Description: 1-PIECE, DOUBLE ROW TYPE 20.8 MM X 135.1 MM X 17.4 MM SIZE BLACK COLOR 500 V VOLTAGE RATING 57 AMPERE CURRENT RATING NO COVER TYPE -25 TO 55 DEG C TEMPERATURE RATING POLYPROPYLENE HOUSING MATERIAL 12 CIRCUIT(S) NYLBLOC BRAND INCLUDES CAPTIVE SCREW
- Voltage Rating: 500 volts
- Current Rating: 57 amps
- Operating Temperature: -25 to 55 C
- Terminal Block Type: Dual Level
-
Supplier: Selecta Products
Description: " 1-PIECE, DOUBLE ROW TYPE 18 MM X 107 MM X 14.4 MM SIZE BLACK COLOR 380 V VOLTAGE RATING 41 AMPERE CURRENT RATING NO COVER TYPE -25 TO 55 DEG C TEMPERATURE RATING POLYPROPYLENE HOUSING MATERIAL 12 CIRCUIT(S) NYLBLOC BRAND INCLUDES CAPTIVE SCREW "
- Number of Contacts: 12
- Voltage Rating: 380 volts
- Current Rating: 41 amps
- Operating Temperature: -25 to 55 C
-
Supplier: J. W. Winco, Inc.
Description: DIN 6371 captive C-washers transfer the clamping force of the screw or nut to the workpiece. After releasing the screw thread they can be positioned away from the clamping point. They are hinged and thus can be swung out of the way for ease of reclamping the next workpiece.
-
Supplier: Legrand
Description: 4" Square Box with threaded mounting holes, captive mounting nails each end. 3 Auto/Clamps each end, 2 on side opposite to nails. Two #8 Mounting Screws Factory Installed. FEATURES Auto/Clamps on each end eliminate the need for separate cable clamps. Easy
- Length / Height: 2.172 inch
- Width/Diameter: 3.25 inch
- Depth: 5.75 inch
- Shape: Rectangular
-
Supplier: Allied Electronics, Inc.
Description: Rewireable Plugs and Connectors for Cable, Current Rating 10 A Captive contacts and cover screw Reversible clamp to suit varying cable sizes The pillar terminals are reliable, safe and speedy wiring. The interlocking cover for added safety
-
Supplier: TE Connectivity
Description: Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Chromate Screw Size : 6-32 Top Termination Type : Wire Clamp Combo Head Other Comment : Other options available upon request, consult our Product Information Center., Do not order
- Contacts Pitch: 11.1 mm
- Current Rating: 20 amps
- Orientation: 180 Degrees (Vertical)
- Features: Other
-
Supplier: FactoryMation
Description: protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design
-
Supplier: FactoryMation
Description: loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design
-
Supplier: FactoryMation
Description: protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design
-
Supplier: FactoryMation
Description: protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design
-
Supplier: Data Display Products
Description: Features: UL Listed for Type 1, 2, 3, 3R, 4/4X, 12 and 13 Includes bayonet-based LED lamp and Lexan™ lens Mounts in 16mm (5/8”) hole Self-lifting captive wire clamps · 48V and 120V Choice of 6 LED colors with matching lenses
- Width or Diameter: 25.4 mm
- Height: 96.52 mm
- Voltage Rating: 24 to 48 volts
- Voltage type AC: AC
-
Supplier: CARLO GAVAZZI Automation Components
Description: effective solution One NO or NC auxiliary contact (standard) DIN rail, back panel or PCB mounting Light in weight and requires minimal panel space Captive screw clamp terminals (on CGMS type)
- Continuous Current: 20 amps
- Motor Voltage: 115 to 575 volts
- Single Phase Power Rating: 0.5 to 2 HP
- Three Phase Power Rating: 1.5 to 7.5 HP
-
Supplier: Eaton Corporation
Description: LENS STYLE/SIZE ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT HEAVY DUTY OPERATING TEMPERATURE -4 TO 140 DEG F TERMINAL TYPE CAPTIVE SCREW/SELF LIFTING CLAMP E22 MODEL
- LED Color: Green
- Lamp Type: Incandescent Lamps
-
Supplier: R+W Coupling Technology
Description: Design: With tapered conical sleeves and captive jack screws. Intermediate tube section supported by gimbals within the bellows. Lateral mounting and dismounting accomplished through the the removal of the intermediate tubesection. Temperature range: -30 to +120° C (3.6 F to 270)
- Bore Diameter: 1.3779535 to 3.93701 inch
- Coupling Diameter: 6.1811057 to 7.87402 inch
- Coupling Length: 11.023628 to 118.1103 inch
- Rated Torque: 13,274.3362831858 to 35,398.2300884956 In-lbs
-
Supplier: R+W Coupling Technology
Description: Design: With tapered conical sleeves and strong, captive ISO 4017 draw-off screws. Temperature range: -30 to +120° C (3.6 F to 270) Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version. Backlash: Absolutely backlash-free due to frictional
- Bore Diameter: 0.393701 to 7.086618 inch
- Coupling Diameter: 1.9291349 to 11.9291403 inch
- Coupling Length: 1.8897648 to 8.5433117 inch
- Angular Misalignment: 1 to 1.5 degrees
-
Supplier: Mersen
Description: size and with separator accessory in sizes 0, 1, 2 and 3 Variety of options for protecting active parts through use of accessories: separating plates, separator, cover shields and fuse cover Dual cable-connection system on 00 size: by screw or clamp Applications For fuse-links with
- Normal Operating Current: 160 to 630 amps
- Rated Operating Voltage: 690 volts
- Power Dissipation Capability: 12 watts
- Approvals / Ratings: IEC (UMF) Approval, VDE Approval
Find Suppliers by Category Top
More Information Top
-
A Remote Joint System for Large Vacuum Ducts
Clamped Captive Screw .
-
TE Connectivity Terminal Block Tools & Accessories | Mouser
Terminal Block Tools & Accessories 3L02= CAPTIVE CLAMP SCREW .
-
Plant Maintenance Product | Stafford's two-piece and hinged shaft collars can be assembled onto the middle of installed shafts | Plant Services
Hinged collars feature a triple-link hinge and captive clamping screw , and both can be modified with tapped holes on the face or O.D.
-
MARATHON - MARATHON TERMINAL BLOCK(92)
CAPTIVE CLAMP SCREW .
-
CR4 - Thread: Instrumnt junction boxes with captive clams and screw
Please read it as Captive Clamps and Screws .
-
Carlo Gavazzi, Inc. - RN1A48D50 - Contactors - Contactors - Allied Electronics
Solid State Relays, 63 A Current Input,24-265 Vrms Input Range, with Screw Captive Wire Clamp Terminals .
-
WECO - 141-A-111/03 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Series 14 Mini-Lift connectors feature elevator style clamping and captive screws .
-
WECO - 150-A-111/02 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Series 150 Multi-Lift connectors for printed circuit boards feature elevator style clamping , captive screws , test holes and dovetail interlocking which allows for assembly to the required number of poles while maintaining center to center spacing. Specifications.
-
Carlo Gavazzi, Inc. - RN2A48A30 - Contactors - Contactors - Allied Electronics
Screw Captive Wire Clamp .
-
The Role of the Design Engineer in the Field Support of Complex Airborne Electronic Equipment
Clamps , captive screws , or knurled thumb screws the performance criteria imposed by the specifications. which are not easily lost are desirable.
Indicates content that may require registration and/or purchase.