-
Supplier: RAF Electronic Hardware
Description: Captive Panel Screws - Style 3
- Length: 1.19 inch
- Metallic: Steel
- Type: Captive Screws
- Unified Thread: # 10
-
Supplier: RAF Electronic Hardware
Description: Captive Panel Screws - Style 4
- Length: 0.3125 inch
- Metallic: Steel
- Type: Captive Screws
- Unified Thread: # 2
-
Supplier: RAF Electronic Hardware
Description: Captive Panel Screws - Style 1
- Length: 1.62 inch
- Metallic: Stainless Steel
- Type: Captive Screws
-
-
Supplier: RAF Electronic Hardware
Description: Captive Panel Screws - Style 5
- Length: 1.44 inch
- Metallic: Steel
- Type: Captive Screws
- Unified Thread: # 10
-
Supplier: Reid Supply
Description: captive screws, set screws, shoulder screws, thumb screws, and wing screws. . This knurled head panel screw has no slot. It has a thread. It has a .688 in head height. Manufacturer Part Number: PS-50SS
- Features: Knurled
- Length: 0.7500 inch
- Metallic: Stainless Steel, Other
- Thread Size (Decimal Diameter): 0.1667 inch
-
Supplier: Reid Supply
Description: captive screws, set screws, shoulder screws, thumb screws, and wing screws. . This knurled head panel screw has no slot. It has a thread. It has a .688 in head height. Manufacturer Part Number: PS-60SS
- Features: Knurled
- Length: 1 inch
- Metallic: Stainless Steel, Other
- Thread Size (Decimal Diameter): 0.1667 inch
-
Supplier: Reid Supply
Description: captive screws, set screws, shoulder screws, thumb screws, and wing screws. . This captive panel screw is used to attach panels or boards in a semi-rigid manner. Since it's a screw, the applicable surface could be removed for installation, removale or inspection. It has a
- Drive Type: Slotted
- Features: Knurled
- Length: 0.4380 inch
- Metallic: Stainless Steel, Other
-
Supplier: Reid Supply
Description: captive screws, set screws, shoulder screws, thumb screws, and wing screws. . This captive panel screw is used to attach panels or boards in a semi-rigid manner. Since it's a screw, the applicable surface could be removed for installation, removale or inspection. It has a
- Drive Type: Slotted
- Features: Knurled
- Length: 0.4380 inch
- Metallic: Stainless Steel, Other
-
Supplier: TFC Ltd.
Description: SCPFK printed circuit board panel fasteners provide permanent attachment of screw assemblies into printed circuit boards. Screw assemblies remain captive for easy mounting and removal of board. Material: 300 Series Stainless steel Finish: Passivated ASTM A380
- Features: Knurled
- Finish: Other
- Metallic: Stainless Steel
- Type: Captive Screws
-
Supplier: bisco industries
Description: Captive Panel Screw-Screw Head, No Spring
-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures plastic captive panel screws in a variety of plastic materials including: PEEK, PVC, Ultem, Vespel, Delrin and glass-filled Nylon.
- Type: Captive Screws
-
Supplier: PennEngineering®
Description: New Type SMTPFLSM™ surface mount spring-loaded panel fastener provides ease of installation and high precision positioning without loose hardware. It mounts on P.C. boards in the same manner and at the same time as other surface mount components prior to the automated reflow solder
- Drive Type: Slotted, Torx®
- Fastener Standards: ASME / ANSI
- Panel Thickness: 0.0630 inch
- Thread Size (Decimal Diameter): 0.1380 inch
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8702 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .906 [23.1] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 1 Captive Panel Screw-Style 1
- Features: Knurled
- Length: 0.9060 inch
- Metallic: Stainless Steel
- Type: Captive Screws
-
Supplier: bisco industries
Description: PF11 PANEL FASTENER
-
Supplier: RS Components, Ltd.
Description: Captive U or Spire nuts/clips provide a simple solution to the problem of using machine or self-tapping screws in otherwise unsuitable thin sheet materials, such as sheet metal, fibreboard, hardboard etc. Made from zinc plated & clear passivated spring steel . Available with Metric, BA and
- Length: 0.5000 inch
- Metallic: Steel
- Panel Thickness: 0.0354 to 0.0787 inch
- Type: Captive Nuts
-
Supplier: bisco industries
Description: Type: Fast Lead Screw, Material: Steel, Max Outer Panel Thickness: 4.5 mm
-
Supplier: L-com, Inc.
Description: the rack. (Patch panels and horizontal cable management pictured are sold separately). Features Captive fasteners speed installation time Includes 100 10-32 threaded rack screws for panel mounting Indexed swiveling cable rings and oversized cable duct are capable
-
Supplier: Hammond Manufacturing Company Inc.
Description: inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included. Cover fastened with captive stainless steel screws in threaded brass inserts. Door fasteners include a provision for padlocking. Enclosures are available with bonded
- Depth: 6.13 inch
- Length / Height: 10.13 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
- Width/Diameter: 8.26 inch
Find Suppliers by Category Top
Featured Products Top
-
PEM® brand fasteners utilize self-clinching, broaching, flaring, surface mount, or weld technology to provide strong, reusable, and permanent threads and mounting points in thin sheet metal, P.C. board materials, and other ductile or non-ductile thin material. Captive (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
It mounts on P.C. boards in the same manner and at the same time as other surface mount components prior to the automated reflow solder process. This alleviates concerns about potential damage to P.C. boards due to improper secondary installation operations. These fasteners are provided on tape (read more)
Browse Captive Fasteners Datasheets for PennEngineering®
Conduct Research Top
-
How, Why & Where To Use Self-Clinching Fasteners
Fewer assembly steps. Since the task of hardware installation is done during fabrication, the number of steps required for final assembly time is reduced. Broadly defined, a self-clinching fastener (also known as clinch or captive fastener) is any device, usually threaded, that, when pressed