-
Supplier: Radwell International
Description: PUMP SEAL, ASSEMBLY, 3/4IN, 316 S.S.,CARBON/CERAMIC, COMPLETE BUNA OVERHAUL KIT 58-0093. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Goulds Water Technology, a xylem brand
Description: Submersible Effluent Pumps- Dual Seal with Seal Sensor Probe Specifically designed for the following uses: -Farms -Motels -Hospitals -Trailer courts -Schools -Industry -Effluent systems Features and Benefits Impeller: Cast iron, semi-open, non-clog with pump-out vanes for
- Pump Type: Wastewater Treatment Pumps
-
Description: high-quality SiC ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
-
Description: Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
Supplier: Deublin Co.
Description: Duo flow design Self-supported rotating union Flanged rotor Balanced mechanical seals Full-media flow Aluminum housing Cast iron rotor Seal combinations: Standard Seal: Carbon Graphite/Ceramic E.L.S.: Tungsten Carbide/Ceramic
- Length: 5.59 inch
- Diameter: 3.31 inch
- Port Size: 1/2"
- Number of Ports: 2
-
Supplier: Price Pump Company
Description: Compact close coupled design . Standard NEMA 56J motor . Mechanical seal: 5/8" Type 6A Buna, carbon vs. ceramic standard.
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 23 GPM
- Maximum Discharge Pressure: 24 psi
- Media Temperature: 200 F
-
Supplier: Price Pump Company
Description: Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic.
- Discharge Size: 2 inch
- Maximum Discharge Flow: 200 GPM
- Maximum Discharge Pressure: 75 to 150 psi
- Media Temperature: 300 F
-
Supplier: Deublin Co.
Description: design Self-supported rotating union Radial housing connection Balanced mechanical seal Felt oiler in seal cavity for air service Oiler for relubrication (3 - 5 drops/month) Low torque Aluminum housing Stainless steel or steel rotor (respective of model) Seal
- Length: 5 inch
- Diameter: 2.88 inch
- Number of Ports: 1
- Port Size: 1", 3/4"
-
Supplier: Deublin Co.
Description: design Self-supported rotating union Radial housing connection Balanced mechanical seal Felt oiler in seal cavity for air service Oiler for relubrication (3 - 5 drops/month) Low torque Aluminum housing Stainless steel or steel rotor (respective of model) Seal
- Length: 6.19 inch
- Diameter: 3.25 inch
- Number of Ports: 1
- Port Size: 1"
-
Supplier: Deublin Co.
Description: Self-supported rotating union Radial housing connection Balanced mechanical seal 3 vent holes Forged brass housing Stainless steel rotor Special options: threaded vent holes, low torque design Seal Combinations: Standard: Carbon Graphite/Bronze for water Optional:
- Length: 7.56 inch
- Diameter: 3.56 inch
- Number of Ports: 1
- Port Size: 1¼"
-
Supplier: 3X Ceramic Parts Company Limited
Description: toughness of SiC ceramic seals, and improve the comprehensive properties of SiC ceramic seals; At the same time, optimize the raw material formula, forming and sintering process, reduce the pressureless sintering temperature of silicon carbide ceramic seals,
- Density: 3.0299980876850134 g/cc
- Thermal Conductivity: 90 to 110 W/m-K
- MOR / Flexural Strength: 50,762.89377501895 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
-
Supplier: Crane Pumps & Systems
Description: Cast Iron Construction Two vane, ductile iron open impeller High carbon steel shaft Corrosion resistant hardware Single mechanical seal, grease lubricated-buna/carbon/ceramic Options Double mechanical seals Oil lubricated seals V-belt for base
- Discharge Size: 2 to 10 inch
- Maximum Discharge Flow: 2,750 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 4500 G.P.M. (1020 M3/HR) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) Bronze-Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings 303 Stainless Steel Mechanical Seal with Buna-N, Ceramic and
- Maximum Discharge Flow: 4,500 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 250 F
- Water Temperature: 250 F
-
Liquid Handling Pumps - Single Stage Vertical Inline Split Coupled Centrifugal Pump -- Model 382B-SCSupplier: Pentair Engineered Solutions
Description: Key Features Capacities to 12,000 GPM (2,725 M3/hr) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) 382A - Bronze-Fitted Construction 382B - Stainless Steel Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings 303 Stainless Steel Mechanical
- Maximum Discharge Flow: 12,000 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 250 F
- Water Temperature: 250 F
-
Supplier: Industrial Flow Solutions
Description: Heavy duty, abrasive resistant wastewater slurry pump Abrasive resistant hi-chrome iron components Heads to 186’ Built-in agitator Built in thermal protection Double mechanical seals – SiC/SiC lower and carbon ceramic Jacketed pumps cooled by pumped liquid Narrow – up to
- Maximum Discharge Flow: 277 to 810 GPM
- Discharge Size: 3 to 6 inch
- Horsepower: 7.5 to 30 HP
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature slurry pump HIGH TEMPERATURE up to up to 200°F (93°C) Abrasive resistant chrome iron components Heads to 170’ Built-in agitator Built in thermal protection Double mechanical seals – SiC/SiC lower and carbon ceramic Top discharge Jacketed pumps
- Maximum Discharge Flow: 501 to 650 GPM
- Discharge Size: 4 to 6 inch
- Media Temperature: 200 F
- Horsepower: 7.5 to 15 HP
-
Supplier: MP Pumps, Inc.
Description: balanced to improve efficiency and bearing life. Standard carbon / ceramic / Viton mechanical seal is self-adjusting and corrosion resistant to handle almost any liquid. Stuffing box packing is special graphite type with lantern ring. Tested pumps are available with or
- Discharge Size: 3 to 4 inch
- Horsepower: 40 HP
- Maximum Discharge Flow: 900 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Serfilco, Ltd.
Description: improved corrosion resistance over similar welded styles. The Series 'RC' pump is available with a choice of mechanical seals, Type 21 single or double. The seal is mounted "in-board" and, thus tends to be self-cleaning. It is available as a single seal solution flush or
- Pump Type: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Horizontal mounting capabilities. Close-coupled, space saving design Standard carbon/ceramic faced mechanical seal with BUNA elastomers, 300 series stainless steel components. Optional seals available. Enclosed impeller design for high efficiencies. Motor is a
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Liquid Handling Pumps - Intellistar Vertical Inline Pump w/Variable Frequency Drive -- Model 382-VFDSupplier: Pentair Engineered Solutions
Description: simply remove the capscrews and the motor and bracket assembly is easily removed from the casing without disturbing the piping. Key Features Bronze Fitted Construction Bronze Shaft Sleeve Carbon Steel Shaft Dynamically Balanced Cast Impeller Casing Wearing Rings 303 Stainless
- Maximum Discharge Flow: 4,500 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 250 F
- Water Temperature: 250 F
-
Supplier: Serfilco, Ltd.
Description: present. Double mechanical seals are recommended for high temperature and electroless solutions. Pumps available in CPVC or PVDF feature carbon ceramic seal faces and FKM elastomers. Noryl 'G' pump is self-priming and features silicon graphite seal faces
-
Supplier: Serfilco, Ltd.
Description: will permit dry run operation. Standard mechanical seal faces are silica-free ceramic/carbon (M1) and (M2). Silicon carbide seal faces (M8) are available and recommended for critical applications. Motors are chemical duty with sealed oversize earings, cast iron end
- Pump Type: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: easy piping. Mechanical Seal: Standard John Crane seal with carbon ceramic faces, BUNA elastomers, and stainless metal parts. Optional high temperature and chemical duty seals available. Motors: NEMA standard open drip-proof, totally enclosed fan cooled
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Cole-Parmer
Description: ideal for many commercial and industrial applications where good chemical compatibility is needed for the bulk transfer of the system liquid. A carbon/ceramic/Viton
bellows mechanical seal is standard on all pumps. The stripped wires allow for easy integration within - Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: ideal for many commercial and industrial applications where good chemical compatibility is needed for the bulk transfer of the system liquid. A carbon/ceramic/Viton
bellows mechanical seal is standard on all pumps. The stripped wires allow for easy integration within - Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 150 psi
- Pump Type: Centrifugal Pumps
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: ideal for many commercial and industrial applications where good chemical compatibility is needed for the bulk transfer of the system liquid. A carbon/ceramic/Viton
bellows mechanical seal is standard on all pumps. The stripped wires allow for easy integration within - Maximum Discharge Flow: 12 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: ideal for many commercial and industrial applications where good chemical compatibility is needed for the bulk transfer of the system liquid. A carbon/ceramic/Viton
bellows mechanical seal is standard on all pumps. The stripped wires allow for easy integration within - Maximum Discharge Flow: 12 GPM
- Maximum Discharge Pressure: 150 psi
- Pump Type: Centrifugal Pumps
- Power Source: DC Powered
-
Supplier: Goulds Water Technology, a xylem brand
Description: Fabricated 304 stainless steel, end suction top discharge, case drain provided as standard. Impeller is an enclosed design for higher efficiencies, positively locked on shaft with a key and an impeller nut. Mechanical seal has carbon/ceramic faces, 316 series stainless
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Wilo AG
Description: Shaft made of 1.4005 stainless steel Mechanical seal made of carbon/ceramic Stage chambers made of Noryl Diffuser/injector made of Noryl Seal made of NBR
- Maximum Discharge Flow: 22.014333333333333 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 41 to 95 F
- Water Temperature: 41 to 95 F
-
Supplier: U.S. Plastic Corporation
Description: Impellers are Nitrile. Stainless steel shaft with epoxy drive sleeve-no metallic contact with fluid being pumped. Shaft seal mechanical type, carbon/ceramic. Inlet and outlet ports 1/2 inch with internal pipe threads. Motor is 1/2 inch with internal pipe threads. Motor is
-
Supplier: Serfilco, Ltd.
Description: Material: Cast iron, Cast SS316 Performance: 10-160 gpm Features • Flows to 160 U. S. gpm or 90 ft. TDH @ 60 Hz (510 LPM or 19.5m @ 50 Hz) • Available in cast iron or all SS 316 solution contact • Single or double mechanical seal Carbon/ceramic FKM or EPDM elastomers • SS
- Pump Type: Centrifugal Pumps
-
Supplier: Wacker Neuson SE
Description: pump is ideal for the contractor with the need for temporary water removal. Cast iron impeller and volute are wear resistant for long life and minimal service. Pump out vanes on back of impeller reduce debris accumulation and downtime while allowing greater productivity. Carbon ceramic
- Maximum Discharge Flow: 158 to 256 GPM
- Maximum Discharge Pressure: 226.0525526 to 232.9725287 psi
- Discharge Size: 2 to 3 inch
- Pump Type: Dewatering Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: coating Shaft Seals Single mechanical seal (ED) · Single mechanical seal with buffer fluid (AD) · Double mechanical seal with buffer fluid (DD) · magnetic coupling · stuffing box · viscoseal Heating Systems Steam · water · heat transfer oil ·
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Taco Comfort Solutions
Description: or horizontally. High Efficiency Impeller Standard Carbon on Ceramic Mechanical Seal faces with Viton elastomers Rugged Ball Bearing Design Motor Stainless Steel Vent and Drain Ports—Facilitate priming and draining pump. Typical Applications Water Circulation Booster
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 125 psi
- Media Temperature: 185 to 158 F
- Water Temperature: 185 to 158 F
-
Supplier: Taco Comfort Solutions
Description: necessary. Features Cartridge Bearing Assembly Centrifugal lubrication system — filled at the factory Extra heavy journal bearings and thrust bearings — separately lubricated Lip type oil seals to prevent leakage Alloy steel shaft Cupro-Nickel shaft sleeve Mechanical Seal
- Pump Type: Circulation Pumps
Find Suppliers by Category Top
Featured Products Top
-
-
N), zirconia (ZrO?), and silicon nitride (Si?N?). These metallized surfaces grant ceramics welding capability, electrical connectivity, vacuum compatibility, mechanical strength, and thermal robustness—ideal for feedthroughs, vacuum electronic packaging, and high?reliability metallized (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
glazing requirements. The porous ceramic body provides broad diffuse reflection and high electrical insulation around the optical pumping chamber. Depending on coolant exposure, fluid pressure, and optical cleanliness requirements, reflectors can be supplied unglazed, fully glazed (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
valued for outstanding hardness, high thermal conductivity, wear resistance, chemical stability, low thermal expansion, and performance in extreme environments. These characteristics make SiC a practical material option for components such as mechanical seals, pump and fluid-handling parts, semiconductor (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Overview Silicon nitride (Si?N?) is an advanced structural ceramic material known for its exceptional combination of strength, toughness, and thermal stability. Compared with metals or traditional ceramics, it performs reliably under extreme mechanical, thermal, and chemical environments (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
other complex packaging techniques. By depositing metal layers such as Ni, Mo/Mn, or Ag on the ceramic surface, it can achieve a reliable connection with electronic chips or other packaging components, while ensuring airtightness and mechanical stability. Application (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Product Overview Used in semiconductor processing chambers and high-temperature industrial equipment where mechanical strength must be retained above 1000 C. Fountyl silicon nitride (Si3N4) ceramic parts are sintered to full density with flexural strength exceeding 800 (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Metal laser tubes are sealed metal chambers made of metal and ceramic, metal is typically stainless steel or other durable alloys and ceramics are usually alumina, they are brazed to form a feedthrough of up to 1.0 x 10 -10 atm-cc/sec. The tube is filled with a specific mixture of gasses in the (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
, shafts, valve seats, washers, sleeves, blocks and seal-contact parts exposed to abrasive fluids or slurries. Why ZTA is specified: Wear resistance, chemical resistance and flexural strength for parts exposed to repeated mechanical load and fluid contact. Chemical and (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Metal laser tubes are sealed metal chambers made of metal and ceramic, metal is typically stainless steel or other durable alloys and ceramics are usually alumina, they are brazed to form a feedthrough of up to 1.0 x 10 -10 atm-cc/sec. The tube is filled with a specific mixture of gasses (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
DAYTON Diesel Engine Driven Centrifugal Pump - Portable Engine Driven Pumps - 1ZTA9|1ZTA9 - Grainger Industrial Supply
• Mechanical Seal Carbon Ceramic , Buna N, Stainless Steel .
-
DAYTON Diesel Engine Driven Centrifugal Pump - Portable Engine Driven Pumps - 1ZTB2|1ZTB2 - Grainger Industrial Supply
• Mechanical Seal Carbon Ceramic , Buna N, Stainless Steel .
-
Gear Pump System with Relief Valve Static Mixer Calibration Column 0 5 1 0 GPM from Cole-Parmer
single carbon / ceramic mechanical seal ; 316 SS housing, main gear, and shafts; PTFE idler; PTFE wear plates and bearings .
-
Standard Gear Pump System With 1 000 To 3 000 GPM Flow Rate from Cole-Parmer
single carbon / ceramic mechanical seal ; 316 SS housing, main gear, and shafts; PTFE idler; PTFE wear plates and bearings .
-
Plant Maintenance Product | Moyno's 500 Grinder Pumps combine a solids reduction unit with a progressing cavity pump | Plant Services
• Carbon / ceramic mechanical seal .
-
Plant Maintenance Product | Moyno's 500 Grinder Pumps combine a solids reduction unit with a progressing cavity pump | Plant Services
• Carbon / ceramic mechanical seal .
-
Plant Maintenance Product | Moyno's 500 Grinder Pumps combine a solids reduction unit with a progressing cavity pump | Plant Services
• Carbon / ceramic mechanical seal .
-
ZOELLER Effluent Pump,1/2hp,15.5A - Effluent Pumps - 4NW04|N161 - Grainger Industrial Supply
• Mechanical Seal Carbon / Ceramic .
-
ZOELLER Submersible Effluent Pump,1-1/2hp,4.6A - Effluent Pumps - 2VJ61|G188 - Grainger Industrial Supply
• Mechanical Seal Carbon / Ceramic .
-
ZOELLER Submersible Effluent Pump,1/2hp,4.7A - Effluent Pumps - 4NW39|E98 - Grainger Industrial Supply
• Mechanical Seal Carbon / Ceramic .
Indicates content that may require registration and/or purchase.