-
Supplier: RS Components, Ltd.
Description: Digital ABS Caliper0-1000mm
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper
- Display: Digital Display
-
Description: applications include measurements of end/length standards, long gage blocks, plug/pin gages, thread gages, and rings/discs. Features & Benefits of the Lab micrometer®: Digital laser interferometer with zero Abbe offset - for maximum resolution, traceability, and performance Wide
- Range: 0 to 64 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 64 inch
-
Supplier: Reid Supply
Description: Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . STR-67410: Measurement
- Range: 6.00000324 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper, Electronic
-
-
Supplier: Mahr Inc.
Description: Product features High contrast analog display Locking screw above Lapped guide way Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Immediate measurements due to the Reference system Raised guide ways for the protection of the scale
- Range: 0 to 12 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: REED-Direct
Description: CALIPER, DIGITAL, 0-6" /0-150MM 6 digit LCD display mm/inch select and zero button SPECIFICATIONS: Range: 0 to 6"/0 to 150mm Resolution: 0.0005"/0.01mm Dimensions: 9.25 x 3.0 x 0.6" (235 x 75 x 15mm) Weight: 5.11 oz (145g)
- Range: 0 to 6 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Electronic, Handheld / Portable
-
Supplier: Hymark/Kentucky Gauge
Description: digital readout with reset button, inch/metric conversion and absolute/incremental mode High accurate non-contact magnetic linear encoder with drag chain protected inside cable tray Options RS232 interface Mounted to casters Accessories Additional V-shaped brackets for longer material length
- Range: 240 inch
- Resolution: 0.001 inch
- Graduation / Resolution: 0.001 inch
- Features: Benchtop / Floor, Caliper, Handheld / Portable, Mechanical, Other, Other Gage
-
Supplier: American Precision Gauge, LLC
Description: The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital
- Range: 0 to 120 inch
- Features: Benchtop / Floor, Caliper, Gaging System / Station, Mechanical, NIST Traceability
- Display: Digital Display
- Measurement Scale / Units: English, Metric
-
Supplier: Traceable® Products
Description: Calipers, 8 inches Control Company Cat. No. 3417 Traceable® Digital Carbon-fiber Calipers, 4 inches Control Company Cat. No. 3418 Traceable® Digital Carbon-fiber Calipers, 6 inches
- Range: 4 inch
- Resolution: 0.01 inch
- Graduation / Resolution: 0.01 inch
- Features: Caliper, Certificate of Calibration, Handheld / Portable, Mechanical, NIST Traceability
-
Supplier: Transcat, Inc.
Description: Product Highlights With SPC data output. Supplied in fitted plastic case Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard: ABSOLUTE electrostatic capacitance type linear encoder Measuring force: 0.49N to 0.98N (50gf to 100gf) Jaw retraction: 0.3mm Max. response speed Unlimited
- Range: 0 to 7 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper
-
Supplier: Mahr Inc.
Description: Product features High contrast analog display Locking screw above Lapped guide way Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Immediate measurements due to the Reference system Raised guide ways for the protection of the scale
- Range: 0 to 8 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: Reid Supply
Description: Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . The Starrett Electronic
- Range: 8.00000432 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Electronic
-
Supplier: Mahr Inc.
Description: Product features High contrast analog display Locking screw above Lapped guide way Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Immediate measurements due to the Reference system Raised guide ways for the protection of the scale
- Range: 0 to 12 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: Transcat, Inc.
Description: Product Highlights ABSOLUTE Digimatic Caliper w/ Exclusice Absolute Encode Technology Range: 0-18in 0-450mm Accuracy: ±.002in LCD Resolution: .0005in 0.01mm Without Thumb Roller Resolution: 0.01mm or .0005"/0.01mm Repeatability: 0.01mm / .0005 Display: LCD Length standard: ABSOLUTE
- Range: 0 to 18 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper
-
Supplier: Transcat, Inc.
Description: Product Highlights ABSOLUTE Digimatic & Vernier Caliper w/ Nib Style and Standard Jaws Range: 0(.5)-18in 0(20)-450mm LCD Resolution: .0005in 0.01mm Accuracy: .0025in Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard: ABSOLUTE electrostatic capacitance type linear encoder Max.
- Range: 0 to 20 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper
-
Supplier: Mahr Inc.
Description: Product features Measuring blades for outside measurements High contrast analog display Locking screw above Rounded measuring blades for inside measurements Slide and beam made of hardened stainless steel Immediate measurements due to the Reference system Raised guide ways for the protection of the
- Range: 0 to 40 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: Garage Equipment Supply
Description: Range: 0-6"/0-150mm. Graduations: .0005"/.01mm. Easy to read digital display with direct inch/metric conversion. Capable of 4 measurements - inside, outside, depth and step.
- Features: Caliper
- Display: Digital Display
-
Supplier: Gray Tools Canada Inc.
Description: Digital Calipers - Stainless Steel Housing
- Features: Caliper
- Display: Digital Display
Find Suppliers by Category Top
More Information Top
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/ojst.2011.13011
Dijiti carbon fiber composite digital caliper .
-
In vivo and in vitro morphometry of the human trachea
Measurements were made using an elec- tronic Carbon Fiber Composites Digital Caliper (Ted Pella, Inc., Texas), which has a stated accuracy of 60.2 mm.
-
composite paper - offers from composite paper manufacturers, suppliers, exporters & wholesalers
100mm high-precision carbon fiber composite digital caliper Feature .
-
An investigation of human jejunal and ileal arteries
… were made: the minimum and maximum number of tiers of arterial arcades passed through in a straight line from the SMA to the bowel and the length of ten randomly selected arteriae recta ( Carbon Fiber Composites Digital Caliper , Ted Pella, Inc., Texas …
-
Molecular Therapy - First-in-human Mutation-targeted siRNA Phase Ib Trial of an Inherited Skin Disorder
… /p>
Study end points for efficacy. Measures of efficacy included weekly standardized digital photography, callus and nail plate length and width measurements during each clinic visit ( carbon fiber composites digital caliper ; Fisher Scientific, Pittsburgh, PA …
-
http://www.omicsonline.org/2157-7110/pdfdownload.php?download=2157-7110-S11-001.pdf
The zones of inhibition were measured in diameter with an Ultra-Tech Carbon Fiber Composite Digital caliper (Penn Tool Co., Maple, NJ).
-
Assessment of the reproductive status of female veiled chameleons ( Chamaeleo calyptratus ) using hormonal, behavioural and physical traits
Two follicles and/or eggs from each ovary/oviduct were measured for length and width using electronic calipers ( carbon - fiber composite digital caliper 6 inches; Traceable Calibration Control Company, Friendswood, TX; Fisher Scientific cat#15–077-958), and notes on weight, colour and vascu- larity were …
-
Shopping In Measuring - Big Bruin
Material Carbon fiber composite , Measures 3, Case Included Yes, Caliper Type Digital , fractional, metric, Jaw Size in. 3, Range in.mm 76, Display Type Digital, Single, Pair, or Set Single, Length in. 5 1/2, Capacity 3.
-
Shopping In Measuring - Big Bruin
Material Carbon fiber composite , Measures 3, Case Included Yes, Caliper Type Digital , fractional, metric, Jaw Size in. 3, Range in.mm 76, Display Type Digital, Single, Pair, or Set Single, Length in. 5 1/2, Capacity 3.
-
Antimicrobial nanocomposite films made of poly(lactic acid)–cellulose nanocrystals (PLA–CNC) in food applications—part B: effect of oregano essential oil relea...
Film width was measured using a TraceableÒ Carbon Fiber Digital Caliper (resolution: 0.1 mm; accuracy: ±0.2 mm; Fisher Sci- entific). Mechanical properties of the composite films were measured using a Universal Testing Machine (UTM) (model H5KT; Tinius …
Indicates content that may require registration and/or purchase.