Products/Services for Card Reader Explosion Proof PC
-
PCMCIA Card Readers and Writers - (23 companies)...that develops and maintains standards for PCMCIA cards. PCMCIA card readers and PCMCIA card readers are also known as card drivers. They serve as a PCMCIA carrier that connects to the host computer through a port or bus. Originally known as PC cards...
-
Explosion Proof Heaters - (51 companies)Explosion proof heaters are constructed with housings that can withstand explosions, protecting the materials being heated. This classification may also include housings, which can withstand sparking and flames. Industrial heaters perform many...
-
Explosion Proof Pumps - (94 companies)Explosion proof pumps prevent internal or external explosions by enclosing parts that could ignite either the transfer media or the surrounding atmosphere. Explosion proof pumps are pumps specially designed to enclose parts of the pump that could...
-
ID Card Readers and Encoders - (140 companies)ID card readers and ID card encoders are used to transmit personal information onto various forms of storage media and retrieve this data as needed. ID card readers and ID card encoders are used to transmit personal information onto various forms...
-
PC Card Connectors - (94 companies)PC card connectors are used to connect PC cards, CompactFlash cards, and other devices to computers. PC card connectors are used to connect PC cards, CompactFlash cards, and other devices to computers. The PC card form factor is defined...
-
Notebook and Laptop Computers - (431 companies)...but have found other niche uses. Video card. This component translates binary code into a discernable image. These are responsible for various imaging demands of the system, including displaying 2D and 3D images and video, decoding video files, tuning...
-
Computers - (1675 companies)...components are combined into one multipurpose display, while a desktop personal computer (PC) has discrete input, output, and processing units (a keyboard/mouse, monitor, and system unit or "tower," respectively). A deconstructed tablet computer...
-
PC Enclosures - (149 companies)PC enclosures are designed to protect personal computers (PCs) in industrial or office environments. They are designed to prevent the ingress of environmental contaminants such as dust and water and can be used to integrate a monitor, central...
-
PC/104 Modules - (122 companies)...or more serial ports to a host computer. The card interfaces the host with a PC/104 bus and adds RS232 / RS422 or other types of serial ports. A wireless communications module is a network adapter used in wireless networks. A power supply module...
-
Electrical Connectors - (2583 companies)...systems. FireWire (R) Connectors IEEE 1394 connectors are used to connect FireWire (R) devices such as host controllers, adapters, hard drives, hubs, repeaters, and card readers. FireWire, a registered trademark of Apple Computer...
Product News
-
Vaughan Co., Inc.
Custom Explosion-proof Pumps Vaughan Co., Inc. manufactures custom explosion-proof pumps to match your specifications. (read more) -
Bonomi North America, Inc.
Explosion-Proof Electric Actuators New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America has introduced a new range of heavy-duty explosion proof electric actuators for use in NEMA 4X, 7, 8 and 9 applications. They are CSA certified. Available as quarter-turn or fail-safe spring return, Bonomi EAX Series explosion-proof... (read more)Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Rosenberg USA
Explosion Proof Evaporator Fans Rosenberg 's explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division 2 hazardous locations, such as refineries or chemical storage. The new fans are available in sizes 400mm, 450mm and 500mm, offering airflow from 3,000 to 6,500 CFM. They are designed, manufactured and tested to meet applicable standards, including EN 1127-1, EN 13463-1, EN... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Bonomi North America, Inc.
Explosion Proof Limit Switches through the terminal PCB board. Multiple indicator options are available. For more information on Bonomi EX Series explosion proof limit switches or other Bonomi products, contact Bonomi North America at (704) 412-9031 or visit online at http://www.bonominorthamerica.com. (read more)Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
NSXe Co. LTD.
Explosion-Proof Wi-Fi Vibration Sensor Today, the global market size for vibration monitoring, especially in the field of explosive atmospheres is projected to reach $3.43 billion by 2030. This has caused is a great need for innovative products. What products can fit this need?. NSXe, a company supporting factory facility maintenance and efficiency improvement, has launched, "conanair," an explosion-proof Wi-Fi Vibration Sensor for Preventive Maintenance. Conanair is an inexpensive and easy-to-use vibration monitor based on our many... (read more)Browse Vibration Sensors Datasheets for NSXe Co. LTD. -
Pyromation
Explosion-Proof Thermocouple Sensor for HazLoc Explosion-proof (XP) thermocouples and RTDs are thermocouples designed for use in hazardous locations in refineries, storage facilities and gas processing plants that use thermocouples. These thermocouple sensors are built to extinguish flames inside the device, eliminating the potential of the thermocouple to ignite flammable mixtures in the surrounding atmosphere. Depending on the construction desired, these Thermocouple Sensors are FM and CSA approved for installation in Class I, Division I... (read more)Browse Thermocouple Temperature Probes Datasheets for Pyromation -
KNF Neuberger, Inc.
KNF Custom Explosion-proof Pumps Now with flowrates up to 110 lpm (3.9 CFM), these pumps generate a deep vacuum to 29.86" Hg using only 2 stages, compressors to 60 PSIG. The pumps are oil-free and contamination-free. PTFE & FFPM resin, 316 stainless steel and other alloys are available for difficult corrosives. Applications include chemical plants, environmental sampling, CEM's (Continuous Emission Monitoring) in hazardous locations, petrochemical sampling, and in research labs where volatile chemicals are handled. (read more) -
Pyromation
Explosion-proof (XP) Thermocouples and RTDs Explosion-Proof RTD & Thermocouple Assemblies with Thermowells are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on connection head type, meet XP Class I Division I & II; Groups A, B, C, D; DIP Class II Division I; Groups E, F, G; Class III; Type 4/4X. The required thermowell is available in standard... (read more)Browse Thermocouple Temperature Probes Datasheets for Pyromation -
Air Innovations, Inc.
Explosion Proof HVAC - Case Study Explosion Proof HVAC: Mining and Drilling. The Challenge: Air Innovations was asked to design a Class I Division I environmental control system (ECU) to cool an electrical cabinet that houses several variable frequency drives for a large centrifuge machine. These drives generate a significant amount of heat that needs to be removed from the cabinet. Centrifuges are typically used to remove slurry during drilling for oil and gas operations. The Solution: An explosion-proof system was designed... (read more)Browse Environmental Control Systems Datasheets for Air Innovations, Inc. -
KNF Neuberger, Inc.
Liquid Pumps with Explosion-proof Motors a full line of gas pumps with explosion-proof motors for Class 1, Division 1, Groups C & D hazardous locations, as well as ATEX-compliant gas pumps. (read more)
-
CR4 - Thread: Pneumatics Learning for beginner
Next in Forum: Digital Camera Explosion Proof . .... You might be interested in: Microplate Readers , ID Card Readers and Encoders, PC Card Readers .
-
INDUSTRIAL COMPUTING | Archive | The Engineer
The handheld PC , upgradeable for use as a barcode reader , has a 32-bit 386 processor and up to 10Mb RAM. .... A low-cost fully functional explosion - proof Windows 95 PC suitable for Zone 1 and Zone 2 hazardous areas joins the Bartec range of MMI operator terminals. .... There are two card expansion slots, one filled with a Novell 2000 network card and the other…
-
Tiger Teams Technical Assistance: Reliable, Universal Open Architecture for Card Access to Dispense Alternative Fuels
A key difference is that CNG dispensers are designed for Class 1 explosion proofing by isolating the top area (containing the card reader and electronics) from the bottom half, which includes CNG valving and piping and a positive-flow air purging system. .... Offsite Management System PC and S/W .
-
RFID Handbook: Fundamentals and Applications in Contactless Smart Cards and Identification 2nd Edition
In addition, these readers fulfil various protection types and explosion protected readers (EX) are also available. .... An optional RS232-interface is usually provided for data exchange between the portable readers and a PC . .... extremely simple devices for system evaluation in the laboratory, particularly robust and splash- proof devices (IP 54 .... Contactless Smart Cards .
-
From test tube to pilot plant, a 50 year history of the Chemical Technology Division at Argonne National Laboratory.
…personal computers, International Business Machines, Inc. (IBM) was a sleeping giant; it didn’tintroduce a PC until 1981. .... connected to a station in CEN consisting of a card reader , paper tape reader, cardpunch, and printer. .... of the earliest programs to make extensive use of dedicated computer facilities were proof of breeding, calorimetry .... There were varied reactions, as one might expect, to the explosion of computer technology in the 1970s.
-
CR4 - Thread: Portable Wireless Internet
I have 2 PC 's running XP, 1 running Vista, an Intel IMac and a laser Brother .... Everthing is wireless except the printer it has an internal network card that connects directly to the .... Next in Forum: Explosion - Proof Occupancy Sensor. .... You might be interested in: Router Bits, Wireless Network Components, ID Card Readers and Encoders .
-
Smart Card - Smart Card Manufacturers, Suppliers
[ Related Keywords : explosion- proof IC card reader , anti- explosion smart card reader, explosion protect card reader, flameproof card reader ]. .... ICode2 (ISO15693). any consigned module type & etc Material: PVC, PET-G or PC Dimension: Maximum size…
-
Advanced Composite Materials
Its degree of explosion proof is ExdiaIIBT4. .... RF technology and IC card management software design Introduction of IC card. .... Within 10 mm or less reading and writing distance(depending on the reader ) , data could be … includes card and reader, the card is a data carriers and the reader often uses with PC .
-
A Directional Gamma Radiation Spectrometer Based on Pixelated CZT Arrays and Coded Mask Apertures
The CZT detectors are enclosed by the green PC boards on the side of the ASIC housing .... We refer the reader to these figures and discuss some of the important features. .... However, this was acceptable during the Phase I proof -of- principle demonstrations. .... R&D's 32-input RENA-1 ASICs [6] are mounted on four RENA Daughter Cards that plug into .... Exploded view of UCSD's HEXIS Module.
-
NONWOVENS
Stealth Readers By Rob Johnson and DK Smith Technical Editors, International Nonwovens Journal. .... Removable “SmartMedia” cards store up to 138 MB of images, which can be easily transferred to any PC . .... The Easymixer is fitted with an explosion - proof motor and is scaled for splitting batches to cover a variety of for- mula modifications.