-
Supplier: Reid Supply
Description: Track roller assemblies are known for their ability to move at high speeds, functionality in harsh environments, low noise levels and ease of assembly. . WZ-498
- Guide Width or Diameter: 2.362 inch
- Guide Length: 44.881914 inch
- Material: Aluminum, Stainless Steel
- Description: Guide / Bearing Assembly
-
Supplier: Sugatsune America, Inc.
Description: Slide roller carriage with bearing for smooth slide operation To be used in the combination of LGB30 guide rail
- Guide Width or Diameter: 0.875 inch
- Features: Other
-
Supplier: TPA Motion
Description: For applications where you need to not just move in a straight line, we offer our curved rail linear guide products. Carriage assembly is made of square shaped plate (12.7 mm thick) with three cam roller bearings attached. It is made of unhardened steel to allow for additional
- Bearing Width: 2.9527575 inch
- Bearing Type: Cam Follower
- Features: Other / Custom
- Bearing Housing: Rectangular
-
-
Supplier: Radwell International
Description: LF TRACK ROLLER LINE/ACCESS, TRACK RUNNER CAP WIPER, FOR USE WITH: LFCL42 CARRIAGE LFR5201 ROLLER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: NB Corporation of America
Description: seals, and inner seals for advanced dust prevention capabilities. The EXRAIL®’s seals are made from HNBR, a special material known for oil and ozone proof properties and strong wear resistance. The EXRAIL® is a linear recirculating roller bearing and guide way assembly whose
- Guide Width or Diameter: 1.3385834 to 2.0866153 inch
- Guide Length: 11.023628 to 157.4804 inch
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: Nook Industries, Inc.
Description: External roller bearing guided non-driven actuator with single carriage.
- Rated Speed: 157.48031496062993 in/sec
- Carriage Load: 146.12 lbs
- Orientation: Horizontal
- Motor Type: None
-
Supplier: Nook Industries, Inc.
Description: External roller bearing guided non-driven actuator with single carriage.
- Carriage Load: 2,922.4 lbs
- Orientation: Horizontal
- Motor Type: None
- Features: Other, Stackable
-
Supplier: RBC Bearings
Description: RBC Mast Guide / Carriage Roller
- Bore: 1.968 to 1.9685 inch
- Outside Diameter: 4.478 inch
- Static Axial / Thrust Load: 31,700 lbs
- Dynamic Axial / Thrust Load: 24,100 lbs
-
Supplier: RBC Bearings
Description: RBC Mast Guide / Carriage Roller
- Bore: 3.2494 to 3.25 inch
- Outside Diameter: 6.01 inch
- Static Axial / Thrust Load: 91,400 lbs
- Dynamic Axial / Thrust Load: 59,900 lbs
-
Supplier: RBC Bearings
Description: RBC Mast Guide / Carriage Roller
- Bore: 1.3775 to 1.378 inch
- Outside Diameter: 3.725 inch
- Static Axial / Thrust Load: 14,000 lbs
- Dynamic Axial / Thrust Load: 12,800 lbs
-
Supplier: RBC Bearings
Description: RBC Mast Guide / Carriage Roller
- Bore: 2.9994 to 3 inch
- Outside Diameter: 6.37 inch
- Static Axial / Thrust Load: 45,000 lbs
- Dynamic Axial / Thrust Load: 34,200 lbs
-
Supplier: Zaber Technologies, Inc.
Description: ball bearing carriage for high load and lifetime Optional integrated belt drive Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Compatible with most 40 mm T-slot extrusion framing systems and accessories
- Stroke or X-Axis Travel: 108.267775 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: ball bearing carriage for high load and lifetime Optional integrated belt drive Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Compatible with most 40 mm T-slot extrusion framing systems and accessories
- Stroke or X-Axis Travel: 112.204785 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: ball bearing carriage for high load and lifetime Optional integrated belt drive Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Compatible with most 40 mm T-slot extrusion framing systems and accessories
- Stroke or X-Axis Travel: 9.842525 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: ball bearing carriage for high load and lifetime Optional integrated belt drive Carriage Options: single carriage or dual carriage (N2 version) for additional load capacity and stiffness Compatible with most 40 mm T-slot extrusion framing systems and accessories
- Stroke or X-Axis Travel: 110.23628 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron’s linear ball slides and linear crossed roller slides offer engineers and designers the flexibility to choose the right ball or crossed roller bearing technology for their application. Our linear ball slides and linear crossed roller slides offer several levels
- Stroke or X-Axis Travel: 5 inch
- Carriage Load: 90 lbs
- Positioning Accuracy: 0.0005 inch/inch
- Base Length: 6.06 inch
-
Supplier: Radwell International
Description: ROLLER SLIDE BLOCK, LINEAR CARRIAGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Modern Linear Incorporated
Description: information refer to the tables below.Modern Linear studded guide rollers are completely interchangeable with industry standard rollers. Studded guide rollers may also be referred to as guide wheels, v-groove bearings, and cam rollers. They are dimensionally equal
- Bearing Type: Guide Wheel
- Features: Other
- Special Bearing Materials: Stainless
-
Supplier: Modern Linear Incorporated
Description: Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most
- Inside Diameter: 0.14 inch
- Outside Diameter: 0.1873 inch
- Bushing Type: Flanged
- Design Units: Inch
-
Supplier: TPA Motion
Description: in particular for food industry, chemical, pharmaceutical and medical industries. TEX26 and TEX40 Series Cam Roller Linear Guides Stainless Steel Rails, Matte Silver Color Finish Rail Lengths up to 4000 mm (157 inches) Three or Five Roller Moving Slider Assemblies (aka
- Guide Width or Diameter: 0.5511814 inch
- Guide Length: 6.299216 to 59.842552 inch
- Guide / Rail Features and Options: Continuously / Intermittently Supported, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: Modern Linear Incorporated
Description: Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.3748 inch
- Bushing Type: Flanged
- Design Units: Inch
-
Supplier: Modern Linear Incorporated
Description: Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.3748 inch
- Bushing Type: Flanged
- Design Units: Inch
-
Supplier: Schneeberger Inc.
Description: High rigidity, great dynamic and static load carrying capacity, outstanding running smoothness and the total enclosure of the carriage are the main features of the MONORAIL guideway. These properties result in higher machining rates while enhancing geometrical accuracy and surface quality of
- Stroke or X-Axis Travel: 59.05515 to 236.2206 inch
- Rated Speed: 118.110236220472 in/sec
- Carriage Load: 6,226.96 to 330,456 lbs
- Base Length: 59.05515 to 236.2206 inch
-
Supplier: Sugatsune America, Inc.
Description: Stopper for LGB-30CM Roller Carriage
- Guide Width or Diameter: 1 inch
- Features: Other
-
Supplier: igus® inc.
Description: lead screw ball bearing mounted SLN-27-15 Carriage with axial camber and manual backlash and height settings, lead screw ball bearing mounted
- Stroke or X-Axis Travel: 3.93701 to 9.842525 inch
- Bearing Type: Ball/Roller Bearing
- Features: Electrical
- Axis Configuration: X Axis Only
-
Supplier: Accuride International, Inc.
Description: the desired length or butted together to extend to greater lengths. Track may be side, flat, or vertically mounted. Flat-mounted track may be oriented with ball carriage facing up or down. Re-circulating ball carriages in two options: - Stainless steel ball bearing
- Carriage Load: 265 lbs
- Base Length: 47 to 94 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Hymark/Kentucky Gauge
Description: and 4 standard ball bearing guiding carriages per carriage Counter-rotating ball screw diameter 32 mm, available pitches 5, 10 and 20 mm With bellows cover 2 standard carriage lengths 320 mm or 450 mm, special lengths available
- Rated Speed: 39.3700787401575 in/sec
- Drive Type: Ball Screw
- Bearing Type: Ball/Roller Bearing
-
Supplier: Hymark/Kentucky Gauge
Description: Linear table size 30 with ball screw and ball guiding rail: Max. speed: v = 2,0 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 95000 N Max. feed force: FX = 12000 N Basic aluminum profile 325 mm with 2 screwed-on ball guiding rails size 30 and 4 standard ball bearing guiding
- Rated Speed: 78.740157480315 in/sec
- Drive Type: Ball Screw
- Bearing Type: Ball/Roller Bearing
-
Description: fixturing or other tooling elements to be precisely aligned with the actual travel path. Dowel pin holes are provided on the carriage top for repeatable mounting or tooling. Also available are custom features such as a steel body design, vacuum prepped units, and anti cage creep
- Stroke or X-Axis Travel: 0.9842525 to 1.968505 inch
- Base Length: 3.149608 inch
- Base Width: 3.149608 inch
- Base Height: 0.9842525 inch
-
Supplier: Ewellix
Description: Benefits: Maximum performance in relation to space requirements Wide range of accessories Interchangeable carriages with standard accuracy ratings Features: Highest accuracy of Ewellix profile rail guides Effective sealing of the carriage (block) with double lip seal Equal load sharing
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: Raco International, LP
Description: The RACO LM Linear module is the building block for both single axis or multiple axis systems. The carriage travels on adjustable roller bearings surrounded by a shock absorbing elastomer tire, driven by a steel cord reinforced timing belt with zero backlash . The RACO LM drives
- Stroke or X-Axis Travel: 238 inch
- Motor Type: AC
- Drive Type: Belt Drive
- Actuation Type: Electrical
-
Supplier: IntelLiDrives, Inc.
Description: for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to support moving carriage and to provide dynamic stiffness and precise straightness of travel. Bearing rollers are magnetically preloaded by the
-
Supplier: Accuride International, Inc.
Description: Load Rating: 150-500 lbs./68-227 kg. Heavy duty capacity with lengths up to 60". Provides support in a variety of industrial storage applications including truck bodies. Silenced movement Includes square carriage bolt holes Optional platform bracket kit allows for bottom and side mount
- Stroke or X-Axis Travel: 10 to 60 inch
- Carriage Load: 150 to 500 lbs
- Base Length: 10 to 60 inch
- Base Height: 3 inch
-
Supplier: Hymark/Kentucky Gauge
Description: Carriage with contact bump stop and Roto-lock lever Roller bearings for smooth and easy positioning Inch / metric tape rule with indicator Left or right side mounting
-
Supplier: IntelLiDrives, Inc.
Description: transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low cogging for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to support moving carriage
Find Suppliers by Category Top
Featured Products Top
-
consistent (slip-free) contact between carriage and base reduces wear. The configuration of a cross roller bearing gives designers all the benefits of a two-row bearing, including stability, in a single-row space as the alternating rollers can support loads from all directions, including (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. There are a variety of options for each part that allow for an (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished raceways of Modern Linear guide rollers offer superior speed and performance. These raceways (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
This is the smallest (1/2” diameter) double row ball bearing roller on the market and is fully interchangeable with other industry lines. The VW-0 will be available in 52100 and 440 stainless steel and equipped with shields or seals to retain lubricant. The VW-0 is designed to (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Modern Linear Studded Guide Rollers eliminate the need for separate installation hardware. One studded roller replaces three components. There is no need to incorporate a separate bolt or bushing into a carriage assembly. Mounting is facilitated with a female hex opposite of the threaded stud (read more)
Browse Datasheets for Modern Linear Incorporated -
Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most (read more)
Browse Datasheets for Modern Linear Incorporated -
Stainless steel material for linear motion components and assemblies (carriages, track & rail) is a core part of Modern Linear’s capabilities. The reasons a customer would choose stainless components could very well be tied into the inherent benefits of using guide roller technology (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
ease of installation and ease of maintenance, off the shelf components were used throughout the design. The ENDURO is available using size 2 or size 3 v-groove guide rollers, with load capacity up to 1528 pounds. The carriage is available in 6061 aluminum or steel, and features built-in felt (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
The Vector Quad is an all purpose linear guide suitable for a wide variety of applications. This linear guide system incorporates four standard v-groove guide rollers fixed to the corners of a carriage plate, creating superior load capacity in all directions. The mating rail incorporates two (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
collide entering and leaving the load zone. QUIET Linear guide rollers are very quiet due to ball separation. The internal ball bearings are separated by a nylon retainer. This feature reduces noise common in recirculating ball systems. Noise is amplified in (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
More Information Top
-
Journal of Aircraft > Development of counter-rotating intershaft support bearing technology
The program consisted of analytical and experimental effort to develop design criteria and obtain operational performance and wear data for load carrying roller bearings mounted between counter-rotating shafts.
-
Experimental investigation of the face stability of shallow tunnels in sand
carriage roller bearing .
-
Condition Monitoring and Control for Intelligent Manufacturing
X-slide and Z- carriage roller bearing , linear encoder feedback control movement range: 220 mm (X), 150 mm (Z) straightness: 500 nm/full movement range linear encoder resolution: 10 nm feed rate: 1mm–1260mm/min .
-
A control system for a testhead manipulator
This large angle increment is only seen when the theta angle is near zero, or, in other words, the testhead is centered in travel in the carriage roller bearings .
-
ESDU 81037 A - Designing with rolling bearings. Part 2: selection of single row angular contact ball, tapered roller and spherical roller bearings.
In a four point contact (duplex) ball/cylindrical roller bearing unit the cylindrical roller bearing carries only radial loads and the equivalent load, P, is equal to the radial load, Fr .
-
ESDU 82014 - Designing with rolling bearings. Part 3: special types.
P = F r The needle roller bearing carries radial loads .
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
The rotor is composed by a shaft supported by lubricated roller bearings carrying the overhung bladed wheel.
-
Table Motion Systems
The total stiffness of the roller bearing carriage will be decreased by the stiffness of the .
-
Transformers, Second Edition > Cooling Arrangements
The heavy-duty ball and roller bearings carrying the shaft are lubricated by internal circulation of transformer oil.
Indicates content that may require registration and/or purchase.