Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Engel Machinery Inc.
Description: ENGEL has been building high-performance cartesian robots, also called gantry or linear robots, since 1980. Our viper robots are the perfect addition to your injection molding machine. The innovative and sturdy design offers increased payload capacity with low dead
- Number of Axes: 3 #
- Load Capacity: 6 kg
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: Visumatic Industrial Products
Description: Precision cartesian robot screwdriver for advanced production installs multiple fasteners in an adaptable work platform. This cartesian robot screwdriver platform can quickly install fasteners to increase accuracy and throughput. It has high reliability and precision
- Number of Axes: 3 #
- Industry / Application: Assembly
- Robot Type: Cartesian Robot, Robot System
-
Supplier: Weiss GmbH
Description: The LP 2D linear portal is an intelligent functional unit that combines mechanics, electronics and software. The main components of this versatile solution are the HN and HL linear motor axes, a modified control system and a wide range of different fieldbus interfaces, including OPC UA. All
- Number of Axes: 2 #
- Load Capacity: 8 kg
- Reach: 1 mm
- Robot Type: Cartesian Robot
-
-
Supplier: Yamaha Corporation
Description: Yamaha's Cartesian robot SS series (Slider type) is a high-performance, versatile robot that is designed to handle a wide range of industrial applications. One of the key features of the SS series is its closed-loop control system, which ensures that there is no step-out during
- Number of Axes: 1 #
- Load Capacity: 2 kg
- Reach: 50 mm
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: HARMO Co., Ltd.
Description: payload performance ・Model 150 5kg to 7kg (largest payload in industry) ・Model 350 10kg to 12kg A complex EOAT for insert/multiple placement is adaptable. ●Shorten the Mold Changing Time ・Datalink Integration System (IMM⇔Robot⇔Auxiliaries) for centralized setup/power control/monitoring
- Number of Axes: 0.6 #
- Load Capacity: 5 kg
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: Güdel, Inc.
Description: rotary axes on the gantry robot. They have been developed as a standard robot line for easy integration in other automatic machining, welding, or robot assembly equipment.
- Industry / Application: Assembly, Welding
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: Wittmann Group
Description: The new pro series takes the WITTMANN W8 robot series to a whole new level of performance. – Countless improvements, guarantee the highest efficiencies. » Rugged design of the robot. » Modularity of the robot mechanics and of the drive and control system architecture. » The
- Number of Axes: 3 #
- Load Capacity: 20 kg
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: KUKA
Description: KUKA offers a broad portfolio of linear robots with various travel lengths and additional options for efficient linking of work processes between machinesand systems. KUKA linear robots for maximum process efficiency and flexible work spaces. Linear robots from KUKA (also known
- Number of Axes: 3 #
- Load Capacity: 16 kg
- Reach: 0 mm
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: IMANPACK PACKAGING & ECO SOLUTIONS SPA
Description: Multi-function High Speed Pick & Place Robot suitable for automatic feeding for horizontal packaging machines, to load bags into cardboard boxes, to orientate and align the products and to control and reject faulty products. • 4 axis piece rotation. • Wide range of action. • Easy
- Number of Axes: 4 #
- Load Capacity: 3 kg
- Reach: 10.000000000000002 mm
- Industry / Application: Automotive Testing, Medical / Pharmaceutical
-
Supplier: Fisnar
Description: The F8000 series of robots are servo motor-driven, ball screw design, gantry robots. A heavy duty aluminum structure prevents flexing and vibration while maintaining functionality. Ideal for conveyorfed applications. Where applications require all moving axes to be above the
- Number of Axes: 3 to 4 #
- Load Capacity: 5 kg
- Industry / Application: Assembly
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: Janome Industrial Equipment
Description: Multifunctional Cartesian robot with plenty of stroke combinations to choose from. All-in-One The multifunctional JC-3 Series Cartesian Robot comes complete with an easy-to-use dedicated controller and robot unit with a rich selection of stroke lengths for each
- Number of Axes: 3 to 4 #
- Load Capacity: 3 kg
- Reach: 100 mm
- Industry / Application: Assembly, Automotive Testing, Medical / Pharmaceutical
-
Supplier: Janome Industrial Equipment
Description: Dispensing Benchtop Robot with Camera-based Adjustment Package The Janome JR3000AP-D Series Dispensing with Camera Specifications Desktop Robot is designed for speed and accuracy to give you a better dispensing process and a better end product. The JR3000AP-D has the necessary
- Number of Axes: 3 to 4 #
- Load Capacity: 0 kg
- Reach: 300.00000000000006 mm
- Robot Type: Cartesian Robot
-
Supplier: Yamaha Motor- Robot Division
Description: groove guide rail for superb durability! Lightweight & compact Tough & highly reliable resolver Reasonable price Supports double Y axis standard specs Dual robot that drives two axes synchronously. Custom specifications
- Number of Axes: 2 to 4 #
- Load Capacity: 10 to 30 kg
- X-axis Travel: 850 to 1,250.0000000000002 mm
- Y-axis Travel: 550 to 850 mm
-
Supplier: Janome Industrial Equipment
Description: Versatile Flagship Model Benchtop Robot Built to last with durable die-cast base and extruded aluminum column for excellent structural rigidity. High speed tracking function for increased stability. Short after-stop oscillation time for robots with a camera attached to the Z mechanism,
- Number of Axes: 3 to 4 #
- Load Capacity: 3.5 kg
- Reach: 200 mm
- Industry / Application: Assembly, Automotive Testing, Medical / Pharmaceutical
-
Supplier: TRAPO GmbH
Description: Powerful robots: high-performance portal systems High-performance portal systems from operate on two or three linear axes in cubic space. The gantry robots are designed and manufactured in the company’s own production facility in Gescher-Hochmoor. Portals show their strength, for
- Number of Axes: 2 to 3 #
- Load Capacity: 100 kg
- Industry / Application: Automotive Testing, Medical / Pharmaceutical, Packaging
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: KraussMaffei
Description: 100% compatibility with other injection molding machine manufacturers Attractive price/performance ratio Optimal equipment for pick-and-place applications Fast process adjustment Highlights Precision with rack-and-pinion drive Rack-and-pinion drive for high-precision robot positioning with
- Number of Axes: 3 to 4 #
- Load Capacity: 5 kg
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: Hirata Corporation of America
Description: High rigidity, high durability Maintenance free, weight capacity from 50 to 150 kg Abundant variations The stroke and number of axes can be freely configured and combined Extensive record Supports machine tools, transferring and stocking large or heavy items, and assembly Supports applications in
- Load Capacity: 50 kg
- Robot Type: Cartesian Robot
-
Supplier: Aerotech, Inc.
Description: Design Features Configurable T-style robot up to 1.5 m x 0.5 m x 0.3 m travel Velocities up to 1.4 m/s provide high throughput Integrated Cable Management System (CMS) shortens your machine build 3-axis load up to 25 kg for demanding applications Customizable Z and/or theta axis for easy
- Stroke or X-Axis Travel: 5.905515 to 59.05515 inch
- Y-Axis Travel: 5.905515 to 23.62206 inch
- Z-Axis Travel: 3.93701 to 11.81103 inch
- Rated Speed: 11.8110236220472 to 55.1181102362205 in/sec
-
Supplier: JAPAN UNIX Co., Ltd.
Description: Compact type ・Working area: 200mm×210mm ・New and improved heater ・LAN (Ethernet), COM port ・X,Y axis: 600mm/sec ・Z axis: 250mm/sec ・Separated soldering controller Features ・New heater improves heating and soldering mechanism. ・Productivity is highly improved by increasing rigidity and process
- Number of Axes: 3 #
- Robot Type: Cartesian Robot, Gantry Robot
- Features: Other / Specialty
-
Supplier: Nitto Seiko America
Description: Cartesian Style Screw Driving Robot - Standard SR580F-Z with NX screwdriving robots. The robot consists of X/Y/Z-axes. X/Y/Z axes are powered by AC servo motors, while the screwdriver stroke is powered by a AC servo motor and the spindle rotation is powered by a NITTO
- Number of Axes: 3 #
- X-axis Travel: 800 mm
- Y-axis Travel: 300.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: Nitto Seiko America
Description: Cartesian Style Dual Driver Screw Driving Robot - Standard SR580DB-Z with NX Screw Driving Robots. The robot consists of XX/YY/ZZ-axes. X/Y/Z axes are powered by AC servo motors, while the screwdriver stroke is powered by a AC servo motor and the spindle rotation is
- Number of Axes: 3 #
- X-axis Travel: 800 mm
- Y-axis Travel: 300.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic
- Stroke or X-Axis Travel: 1.968505 to 47.24412 inch
- Y-Axis Travel: 1.968505 to 47.24412 inch
- Z-Axis Travel: 1.968505 to 47.24412 inch
- Rated Speed: 2.36220472440945 to 8.66141732283465 in/sec
-
Supplier: ASG, Division of Jergens, Inc.
Description: High quality, affordable robotic solutions Ample I/O’s designed around the most complicated assembly operations COM ports for communications with PC software, vision systems, or other device Desktop, Scara and Gantry robots available
- Robot Type: Cartesian Robot, Gantry Robot, SCARA Robot
-
Supplier: Dixon Automatic Tool, Inc.
Description: This assembly system uses a Cartesian Robot to transport a Dixon Auto-Fed servo controlled Driver and Vision System to drive helical wire inserts into transmission housings. Due to casting variations, the Vision System pre-locates all of the driving points on the casting for the
- Number of Axes: 3 #
- Industry / Application: Assembly
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: Cognibotics AB
Description: The low weight of SigmaTau's mechanics facilitates high-dynamic motions with 2g accelerations, reducing cycle times and enhancing overall efficiency. The SigmaTau robot fills the gap between CNC machine tools and traditional arm robots, offering in-line high-speed machining for
- Robot Type: Cartesian Robot, Gantry Robot, Robot System
-
Supplier: ASG, Division of Jergens, Inc.
Description: The AX-03 robot package is designed with the sophisticated end user and systems integrator in mind. The package comes complete with fully integrated ASG Auto Feed screw feeding system and driver. The package is pre-assembled, programmed, and tested prior to shipment; allowing it to be up and
- Robot Type: Cartesian Robot, SCARA Robot
- Drive System: Electric
-
Supplier: RobotWorx
Description: The KUKA KR 30 JET gantry robot greatly extends the work envelope of the standard KR 30 while conserving floorspace. A linear gantry track offers several advantages, such as the ability for a single robot to handle a larger part or bigger process. For even faster production, two
- Number of Axes: 6 #
- Load Capacity: 30 kg
- Reach: 2,002 mm
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: RobotWorx
Description: Extend your workspace with the KUKA KR 60 JET gantry robot. The ideal combination of linear and jointed-arm, this system gives two big advantages. First, the work envelope is radically widened as the robot can travel back and forth on a custom length track. Second, this extremely fast
- Number of Axes: 6 #
- Load Capacity: 60 kg
- Reach: 2,002 mm
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: ATS Automation
Description: Superbot™ robot is an example of internal robotic developments.The ATS Superbot robot is a Cartesian robot capable of high speed, high accuracy and a 95% usable work envelope.
- Robot Type: Articulated Robot, Cartesian Robot, SCARA Robot
- Industry / Application: Assembly, Machine Tending, Material Handling (e.g., Loading/Unloading, Palletizing)
- Features: Cleanroom
-
Supplier: IntelLiDrives, Inc.
Description: IntelLiDrives Planar XY Table offers the unique capability to operate two axes of motion in one plane with one motor. These systems designed to replace conventional compounded XY tables, where one axis is being carried by another. As a result, Planar XY Table offers greater reliability and
-
Supplier: RobotWorx
Description: The ABB IRB 6620LX is a gantry arm robot designed to revolutionize applications that include material handling, injection molding, and die casting. These customizable linear systems can cost-effectively perform these tasks and more. This system combines the advantages of a linear gantry with
- Number of Axes: 6 #
- Load Capacity: 150 kg
- Reach: 1,900 mm
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: ASG, Division of Jergens, Inc.
Description: Choice of Driver: ASG X-PAQ™ SD2500 or HIOS® driver Choice of tabletop robot size Screw presenter customized to screw dimensions
- Robot Type: Cartesian Robot, Gantry Robot
- Drive System: Electric
-
Supplier: RobotWorx
Description: Compare Fanuc Controllers The Fanuc M-16iT is an overhead mounted robot system that offers six axes of motion, one linear and five rotary. The robot arm is a modified version of the standard M-16i manipulator and the rails are available in standard and customized lengths. The rails can
- Number of Axes: 6 #
- Load Capacity: 6 kg
- Reach: 1,158.0000000000002 mm
- Robot Type: Articulated Robot, Cartesian Robot, Gantry Robot
-
Supplier: TPA Motion
Description: We make Instrument Robots for medical and scientific instruments. Our robots are fully featured XYZ motion systems for moving microplates, glass slides or other payloads around inside your instrument. Each robot is highly integrated and optimized for size, enabling the most
- Number of Axes: 3 #
- Robot Type: Cartesian Robot
- Drive System: Electric
- Industry / Application: Medical / Pharmaceutical
-
Supplier: ASG, Division of Jergens, Inc.
Description: The same robust features that are foundational to the AX-20, also reside in the AX-30; including steel base and Allen Bradley controls (unless specified otherwise). The AX-30 turntable system is designed for optimal efficiency. While the operator is loading the new components, the robot is
- Robot Type: Cartesian Robot, Gantry Robot, SCARA Robot
- Drive System: Electric
Find Suppliers by Category Top
Featured Products Top
-
SCARA and articulating arm robots might be the most recognizable form of robot on the market today, but look to gantry robots for getting the big jobs done in the least amount of space. Gantry robots, also called Cartesian robots, are almost ubiquitous with automation but still are not (read more)
Browse Robots Datasheets for Isotech, Inc. -
The Handling Guide Online (HGO) is a unique sizing and selection web tool for Cartesian gantry systems. It offers you the following benefits: Efficiency - cuts your engineering time and effort to a minimum Intuitiveness - very easy to use and features structured (read more)
Browse Datasheets for Festo Corporation -
movement in XYZ and rotations in pitch, yaw, and roll. They are based on actuators arranged in parallel between the top and bottom platforms and controlled by a powerful controller handling the hexapod kinematics – so the user only needs to send commands in common Cartesian coordinates (read more)
Browse Robots Datasheets for PI (Physik Instrumente) L.P. -
industrial robots in the market. To simplify control, use the MRCU Integrated Robot Controllers (up to 7-axis) or the MRC01-C Cartesian Robot Controller with AZ Series mini drivers. Additionally, the free MRC Studio software is available for pre-programming, testing, start-up, and maintenance (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
deforms slightly, and the strain gauges convert this deformation into measurable electrical signals. Through intelligent signal processing algorithms, the sensor accurately calculates the three force components (Fx, Fy, Fz) and three torque components (Tx, Ty, Tz) in the Cartesian coordinate (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Hypersen 6-Axis Force Sensors: Empower Coffee Collaborative Robots with "Precise Touch"? (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
contractors. Specializing in engineering multi-axis motion systems, gantries, and cartesian robots built to customer specifications, Isotech can provide: Pick & Place Systems Cartesian Robotics Video Production & Automation Systems Sorting Systems (read more)
Browse Datasheets for Isotech, Inc. -
mechanical motion supplier or work with systems integrators, military and government contractors. Specializing in engineering multi-axis motion systems, gantries, and cartesian robots built to customer specifications, Isotech can provide: Pick & Place Systems Cartesian Robotics (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
automation or mechanical motion supplier or work with systems integrators, military and government contractors. Specializing in engineering multi-axis motion systems, gantries, and cartesian robots built to customer specifications, Isotech can provide: Pick & Place Systems (read more)
Browse Automation Equipment and System Integrators Datasheets for Isotech, Inc. -
part quality control. This cobot assembly machine incorporates a VIM-600 clip insertion system, which is also suitable for use in cartesian, SCARA, and 6-axis robot integrations. A wide variety of standard engineered designs are available (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products
Conduct Research Top
-
What is a Cartesian Robot?
First, a Cartesian system is one that moves in three, orthogonal axes -- X, Y, and Z -- according to the Cartesian coordinates. (Although it should be noted that a rotary axis -- in the form of an end effector or end of arm tooling -- is sometimes included on the outermost axis of a Cartesian robot.)
-
What Makes a Robot a Cartesian Robot?
First, a Cartesian system is one that moves in three, orthogonal axes - X, Y, and Z - according to the Cartesian coordinates. (Although it should be noted that a rotary axis - in the form of an end effector or end of arm tooling - is sometimes included on the outermost axis of a Cartesian robot.)
-
What Is a Gantry Stage / Cartesian Robot?
A precision gantry stage or gantry system is sometimes called a linear robot or Cartesian robot. Gantry robots typically provide overhead motion in 2 or 3 linear degrees of freedom (X-Y and X-Y-Z) and are often used for pick and place applications, 3D printing or laser machining, precision handling
-
What You Should Know About Cartesian Robots
Machines that operate on Cartesian coordinate systems have been staples in factories for decades. 3D printers, laser-cutters, and CNC machines are examples of devices that use the same principle as Cartesian robots. What sets these robots apart from others is their construction. Cartesian robots
-
Three Important Design Considerations for Cartesian Robots
If your application calls for a Cartesian robot, you have a wide variety of options, depending on the level of integration you want to undertake. And although pre-engineered Cartesian robots are becoming more widely adopted as manufacturers expand their product ranges to fit a broader scope
-
Tips for Selecting Pre-Engineered Cartesian Robots
Cartesian robots operate in two or three axes along the Cartesian coordinate system of X, Y, and Z. While SCARA and 6-axis robots are more widely recognized, Cartesian systems can be found in nearly every industrial application imaginable, from semiconductor manufacturing to woodworking equipment
-
Doing the Heavy Lifting: When Cartesian Robots Make the Most Sense
Compared to a Cartesian robot, a SCARA or six-axis system will generally deliver higher performance out of the box at a higher cost and with greater programming requirements, but with a smaller footprint, less weight and less rigid arm extension. On the other hand, a Cartesian system provides
-
What are Cartesian Robots?
Cartesian coordinate geometry is an excellent method for mapping three-dimensional space in a simple, easy-to-understand numerical system. In the Cartesian system for three-dimensional space, there are three coordinate axes that are perpendicular to each other (orthogonal axes) and meet
More Information Top
-
Handbook of Industrial Robotics 2nd Edition Complete Document
cartesian robot .
-
Aspects of non-cartesian robotics
These robots can be termed non- Cartesian robots " as they do not follow the principles of operation implied by the Cartesian view on systems, the world, and intelligence.
-
Springer Handbook of Robotics
A rectangular workspace is provided by three mutually perpendicular prismatic (P) joints which form a PPPS chain called a Cartesian robot – S de- notes a spherical wrist which allows all rotations about its center point.
-
International Encyclopedia of Robotics: Applications and Automation Volume 2 Complete Document
The WCS is similar to the coordinate system used in CNC machine tools, although in non- Cartesian robots the definition of the X and Y directions is not natural as it is with machine tools.
-
International Encyclopedia of Robotics: Applications and Automation Volume 3 Complete Document
The second is a large gantry or Cartesian robot that welds .
-
http://waset.org/publications/10146/robotics-system-design-for-assembly-and-disassembly-process
Abstract—In this paper is described a new conception of the Cartesian robot for automated assembly and also disassembly process.
-
Intelligent Robotics and Applications
This system required a Cartesian robot to control of the laser vision sensor moving on the teaching path.
-
Information Technology for Manufacturing Systems IV
Keywords: Assembly station, Cartesian robot , Assembly/disassembly process, Methodology, Reversible, Production systems.
Indicates content that may require registration and/or purchase.