Products/Services for Case Tractor Hydraulic Hose
-
Hydraulic Hose - (602 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...Product FormMaterialConstruction Options -
Hose Fittings - (1196 companies)...with any proposed fitting materials. Incompatibility could result in corrosion causing leakage or system damage. References. hoseandittings.com - Hose and Fitting Shop. Legacy - Selection Guide: Quick-Disconnect Couplers & Plugs. Parker - Hydraulic Hose... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Hydraulic Pumps - (689 companies)...on the principle of positive displacement. Positive displacement pumps use expanding and contracting cavities to move fluids. In the case of hydraulic pumps, these cavities apply force directly to a hydraulic fluid, allowing it to exit the pump at high... -
Hydraulic Fittings - (303 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Hydraulic Filters - (438 companies)...tubes, pipes, and/or hoses) to transport the fluid to and from the hydraulic cylinder. A control valve to extend or retract the cylinder. Finally, a hydraulic cylinder, which provides linear motion. These components are shown in the diagram below...
-
Quick Couplers - (558 companies)...machinery -- quick couplers -- safety. BS ISO 5675 -- Agricultural tractors and machinery -- general purpose quick-action hydraulic couplers. References. Quick Couplers -- Parker Hannifin. Image Credits: Hangzhou Mingfeng Manufacturing | Snap-Tite...
-
Industrial Hose - (1757 companies)Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. A hose...
-
Lifts - (1632 companies)...articulated lifts. Lift Actuators. Lifts may be actuated by any of the following mechanisms: Hand cranks. Screw drives. Foot pumping and ratcheting. Pneumatic air cylinders and air motors. Hydraulic cylinders and motors. Electrical motors. Standards. BS 5655...
-
Tugs, Tow Tractors, and Pushers - (86 companies)...attachment systems such as airport tow tractors. Integrated oversteer alerting devices provide added safety in airport and military environments. Typically, towbarless tractors use fewer hydraulic cylinders than other industrial vehicles and may feature...
Product News
-
Ningbo TIP Fluid Technology Co., Ltd.
Compact High-Pressure Hydraulic Hose Engineered for Compact High-Pressure Systems. Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential. Optimized for Real-World Applications. This hose is widely used in construction equipment such as excavators, loaders, and cranes, as well as agricultural machinery including tractors and harvesters. It is also suitable for mining equipment, mobile... (read more)Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Single Layer Hydraulic Hose High-performance hydraulic rubber hose. Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications. 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water. 2.Inner tube: Synthetic rubber. 3.Reinforcement: One braid of steel wire. 4.Cover... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R152401 Hydraulic Hose Assembly Built for the Most Demanding Hydraulic Applications. R152401 Assembly is a complete high-pressure hose assembly designed to handle very high-pressure surge and dynamic flexing. With six alternating spiral layers of high-tensile steel wire, a working pressure of 42 MPa, and a minimum burst pressure of 168 MPa, it performs reliably in construction equipment, mining machinery, and high-performance industrial systems. The crimped metal fittings on both ends help reduce leak paths and assembly risk... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
TIP High-Pressure Hydraulic Rubber Hose Core Features & Professional Value. Multi-scene Adaptation: Covers construction machinery (excavators, cranes), industrial hydraulic equipment (injection molding machines, hydraulic pump stations), mining machinery, agricultural machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs. Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Kuriyama of America, Inc.
Complete Hydraulic Hose Connections System A complete hydraulic hose system from trusted global brands Alfagomma (R) Hydraulic Hose, Piranhaflex (R) Thermoplastic Hydraulic Hose and O+P Crimpers (R). Join the alliance at Kuriyama Hydraulic Connections (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
The Kuriyama Hydraulic Hose Connections System A complete hydraulic hose system from trusted global brands Alfagomma (R) Hydraulic Hose, Piranhaflex (R) Thermoplastic Hydraulic Hose and O+P Crimpers (R). Join the alliance at Kuriyama Hydraulic Connections. View the catalog here. (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Ningbo TIP Fluid Technology Co., Ltd.
Premium Hydraulic Hose Assembly Fittings Built for Extreme Durability: These hydraulic hose assembly fittings are forged from high-grade carbon steel, ensuring exceptional resistance to high pressure, corrosion, and mechanical wear, even in the harshest operating conditions. Precision Machined for Perfect Sealing: Every fitting is manufactured to strict ISO/SAE standards with tight tolerances, guaranteeing a secure, leak-free connection that maintains system pressure and efficiency. Engineered for Universal Compatibility: Designed... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Kuriyama of America, Inc.
Tough, High-Temp Hydraulic Hose! TR1HT - High Temp - 1SN/R1AT. General Applications: Wherever low or continuous high temperatures or. fluid compatibility is a problem, this high quality, high performance hose solves the problem. Also ideal for use where greatly extended service life. under "normal" conditions is desired. Construction: Tube - Black tube, specifically compounded for temperature and chemical resistance, oilresistant. Reinforcement - One high tensile steel wire braid. Cover - Synthetic rubber, blue ... weather... (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Ningbo TIP Fluid Technology Co., Ltd.
EN853 1SN Flexible Hydraulic Hose Professional-Grade Hose Boosts Work Efficiency. Reliable Durability for Harsh Environments: High-quality synthetic rubber inner tube (oil-resistant) + single-layer steel wire braiding + abrasion/corrosion-resistant wrapped cover, ensuring long service life and reducing maintenance downtime for construction, mining, and earthmoving machinery. Broad Compatibility & Versatility: Works with petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air; adapts to -40? to 121... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Hydraulic Hose Fittings, Ferrules & Adapters All-in-One Precision Hydraulic Connection System for Professional Industrial Applications. Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters, different from ordinary suppliers that only provide single fittings. The one-stop system eliminates compatibility matching troubles for professional buyers and simplifies procurement and inventory management. Premium Material & Strict Precision Manufacturing: All... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
-
Measurement of Operator Exposure to Power Take-Off
Driven Augers
…8 On or near tractor 21.0 1.8 Total 496.6 67.7 Exposure Measurement: Truck/Wagon and Swing-Away Hopper Auger There were three cases included in the study … auger connected to the tractor by the drawbar, PTO, and hydraulic hoses .
-
Central Motor Vehicles Rules, 1989 (Extracts).
Provided also that in case of combine harvesters, if the shape of body work makes it impossible .... (3) The hydraulic brake hoses wherever used in agricultural tractors and combine harvesters and its trailer shall be in accordance with IS: 7079-2008, as amended from time to time.
-
Technical Requirements for Road Vehicles to Allow them to Travel on the Public Roads of Romania.
Hydraulic Connections between Tractors and Trailers In the case of a hydraulically-activated braking system, the connector(s) of the hydraulic connections shall comply with the provisions stipulated in ISO 5676:1983. .... The flexible hoses shall be part of the trailer.
-
States > Massachusetts > State > Statutes > Part I - Administration of the Government > Title XIV - Public Ways and Works > 0090 - Motor Vehicles and Aircraft
…brake master cylinder or master control unit, wheel brake cylinder, brake line, brake hose , or equivalent, except .... Except in the case of a school bus or fire apparatus, every motor vehicle and every tractor which is designed and used for drawing another vehicle, having … thousand pounds, shall be equipped with full air brakes or hydraulic brakes with vacuum power…
-
Establishing the Need for an Engineering Standard for Agricultural Hitch Pins
…from sustaining damage due to contacting the implement hitch, hitch pins, or any tractor parts, such as .... Cases have been documented in which damage has occurred to the hitch pin, PTO shielding, or hydraulic hoses due to contact during operation.
-
Federal Register > Thursday, May 15, 2003 > [68 FR 26384] Federal Motor Vehicle Safety Standards; Brake Hoses
The agency notes that, as was the case for hydraulic and vacuum brake hoses , air brake hose requirements as originally incorporated in Standard 106 in November of 1973 (38 FR 31302) were based on the substantive requirements in SAE J1402. .... such vehicle populations are small in comparison to the number of straight trucks, tractors , and air-braked…
-
Automotive Industry Standard - AIS-007 - Revision 5 - Information on Technical Specifications to be Submitted by the Vehicle Manufacturer.
i) 124A(3) 124A(4) 124A(5) 124A(6) 124A(7) Hydraulic brake hose Hydraulic brake fluid Tow hook Fuel tank Wheel nuts and hub caps Note:. .... 5) In case samples are submitted to the testing agency for testing, please provide reference docket no. TABLE 19 OF AIS-007 (REVISION 5) LIST OF TEST REPORT/CERTIFICATES OF OTHER MODELS FOR AGRICULTURAL TRACTORS /CONSTRUCTION EQUIPMENT VEHICLES Rule No.
-
Design of Debris Cleaner With Compound Auger and Vacuum Pick Up
Alternatively, the machine 1 can be made self-propelled in which case it would not be necessary .... In a preferred embodiment, either an internal combustion engine 6 or the power-take-off of a tractor can be used to power a pump assembly 7 which moves fluid from a reservoir 8 through hydraulic hoses 9 to a system of…
-
Code of Federal Regulations > Title 26 - Internal Revenue > Miscellaneous Excise Taxes > [26 CFR Part 48] Manufacturers and Retailers Excise Taxes
For example, tax does not apply where a wire, hose, or board is cut to size in order to replace a damaged wire, hose , or board of an automobile truck, other automobile, or tractor . .... to operate from an automobile cigarette lighter; automobile radio antennae; automobile license plate frames; automobile clocks; automobile mirrors and mirror brackets; purses for carrying parking meter coins or cases for carrying registration cards … of the mechanical or hydraulic bumper, screw, ratchet, scissors…
-
Federal Register > Monday, May 2, 2016 > [81 FR 26200] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Activity, D...
…fuel fill covers; fuel tanks; harvesting arm housings; hose guide plate guards; hose straps; hydraulic pump supports; hydraulic reservoirs for forestry equipment; hydraulic system tubes; hydraulic tank covers; hydraulic tubes; inner arm housings … tubes; pressure tubes; radiator hose tubes; radio mount housings … kits; pivot bushings; steel bushings; steering cylinder bushings; tapped bosses; wear rings; gear cases ; planetary assemblies; half … satellite antennas; multiband antennas; 12 volt monitors; computer monitors; dot matrix monitors; display tractor information monitors; ground…
Indicates content that may require registration and/or purchase.