Products & Services

See also: Categories | More Information
  • Description: ground thus brought to the flatness and parallelism required up to .0002. If you have a part that presents surfacing problems like finish, flatness or paralelism and conventional machining or grinding cannot solve it? Then you need to turn to Grindal Company we can help with the ability to

    • Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
    • Features: Midwest US Only, North America, United States Only

  • Description: Whether you have a large or small requirement for highly polished part ends, extremely tight length tolerances or extraordinary flatness, we can meet your requirements with our large lapping, fine grinding and flat honing capability. Our capacity may be large, but our specialty is the stress-free

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
    • Features: North America, Northeast US Only, Other, United States Only

  • Description: The Lapmaster Model 48 machine features rugged construction, and is equipped with a 48 inch (1219 mm) diameter cast iron lap plate. The lap plate is made up of individual segments bolted to a cast iron support plate. These segments are massive enough to

    • Power: 10 HP
    • AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
    • Automation / Material Handling: Automatic / Indexing, PLC
    • Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing

  • Description: We provide lapping services to meet your flatness requirements.

    • Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: Low Volume Production
    • Features: North America, Northeast US Only, Other, United States Only

  • Description: quite excellent for lapping of valves and other moving parts to reduce friction. The paste can quite easily be loaded on all cast iron or brass lapp wheels as well as wooden dowel pins for the lapping of holes. It can also be used with felt bobs or mounted brushes for mold polishing.

    • Grit Size: 150 to 2,000
    • Compound / Abrasive Type: Boron Carbide
    • Type: Lapping, Polishing
    • Form: Paste / Cream

  • Description: are machined at the crankshaft journal and at the piston pin to allow the flow of fresh oil throughout the rod. Ductile Iron Crankshaft - Dynamically balanced, precision-machined, and ground. Assures extended running life for all internal bearings and wearing surfaces. Cast Iron

    • Discharge / Operating Pressure: 95 to 125 psi
    • Flow Capacity: 3.8 SCFM
    • Horse Power: 1 HP
    • Compressor Technology: Reciprocating Piston

  • Description: Designed to solve the challenge of honing large heavy cast iron hydraulic valve blocks and bolted valve assemblies weighing over 450 lbs (200-300 kg), common to heavy duty machinery used in the mining, off-road, and construction industries. The SV-2010AXYS vertical honing machine

    • Power: 10.05165288677115 HP
    • Current: 85 to 100 amps
    • AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
    • Automation / Material Handling: Automatic / Indexing, CNC

  • Description: power stroking is standard. Solid Construction Throughout - Reinforced structural steel and cast iron provides a solid machining platform. Moving components are isolated from the base to eliminate vibration. Rigid stroker carriage and robust linkage-driven design permit more rapid

    • Power: 2 HP
    • AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
    • Applications / Material Abraded: Automotive, Metals / Metalworking
    • Features: Cleaning / Spray Nozzles, Horizontal, Other

  • Description: Brushing stations for demanding surface finish requirements. Cast iron column for increased rigidity and optimum precision. Latest in safety technology with safety PLC, safe drive systems, and a secondary stroker brake. Standard LED work area lighting.

    • Power: 10.72176307922256 HP
    • AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
    • Automation / Material Handling: Automatic / Indexing, PLC, Windows® / PC Control
    • Applications / Material Abraded: Automotive, Metals / Metalworking

  • Description: The VSS-2 Single Stroke Honing® System is designed for low maintenance with "lubed for life" linear slides. A standard 7.5 kW (10 Hp) spindle motor, a rock solid cast iron spindle carriage, a thermal-resistant composite base, and a thick steel tooling plate combine to make the VSS-2

    • Power: 10 HP
    • AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz
    • Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
    • Applications / Material Abraded: Automotive, Ceramics / Glass, Metals / Metalworking

  • Description: features: torque tube design polymer concrete-filled machine bed tool slides of the machine are made from cast iron high stock removal rates achievable efficient vibration damping high thermal stability water-cooled spindles and spindle drives different rotary speeds and power levels

    • Rotary Speed: 3,200 to 16,000 rpm
    • Power: 14.742424233931 to 49.5881542414043 HP
    • Applications / Materials Abraded: Aerospace, Finishing, Metals / Metalworking
    • Automation: Automatic / Indexing, PLC

  • Description: stainless steel, and gray cast iron, and our full production capabilities include forging, die casting, centrifugal casting, and gear and worm cutting through hobbing, broaching, milling, or cutting. We will also finish worm gears and worms through honing, lapping, shaving or grinding.

    • Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
    • Design: English
    • Mounting: Hubless
    • Features: Other Metal, Other Plastic

  • Supplier: Tanfel

    Description: Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services. Machining Materials: Aluminum, Brass, Bronze, Cast Iron, Copper,

    • Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Operation: CNC Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Milling, Surface Grinding, Turning, Wire EDM

  • Supplier: FLSmidth

    Description: Body Durable machined cast iron construction. Disc The valves employ replaceable hardened seats and discs, ground and lapped to ensure positive sealing. Air cylinder actuator provides fast and positive cutoff operation. 50 to 100 PSlG (3.5 to 7 Kg/cm2) clean plant air required.

  • Description: We are an independent metal fabricating company specializing in the burr-free abrasive cut-off of metal parts and the related capabilities required to meet all of our customers' tight tolerance requirements. You can find us in Cedar Grove, New Jersey, USA at our modern manufacturing facility

    • CNC Machining: 4-axis Machining, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Honing, Milling, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
    • Features: Centerless Grinding, Double-disc Grinding, Electrochemical / Photochemical Machining, ID / Internal Grinding, North America, Northeast US Only, OD / External Grinding, Surface Grinding, United States Only

  • Description: engineering and the production of precision investment cast components, Micro Metalsmiths' aluminium castings and brass castings are manufactured under a BS EN ISO 9001 approved quality system. A major advantage to all our customers is the provision of a full range of in-house facilities

    • CNC Machining: 3-axis Machining, Milling
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: frame and thimble design ensure easy handling and better readability Rigid and stable special cast iron frame with appropriate perforations for lightness and ribbed for strength and stability Micro-lapped measuring faces Large thimble diameter with distinct figures Ring-type knurled

    • Range: 9 to 12 inch
    • Gage / Instrument Type: Micrometer

  • Description: frame and thimble design ensure easy handling and better readability Rigid and stable special cast iron frame with appropriate perforations for lightness and ribbed for strength and stability Micro-lapped measuring faces Large thimble diameter with distinct figures Ring-type knurled

    • Range: 16 to 20 inch
    • Gage / Instrument Type: Micrometer

  • Supplier: Fotofab Corp.

    Description: No Description Provided

    • Features: 1" - 3", 3" - 6", Less than 1", Midwest US Only, North America, United States Only
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Machining Capabilities: CNC Machining, Drilling, Electrochemical / Photochemical Machining, Etching / Chemical Milling, Laser Machining, Screw Machining, Wire EDM

  • Supplier: Velan, Inc.

    Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850°F (454°C). • Seat face CoCr alloy

    • Valve Size: 2 to 64 inch
    • Features: ASME, Bolt Flange
    • Valve Type: Butterfly Valves, Gate / Knife Valves
    • Media: Water

  • Supplier: Velan, Inc.

    Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Non-rotating stem with precision Acme threads and burnished finish. Valve suitable for horizontal installation. • Universal trim. 13Cr stem, 13Cr faced disc,

    • Valve Size: 2 to 24 inch
    • Features: ASME, Bolt Flange
    • Valve Type: Butterfly Valves, Globe Valves
    • Media: Water

  • Description: alloy used for general purpose brazing of iron, steel, nickel, stainless steel, alloy steel, copper, brass, bronze, dissimilar alloys, silver, etc. Columbia 12G is excellent for tight fitting joints and delicate parts where a thin flowing capillary action is required. Performs well on

  • Description: stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Rigid and stable special cast iron frame with appropriate perforations for lightness and ribbed for strength and stability Ability to zero tool at any position as well as retain and

    • Range: 16 to 20 inch
    • Gage / Instrument Type: Micrometer

  • Description: CYLINDRICAL GRINDING Grindal has been providing machine shops, stamping, fine blankers, fabricators, mold makers and tool and die companies with WORLD CLASS QUALITY AND SERVICE SINCE 1965. Our Services inculed; 1. I.D. (INTERNAL) CNC & MANUAL GRINDING .250 TO 18' DIAMETER BY .050 TO 14 INCHES DEEP.

    • Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
    • Features: Midwest US Only, North America, United States Only

  • Description: We have many centerless grinders of two types. Some are designed with an open architecture that allows high throughput speeds and fast change-overs. Others are customized and dedicated to holding extraordinary outside diameter tolerances. Both types process any metal, solid or tubular, and are

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
    • Capabilities: Centerless Grinding, Double-disc Grinding, ID / Internal Grinding, OD / External Grinding, Surface Grinding
    • Features: North America, Northeast US Only, United States Only

  • Description: alloys, cast iron, steels, copper, copper alloys, and titanium. Substrate requirements including smoothness, fatigue, high-strength steel stress relief, and oxidation are specified. The procedure and requirements for the following are detailed: (1) racking, including rack and anode

  • Description: We have many centerless grinders of two types. Some are designed with an open architecture that allows high throughput speeds and fast change-overs. Others are customized and dedicated to holding extraordinary outside diameter tolerances. Both types process any metal, solid or tubular, and are

    • Diameter: 1" - 3", 3" - 6", Greater than 6", Less than 1"
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
    • Features: North America, Northeast US Only, Other, United States Only

  • Description: Manufactured Parts Millennium Power Services has manufactured valve parts for almost every type of valve across a variety of industries. Each member of our team has over 20 years experience, so we are confident to offer a two-year warranty on every part we make. In addition, from parts as simple as

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
    • Services: Assembly Services, Field Machining, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: Broaching, CNC Machining, Drilling, Honing, Milling, Turning
    • Secondary Operations: Heat Treating / Stress Relieving, Lapping / Polishing, Welding

  • Description: Machining Ace Roll & Shaft Inc. Custom Industrial Rolls Precision Shafting and Machining Servicing: OEM's, Steel, Aluminum, Plastic, Paper, Textile and Glass Industries Lathe Up to 35 inch maximum diameter CNC Lathe capabilities - 30 in OD (outside diameter) up to 120 inch length Grinding 30 inch

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Rubber, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Welding
    • Machining Capabilities: CNC Machining, Centerless Grinding, Drilling, Honing, ID / Internal Grinding, Milling, OD / External Grinding, Surface Grinding, Turning
    • Services: Low Volume Production, Reverse Engineering

  • Supplier: FLSmidth

    Description: temperature Body -Durable cast iron construction. Disc -The internal mechanism works on the sliding disc and port principle. Hardened seats and discs resist abrasion and are lapped to maintain a positive seal at the closed port. Motor -Motor operation features a built-in mechanical

    • Valve Type: Diverter Valves

  • Description: Goodwill Precision Machinery (GPM) is a subsidiary (established in 2004) of Advance Team Combine (HK) Limited founded in Hong Kong, China in 1998. This high-tech company's primary business includes subcontracting of precision machining of mechanical parts and R&D of non-standard mechanical

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Gun Drilling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Glass, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Kurt Machining provides full-service contract machining for many types of materials and can support your large part needs. We have the experience and expertise to deliver large-scale parts that meet or exceed customer expectations. We use state-of-the-art CNC equipment to ensure perfect precision

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Services: Assembly Services, High Volume Production, Low Volume Production, Prototype Services
    • Machining Capabilities: Broaching, CNC Machining, Centerless Grinding, Drilling, Etching / Chemical Milling, Honing, Milling, Screw Machining, Surface Grinding, Turning
    • Specialty Machining: Casting Machining, Forging Machining, Gear Manufacturing

  • Description: Machining At Geartronics we know the value a highly skilled machinist can provide, that's why continued investments in capital equipment and technical training remain our primary objective. CNC Drilling CNC Turning CNC Milling CNC Broaching Grinding Assembly

    • CNC Machining: 4-axis Machining, Broaching, Drilling, Milling, Screw Machining, Turning
    • Diameter: 6" - 48"
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating

  • Description: Central Components provides all of the services of a general machine shop, with their focus on high mix, medium volume manufacturing. Whether you need welding, sheetmetal work or general machining. Central Components can assist with your next application. Please contact sales@centci.com for

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Magnesium, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: Broaching, CNC Machining, Drilling, Milling, Surface Grinding, Turning

  • Description: Master Metal Engineering is a group of manufacturing facilities with state-of-the-art equipment including CNC lathes, Citizen Swiss screw machines and CNC machining centers. At our facilities, we manufacture many different types of machined parts for the Medical, Aerospace, Automotive and Heavy

    • Industries: Aerospace, Agricultural, Automotive, General Industrial, Heavy Transportation, Medical / Pharmaceutical, Power Generation
    • Metal: Aluminum, Brass, Bronze, Cast Iron, Magnesium, Powder Metal, Steel, Steel - Hardened, Steel - Stainless
    • Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Internal Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
    • Operations: Broaching, Gear Shaving, Heat Treating / Hardening, Hobbing, Lapping / Honing

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire