-
Supplier: Watts
Description: Series 97FB-CIB Cast Iron, Simplex, Basket Strainers feature an angle-designed basket, cast iron body with flanged connections, stainless steel screen, and cast-iron blow-off plug. Sizes 8 to 12 in. (200 to 300mm) have a side
- Pressure Rating: 125 to 200 psi
- Strainer Type: Basket (or Simplex Basket)
- Materials: Cast Iron, Steel - Stainless
- Pipe Connection: Flanged
-
Supplier: Mueller Steam Specialty
Description: Designed for large capacity straining on cooling water, seawater, hot water systems and other similar applications. This series features quick-opening knobs to minimize service time.
- Pipe Size: 0.375 to 3 inch
- Pressure Rating: 200 psi
- Screen Opening: 0.062 inches
- Process Temperature: -20 to 150 F
-
Supplier: Mueller Steam Specialty
Description: Designed for cooling water, seawater, hot water systems and other similar applications. These strainers are especially suited for medium or coarse straining.
- Pipe Size: 1.25 to 24 inch
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.045 to 0.125 inches
- Process Temperature: -20 to 150 F
-
-
Supplier: Eaton
Description: The Eaton Model 72 simplex basket strainer is perfect for applications in which the line can be temporarily shut down for strainer basket cleaning or changeout. A reason for its popularity is the unusually large basket capacity. The free straining area with
- Pipe Size: 0.375 to 8 inch
- Pressure Rating: 200 psi
- Process Temperature: 100 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Mueller Steam Specialty
Description: These strainers are used exclusively to prevent clogging in fire service systems. Such systems can include automatic water sprinklers and various spray systems.
- Pipe Size: 4 to 12 inch
- Pressure Rating: 125 to 175 psi
- Screen Opening: 0.25 inches
- Process Temperature: 150 to 406 F
-
Supplier: Mueller Steam Specialty
Description: Designed for high flow applications such as swimming pool installations. This series features an angular cutaway design of the basket to allow a straight through flow for extremely low pressure drop and a tapped & plugged NPT drain on the strainer bottom for easy self-cleaning.
- Pipe Size: 2 to 16 inch
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.045 inches
- Process Temperature: -20 to 150 F
-
Supplier: ISC Sales, Inc.
Description: Eaton's model 53BTX duplex basket strainer can operate continuously, eliminating the need to shut down processes for cleaning of strainers. When the first basket is full, a unique flow diverter cartridge shifts flow to a second basket to permit removal and cleaning
- Pressure Rating: 200 psi
- Process Temperature: 150 F
- Strainer Type: Basket (or Simplex Basket)
- Materials: Bronze, Cast Iron, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: Eaton
Description: 24" only Unitized modular assembly for easy maintenance Cenpeller technology for more efficient and complete backwashing Cast Model 2596 10" - 16" Eaton's Cast Model 2596 Automatic Self-Cleaning pipeline strainers 10" to 16" are available in cast ductile iron. The
- Pipe Size: 2 to 48 inch
- Pressure Rating: 150 to 300 psi
- Process Temperature: -20 to 150 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Clark Solutions
Description: Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron. Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100 microns.
- Pipe Size: 0.5 inch
- Pressure Rating: 145.0377 psi
- Screen Opening: 0.003937007874015748 inches
- Process Temperature: 180 F
-
Supplier: Johnson Pump, An SPX Brand
Description: The TopFilter Multibasket extends the range of Single Filters, specially designed to be compact and easily maintained, with basket removal easier compared to other units with similar pipe size connections. The filter is of cast construction and is supplied with four or five high
- Pipe Size: 8 to 10 inch
- Pressure Rating: 200.152026 psi
- Strainer Type: Basket (or Simplex Basket), Tee Type
- Materials: Cast Iron, Steel - Stainless
-
Supplier: RS Components, Ltd.
Description: Y-type steam strainer,3/4in BSPP F-F
- Pressure Rating: 362.59425 psi
- Materials: Cast Iron
- Features: Other
- Pipe Connection: Threaded
-
Supplier: Acme Engineering Products
Description: The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to be caught by most filter media. Basket strainers temporarily
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Acme Engineering Products
Description: ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with a helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly.
- Pipe Size: 3 to 20 inch
- Strainer Type: Basket (or Simplex Basket), In-line Strainers
- Pipe Connection: Flanged
- Media: Liquid
-
Supplier: KADANT
Description: is re-used in wash shower systems with no increase in mill water needs or costs Minimal power requirements VA Strainer Applications Deink mill washer effluent Deink mill clarifier influent Pulp mill washer effluents Pulp mill clarifier influents Screening cleaner rejects Paper mill rich white
- Pipe Size: 6 to 14 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line
- Materials: Composite / FRP
- Pipe Connection: Flanged
-
Supplier: Spirax-Sarco
Description: The Fig B36 basket type strainer has been designed for fitting into a horizontal pipeline and has a drain plug fitted at the bottom of the body to drain the unit. The Fig B36 'T' type strainer has been designed for fitting into a vertical pipeline and can has an optional drain
- Pipe Size: 1.574804 to 13.779535 inch
- Pressure Rating: 181.297125 to 719.386992 psi
- Process Temperature: -20.2 to 1,000.4 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Armstrong International
Description: Off-center blowdown connections for better dirt removal Off-center drains on 2-1/2" and 3" strainers allow you to remove liquid and dirt nearly completely when blowing down the strainer. Also, less liquid will spill when the screen retainer is removed. Many screen choices Many screen
- Pipe Size: 2.5 inch
- Pressure Rating: 400 psi
- Screen Opening: 0.015625 to 0.7874 inches
- Process Temperature: 400 F
-
Supplier: Watts
Description: Series 97FB-CSSIB 316 Stainless Steel Flanged Basket Strainers feature an angle-designed basket, cast 316 stainless steel body with flanged connections, stainless steel screen, bolted retainer cap and stainless steel blow-off plug. Maximum Pressure (non-shock): 275psi
- Pressure Rating: 275 psi
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose, Water
-
Supplier: Watson McDaniel Company
Description: The WCIY Y-Strainer is used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.
- Pipe Size: 2 inch
- Pressure Rating: 125 to 200 psi
- Process Temperature: 150 to 450 F
- Materials: Cast Iron
-
Supplier: U.S. Plastic Corporation
Description: When pipeline system components require protection from dirt and debris and the line can be shut down for basket cleaning, this is the ideal choice. Unwanted particles are removed as the process media passes through a perforated strainer basket contained inside the
- Strainer Type: Basket (or Simplex Basket)
- Materials: PVC
-
Supplier: ISC Sales, Inc.
Description: The Eaton All-Plastic Simplex Strainer is the answer for straining applications in corrosive or ultra pure services. There is no metal used in its construction to leach out and contaminate sensitive fluids. And because it's plastic this simplex strainer will never rust or
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.03125 to 0.1875 inches
- Process Temperature: 70 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: G.I.E. Inc.
Description: Fabricated steel body and basket, zinc plated carbon steel bolting
- Pressure Rating: 150 to 300 psi
- Process Temperature: -20 to 450 F
- Strainer Type: Basket (or Simplex Basket)
- Applications: Chemical, General Purpose, Medical / Pharmaceutical, Water
-
Supplier: Rosedale Products, Inc.
Description: Available in 2 sizes with 4 pressure ratings, low pressure drops
- Pipe Size: 0.75 to 2 inch
- Pressure Rating: 150 to 500 psi
- Screen Opening: 0.0625 to 0.25 inches
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: allowable based upon the material selection. Corrosion Resistant Basket Strainers Fluidtrol (FPT) custom fabricates basket strainers for your application, from a variety of corrosion resistant materials and has a very complete line of standard strainers. In
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: is according to ANSI B16.1, ANSI B16.5, DIN 2501, and BS4504 Test standard: API 598 Body and bonnet: cast iron and ductile iron Disc: cast iron, ductile iron, and rubber water, steam, and oil as suitable medium Screen: stainless steel Bolt and nut: carbon
- Pressure Rating: 232.058942971515 psi
- Materials: Cast Iron
- Pipe Connection: Flanged
- Media: Liquid, Steam
-
Supplier: SSI Fabricated
Description: 100% I/O flow Pressures to 3600 PSIG (244.9 BARG) Temperatures to 800ºF (427ºC) Standard and custom designs Primarily used for new pipeline start-up or where solid loading is minimal. Filtration down to 40 Microns available Available in conical, basket and plate configurations 100% to 300%
- Pipe Size: 0.75 to 24 inch
- Pressure Rating: 3,600 psi
- Screen Opening: 0.125 inches
- Process Temperature: 800 F
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Pipe Size: 1 to 1.5 inch
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.002362204724409449 to 0.07874015748031496 inches
- Process Temperature: 70 to 125 F
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Scale and dirt in piping systems causes endless trouble and frequent serious damage to pipeline equipment Installation of Crane strainers will help eliminate the problems caused by foreign matter with piping systems The FM278 offers the integrity of manufacture, quality
- Materials: Cast Iron
- Pipe Connection: Flanged
- Strainer Style: Strainer Assembly
- Strainer Type: Y-strainers
-
Supplier: Spirax-Sarco
Description: The Fig 33 is a cast iron integrally flanged Y- type strainer. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm perforations, in the DN100 to DN200 size range it has 1.6 mm perforations. Optional mesh sizes are available as well as monel screens. The
- Pipe Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Process Temperature: 14 to 572 F
- Materials: Cast Iron
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: SW Series Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Pipe Size: 3 to 16 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP, PVC, Steel - Stainless
-
Supplier: ASCO
Description: Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body” strainers have
- Pressure Rating: 175 psi
- Process Temperature: 130 F
- Materials: Cast Iron, Steel - Stainless
- Applications: General Purpose
-
Supplier: Flomatic Valves
Description: 46 STRAINER - Cast iron body with epoxy coating. Flanged connection ANSI 125. Plastic 2"- 4" stainless steel 5"- 24" strainer. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Pipe Size: 2 to 24 inch
- Pressure Rating: 250 psi
- Process Temperature: 180 F
- Materials: Cast Iron
-
Supplier: SSI Fabricated
Description: Low Profile Body w/Multiple Bskts Pressures tp 3705 PSIG Temperatures to 800ºF Basket Strainer Applications Process Industry Metals and Mining Power Industry Water & Waste Water Chemical Industry Pulp and Paper Oil and Gas Features Fabricated Construction Filtration down to 40 microns
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: B16.1, ANSI B16.5, DIN 2501, and BS4504 Test standard: API 598 Body and bonnet: cast-iron and ductile-iron Disc: cast-iron, ductile-iron, and rubber Screen: stainless steel Bolt and nut: carbon steel with zinc-plated Standard: ANSI, DIN3202-F1, and BS2080
- Pressure Rating: 232.058942971515 psi
- Materials: Cast Iron
- Pipe Connection: Flanged
- Strainer Type: Flat Plate
-
Supplier: Curtiss-Wright, Valve Group
Description: Strainer basket type with extremely huge filtrating area and low pressure drop. Placed in front of measuring equipment to protect sensitive valves, pumps, aggregates and similar plant components under consideration of the material resistance.
- Pipe Size: 0.5 to 10 inch
- Process Temperature: -196 to 450 F
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged, Threaded, Welded
Find Suppliers by Category Top
More Information Top
-
Owner-operator process and functional requirements Interim Modifications for Improved Coolant Backup 100-B, C, D, DR, F, and H Reactors, Project CGI-905
The siugle strainer in the 105-C export line shall be re- placed with a dual strainer so that export flow can be transferred from one strainer basket to _he other without interrupting flow to the reactor. .... The strainer chest shall uot be constructed of brittle material such as cast iron . .... is probable that the surge suppressors at the 182 Pump House and the Simplex air valves installed…
-
Owner-operator process and functional requirements interim modifications for improved coolant backup 100-B, C, D, DR, F, and H Reactors, Project CGI-905. Revis...
can be transferred from one strainer basket to the other without interrupting flow to the reactor. .... The strainer chest shall not be constructed of brittle material such as cast iron . .... is probable that the surge suppressors at the 182 Pump House and the Simplex air valves installed…
Indicates content that may require registration and/or purchase.