-
Supplier: NIBCO INC.
Description: . You also get the assurance of the NIBCO warranty, along with superior customer service expertise. Valve pressure rating 285 psi, Maximum operating temperature 400°F at 100 psi, Lug style, Glass reinforced PTFE seats, Blowout-proof stem, Stainless steel disc and stem, Integrally
- Actuation: Manual / Hand
- Agency / Standard: API, ASME, ISO
- Material of Construction: Steel
- Media Description: Water, Hot Water, Cold Water, Steam
-
Supplier: OPW Engineered Systems
Description: High performance butterfly valves are the result of years of experience in the design and manufacture of products for a variety of applications. Our valves are designed and tested to meet or exceed the most exacting standard of our industries. If you have pressure and need a
- Actuation: Manual / Hand, Mechanical Device, Electric, Pneumatic
- Agency / Standard: API, ASME, ISO
- Connection: Butt Weld
- Flow (Cv): 2.1 to 21000
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Aluminium Bronze disc Stainless steel shaft Trigger lever Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 F624 is WRAS approved
- Material of Construction: Cast Iron
- Media Description: Water
-
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Aluminium Bronze disc Stainless steel shaft Trigger lever Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 F624 is WRAS approved
- Material of Construction: Cast Iron
- Media Description: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Aluminium Bronze disc Stainless steel shaft Trigger lever Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 and ANSI B16.1 Class 125 F621 is WRAS approved
- Material of Construction: Cast Iron
- Media Description: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Aluminium Bronze disc Stainless steel shaft Trigger lever Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 and ANSI B16.1 Class 125 F621 is WRAS approved
- Material of Construction: Cast Iron
- Media Description: Water
-
Supplier: OPW Engineered Systems
Description: The superior resilient-seated butterfly valve for industry on the market today. Stem is machined from 17-4 stainless steel to eliminate twisting Top plate is machined to standardized drilling pattern allowing manual handle kits, and actuation, interchangeability also
- Actuation: Manual / Hand
- Agency / Standard: ISO
- Connection: Bolt Flange
- Material of Construction: Aluminum, Cast Iron, Ductile Iron, Stainless Steel
-
Supplier: BI-TORQ® Valve Automation
Description: Manual Wafer and Lug Butterfly Valve Features Wafer or lug style cast iron butterfly valves 2-8": with lever, 10" & 12" with gear opeator Standard stainless steel disc and stem Standard 10-position locking handle Cast iron gears available ISO direct
- Actuation: Manual / Hand, Other
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media Description: Air, Compressed Air, Water, Hot Water
-
Supplier: DeZURIK, Inc.
Description: DeZURIK AWWA Butterfly Valves meet the requirements of AWWA C504 and C516 standards. They are used for shutoff on clean water and gases. Offset disc design, corrosion resistant shaft, stainless steel disc edge, and self-compensating shaft seals are features on all DeZURIK AWWA
- Actuation: Electric
- Connection: Clamp Flange
- Material of Construction: Cast Iron, Stainless Steel, Steel, Other
- Media Temperature: 289 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Assorted Types of Butterfly Valves without Pin. Model Number: LD 018-BT Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: from 1-1/2inch to 24 inch
- Actuation: Manual / Hand
- Agency / Standard: API, DIN
- Material of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel, Other
- Media Description: Other
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media Description: Water
- Pressure Rating: 250 psi
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media Description: Water
- Pressure Rating: 250 psi
-
Supplier: KZVALVE
Description: 2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70° F
- Agency / Standard: ISO
- Connection: Threaded
- Fire Service: Yes
- Material of Construction: Cast Iron
-
Supplier: KZVALVE
Description: 2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70° F
- Agency / Standard: ISO
- Connection: Threaded
- Fire Service: Yes
- Material of Construction: Cast Iron
-
Supplier: Waterman Industries, Inc.
Description: butterfly valves for a period of at least five years. All valves shall be model VBE2-W as manufactured by Waterman Industries, Inc. or approved equal. Materials Body: Cast Iron ASTM A-126B Disc: Cast Iron ASTM A-126B Seats: (a) Buna-N or (b) EPDM Shafts: Annealed
- Valve Type: Butterfly Valves
-
Supplier: Watts
Description: Series BF-04 Wafer Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features cast iron body construction, stainless steel
- Media Description: Water
- Valve Size: 2 to 12 inch
-
Supplier: Watts
Description: Series DBF-04 Wafer Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features cast iron body construction, stainless steel
- Media Description: Water
- Valve Size: 2 to 12 inch
-
Supplier: KZVALVE
Description: The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316
- Actuation: Electric
- Agency / Standard: ISO
- Connection: Threaded
- Fire Service: Yes
-
Supplier: KZVALVE
Description: The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316
- Actuation: Electric
- Agency / Standard: ISO
- Connection: Threaded
- Fire Service: Yes
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media Description: Water
- Pressure Rating: 250 psi
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media Description: Water
- Pressure Rating: 250 psi
-
Supplier: DeZURIK, Inc.
Description: bodies, with nickel plated ductile iron, 316 stainless steel or aluminum bronze discs. BOS-US Resilient Seated Butterfly Valve in sizes 24” (600mm) and larger feature a seat bonded to a solid backing ring. Wide Range of Applications BOS-US Resilient Seated Butterfly
- Actuation: Manual / Hand, Mechanical Device, Pneumatic, Other
- Connection: Clamp Flange
- Material of Construction: Cast Iron, Other
- Media Temperature: 250 F
-
Supplier: Watts
Description: Series DBF-03 Full Lug Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features cast iron body construction, stainless
- Media Description: Water
- Valve Size: 2 to 12 inch
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
- Actuation: Electric
- Connection: Bolt Flange
- Material of Construction: Ductile Iron
- Media Description: Air, Water
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Long cycle life bellows (3000 cycles) in Gr. 321 (stainless), Inconel for special applications, or Hastelloy C for chlorine service
- Agency / Standard: ASME
- Connection: Bolt Flange, Butt Weld
- Media Description: Water, Wastewater
- Valve Size: 2 to 8 inch
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Long cycle life bellows (2000 cycles) in Gr. 321 (stainless), Inconel for special applications, (may be replaced with Monel trim to
- Agency / Standard: ASME
- Connection: Bolt Flange, Butt Weld
- Media Description: Steam
- Valve Size: 2 to 12 inch
-
Standards and Technical Documents - BUTTERFLY VALVES; SOFT MATERIAL SEAT STEEL OR CAST -- DIN 3354-3Supplier: Accuris
Description: BUTTERFLY VALVES; SOFT MATERIAL SEAT STEEL OR CAST
-
Standards and Technical Documents - BUTTERFLY VALVES; METALLIC SEAT SEAL STEEL OR CAST -- DIN 3354-4Supplier: Accuris
Description: BUTTERFLY VALVES; METALLIC SEAT SEAL STEEL OR CAST
-
Supplier: KSB AG
Description: Design Centered disc butterfly valve with elastomer liner. With manual gearbox, electric, hydraulic actuator or counter weight. U-section / double flanged body with flat faces (T5). EN, ASME, JIS connections possible. Applications Water supply, water treatment
- Actuation: Manual / Hand, Electric, Electro-hydraulic, Pneumatic
- Agency / Standard: ASME
- Connection: Bolt Flange
- Material of Construction: Cast Iron
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valves Lined PTFE with Applicable Temperature of -40 to +230 Degrees Celsius. Model Number: LD 006-BT/PTFE Key Specifications/Speci al Features: Body materials: cast iron, ductile iron, carbon steel and stainless steel Manufacturing
- Actuation: Manual / Hand
- Agency / Standard: API, DIN
- Material of Construction: Cast Iron, Ductile Iron, Stainless Steel, Steel, Other
- Media Description: Other
-
Supplier: Media Valve, Inc.
Description: Butterfly Valve provides reliable service in flow control applications. STEM - 17-4 PH STAINLESS STEEL ASTM A 564 (ALLOY 625, HASTALLOY C, MONEL ALSO AVAILABLE.) One piece full length stem with integral "DD" disc position indicator. STEM RETAINER
- Flow (Cv): 9 to 884
- Valve Size: 4.04 inch
- Valve Type: Butterfly Valves
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites
- Flow (Cv): 9 to 884
- Valve Size: 4.16 inch
- Valve Type: Butterfly Valves
-
Supplier: KSB AG
Description: Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for
- Connection: Threaded, Bolt Flange
- Material of Construction: Cast Iron
- Pressure Rating: 145 psi
- Valve Size: 1.57 to 39.37 inch
-
Supplier: Media Valve, Inc.
Description: The Mosites C30 Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or vapors, the C30 can solve your control problems. It is available in the standard
- Flow (Cv): 3 to 429
- Valve Size: 3 inch
- Valve Type: Butterfly Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valve with Cast Iron Body, and white coating. Model Number: LD 018-BT8 Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, and JIS Sealing: metal-seated, resilience
- Actuation: Manual / Hand
- Agency / Standard: API, DIN
- Connection: Bolt Flange
- Material of Construction: Cast Iron
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valve Made from Various Sturdy Materials. Model Number: LD 006-BT Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: from 1-1/4 inch to 64
- Actuation: Manual / Hand
- Agency / Standard: API, DIN
- Material of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel, Other
- Media Description: Other
-
Supplier: Deca Vibrator
Description: flange whereas the V1FS has a top flange only. Key Features: • Suitable for the food industry. • Dust proof. • Cast iron Butterfly. • Pressure proof up to 0,2 bar. Drives : The valves can be equipped with manual, electropneumatic and gear motor drive. The drive units are
- Valve Type: Butterfly Valves
-
Supplier: KSB AG
Description: Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for
- Actuation: Manual / Hand, Electric, Electro-hydraulic, Pneumatic
- Agency / Standard: ISO
- Connection: Threaded, Bolt Flange
- Material of Construction: Cast Iron, Steel
-
Supplier: Clark Solutions
Description: Clark offers a complete line of Butterfly valves for both commercial and industrial applications. The valves are designed for hot and chilled water, as well as steam applications up to 10 PSI saturated steam inlet. The valves can be used for on/off or throttling control,
- Actuation: Electric
- Connection: Bolt Flange
- Material of Construction: Aluminum, Cast Iron, Ductile Iron, Steel
- Media Description: Water, Hot Water, Cold Water, Steam
-
Supplier: KSB AG
Description: Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Semi-lug type body (T2) or U-section body with flat faces (T5). Body types T2 andT5 are suitable for downstream dismantling and dead-end service with
- Actuation: Manual / Hand, Electric, Electro-hydraulic, Pneumatic
- Agency / Standard: ISO
- Connection: Threaded, Bolt Flange
- Material of Construction: Cast Iron, Steel
-
Supplier: Media Valve, Inc.
Description: incorporates the same unique features as the C10 and meets API 609 and MSS-SP 67 laying length (face-to-face) dimensions for quick placement of standard butterfly valves. STEM - STEEL ASTM A 311 AISI GRADE C1144 One piece, full length stem is internally keyed to
- Valve Type: Butterfly Valves
Find Suppliers by Category Top
Featured Products Top
-
Bonomi Introduces “One Number” High-Performance Butterfly Valve Packages With Aluminum-Body Electric Actuators The new high-performance automated butterfly valve packages combine Bonomi carbon and stainless steel butterfly valves with heavy-duty Valbia electric actuators (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Bonomi lug style rubber-lined butterfly valves along with a Valbia pneumatic or electric actuator, a 125# cast iron tee, and linkage assemblies. They are delivered fully assembled and, like all Bonomi valves, they are 100% tested before shipping. They are designated as either MEN501S Series (electric (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
DynaFly Series - Butterfly Valve with Electric Actuator - 700/722 Series The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
DEZURIK BUTTERFLY VALVES FOR A VARIETY OF APPLICATIONS (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
DynaQuip 890/892 Series butterfly valves are designed for specialized or severe service. Built for high demand applications in the food and beverage, chemical/petrochemic al, processing, power and utilities, pulp/ paper markets, etc., these valves offer years of performance for a wide range (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
Bonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements. The new N500 Series wafer and N501 lug body (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
include 10” and 12” sizes in a CPVC body and disc model. The Type-57P CPVC butterfly valve is now available in ANSI wafer style connection and with 316 stainless steel lug (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
handwheel actuators. All metal plugs are available for high temperature applications that do not require dead-tight shut off. Standard body materials include cast iron, aluminum, carbon steel, and 316 stainless steel with higher alloys available on application. Three-Way and Four-Way valves handle (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
. The MA Series is DynaQuip Controls' heavyweight contender with 400 to 30,975 inch-pounds of torque. Self-locking high alloy steel gear train makes this the perfect choice for your larger quarter-turn applications. The MA series can be applied for service on most ball, butterfly (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
We pour stainless steel investment casting from 1 oz-100 lb (0.03-45kg) with a size limit of Ø23.6” x 23.6” x 23.6” (600mm x 600mm x 600mm). Common stainless steel materials we cast include 17-4PH, 15-5PH, 304, 304L, 316, 316L, 347, 1020, 4140, and more. Equipped (read more)
Browse Metal Casting Services Datasheets for Impro Industries USA, Inc.
More Information Top
-
Sell ANSI CLASS 150 DIN PN6/10 CAST STEEL LINER OF PTFE OR FEP BUTTERFLY VALVE
• SFAXRF-3PT-SSL DESIGN DESCRIPTION: * CAST STEEL BUTTERFLY VALVE PN16/25 * TRIPLE ECCENTRIC TYPE.
-
Sell sell Cast Steel 1-Pc Floating Ball Valve Class150/300
• SFAXRF-3PT-SSL DESIGN DESCRIPTION: * CAST STEEL BUTTERFLY VALVE PN16/25 * TRIPLE ECCENTRIC TYPE.
-
Sell ANSI CLASS 150 CARBON STAINLESS STEEL KNIFE GATE VALVE BOLTED BONNET DESIGN
• SFAXRF-3PT-SSL DESIGN DESCRIPTION: * CAST STEEL BUTTERFLY VALVE PN16/25 * TRIPLE ECCENTRIC TYPE.
-
Sell Wafer Butterfly Valve
Cast Steel Butterfly Valves .
-
plug valve - offers from plug valve manufacturers, suppliers, exporters & wholesalers
We manufacture sell: Cast Steel/Forged Steel Ball Valves Cast Steel Butterfly Valves Cast Steel Plug Valves Cast ...
-
globe valve - offers from globe valve manufacturers, suppliers, exporters & wholesalers
Valves Cast Steel Butterfly Valves Cast Steel Plug Valves Cast Steel Gate Valves Cast Steel Globe Valves Cast ...
-
gate valve - offers from gate valve manufacturers, suppliers, exporters & wholesalers
Valves Cast Steel Butterfly Valves Cast Steel Plug Valves Cast Steel Gate Valves Cast Steel Globe Valves Cast ...
-
ansi ball valve - offers from ansi ball valve manufacturers, suppliers, exporters & wholesalers
We manufacture sell: Cast Steel/Forged Steel Ball Valves Cast Steel Butterfly Valves Cast Steel Plug Valves Cast ...
-
valve ( Page 6 ) - offers from valve manufacturers, suppliers, exporters & wholesalers
We manufacture sell: Cast Steel/Forged Steel Ball Valves Cast Steel Butterfly Valves Cast Steel Plug Valves Cast ...
-
Ball Screw Exporters, Ball Screw Selling Leads
We manufacture sell: Cast Steel/Forged Steel Ball Valves Cast Steel Butterfly Valves Cast Steel Plug Valves Cast...