Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Are you interested in shorter downtime, efficient and quick installation of castables? Saint-Gobain’s latest Norflow® castable product line provides engineered solutions to our customers that require help running their installations more efficiently. Norflow® products are
- Applications: Refractory / High Temperature Materials
-
Supplier: Gouda Refractories BV
Description: TypeDescriptionProduct SeriesASTM Class In accordance with ASTM specifications, general LHV castables for hot face and back-up for casting and gunning application in heaters and ducting. Golite L:H:VRegular Wide range of insulating castables for general applications. Applicable for hot
-
Supplier: Gouda Refractories BV
Description: application up to 1.600 °C. CuronBauxite General dense bauxite castables are made from typical selected bauxite raw materials. The quality is generally very high abrasive resistant. For application up to 1.700 °C. CuronCorundum Dense corundum based castables are extremely high
- Max Use / Curie Temperature: 1,400 to 1,870 C
- Oxide Type: Alumina / Aluminum Oxide, Aluminum Silicate (Mica, Sillimanite, etc.), Fireclay, Other
-
-
Supplier: CoorsTek
Description: CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek tubes and rods are utilized
- Bore Diameter (I.D.): 0.156 to 7.5 inch
- Diameter: 0.25 to 7.875 inch
- Density: 2.8 g/cc
- Thermal Conductivity: 3.5 W/m-K
-
Supplier: Tempco Electric Heater Corporation
Description: We are at the forefront of the industry, addressing the challenges of stringent operating parameters and high quality requirements faced by original equipment manufacturers specializing in the semiconductor, wave solder and reflow surface mount processes. By employing state-of-the-art technologies
- Sleeve (Sheath) Material: Aluminum, Brass
- Heater Type: Cast-In Heater, Water Heater
- Insulation Options: Ceramic Insulation, Mica Insulation
- Features: Electric, Other
-
Supplier: Gouda Refractories BV
Description: TypeDescriptionProduct SeriesLow & Ultra Low Cement These low cement and ultra low cement castables are characterized by an extremely low water content to be added resulting in a much more dense and stronger castable with high cold crushing strength. VibronSelf Flowing Low Cement These
-
Supplier: Gouda Refractories BV
Description: TypeDescriptionProduct SeriesSpecial High Alumina Special high alumina dense castables are made from selected raw materials applicable in the aluminium industry. This castable is resistant against liquid aluminium. CuronSilicon Carbide This special Silicon Carbide containing
- Max Use / Curie Temperature: 1,600 C
-
Supplier: U.S. Refractories
Description: U.S. Refractories™ specialize in prototype through small production quantities in a wide variety of sizes, shapes and materials. 210 gallon ball mills Materials include mullites, cordierites, alumina, and porcelain Custom shapes to fit your application Temperatures to 3400°F Cast parts typically
- Max Use / Curie Temperature: 2,150 to 3,400 C
- Material Type: Alumina / Aluminum Oxide
- Features: Preforms / Precast
-
Supplier: Rath USA Inc.
Description: In addition to the material combination, pre-formed shapes can be made of refractory castables according to the customers’ individual requirements. By means of sophisticated formwork technology and experienced mold builders, even the most complex shapes can be realized. For example, in the
- Max Use / Curie Temperature: 1,800 C
- Features: Preforms / Precast
- Applications: Thermal Insulation / Fire Proofing
-
Supplier: Wahl Refractory Solutions, LLC
Description: Low-Cement Castables with outstanding physical properties. X-Cel Flow„¢ castables are pumpable and self-flowing versions of X-Cel Cast„¢.
-
Supplier: Wahl Refractory Solutions, LLC
Description: Denotes a family of castable products that are high alumina and conventional cement designed for specific applications such as steel reheat furnaces, ladles and back up linings. A Fused Silica version, WalCast„¢ FS, is also available which is typically used for the aluminum and glass
-
Supplier: CoorsTek
Description: CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek tubes and rods are utilized
- Bore Diameter (I.D.): 0.156 to 7.875 inch
- Diameter: 0.25 to 8.25 inch
- Density: 3.92 g/cc
- Thermal Conductivity: 30 W/m-K
-
Supplier: Radwell International
Description: E-MITTER, CERAMIC, 230V, 500W. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Type: Ceramic Coating
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Max Use Temperature: 1,537.7777777777778 C
- MOR / Flexural Strength: 900 psi
- Compressive / Crushing Strength: 7,000 psi
- Max Use: 1,537.7777777777778 C
-
Supplier: Bailey-Parks Urethane, Inc.
Description: 1/16” or 1/32". Our quality control department tests every sheet we make. Like our standard and ceramic chip Diamondback® polyurethane liners, our precision cast urethane sheets can be custom colored to your specification, or color coded for convenient hardness identification. Ask a
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Aluminum, Metal / Metal Filled
- Type: Ceramic Coating
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Max Use Temperature: 1,148.888888888889 C
- MOR / Flexural Strength: 160 psi
- Compressive / Crushing Strength: 570 psi
- Max Use: 1,148.888888888889 C
-
Supplier: Newark, An Avnet Company
Description: CONN, ST 128UM MM CERAMIC DIE CAST BODY AND NUT
-
Supplier: Accuratus Corporation
Description: also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Sialon, a fine grain nonporous technical grade engineering material, is a silicon nitride ceramic with a small
- Bore Diameter (I.D.): 0.6299216 inch
- Length: 59.05515 inch
- Diameter: 1.1023628 inch
- Density: 3.24 g/cc
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina BHCM11 M-12 Ceramics BHCM12
-
Supplier: Accuratus Corporation
Description: also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Alumina is the most cost effective and widely used material in the family of engineering ceramics. The raw materials
- Bore Diameter (I.D.): 1.50000081 inch
- Length: 82.67721 inch
- Diameter: 1.75196945 inch
- Density: 3.69 to 3.89 g/cc
-
Supplier: Accuris
Description: STEEL BARS, PRODUCED FROM CONTINUOUSLY CAST BLOOMS OR BILLETS, CERAMIC SHROUD PROTECTION
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon
- Industry: Aerospace, Electronics, Industrial
- Form / Shape: Liquid
- Features: Other
- Chemical System: Silicone
-
Supplier: Protavic America, Inc.
Description: PTE-36977 ™ is a two-component epoxy designed for encapsulation or casting of high voltage coils and transformers where high temperature, high voltage, and high thermal conductivity are required. PTE-36977 ™ is heat stable up to 150°C.
- Viscosity: 40,000 cP
- Use Temperature: -55 to 150 F
- Thermal Conductivity: 1.15 W/m-K
- Coeff. of Thermal Expansion (CTE): 12.222222222222221 µin/in-F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Balanced for smooth operation. Mechanical Seal: Standard John Crane Type 6 with carbon versus ceramic faces, BUNA elastomers, and 18-8 stainless metal parts. Optional high temperature and chemical duty seals available. Motors: NEMA standard open drip-proof, totally enclosed fan cooled or
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Accuratus Corporation
Description: Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus
- Bore Diameter (I.D.): 0.62598459 inch
- Length: 70.86618 inch
- Diameter: 0.87401622 inch
- Density: 2.8 g/cc
-
Supplier: Protavic America, Inc.
Description: stability from -55C to 100C. PNU-46202™ bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards. The clarity of PNU-46202™ allows examination of all encapsulated components and circuit boards. PNU-46202™ is available in self-mixing MixPac ® for
- Viscosity: 8,000 cP
- Use Temperature: -55 to 120 F
- Tensile Strength (Break): 2,000 psi
- Dielectric Constant (Relative Permittivity): 4.41 to 4.63
-
Supplier: Protavic America, Inc.
Description: of 0.070 inch (1.8 mm) or greater. The cured materials provide long-term circuit protection and bond stability from -55?C to 125?C. PNU-46203™ bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards.
- Viscosity: 15,000 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 6.89 to 7.01
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
Supplier: Goulds Water Technology, a xylem brand
Description: Horizontal mounting capabilities. Close-coupled, space saving design Standard carbon/ceramic faced mechanical seal with BUNA elastomers, 300 series stainless steel components. Optional seals available. Enclosed impeller design for high efficiencies. Motor is a close-coupled design.Ball
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina,
- O.D. / Width: 6 inch
- Wall Thickness: 0.09 to 0.2 inch
- Material Types: Alumina
- Crucible Type: Cover / Lid, Crucible - Cylindrical (Straight wall)
-
Supplier: Protavic America, Inc.
Description: Single component resin with very low linear expansion of 10 ppm per degree and high ionic purity for protecting semi-conductor silicon crystals, in particularly BGA.
- Viscosity: 10,000 to 20,000 cP
- Use Temperature: -55 to 150 F
- Thermal Conductivity: 0.7 W/m-K
- Dielectric Constant (Relative Permittivity): 4.5 to 5.5
-
Supplier: Watts
Description: Watts ProLine FS55 12 in. (305mm) square x 6 in. (152mm) deep white porcelain enamel coated cast iron floor sink with loose set grate, and aluminum dome bottom strainer.
- Strainer Size: 12 inch
- Body Material: Porcelain / Ceramic
- Drain Type: Sanitary Floor Sink
- Shape: Square / Rectangular
-
Supplier: Goulds Water Technology, a xylem brand
Description: easy piping. Mechanical Seal: Standard John Crane seal with carbon ceramic faces, BUNA elastomers, and stainless metal parts. Optional high temperature and chemical duty seals available. Motors: NEMA standard open drip-proof, totally enclosed fan cooled enclosures. Rugged ball bearing design
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Standard John Crane Type 21 mechanical seal for both reliability and availability. Carbon/ceramic/ BUNA standard, with other faces and elastomers available. Available in all iron or bronze fitted construction for application versatility. Replaceable wearing components include stainless steel
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
Find Suppliers by Category Top
Featured Products Top
-
temperature control in aluminium foundries and smelters and are extremely cost effective compared to competitive materials, such as cast iron, silicon carbide and alumina. Silicon Nitride Ceramic Weld Location Pins (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Silicon Carbide - excellent for high temperature applications Different grades of silicon carbide offer high thermal/electrical conductivity well beyond other ceramic materials. Silicon Carbide is industrially (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
. Many metals are in the 6%-45% elongation range. Ceramics will be 0-1% typically, while plastics and rubbers could have greater than 100% elongation values. Alloys Alloys are designed for manufacturability and application. Billet alloys are slightly (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc.
Conduct Research Top
-
Finish Cast Parts Faster and Improve Productivity with Ceramic Abrasives
are widely used in foundry cleaning rooms to remove gates, risers, flash, parting lines and other excess material that results from the casting process. These applications are necessary to bring the cast part into tolerance and make it suitable for its end use.
-
Ceramic Grade Descriptions
Greenleaf is the industry leader in the development and manufacture of ceramic and coated ceramic inserts in ANSI standard and special geometries. Some of the most prominent include: WG-300 (R) Patented, whisker-reinforced ceramic with excellent wear and shock resistance at high surface speeds
-
High-Temperature Co-Fired Ceramics(HTCC)
HTCC ceramic heating element is the abbreviation of High-temperature co-fired ceramics. It is made of tungsten, molybdenum, molybdenum, manganese and other high melting point metal heating resistor paste printed on 92%~96% alumina cast ceramic green body according to the requirements of heating
-
Investment Casting vs. Die Casting: What Are the Differences?
Investment cast components are highly detailed, precise, and accurate. Once freed from the ceramic mold, they exhibit smooth finishes that generally require little to no finishing. Although a new wax pattern and ceramic mold must be created for each component, production costs for investment
-
Shot Particle Shapes (.pdf)
The ideal shape for a shot particle is a sphere, but real shot particles are not perfect spheres. The most commonly employed media are cast steel and iron shot, cut steel and iron shot, cut steel wire shot, glass beads and ceramic beads. These media are manufactured either by spheroidising solid
-
How To Select a Furnace for Batch Glass Melting Applications
The most important characteristic of any glass melt furnace is that the lining be able to withstand the highly corrosive fumes frequently generated by glass chemistry at high temperatures. High alumina ceramic for temperatures up to 1700 deg C and cast zirconia for temperatures from 1800 to 2000
-
Interphex 2006 Preview: The Best of the Phex
turnkey solutions to the nutraceutical and pharmaceutical industries in the areas of humidity control, VOC abatement, mist elimination and water treatment. Novasep Process manufactures membranes and systems for extraction, concentration and purification ceramic and inorganic tubular membranes
More Information Top
-
Novel Colloidal Forming of Ceramics
Laminated object manufacturing (LOM) process uses tape- cast ceramic sheets to .
-
Preparation and properties of corundum HCBS and ceramic concretes. Part 3. Casting and volume constancy of ceramic concretes
CASTING MOLDING SYSTEMS AND PROPERTIES OF CAST CERAMIC CONCRETES .
-
Cast (Self-Flow) Ceramic Castables. 4. Spreadability of Molding Systems and Some Properties of Mullite – Silicon Carbide Ceramic Castables
The rheotechnological properties of cast ceramic castables based on a bonding mullite composition and a filler of silicon carbide were described and analyzed in [1].
-
Cast (self-flow) ceramic castables. 1. Fabrication and some properties of cast silica ceramic castables
The mixtures are used to cast ceramic castables with an open porosity of 11 - 16%.
-
Research in the Area of Preparing Materials Based on Fuzed Quartz HCBS. Part 3. Study and Improvement of Centrifugal Casting1
The centrifugal method was successfully proven for casting ceramic concretes not only quartz, but also mullite- corundum, and mullite-silicon carbide compositions [22].
-
Magnetic resonance microscopy analysis of transport in a novel Tape‐Cast porous ceramic
In this article, the application of nuclear magnetic resonance microscopy and 1H NMR techniques to characterize the transport in a novel tape‐ cast ceramic is presented.
-
Local Flow Behavior of Ceramic Slurries in Tape Casting, as Investigated by Laser–Doppler Velocimetry
7 J. A. Lewis, K. A. Blackman, A. L. Ogden, J. A. Payne, and L. F. Francis, “Rheological Property and Stress Development during Drying of Tape- Cast Ceramic Layers,” J. Am.
-
Ceramic Materials and Components for Engines
The thickness of tape casted ceramic sheets was 100 pm and fiom this reason the thickness of three-layered testing bars was 600 pm (100-400-100).
-
Cast (self-flow) ceramic castables. 2. Effect of structurizing additives of high-alumina cement on the properties of silica ceramic castables
HCBS of quartz sand modified by additives of high-alumina cement (HAC) and polydisperse silica fillers are used to obtain self-flow cast ceramic castables with a porosity, of 16- 18% and an ultimate compressive strength of 20 50 MPa after a…
Indicates content that may require registration and/or purchase.