-
Supplier: Automation24, Inc.
Description: The surge protection device VDATA CAT6-1348590000 from Weidmüller is suitable for data interfaces Cat. 5 (up to 100 MHz) Cat. 6 (up to 250 MHz Class E) Suitable for PoE (acc. to IEEE 802.3af) PoE+ (acc. to IEEE 802.3at) the surge protection device VDATA
- Operating Temperature: -40 to 176 F
- Standards: CE Marking, UL
- Mounting: DIN Rail
- Features: Other
-
Supplier: L-com, Inc.
Description: Ubiquiti, Engenius and Planet as well as other PoE equipment requiring 15V or 24V. Note: This protector is not intended for use with standard 48V PoE devices. This protector is also available for standard 48 Volt PoE applications, see model HGLN-CAT5EJW. The
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: Motorola, Ubiquiti, Engenius and Planet as well as other PoE equipment requiring 15V or 24V. Note: This protector is not intended for use with standard 48V PoE devices. This protector is also available for standard 48 Volt PoE applications, see model AL-CAT5EJW.
- Device Type: Lightning Arrestor
-
-
Supplier: L-com, Inc.
Description: use with select devices from Motorola, Ubiquiti, Engenius and Planet as well as other PoE equipment requiring 15V or 24V. Note: This protector is not intended for use with standard 48V PoE devices. This protector is also available for standard 48 Volt PoE
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: Motorola, Ubiquiti, Engenius and Planet as well as other PoE equipment requiring 15V or 24V. Note: This protector is not intended for use with standard 48V PoE devices. This protector is also available for standard 48 Volt PoE applications, see model ALW-CAT5EJ.
- Device Type: Lightning Arrestor
-
Supplier: DigiKey
Description: LPWEATHERPROOF CAT5E SCR TERM
-
Supplier: Sankosha U.S.A., Inc.
Description: Transporation / Traffic Systems Power Over Ethernet (PoE) Wireless Client Devices Surveillance Cameras IP Security and Phone Systems Advertising Billboards / Displays Network Appliances
- Operating Temperature: -31 to 140 F
- Features: Complete Pin Protection, Other, RJ41 / RJ45 / RJ48 Data Jacks
- Mounting: DIN Rail
- Device Type: Dataline and DC Signal, SPD, Single Phase
-
Supplier: PolyPhaser Corporation
Description: HEMP Tested Type N F/F Bulkhead Coaxial RF Surge Protector, 800MHz - 2.5GHz, 300W, IP67, 6 V Max., 175uJ, 20kA, Hybrid PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor)
- Maximum Surge Current: 20,000 amps
- Operating Temperature: -67 to 185 F
- Frequency: 800 to 2,500 MHz
- Maximum DC Power: 300 watts
-
Supplier: Sankosha U.S.A., Inc.
Description: Transporation / Traffic Systems Power Over Ethernet (PoE) Wireless Client Devices Surveillance Cameras IP Security and Phone Systems Advertising Billboards / Displays Network Appliances
- Operating Temperature: -31 to 140 F
- Features: Complete Pin Protection, Other, RJ41 / RJ45 / RJ48 Data Jacks
- Mounting: DIN Rail
- Device Type: Dataline and DC Signal, SPD, Single Phase
-
Supplier: Sankosha U.S.A., Inc.
Description: Applications: 10/100/1000 Base-T Ethernet Transporation / Traffic Systems Power Over Ethernet (PoE) Wireless Client Devices Surveillance Cameras IP Security and Phone Systems Advertising Billboards / Displays Network Appliances Features: Gigabit Ethernet In-Line Protection Complies with IEC
- Operating Temperature: -31 to 140 F
- Features: Complete Pin Protection, Other, RJ41 / RJ45 / RJ48 Data Jacks
- Mounting: DIN Rail
- Device Type: Dataline and DC Signal, SPD, Single Phase
-
Supplier: TelephoneStuff.com
Description: UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) Tower Configuration: - 1000va/700w - Runtime: 28 Min @ Half load/10 @ Full load - 4 UPS/Surge
-
Supplier: TelephoneStuff.com
Description: load - 5 UPS/Surge receptacles - 8 12Vdc 7.2AH Batteries - Db9 Communications Port - Dimensions: 14.3"x8.5"x17.6"
-
Supplier: TelephoneStuff.com
Description: UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) Tower Configurations: - 2000va/1400w - Runtime: 28 Min @ Half load/ 10 Min @ Full load - 4
-
Supplier: Transtector Systems, Inc.
Description: Transtector Gigabit Ethernet (1000Base-T) surge protector / arrester (also known as data line surge protection device or SPD as well as transient voltage surge suppressor or TVSS) UHPSPK025 is in-stock and will ship same business day as purchased from us directly. Our
- Device Type: Dataline and DC Signal, Lightning Arrestor, SPD
- Technology: Gas Tube, Silicon Avalanche Diode
- Features: RJ41 / RJ45 / RJ48 Data Jacks
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Transtector Systems, Inc.
Description: Transtector Gigabit Ethernet (1000Base-T) surge protector / arrester (also known as data line surge protection device or SPD as well as transient voltage surge suppressor or TVSS) UHPSPK010 is in-stock and will ship same business day as purchased from us directly. Our
- Device Type: Dataline and DC Signal, Lightning Arrestor, SPD
- Technology: Gas Tube, Silicon Avalanche Diode
- Features: RJ41 / RJ45 / RJ48 Data Jacks
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Transtector Systems, Inc.
Description: Transtector Gigabit Ethernet (1000Base-T) surge protector / arrester (also known as data line surge protection device or SPD as well as transient voltage surge suppressor or TVSS) UHPSPK250 is in-stock and will ship same business day as purchased from us directly. Our
- Device Type: Dataline and DC Signal, Lightning Arrestor, SPD
- Technology: Gas Tube, Silicon Avalanche Diode
- Features: RJ41 / RJ45 / RJ48 Data Jacks
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Transtector Systems, Inc.
Description: Transtector Gigabit Ethernet (1000Base-T) surge protector / arrester (also known as data line surge protection device or SPD as well as transient voltage surge suppressor or TVSS) UHPSPK100 is in-stock and will ship same business day as purchased from us directly. Our
- Device Type: Dataline and DC Signal, Lightning Arrestor, SPD
- Technology: Gas Tube, Silicon Avalanche Diode
- Features: RJ41 / RJ45 / RJ48 Data Jacks
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Sankosha U.S.A., Inc.
Description: Transporation / Traffic Systems Power Over Ethernet (PoE) Wireless Client Devices Surveillance Cameras IP Security and Phone Systems Advertising Billboards / Displays Network Appliances
- Operating Temperature: -31 to 140 F
- Features: Complete Pin Protection, Other, RJ41 / RJ45 / RJ48 Data Jacks
- Mounting: DIN Rail
- Device Type: Dataline and DC Signal, SPD, Single Phase
-
Supplier: Black Box
Description: Shielded RJ-45 sockets tied to surge protection circuitry. Guards all eight wires.
- Device Type: Dataline and DC Signal
-
Supplier: Tripp Lite by Eaton
Description: multiple mobile devices are used—schools, offices, warehouses, etc. Comprehensive Protection 2,880 joules of surge suppression EMI/RFI noise filtering Diagnostic LEDs indicate grounded connection and protected outlets Automatically shuts down outlets in case of power surge Complete
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: A lightning arrestor with N female to N female coaxial connectors is designed to protect coaxial cable connections from lightning strikes and electrical surges. Here's a comprehensive look at this type of surge protector: Features and Benefits Connectors: N Female to N Female:
- Frequency: 3,000 MHz
- Device Type: Coaxial / RF Surge Suppressors, Lightning Arrestor
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's TLP1208SAT surge suppressor has 12 outlets, a 8-ft. cord with a space-saving right-angle plug, and diagnostic LEDs. The unit has a surge suppression rating of 2880 joules to handle the strongest surges. Built-in RJ11, RJ45, and Type F coax jacks prevent
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Richardson RFPD
Description: Compact, DC power terminal surge protection for PoE and Ethernet with 6 Vdc power.
- Device Type: Lightning Arrestor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS
- Features: Protector, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Package: SOT23
-
Supplier: TelephoneStuff.com
Description: The MTJ Series of surge protectors for RJ45 and RJ11 interfaces will ensure the reliable operation of Local and Wide Area Networks. We offer protection for LAN interface technologies such as Ethernet 10/100/1000BASE T, CDDI, 100VG-AnyLan and ATM155. For WAN and Telco applications we
-
Supplier: Cable Depot Inc.
Description: Indoor 10/100/1000 Base-T Shielded Cat 6 Hi-Power Lightning Protector with RJ45 Jacks CAT6, CAT5e and CAT5 compatibility GR-1089 Intra-Building rated Cable shield isolated from safety ground Power-Over-Ethernet (PoE) compatible All lines protected The ADP8009 Lightning
- Device Type: Plug-in Style
-
Description: The Enable-IT™ 265LP Gigabit Ethernet Lightning Protector is a set of compact weather resistant units that provide lightning and surge protection for Ethernet data applications. The units are fully compatible with industry-standard Power-over-Ethernet (PoE) devices and
-
Supplier: Huawei Technologies Co., Ltd.
Description: (802.3at-compliant); the AP6610DN-AGN adds an SFP optical uplink Internal 5-kA feeder surge protection and 6-kA or 6-kV surge protection on the Ethernet port plus an internal 20-kA surge protector for the AC input on the AP6610DN-AGN
- Number of Channels: 256 #
- Network Equipment: Access Points
- Form Factor: Ceiling / Wall Mount
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Nexperia B.V.
Description: ESD and surge protection
- Diode Applications: Protector, Voltage Regulation
-
Supplier: CableOrganizer.com, Inc.
Description: Vutec Mobile Computer Table The Workstation That Moves With You What's special about this rolling computer station? Simple two tier design provides a large work surface and separate monitor shelf for ultimate usability Includes mountable electrical surge protector for powering up to 6
- Features: Office/Home
-
Supplier: Infineon Technologies AG
Description: Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) – IEC61000-4-5 (Surge): 4A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±3.3 V max. • Low
- IR: 0.000001 to 0.00003 mA
- Diode Applications: Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: Tele-Communication, Inc.
Description: TowerMAX 8 KSU (145D) Surge Protector More Info | 69.95 | Add to cart 177558 IP400 Power Lead USA Pack 10 More Info | 63 | Add to cart 181568 Power Lead (Earthed) US Pack 10 More Info | 120 | Add to cart 700185077 IP400 Office So8 Module More Info | 1707 | Add to cart 700185200 IP400
- Phone Type: Network Phone / IP Phone
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies offers the N-Male to N-Male Adapter with Lightning Arrestor, which is intended to safeguard sensitive RF equipment from high-voltage surges, static discharge, and lightning-induced transients. This surge protector operates across a wide frequency (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd. -
gigabit Ethernet ports with 4 PoE/PoE+ including smart control/monitoring with 60W total PoE power budget Built-in +/- 6KV surge protection to handle harsh environments in traffic cabinets Optional SDLC module integration via front iDoor module by request Flexible expansion (read more)
Browse Computers Datasheets for Advantech
More Information Top
-
Lightning and Surge Protectors Tutorial
They can also be used to protect video equipment which utilizes outdoor mounted PoE cameras. .... Coaxial Lightning and Surge Protectors . .... CAT6 High Power Lightning Protector Schematic .
-
TECHNICAL FAQ
Surge Protection Solutions. .... Does my application require a primary or secondary rated protector ? .... How come my POE (Power Over Ethernet) protector does not allow my data to go through? .... The Linx CAT5 and CAT6 POE protectors are IEEE802.3af (standard POE) compatible.
-
Analytical bulletin of the Committee of Coordination of the Telecommunications of the French Union
(G6n6ralisation of the mod61e of pr6vislon of Zadeh-Ragazzini eoncernant the cat6 -gorie of signals of entr6e … m6mes dimensions parall61e the pr6c6dente and s6par6e of this one by r6guli6rement transverse blades m6talliques espac6es along … sept. 1956), 29, no 9, pp. 156-157, 5 fig. -- various devices indicateurs protective st, tending has … g-" Exploration of the atomic nuclei by P. Grivet - The radio communications poe Y. Delbord-Hadionavigation .
Indicates content that may require registration and/or purchase.