-
Supplier: Newark, An Avnet Company
Description: RJ45 Shielded Cat6 Connectors - 10 Pack; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug
-
Supplier: Newark, An Avnet Company
Description: JACK, CAT6A RJ45, SHIELDED, VERTICAL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
-
Supplier: PIC Wire & Cable
Description: As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector, Straight
- Connector Type: RJ-45
-
-
Supplier: Black Box
Description: CAT6A RJ45 MODULAR PLUG - SHIELDED 10 PACK
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: Black Box
Description: CAT6A RJ-45 MODULAR PLUG - SHIELDED 50 PACK
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Modular Connectors and RJ Connectors - CAT6A RJ-45 MODULAR PLUG, SHIELDED 200-PACK -- FMTP6AS-200PAKSupplier: Black Box
Description: CAT6A RJ-45 MODULAR PLUG - SHIELDED 200 PACK
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Modular Connectors and RJ Connectors - CAT6A RJ-45 MODULAR PLUG, SHIELDED 100-PACK -- FMTP6AS-100PAKSupplier: Black Box
Description: CAT6A RJ-45 MODULAR PLUG - SHIELDED 100 PACK
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: Allied Electronics, Inc.
Description: The patented EZ-RJ45® Connector simplifies twisted pair terminations by allowing the wires to be inserted through the connector and out the front. This allows the technician to easily verify the proper wiring order. Electrical performance of the termination is optimized by
-
Supplier: Allied Electronics, Inc.
Description: The patented EZ-RJ45® Connector simplifies twisted pair terminations by allowing the wires to be inserted through the connector and out the front. This allows the technician to easily verify the proper wiring order. Electrical performance of the termination is optimized by
-
Supplier: Amphenol Cables on Demand
Description: our very best 650MHz Fluke DSP bandwidth tested 26 AWG F/UTP (Foil-Screened Twisted Pair) White shielded CAT6A cable with precision-terminated snagless RJ-45 connectors. We only use true CAT6A ISO/IEC shielded RJ45 connectors in our design, which provides a 50%
- Cable Length: 30 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6, Twisted Pair
- Connector Type: DIN / Mini-DIN, Telco 50
- Application: LAN / Ethernet, Networking
-
Supplier: Amphenol Cables on Demand
Description: our very best 650MHz Fluke DSP bandwidth tested 26 AWG F/UTP (Foil-Screened Twisted Pair) Blue shielded CAT6A cable with precision-terminated snagless RJ-45 connectors. We only use true CAT6A ISO/IEC shielded RJ45 connectors in our design, which provides a 50%
- Cable Length: 50 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6, Twisted Pair
- Connector Type: DIN / Mini-DIN, Telco 50
- Application: LAN / Ethernet, Networking
-
Supplier: Amphenol Cables on Demand
Description: our very best 650MHz Fluke DSP bandwidth tested 26 AWG F/UTP (Foil-Screened Twisted Pair) White shielded CAT6A cable with precision-terminated snagless RJ-45 connectors. We only use true CAT6A ISO/IEC shielded RJ45 connectors in our design, which provides a 50%
- Cable Length: 7 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6, Twisted Pair
- Connector Type: DIN / Mini-DIN, Telco 50
- Application: LAN / Ethernet, Networking
-
Supplier: Amphenol Cables on Demand
Description: our very best 650MHz Fluke DSP bandwidth tested 26 AWG F/UTP (Foil-Screened Twisted Pair) Red shielded CAT6A cable with precision-terminated snagless RJ-45 connectors. We only use true CAT6A ISO/IEC shielded RJ45 connectors in our design, which provides a 50%
- Cable Length: 65 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6, Twisted Pair
- Connector Type: DIN / Mini-DIN, Telco 50
- Application: LAN / Ethernet, Networking
-
Supplier: SFCable.com
Description: Cat.6 RJ-45 shielded keystone jack is 8-position 8-conductor (8P8C) and designed for computer networking. It is engineered to provide full shield protection and reliability, supporting up to Gigabit Ethernet applications. The advanced printed circuit board design is tuned to provide optimum
- Gender: Female / Jack
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: Newark, An Avnet Company
Description: JACK RJ45/110 CAT 6 SHIELDED
-
Supplier: Newark, An Avnet Company
Description: CAT6A RJ-45 MODULAR PLUG, SHIELDED 10-PACK
-
Supplier: DigiKey
Description: CAT6 RJ45 Shielded Pass-Thru Mod
- Voltage Rating: 250 volts
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-11, RJ-45
-
Supplier: MilesTek Corporation
Description: includes a snap-in coupler, mounting frame and 4-40 machine screws • High performance Ethernet mini couplers exceed category standards and EIA568A/B dual wiring provides compatibility for every installation • Available in Cat5e and Cat6 in shielded or non-shielded versions, the
- Features: Coupling / Adapter, Military Connector, Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: space by pairing with L-com's Right Angle Ethernet Cables found HERECat6 in shielded or non-shielded versions, the Mini Couplers are RJ45 (8x8) female to RJ45 (8x8) female allowing for easy
- Features: Coupling / Adapter, Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Designed for environments where PVC's combustive toxicity is restricted, L-com's shielded Plenum (CMP) Ethernet cables provide the ideal alternative. Featuring shielded RJ45 connectors and aluminized polyester shielded cable with drain wire, these assemblies are
- Cable Length: 60 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Telecommunications
- Connector Type: RJ-45
-
Supplier: TE Connectivity
Description: 3/6). Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 441 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connectors & Connector Components Type :
- Current Rating: 1.5 amps
- Number of Contacts: 8 #
- Features: Modular Connector and RJ Connector
-
Supplier: L-com, Inc.
Description: Designed for environments where PVC's combustive toxicity is restricted, L-com's shielded Plenum (CMP) Ethernet cables provide the ideal alternative. Featuring shielded RJ45 connectors and aluminized polyester shielded cable with drain wire, these assemblies are
- Cable Length: 7 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Telecommunications
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Designed for environments where PVC's combustive toxicity is restricted, L-com's shielded Plenum (CMP) Ethernet cables provide the ideal alternative. Featuring shielded RJ45 connectors and aluminized polyester shielded cable with drain wire, these assemblies are
- Cable Length: 15 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Telecommunications
- Connector Type: RJ-45
-
Supplier: Computer Network Accessories, Inc.
Description: Panel-type, shielded RJ45 Cat6 modular keystone jack (8P8C). Fits any unloaded keystone wall plate or patch panel. T568A/B wiring compatibility and simple snap-in installation. TIA/EIA, UL listed and RoHS compliant. Requires punch down tool.
-
Supplier: PIC Wire & Cable
Description: As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector, Straight
- Connector Type: RJ-45
-
Supplier: Computer Network Accessories, Inc.
Description: Shielded in-line Cat5e RJ45 coupler. Allows the extension of Cat5e network cable. 8P8C female to 8P8C female.
-
Modular Connectors and RJ Connectors - CAT6 RJ45 Shielded Plug for Round Solid 50 Micron -- 68PG-6SRSupplier: SFCable.com
Description: CAT6 RJ45 Shielded Plug for Round Solid 50 Micron 100 pcs per bag. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector
-
Supplier: MilesTek Corporation
Description: MilesTek's panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these
- Features: Coupling / Adapter, Military Connector, Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: PIC Wire & Cable
Description: As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: PIC Wire & Cable
Description: As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: LAPP
Description: ETHERLINE® cables, cord sets and connectivity products are designed to provide reliable network communications in the demanding industrial and process control environment where difficult EMI conditions are pervasive. Properties: Designed for harsh industrial applications Standard shielding offers
- Contact Size (AWG): 22 to 27 AWG
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector, Straight
- Connector Type: RJ-45
-
Supplier: LAPP
Description: ETHERLINE® cables, cord sets and connectivity products are designed to provide reliable network communications in the demanding industrial and process control environment where difficult EMI conditions are pervasive. Properties: Designed for harsh industrial applications Standard shielding offers
- Contact Size (AWG): 22 to 27 AWG
- Features: Circular / Cylindrical Connector, Modular Connector and RJ Connector, Straight
- Gender: Male / Plug
- Connector Type: RJ-45
-
Supplier: Computer Network Accessories, Inc.
Description: 8P8C Cat6 RJ45 shielded modular data plug. 3 prong for shielded cable. 100pcs. per package.
-
Supplier: SFCable.com
Description: 100pcs / bag RJ45 Cat6 Shielded Plug Stranded 50Micron. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector
-
Supplier: Computer Network Accessories, Inc.
Description: 8P8C RJ45 shielded Cat6 modular data plug for stranded cable. 100pcs. per package.
Find Suppliers by Category Top
Featured Products Top
-
dependable connectivity even in the most demanding settings. The series is available in Cat5e, Cat6, and Cat6a specifications and PoE+ (Power over Ethernet Plus) support can be specified. SealJack™ is compliant with IEC 60529 and RoHS specifications. Panel mount RJ45 to IDC punch (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
This new connector, designed for high-speed signal applications in ruggedized and high vibration environments includes two pairs (4 pins) of high-speed contacts with bandwidth up to 3.125 GHz, Ethernet 10G Base-T-100 Ohm and a data rate up to 6.5 Gbps. USED IN THE RAIL MASS TRANSIT (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
Cat5e and Cat6A data transmission modules in accordance to IEEE 802.3 combine the proven technical characteristics of the hyperboloid contact with the use of high-quality and compliant insulator material - i.e. the polycarbonate family - to offer industry compliance and high performance”. (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
line is offered in 12, 20, 32, 52, and 80 positions, and data transmission rates up to 16 Gbps are supported. The FP 0.8 is also available as a non-shielded connector. This connector is ideal for those applications that do not require electromagnetic compatibility due to EMI concerns (read more)
Browse Power Connectors Datasheets for DigiKey -
MULTI CONCENTRIC CONTACT CONNECTOR Multi concentric contact connector for rotation application such as drilling systems and turret. 4 to 10 concentric contacts within size 2S to 5S (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Jack Connectors — ideal for applications in networking, industrial automation, telecom, and datacom. These high-performance connectors offer: •Category 5e to 6A performance for data rates up to 10Gbps •Shielded (read more)
Browse Modular Connectors and RJ Connectors Datasheets for PEI-Genesis -
VG96934 Version J (NF10) – 10-pin connectors for communication systems VG96934 Version J (NF10) RoHS conforming connectors with enhanced shielding and gold-plated spring-loaded contacts specially (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
Connectors Up to 10A power Outgassing levels meet NASA / ESA requirements -65°C to +175°C; 20g Vibration, 100g Shock Components to full cable assemblies available EMC Shielding SMT Clips (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
topology. The products are available in different versions, depending on the required physical layer and additional functions. Physical layer: copper-based RJ45 connection copper-based M8 connection optical fiber connection for single- or multi (read more)
Browse Communications Software Datasheets for Beckhoff Automation LLC -
The 3.6mm SurLok Plus right angle connector, in 1500VDC voltage range, is an industry-leading product for 70A application power connections for battery and related control box applications. In order to meet 1000VDC voltage range (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions
More Information Top
-
SuperB Technical Design Report
Within the electronics house, high-rate serialized data can be transmitted on shielded Cat6 cables with shielded RJ45 connectors on both ends, covering distances of up to about 15 meters.
-
RJ45
6-PLG-SH-FA - CAT6 Shielded Field Assembly RJ45 Connector .
-
Platinum Tools - 100010C - Data/Ethernet/Telecom Connectors - Connectors - Allied Electronics
Connector Kit;Strain Relief for EZ- RJ45 CAT6 + and Shielded CAT5e;Jar 100 pc.
-
Quest Technology International, Inc. - NBW-1062 - Cable - Multiconductor - Allied Electronics
Connector Kit;Strain Relief for EZ- RJ45 CAT6 + and Shielded CAT5e;Jar 100 pc.
-
Platinum Tools - 15015C - Tools - Strippers - Allied Electronics
Connector Kit;Strain Relief for EZ- RJ45 CAT6 + and Shielded CAT5e;Jar 100 pc.
-
Platinum Tools - 100054C - Connector and Crimp Tooling - Crimpers - Allied Electronics
Connector Kit;Strain Relief for EZ- RJ45 CAT6 + and Shielded CAT5e;Jar 100 pc.
-
Platinum Tools - 105005 - Data/Ethernet/Telecom Connectors - Connectors - Allied Electronics
Connector Kit;Strain Relief for EZ- RJ45 CAT6 + and Shielded CAT5e;Jar 100 pc.
-
Platinum Tools - 15010C - Tools - Strippers - Allied Electronics
Connector Kit;Strain Relief for EZ- RJ45 CAT6 + and Shielded CAT5e;Jar 100 pc.
-
Popular Products In Accessories - Big Bruin
SF Cable 95R2BBORG - CAT6 RJ45 STP ( Shielded ) Boot 50 pcs per bag It is the perfect solution for preventing your release tabs of your RJ45 connector from snapping off.
-
Popular Products In Accessories - Big Bruin
Features: Connector 1: RJ45 Male Connector 2: RJ45 Male SSTP (double shield ) Twist Pair 600MHz rated CM Type PVC Jacket 26AWG 4pair Stranded Copper Wire 50 Micron Gold Plated shielded RJ45 Plug RoHS compliant Cat5e, Cat6 , & Cat7 > Cat7 Ethernet Patch …
Indicates content that may require registration and/or purchase.