-
Supplier: DigiKey
Description: CAT7 RJ45 Shielded Pass Thru Con
- Voltage Rating: 250 volts
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-11, RJ-45
-
Supplier: TE Connectivity
Description: Method : Tray Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type :
- Current Rating: 0.2 to 1.5 amps
- Number of Contacts: 8 #
- Features: Modular Connector and RJ Connector
-
Supplier: HARTING Inc. of North America
Description: The HARTING RJ Industrial® 10G is HARTING's next generation of the world™s first RJ45 connector for tool less connection. This new RJ45 connector features a future-proof design for 10 Gigabit Ethernet. It offers reliable and quickly connection and uses proven insulation
- Contact Size (AWG): 22 to 27 AWG
- Voltage Rating: 48 volts
- Current Rating: 16 amps
- Gender: Female / Jack, Male / Plug
-
-
Supplier: PHOENIX CONTACT USA
Description: RJ45 connector, IP20, CAT5e, 4-pos., VARAN with QUICKON fast connection technology, for 1-wire and 7-wire conductors AWG 26 ... 23, for cable diameter 4.5 mm ... 8.0 mm, color: gray
- Contact Size (AWG): 23 to 26 AWG
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: Pulse Electronics Corporation
Description: RJ45 Connectors w/o Magnetics Multiple Platforms Available, 1x1, 1xN, 2xN, Vertical Mount, Offset, Low profile CAT3 to CAT5e Connectors Available With & Without LEDs With & Without Shields Extended Temperature -40°C to +85°C THT, Pin-In-Paste & SMT Options
- Number of Contacts: 8 #
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: PHOENIX CONTACT USA
Description: RJ45 connector, IP20, CAT6 A , 8-pos., with QUICKON fast connection technology, for 26 ... 24 AWG 1-wire and 7-wire conductors, color: black
- Contact Size (AWG): 24 to 26 AWG
- Voltage Rating: 50 volts
- Current Rating: 1.75 amps
- Features: Modular Connector and RJ Connector
-
Supplier: Qualtek Electronics Corp.
Description: RJ45 to RJ45 Features: Enhanced Category 6 650 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring 50u" Gold Plated Connectors Molded Strain Relief 1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 6 UTP
- Cable Length: 7 ft
- Features: Cable Assembly, Other
- Application: Computer Cable
- Product Type: Patch Cable / Cord
-
Supplier: Lapp Tannehill
Description: LAPP EPIC® RJ45 CAT.5e for PROFINET® is a clamp style connector suitable for solid conductors 24-22 AWG and stranded conductors 27-22 Awg (7 wire). Featuring a die-cast zinc housing, this product is color coded to PROFINET® standards and conforms to IEC 60603-7-51.
- Features: Modular Connector and RJ Connector, Straight
- Connector Type: RJ-45
-
Supplier: Lapp Tannehill
Description: LAPP EPIC® RJ45F CAT.6A features a die-cast zinc housing, is color coded to PROFINET® standards, supports 10 Gigabit Ethernet, and conforms to IEC 60603-7-51 code T568B. Suitable for solid conductors 26-22 AWG and stranded conductors 27-22 AWG (7 wire). LAPP part number
- Features: Modular Connector and RJ Connector, Straight
- Connector Type: RJ-45
-
Supplier: Lapp Tannehill
Description: LAPP EPIC® RJ45F CAT.6A features a die-cast zinc housing, is color coded to PROFINET® standards, supports 10 Gigabit Ethernet, and conforms to IEC 60603-7-51 code T568A. Suitable for solid conductors 26-22 AWG and stranded conductors 27-22 AWG (7 wire). LAPP part number
- Features: Modular Connector and RJ Connector, Straight
- Connector Type: RJ-45
-
Supplier: Amphenol Cables on Demand
Description: snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number
- Cable Length: 7 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6, Twisted Pair
- Connector Type: DIN / Mini-DIN, Telco 50
- Application: LAN / Ethernet, Networking
-
Supplier: Amphenol Cables on Demand
Description: snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number
- Cable Length: 7 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6, Twisted Pair
- Connector Type: DIN / Mini-DIN, Telco 50
- Application: LAN / Ethernet, Networking
-
Supplier: Amphenol Cables on Demand
Description: snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number
- Cable Length: 7 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6, Twisted Pair
- Connector Type: DIN / Mini-DIN, Telco 50
- Application: LAN / Ethernet, Networking
-
Supplier: Amphenol Cables on Demand
Description: snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number
- Cable Length: 7 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6, Twisted Pair
- Connector Type: DIN / Mini-DIN, Telco 50
- Application: LAN / Ethernet, Networking
-
Supplier: Lapp Tannehill
Description: Contact 800-633-6339 for Availability PRODUCT TYPES : RJ45 Connector SERIES : EPIC® DATA RJ45 CONNECTOR DESIGN : 90° Angle STYLE : Clamp
- Features: Modular Connector and RJ Connector, Right Angle
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Designed for environments where PVC's combustive toxicity is restricted, L-com's shielded plenum Ethernet cables provide the ideal alternative. Featuring all-metal-body RJ45 connectors and aluminized polyester shielded cable with drain wire, these assemblies are designed to protect
- Cable Length: 7 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Telecommunications
- Connector Type: RJ-45
-
Supplier: PHOENIX CONTACT USA
Description: RJ45 connector, IP20, CAT5e, 8-pos., with QUICKON fast connection technology; with packaging for end customers; for 26 ... 23 AWG 1-wire and 7-wire conductors, for a cable diameter of 4.5 mm ... 8.0 mm, marking TIA 568 B, color: black
- Contact Size (AWG): 23 to 26 AWG
- Current Rating: 1.75 amps
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: Qualtek Electronics Corp.
Description: RJ45 to RJ45 Features: Enhanced Category 5 350 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring Short 50u" Gold Plated Connectors Molded Strain Relief 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 5e UTP 26AWG
- Cable Length: 7 ft
- Features: Cable Assembly, Other
- Application: Computer Cable
- Product Type: Patch Cable / Cord
-
Modular Connectors and RJ Connectors - Modular/Ethernet Connector (RJ45, RJ11) Jacks -- 6116075-7-NDSupplier: DigiKey
Description: Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5
- Features: Board Mount Connector, Modular Connector and RJ Connector, Other
- Connector Type: RJ-11, RJ-45
-
Supplier: L-com, Inc.
Description: Designed for environments where PVC's combustive toxicity is restricted, L-com's shielded Plenum (CMP) Ethernet cables provide the ideal alternative. Featuring shielded RJ45 connectors and aluminized polyester shielded cable with drain wire, these assemblies are designed to protect
- Cable Length: 7 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Telecommunications
- Connector Type: RJ-45
-
Supplier: Newark, An Avnet Company
Description: CABLE, RJ45 PLUG, CAT6, 7.62M, YELLOW; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Yellow; Product Range:CAT6 900 Series
-
Supplier: L-com, Inc.
Description: for robotic control systems on the factory floor. With a braided shield and L-com's shielded RJ45 connectors, EMI/RFI interference is minimized. Get the cable that is designed for your factory environment; install the L-com Hi-Flex Series Patch Cables. For extreme high flex
- Cable Length: 7 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Standards / Certifications: IEC, ISO
- Application: LAN / Ethernet, Telecommunications
-
Supplier: Newark, An Avnet Company
Description: ENET CORD, CAT6, RJ45 PLUG-PLUG, 7 ; LAN Category:Cat6; Cable Length - Metric:2.1m; Cable Length - Imperial:7ft; Connector to Connector:45° RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:TRD645R Series
-
Supplier: LAPP
Description: protection from EMI Cables meet Category 5, 5e, 6, 6a or 7 PROFINET, EtherNet/IP and EtherCAT conform styles available Suitable for stationary, continuous flex and torsion applications For FAST Ethernet, Gigabit Ethernet or 10 Gigabit Ethernet Service Fields of application: Industrial
- Contact Size (AWG): 22 to 27 AWG
- Features: Circular / Cylindrical Connector, Modular Connector and RJ Connector, Straight
- Gender: Male / Plug
- Connector Type: RJ-45
-
Supplier: Newark, An Avnet Company
Description: RJ Industrial RJ45 Cat6 Patch Cable, PVC, 7.0m
-
Supplier: LAPP
Description: protection from EMI Cables meet Category 5, 5e, 6, 6a or 7 PROFINET, EtherNet/IP and EtherCAT conform styles available Suitable for stationary, continuous flex and torsion applications For FAST Ethernet, Gigabit Ethernet or 10 Gigabit Ethernet Service Fields of application: Industrial
- Contact Size (AWG): 22 to 27 AWG
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector, Straight
- Connector Type: RJ-45
-
Supplier: Newark, An Avnet Company
Description: ETHERNET CABLE; CAT. 6A; RJ-45; RJ-45; LENGTH: 7.5 M; GREEN
-
Supplier: Belden Inc.
Description: 110 to RJ45, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 7M
- Operating Temperature: -10 to 60 C
- Features: Cable Assembly
- Application: Networking
- Product Type: Patch Cable / Cord
-
Supplier: Remke Industries
Description: RJ45 Ethernet Connector Modular Plug with Clasp This handy RJ45 ethernet connector ensures reliable connections in a 360° shielded field wireable RJ45 connector with no special tools required and compatible with CAT5, CAT6, CAT6A and CAT7 ethernet cables.
- Current Rating: 1 amps
- Features: Modular Connector and RJ Connector, Straight
- Connector Type: RJ-45
-
Supplier: LAPP
Description: protection from EMI Cables meet Category 5, 5e, 6, 6a or 7 PROFINET, EtherNet/IP and EtherCAT conform styles available Suitable for stationary, continuous flex and torsion applications For FAST Ethernet, Gigabit Ethernet or 10 Gigabit Ethernet Service Fields of application: Industrial
- Contact Size (AWG): 24 to 26 AWG
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector, Straight
- Connector Type: RJ-45
-
Supplier: Electro Standards Laboratories
Description: FEATURES: The two, Channel keylock actuators on the front panel allow the user to insert a key and switch groups of RJ45 Cat5e connector ports. Channel 1 simultaneously switches four channels of RJ45 Cat5e A/B connector groups using a style A key. Channel 2 simultaneously
- Number of Ports: 21 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: MilesTek Corporation
Description: Designed for environments where PVC's combustive toxicity is restricted, MilesTek's shielded plenum Ethernet cables provide the ideal alternative. Featuring all-metal-body RJ45 connectors and aluminized polyester shielded cable with drain wire, these assemblies are designed to protect
- Cable Length: 7 ft
- Features: Cable Assembly
- Application: Networking
-
Supplier: Black Box
Description: Crimp a shielded plug to a CAT6A shielded cable. Terminate large 23AWG cable with diameters up to 7.5 mm.
- Tool Type: Crimper
- Application / Connector Type: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: category 5 (Cat5) and 5e cabling needs. Snagless category 5e patch cables are also available. Features Cabling for category 5 (Cat5) and 5e (Cat5e) applications Length: 7-ft. Color: black Connectors: RJ45 male Feature molded connectors with integral strain relief PVC
- Cable Length: 7 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: Tripp Lite by Eaton
Description: category 5 (Cat5) and 5e cabling needs. Snagless category 5e patch cables are also available. Features Cabling for category 5 (Cat5) and 5e (Cat5e) applications Length: 7-ft. Color: blue Connectors: RJ45 male Feature molded connectors with integral strain relief PVC
- Cable Length: 7 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
Find Suppliers by Category Top
Featured Products Top
-
addition of Stewart Connector’s SealJack™ cable applied connectors. The SealJack™ series, known for its robust and reliable design, combines the efficiency of Stewart Connector’s RJ45 modular plugs and jacks with a sealed IP67 shell. This unique combination ensures (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
topology. The products are available in different versions, depending on the required physical layer and additional functions. Physical layer: copper-based RJ45 connection copper-based M8 connection optical fiber connection for single- or multi (read more)
Browse Communications Software Datasheets for Beckhoff Automation LLC -
one quarter the size of a traditional RJ45 plug, the mini I/O connector offers PCB space savings. Intended industries and applications include industrial, manufacturing, datacom, robotics, machinery, and more. Visit Heilind’s website for more information about (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc. -
The Sunflower Coolers for 45 Watts Intel® Ivy Bridge / Sandy Bridge Mobile Processors (Robust design, high performance & competitive price) New sunflower cooler products for Intel® mobile processors (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
.25 15 5 Microstrip -55~+85 6×7×3.5 UIYBMI67A 11.0~18.0 Full 0.9 15 1.45 10 3 Microstrip (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
: Designed for stable power delivery, precise signal transmission and high-speed data exchange—essential for smooth automated and robotic operation. Versatile form-factors: Includes sensor/actuator circular connectors (M8, M12, 7/8″, Round 24), bayonet-style RJ45/USB (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Industrial Ethernet standards from CAT 5 through CAT 7A and can be equipped with mounted or moulded RJ45, M12 D-coded, or M12 X-coded connectors, depending on the application. Various connector combinations, customized cable lengths, customer-specific marking, and special configurations are available to (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Cat 6a shielded network patch cable series support 10 Gigabit Ethernet speeds at frequencies up to 500MHz. L-Com’s premium Cat6a cable assemblies are also offered in low smoke zero halogen (LSZH) and plenum-rated (CMP) cable jacket types. Each of the Cat6a cables features an RJ45 connector (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
-1-2 and UL FT2, ensuring reliable operation in demanding environments. Pre-assembled versions with M12 or RJ45 connectors are also available, simplifying installation and reducing contamination risks during system integration (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
're looking for Cat5e, Cat6, Cat6a, Cat7, or Cat8 cables, PICMates offers the perfect solution tailored to your specific application. The PICMates Advantage Choosing PICMates Ethernet Cables means opting for (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable
More Information Top
-
Anesthesia Informatics
• Transport services provide reliable connections using off-the-shelf technologies that are commonly used in the industry (e.g., RJ45 connectors , CAT -5 cables, IrDA protocols, TCP/IP, RS232, Ethernet, WiFi, etc.). … 11073-enabled systems and other application-level protocols and services, including Health Level 7 (HL7)- enabled applications.
-
Technology Infrastructure of K-12 Schools: Understanding the District Wide Telecommunications Services Configuration (.pdf)
rinner (µm) 7 9 11 13 router (µm) 13 15 17 19 • RJ45 field plug • E-DAT Module CAT 6A • 4 connector channel • 10 GBit System • No special tools required • Fully shielded • UL listed .
-
Shopping - Best Prices On The StarTech.com 7 ft Red Snagless Cat6 UTP Patch Cable (Category 6 - 7 ft - 1 x RJ-45 Male Network - 1 x RJ-45 Male Network - Red) -...
The N6PATCH7RD Cat 6 Patch Cable ( 7 ft) meets or exceeds all Category 6 cable specifications to ensure reliable Gigabit network connections, and features a durable red PVC jacket that enables you to color code your network cable runs as needed. To ensure long-lasting performance, this high quality Cat 6 patch cable features a snagless design that protects the RJ45 connector clips from damage and makes the cable less prone to snagging during installation.
-
StarTech.com Snagless Cat 5e UTP Patch Cable - patch cable - 7 ft - blue | Softchoice
The RJ45PATCH7 Cat5e Patch Cable ( 7 ft) meets or exceeds all Cat 5e specifications to ensure reliable Ethernet network connections, and features a durable blue PVC jacket that enables you to color code your network cable runs as needed. To ensure long-lasting performance, this high quality Cat5e patch cable features a snagless design that protects the RJ45 connector clips from damage and makes the cable less prone to snagging during installation.
-
Shopping - Best Prices On The StarTech.com 7 ft Gray Snagless Cat6 UTP Patch Cable (Category 6 - 7 ft - 1 x RJ-45 Male Network - 1 x RJ-45 Male Network - Gray)...
The N6PATCH7GR Cat 6 Patch Cable ( 7 ft) meets or exceeds all Category 6 cable specifications to ensure reliable Gigabit network connections, and features a durable gray PVC jacket that enables you to color code your network cable runs as needed. To ensure long-lasting performance, this high quality Cat 6 patch cable features a snagless design that protects the RJ45 connector clips from damage and makes the cable less prone to snagging during installation.
-
StarTech.com Snagless Cat 5e UTP Patch Cable - patch cable - 7 ft - white | Softchoice
The 45PATCH7WH Cat5e Patch Cable ( 7 ft) meets or exceeds all Cat 5e specifications to ensure reliable Ethernet network connections, and features a durable white PVC jacket that enables you to color code your network cable runs as needed. To ensure long-lasting performance, this high quality Cat5e patch cable features a snagless design that protects the RJ45 connector clips from damage and makes the cable less prone to snagging during installation.
-
Shopping - Best Prices On The StarTech.com 7 ft Red Molded Cat6 UTP Patch Cable - ETL Verified (Category 6 - 6.99 ft - 1 x RJ-45 Male - 1 x RJ-45 Male - Red) -...
The C6PATCH7RD Cat 6 Patch Cable ( 7 ft) meets or exceeds all Category 6 cable specifications to ensure reliable Gigabit network connections, and features a durable red PVC jacket that enables you to color code your network cable runs as needed. To ensure long-lasting performance, this high quality Cat 6 patch cable features molded PVC strain relief that prevents the RJ45 connector termination points from bending at sharp angles - reducing the risk of cable damage, which could decrease network performance.
-
Network Cabling Report - North America - 2014
The main connector type for copper Category products is the RJ45 eight position modular plug. shielded versions of cables (specifically cable with individually shielded pairs) and for Cat 7 cable.
-
Network Cabling Report - Market Summary - 2015
Cat 5e, Cat 6, Cat 6a, Cat 7 , Cat 8, Twinaxial Copper Connectors RJ45 and Other .
-
Popular Products In Computers - Big Bruin
StarTech.com 45PATCH7WH - Category 5e - 7 ft - 1 x RJ-45 Male Network - 1 x RJ-45 … The 45PATCH7WH Cat5e Patch Cable meets or exceeds all Cat 5e specifications to ensure reliable Ethernet network … To ensure long-lasting performance, this high quality Cat5e patch cable features a snagless design that protects the RJ45 connector clips from damage and makes the cable less prone to snagging during installation.
Indicates content that may require registration and/or purchase.