Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CoorsTek
Description: Applications Include: Fixed-bed reactors Slurry-bed reactors Shell-type catalyst Phthalic Anhydride (PA) catalyst supports Maleic Anhydride (MAN) catalyst supports Oxichlorination fixed bed catalyst supports LSA carriers HSA carriers
- Material: Aluminum Oxide, Ceramic, Silicon Carbide
- Features: Specialty / Other
-
Supplier: ASTM International
Description: This method is for determining the fines content of catalysts or catalyst supports (spheres, extrudates, and trilobes) by screening through appropriate USA Standard Series testing sieves.
-
Supplier: Accuris
Description: LOSS ON IGNITION (LOI) FOR FRESH, REGENERATED, USED, AND SPENT CATALYSTS, CATALYST SUPPORTS, AND ADSORBENTS
-
-
Supplier: Accuris
Description: Automated Loss on Ignition (LOI) for Fresh, Regenerated, Used, and Spent Catalysts, Catalyst Supports, and Adsorbents by Thermogravimetric Analysis (TGA)
-
Supplier: ASTM International
Description: This method is for determining the loss on ignition (LOI) in air, using a specified ignition temperature and time, for fresh, regenerated, used, and spent catalysts, catalyst supports, and molecular sieves of various shapes and sizes, including fines. This method is quantitative
-
Supplier: SAE International
Description: with conventional carbon-supported Pt catalysts. The results of this study found that MEAs using these metal oxide supports achieved equivalent performance to conventional carbon-supported Pt catalysts. These metal oxide supports were also more durable under a high
-
Description: ExxonMobil’s MSDW™, MAXSAT™ and MWI™ catalyst technologies produce high-quality, high-performing lubes base stocks. These technologies incorporate proprietary ExxonMobil catalysts and deliver outstanding activity, yield, selectivity, run length and durability. Our MSDW catalyst
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A solution which is applied by a suitable small sprayer to accelerate the cure of PC® 88 adhesive. It provides a quick set and helps reduce or eliminate the time needed for temporary support in unsupported or overhead applications. It can also be used to help with fabrication of insulation
- Applications: Adhesives / Sealants
- Function: Catalyst
- Form & Features: Liquid / Solution
- Features: Other
-
Description: ExxonMobil’s MSDW™, MAXSAT™ and MWI™ catalyst technologies produce high-quality, high-performing lubes base stocks. These technologies incorporate proprietary ExxonMobil catalysts and deliver outstanding activity, yield, selectivity, run length and durability. Our MSDW catalyst
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Supplier: ASTM International
Description: This method is for determining the total chloride content of fresh, regenerated, and spent alumina supported catalysts by wavelength dispersive x-ray fluorescence (WD-XRF) spectroscopy. The range of quantitation is from 0.01 to 3 mass-% and applies to samples containing less than 10 mass-%
-
Supplier: ASTM International
Description: on unused supported platinum on alumina catalysts of loadings greater than 0.3 weight %. Data on other supports and lower platinum loadings were not tested. 1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the
-
Supplier: Accuris
Description: Standard Test Method for Hydrogen Chemisorption on Supported Platinum Catalysts by Volumetric Vacuum Method
-
Supplier: Accuris
Description: Nanotechnologies \x97 Nanostructured porous alumina as catalyst support for vehicle exhaust emission control \x97 Specification of characteristics and measurement methods
-
Supplier: Saint-Gobain NorPro
Description: Saint-Gobain NorPro's new "micro" sized Accu® sphere catalyst carriers meet the industry's ever-growing demand for small diameter spherical catalyst carriers for catalytic systems with its 0.3mm to 4.0mm size range. This new size range provides high-geometric surface area, uniform
- Carrier Shape: Balls / Spheres
- Material: Silica / Glass, Titania, Zirconia
- Features: Specialty / Other
-
Supplier: Saint-Gobain NorPro
Description: Some catalyst carriers in this series are available in monomodal, bi-modal or tri-modal pore options. Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When
- Specific Surface Area: 50 to 140 m²/g
- Pore Size: 3 to 200 nm
- Features: Specialty / Other
- Material: Zirconia
-
Supplier: Saint-Gobain Innovative Materials
Description: For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers play a vitally active role in many catalytic reactions. Other low-surface area catalyst
- Specific Surface Area: 160 m²/g
- Pore Size: 11 nm
- Carrier Shape: Balls / Spheres, Extrudate / Pellet, Honeycomb / Structured Material, Rings
- Material: Silica / Glass
-
Supplier: Saint-Gobain NorPro
Description: For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers play a vitally active role in many catalytic reactions. Other low-surface area catalyst
- Specific Surface Area: 3 m²/g
- Pore Size: 160 nm
- Features: Specialty / Other
- Material: Titania
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of
- Specific Surface Area: 160 to 400 m²/g
- Pore Size: 8 to 500 nm
- Carrier Shape: Balls / Spheres, Extrudate / Pellet, Honeycomb / Structured Material, Rings
- Material: Silica / Glass
-
Supplier: SAE International
Description: on a model platinum-alumina catalyst that is a common constituent of emission treatment catalysts such as three-way, NO x trap, oxidation, and HC-SCR catalysts. We present theoretical and experimental studies of the oxidation and reactivity of Pt catalyst clusters towards
-
Supplier: SAE International
Description: Developing relatively cheap and widely available resources for heterogeneous solid catalyst synthesis is a promising approach for biodiesel fuel industry. Seashell which is essentially calcium carbonate can be used as a basic support for transesterification heterogeneous
-
Supplier: Cisco
Description: access with an integrated wireless controller. Support up to 100 access points and 2000 wireless clients on each switching entity (switch or stack). Cisco Catalyst Multigigabit Technology Support 802.11ac Wave 2 with Catalyst Multigigabit Technology and get speeds beyond
- Number of Ports: 24 to 48 #
- Area Network Type: Campus Area Network (CAN)
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
-
Supplier: Cisco
Description: simplify configuration and management. Smart Integrated service modules support wireless, network analysis, automated operations, and pervasive security. Virtual Switching System supports resiliency and high availability. Secure Cisco TrustSec and IOS Flexible NetFlow protect
- Number of Ports: 8 to 387 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Cisco
Description: Licenses: Cisco Catalyst 3750 Metro Advanced IP feature license (MPLS, EoMPLS, and MPLS VPN; also includes the ME3750 IP Services license) Cisco Catalyst 3750 Metro IP Services feature license (BGP, EIGRP, OSPF, IS-IS, PBR, multi-VRF CE, HSRP, PIM, and DVMRP tunneling; also includes IP
- Number of Ports: 24 #
- Form Factor: Rack Mount
- Network Equipment: Switch
- Features: VPN
-
Supplier: Cisco
Description: Integrated service modules support wireless, network analysis, automated operations, and pervasive security. Virtual Switching System supports resiliency and high availability. Secure Cisco TrustSec and IOS Flexible NetFlow protect Catalyst 6500 switches for secure, scalable,
- Number of Ports: 8 to 534 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Quantachrome Instruments
Description: elimination, harmful by-products, …). Increasingly strict emission/safety regulations coupled with fluctuating metal and rare earth prices create novel challenges for the development of innovative and cost-competitive (emission) catalysts. As a result, comprehensive characterization of such
- Technology / Subject Expertise: Chemical Engineering, Chemistry / Chemical Analysis
- Delivery: Internet / Online
- Industry: Materials / Chemicals
- Type: Seminar / Webinar
-
Supplier: SAE International
Description: A number of oxidation catalysts have been prepared using different types of advanced support materials such as ceria-zirconia, silica-titania, spinels and perovskites. Active metals such as Pd and Au-Pd were loaded by conventional impregnation techniques and/or deposition-precipitation
-
Supplier: Micromeritics
Description: about the physical properties of your catalyst, catalyst support, or other materials. It can determine catalytic properties such as percent of metal dispersion, active metal surface area, acid strength, surface acidity, distribution of strength of active sites, BET surface area,
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Surface Area - Total
- Display & Special Features: Analog Meter
- Test Media: Chemicals, Metals
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Saint-Gobain Innovative Materials
Description: equipment or poison the catalyst. The special formulation of Denstone 99 media also provides maximum resistance to thermal shock and erosion. In fixed-bed catalyst reactors, its monolithic structure eliminates in-service spalling and delamination and prevents the incidence of fine
- Diameter / OD: 0.1181103 to 2.9527575 inch
- Features: Alumina, Specialty / Other
- Ball Type: Ceramic Balls
-
Supplier: Saint-Gobain NorPro
Description: equipment or poison the catalyst. The special formulation of Denstone 99 media also provides maximum resistance to thermal shock and erosion. In fixed-bed catalyst reactors, its monolithic structure eliminates in-service spalling and delamination and prevents the incidence of fine
-
Supplier: Saint-Gobain Innovative Materials
Description: experienced in competing support media. Denstone support media ensure that your catalyst won’t suffer premature catalyst replacement. Dehydration/Desulfurization Units Saint-Gobain NorPro is a world-leader in providing high-technology ceramics used in the purification of
-
Supplier: CoorsTek
Description: Advanced ceramic supports from alumina, cordierite, silicon carbide, and mullite materials provides superior chemical, corrosion, and thermal shock resistance. CoorsTek flat and corrugated ceramic supports are optimized for harsh chemical processing environments. High-Performance
- Material Type: Alumina / Aluminum Oxide, Cordierite, Mullite, Silica / Silicate Materials
- Applications: Chemical / Materials Processing, Corrosion Protection
- Shape / Form: Fabricated / Custom Shape
- Features: Specialty / Other
-
Supplier: CoorsTek
Description: maximize performance of each ceramic support/honeycomb carrier: Variable honeycomb cell sizes & shapes Corrugated ceramic support surfaces Higher free-flow surfaces Reduce pressure drops in converter Allow for thicker catalyst gauze Result in higher converter efficiency
- Material: Ceramic
- Carrier Shape: Honeycomb / Structured Material
- Features: Specialty / Other
-
Supplier: AGC Chemicals Americas, Inc.
Description: perfectly spherical in shape and move more freely to provide a superior tactile feel. Fine silica products provide catalyst support for cosmetics, film and synthetic leather, serve as a matting agent for paints, and act as filler for coated printing papers. We offer five grades of fine
- Pore Size: 0.1 nm
- Carrier Shape: Balls / Spheres
- Material: Silica / Glass
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:511 (C2H5)4NClO4 CAS#:2567-83-1 F.W.:229.71 NFPA#:1-1-2 Specific Gravity: 0.000 DOT:5.1/II Descriptions: Suitable for use as polarographic supporting electrolyte. Wet with 10% water. Specification TEST 1. Chloride Pass Test (about 5 ppm) 2. Water 10-12% 3. Assay (after drying) 98.0%
- Function: Catalyst, Reagent
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:510 (CH3)4NClO4 CAS#:2537-36-2 F.W.:173.60 NFPA#: Specific Gravity: 0.000 DOT:5.1/II Descriptions: Suitable for use as polargraphic supporting electrolyte. Specification TEST 1. Water (KF) 1-7% 2. Halogens (as Cl) 0.01% Properties No properties.
- Function: Catalyst, Reagent
Find Suppliers by Category Top
Featured Products Top
-
-
allows for more consistent diffusion over the catalyst increasing efficiency. Membrane Support Grids As stack pressures increase the need for membrane support materials becomes essential to reduce the amount of flex the membrane is subjected to during operation (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for Fuel Cell Technologies
Collector Screens The 3D geometry allows for more consistent diffusion over the catalyst increasing efficiency. Membrane Support Grids As stack pressures increase the need for membrane support materials becomes essential to reduce the amount of flex the (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
growth. With SMRs positioned as the backbone of today’s hydrogen and ammonia production, LAND technology supports operators with thermal imaging solutions for continuous TWT measurements, delivering the data (read more)
Browse Thermal Imagers Datasheets for LAND -
: Final product filtration Fine chemical purification Catalyst recovery systems Solvent filtration Cartridge systems support a wide range of filter media and micron ratings, allowing precise control over filtration performance (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
CHT's Silicone Adhesives remain flexible across a wide range of temperatures and operating conditions and are resistant to moisture and many chemicals. These silicone adhesives feature different crosslinking systems and will support various technical requirements. Being particularly (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
features include: Stainless Steel Housing: Provides a simple and secure seal using a 3-point hold-down or bayonet fitting, ensuring a tight seal for the filter bags. Multi-Bag Design: Supports 2-12 filter bags, making it (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
aerospace, automotive, and marine industries From recyclable hydrofoils to welded aircraft structures and jet engine components, leading manufacturers are already demonstrating LMPAEK™’s transformative potential. Supported by (read more)
Browse Polymer and Plastic Composites Datasheets for Victrex PLC -
Dexmet® Corporation, a part of PPG’s engineered materials division
Power Applications for our Expanded Metal Foils
most advanced battery designs are powders and require a mechanical support structure to hold them in place during the manufacturing process. This support structure also functions as a current collector and provides the electrical connection point for the external circuit (read more)
Browse Metal Foils and Foil Stock Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
, Jason dives into the system's proven applications in crucial processes like steam methane reforming, ethylene cracking, and more. Discover how the system's extended borescope reach allows for unparalleled insights, like detecting early catalyst poisoning to prevent costly downtime (read more)
Browse Thermal Imagers Datasheets for LAND
Conduct Research Top
-
SUNSPERA Catalyst Supports for Polyolefin Manufacturing
Catalyst Supports play an equally important role in the catalyst process.
-
Conversion of Hexagonal Boron Nitride into Active Catalyst Support
If hexagonal boron nitride (HBN) were chemically active rather than inert, it would make it more useful, including becoming a useful, cost-effective catalyst support similar to graphene. This is useful for practical applications, such as in gasoline-powered cars, or to convert carbon into other
-
Plasma Modified Nickel Catalysts for Biomass Conversion (.pdf)
variety of supports have been studied. Ni shows good catalytic activity, especially when well dispersed on the support. Plasma modification of Ni samples has been shown to increase the dispersion of these catalysts.
-
New Mesoporous Silica Supported Nickel Catalysts for Biomass Conversion (.pdf)
variety of supports have been studied. Nickel shows good catalytic activity, especially when well dispersed on the support.
-
Contract Research in China: A Catalyst for Pharmaceutical Industry Growth
By Yibing Zhou, BioPlan Associates, Inc. China has more than 1,000 domestic research institutions associated with biotech and pharmaceutical science. In addition to CROs, numerous research institutes supported by the Chinese government or by pharmaceutical companies are open to contract research
-
Contract Research in China: A Catalyst for Pharmaceutical Industry Growth
/disease resources Insufficient communication platform Plentiful, trained human resources Lack of experience in regulatory and other specialized areas Government support Laboratory facilities tend to be less advanced Rapidly evolving market environment Most CROs are
-
CMO Movers and Shakers: Amylin, Avid, Bilcare, GSK, Lilly, Novartis, Patheon
trials, and for early-phase pharmaceutical development. Avid Bioservices, a manufacturing services provider, signed a manufacturing supply agreement with Catalyst Biosciences, a biotechnology company. Avid will produce clinical-grade material in support of Catalyst 's clinical candidate, CB 813
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. Common to both is increased support for "variants, " or multiple variations of original PCB designs. SafeNet to acquire software provider Information security provider SafeNet Inc. announced Friday (March 25) it has signed a definitive agreement to acquire the stock of DMDsecure.com B.V.
More Information Top
-
PEM Fuel Cell Electrocatalysts and Catalyst Layers
14.1 Introduction.............................................................................................655 14.1.1 The Importance of Combining Nanotechnology and Clean Energy..........................................................................................655 14.1.2 One-dimensional Nanomaterials Based New Catalyst Supports .......................................................................................656 14.2 Synthesis and Characterization of Carbon Nanotubes, Nanofibers, and Nanowires........................................................................................
-
TECHNOLOGY DEVELOPMENT FOR IRON AND COBALT FISCHER-TROPSCH CATALYSTS
catalysts; however, the readiness to form an alkali compound with common catalyst supports , or .
-
Catalysis for Alternative Energy Generation
To selectively produce syngas, WGS processes [reaction (2.1)] must be avoided, for example, by using inert materials (e.g., carbon) as a catalyst support instead of using oxide supports that can activate water [95].
-
Heterogenized Homogeneous Catalysts for Fine Chemicals Production
In one case, a rhodium catalyst supported on an anion exchange resin is used for the carbonylation of methanol.
-
Technology Intelligence for Coal to Liquids Strategies
8-44 8.3.6.2.1 Silica-Alumina Catalyst Support with Bimodal Pore Distribution......
-
Single-Site Catalysts for Propylene-Based Polymers
Producers of finished SSC systems and catalyst components, e.g., organotransition metal complexes, aluminoxane cocatalysts, boron cocatalysts, and catalyst supports , are listed in Tables 3.1, 3.2, and 3.3.
-
Non-Metallocene, Single Site Catalysts
While polymer productivity of the metallocenes appears to have improved considerably, improved catalyst support techniques appear to have solved stabil- ity problems initially experienced by gas phase fluid bed LLDPE production reactors.
-
Technology Intelligence for Gas to Liquids Strategies
In the Fischer-Tropsch heavy paraffin synthesis (HPS) fixed bed reactor system, syngas from the POx gas conditioning system is converted into a waxy hydrocarbon intermediate using a proprietary promoted cobalt catalyst supported on a alumina based refractory oxide material.
Indicates content that may require registration and/or purchase.