Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Catalyst 43, formerly Emerson and Cuming, is a low temperature curing, epoxy hardener that offers low viscosity, non-staining properties, and high temperature resistance. 1 lb Bottle.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Catalyst 11 Brown, formerly Emerson and Cuming, is a general purpose, low viscosity, elevated temperature curing epoxy hardener that offers resistance to chemicals and thermal shock. 4 oz Bottle.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Catalyst 11 Brown, formerly Emerson and Cuming, is a general purpose, low viscosity, elevated temperature curing epoxy hardener that offers resistance to chemicals and thermal shock. 1 lb Bottle.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Catalyst
- Form & Features: Liquid / Solution
-
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Catalyst 15 Black, formerly Emerson and Cuming, is a high viscosity, room temperature curing, epoxy hardener that offers a long pot life, flexibility, low cost, and low toxicity. 7 lb Can.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Supplier: Techsil Limited
Description: RTV12 CE is a clear catalyst designed for use with RTV12A, a low viscosity potting compound which cures at room temperature to a soft pliable runner.
- Function: Catalyst
- Applications: Elastomers / Rubbers
-
Supplier: Bluestar Silicones USA Corp.
Description: Condensation (Tin) Cure Catalyst Properties Viscosity 43000 Hardness Sha 30 Description Bluesil Hi-Pro Blue is an organotin carboxylate with additives. It is the standard catalyst for the Bluesil V-1060 series of moldmaking rubber compounds. Bluesil Hi-Pro Blue provides deep
- Applications: Adhesives / Sealants, Elastomers / Rubbers
- Function: Catalyst, Curing Agent ( Hardener / Curative)
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
-
Supplier: Epoxies Etc...
Description: 30-3019 is an unfilled, 100% solids, very low viscosity epoxy resin system. It can also be used as a potting/casting compound in small quantities; usually less than 30 grams of material. 30-3019 can be applied by brush, spray, or dip.
- Cure / Dry Temperature: 77 to 149 F
- Operating / Use Temperature: -40 to 266 F
- Resistivity: 1,000,000,000,000 ohm-cm
- Dielectric Strength: 15,748,031.49606296 V/m
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15LV is a new one component, high strength UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive, medium viscosity liquid at ambient temperatures which does not contain any solvents or
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15LV is a new one component, high strength UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive, medium viscosity liquid at ambient temperatures which does not contain any solvents or
- Viscosity: 60 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 44 µin/in-F
-
Supplier: SAE International
Description: This specification covers a room-temperature-vulcanizing, elastomeric silicone compound in the form of a base compound and a catalyst.
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: DENARASE is a highly active endonuclease derived from Serratia marcescens. This enzyme is well known for its combined RNase and DNase activity and is therefore used in many large-scale bioprocesses. DNA can cause high viscosity in bioprocesses and often interacts with the target product,
- Function: Catalyst
- Form & Features: Liquid / Solution
- Features: Other
-
Supplier: Henkel Corporation - Electronics
Description: (Known as STYCAST 2651-40 ) LOCTITE STYCAST 2651-40 is a filled, general purpose, dielectric grade epoxy encapsulant. It is a lower viscosity version of STYCAST 2651. It has excellent adhesion to a wide variety of substrates and excellent electrical properties. It can be cured with
- Use Temperature: -103 to 347 F
- Thermal Conductivity: 0.5 W/m-K
- Viscosity: 5,000 cP
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Wacker Chemical Corp.
Description: curing time by selection among different catalysts (no lot binding between base and catalyst) fast curing at room temperature with Catalyst PT-F long pot life at room temperature with Catalyst PT extremely fast curing with Catalyst UV low hardness excellent
- Viscosity: 1,000 cP
- Dielectric Strength: 584.2000000000012 kV/in
- Dielectric Constant (Relative Permittivity): 2.7
- Index of Refraction: 1.404
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone resin for Electrical Insulation Properties Viscosity 180 Description Silicone varnish in aromatic solvant for protection of electrical equipments such as printed circuits and electronic assemblies Can be used without catalyst and without the need for hight temperature
- Dielectric Strength: 2,032.0000000000043 kV/in
- Dielectric Constant (Relative Permittivity): 2.7
- Use: Conformal Coating
- Features: Electrical Insulation / Dielectric, Electronics (PCB / SMT Assembly)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE CAT 50-2, Hardener, Curing Agent LOCTITE® CAT 50-2 curing agent is recommended for the manufacture of silicone resins of the condensation type. This material should be considered a "moderate" catalyst, not yielding rapid or slow cures Low viscosity
-
Supplier: Bluestar Silicones USA Corp.
Description: viscosity, medium strength elastomer with good cured rubber properties, long library life and accurate detail reproduction. Use with catalysts Hi-Pro Blue or Hi-Pro Green.
- Use Temperature: -58 to 302 F
- Tensile Strength (Break): 580 psi
- Elongation: 370 to 380 %
- Viscosity: 90 to 60,000 cP
-
Supplier: Wacker Chemical Corp.
Description: Low viscosity, heat curing silicon rubber composition for coating applications. It is supplied without crosslinker and catalyst to open wide process flexibility by customised adjustment of catalyst and crosslinker quantities. It can be cured at high temperatures within short
- Cure / Dry Temperature: 302 to 356 F
- Industry: Automotive
- Form: Liquid
- Cure / Setting Technology: Multicomponent
-
Supplier: Carlisle
Description: Name: Non-Atomized External Mix Resin Boom system w/ LEL Chopper Gun Part Number: 215-480-250F Gun: LEL Chop Gun Pump: Binks Unison Tank: No tank Typical Application: MACT-complinat, easy maintenance, infinitely variable catalyst delivery from .5% to 3.5%. Slave/Catalyst Ratio: .5% to
- Dispensed From: Can / Pail / Drum
- Application: Coatings / Paint, High Viscosity
- Dispensing Type: Flat Spray, Round Spray
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Carlisle
Description: Name: Vinyl Ester Outfit Part Number: 105-1380 Gun: Binks Century Vinyl Ester Pump: Binks "B 8" Tank: No tank Slave/Catalyst Ratio: Catalyst ratios of 0.5% - 3.5% Resin Pump Ratio: Binks B8-D Pump ratio is 37:1 Flow(GPM) @ 60c/m: 3.4 GPM (12.9 l/m) at 60 cycles/min of resin Number of
- Dispensed From: Can / Pail / Drum
- Application: Coatings / Paint, High Viscosity
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Flat Spray, Round Spray
-
Supplier: Bluestar Silicones USA Corp.
Description: Properties Viscosity 50 Description an accelerator for platinum cure, polyaddition silicone moldmaking compounds. It can be used with many of Bluestar Silicones addition cure products to customize the de-mold time to as short as 2 hours, allowing multiple molds to be made each day per master.
- Features: Colloid / Dispersion
- Function: Curing Agent ( Hardener / Curative)
- Applications: Elastomers / Rubbers
- Form & Features: Liquid / Solution
-
Supplier: Techsil Limited
Description: BJB TC892 is a rigid polyurethane system that can be used to hand pour large electronic housings, models of all kinds and point pf purchase items. Product Benefits Low viscosity Long working time Easy to use 1:1 mix ratio Non-mercury based catalyst system RoHS/REACH Compliant Technical
- Chemical System: Polyurethane
-
Supplier: Techsil Limited
Description: BJB TC873 is a very versatile material that is translucent in color, easy to pigment, fast to demold and products parts similar to ABD/HDPE. Product Benefits Easy to pigment Low viscosity High impact Quick demold times Non-mercury based catalyst system RoHS/REACH Compliant Technical
- Chemical System: Polyurethane
-
Supplier: Techsil Limited
Description: BJB TC892 is a rigid polyurethane system that can be used to hand pour large electronic housings, models of all kinds and point pf purchase items. Product Benefits Low viscosity Long working time Easy to use 1:1 mix ratio Non-mercury based catalyst system RoHS/REACH Compliant Technical
- Chemical System: Polyurethane
-
Supplier: ASTM International
Description: heat-, catalyst-, or radiation-cured. Voltatility, color, viscosity, foreign particle content, refractive index, stability, light transmission, glass doublet preparation, environmental test, and bond strength tests shall be performed in accordance with the specified requirements.
-
Supplier: Harbory Filtration
Description: extractables, low pressure drop and long service life, etc.GF industrial filter cartridge is mainly suitable for pre-filtration of liquids containing colloids and high viscosity, such as lubricating oil and catalyst, viscose, chemical solution filtration, biomedical filtration, various
- Filtration Grade (Micron Rating): 0.5 to 5 µm
- Maximum Pressure: 29.0073678714394 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: Automation Products, Inc.
Description: applicable to the detection of interface levels that exist between liquids and settled solids. Typical applications include water/carbon interfaces, water/sand interfaces, liquid/catalyst interfaces and those that occur in steeping processes. Simple: All components have been constructed for
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: CITGO Petroleum Corporation
Description: additive Soot Arrest™ Technology improves soot control and stabilizes viscosity in most severe operating conditions. CITGO CITGARD SynDurance Synthetic Heavy Duty Engine Oils are formulated with an extremely shear stable viscosity modifier to insure heavily loaded engine parts have
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: 3M Advanced Materials Division
Description: of the many ways you could benefit from the use of Dynamar PPAs: • Reduce or eliminate melt fracture • Reduce die build-up • Improve processing of high viscosity polymers • Reduce gel formation • Reduce interfacial instability in multilayer films • Improve color changeover • Improve gloss and
- Features: Anti-caking / Free Flow, Lubricity / Slip Agent, Release Agent (Anti-blocking / Anti-stick), Rheology Modifier (Flow Agent)
- Form & Features: Bulk Solid / Granules, Liquid / Solution, Powder
- Function: Catalyst, Crosslinker / Vulcanizer, Curing Agent ( Hardener / Curative), Reaction Accelerator
- Applications: Elastomers / Rubbers, Plastics / Composites
-
Description: industrial oils requiring high stability under severe operating conditions, SpectraSyn Elite mPAO base oil can be used in combination with lower-viscosity fluids (PAO, mineral oils) to achieve a wide range of industrial and automotive lubricants and greases. Benefits Viscosity index
- Density / Specific Gravity (@15.6°C, 60°F): 0.849 specific gravity
- Kinematic Viscosity (@ 40°C): 3,358 cSt
- Viscosity Index: 241
- Pour Point: -27 F
-
Supplier: Prosys
Description: addition of a color dispersion or dye. The CMX system can blend pigment into the base material to create a range of shades or unique colors, offering short custom color production runs and simplified changeover. Catalyst – The CMX system can blend a catalyst into the base material to
Find Suppliers by Category Top
Featured Products Top
-
-generation SpectraSyn Elite metallocene polyalphaolefin (mPAO) developed using our proprietary metallocene catalyst technology. SpectraSyn Elite mPAO provides higher viscosity index (VI), enhanced film thickness, improved low temperature (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
encapsulation, these optically clear silicones feature non-yellowing catalyst systems providing UV resistance even throughout long-term exposure. General Attributes: UV resistant - non yellowing Addition cure materials Low viscosities Choice of heat cure or (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
environmental contaminants when casted over LEDs. Features Thermal properties for efficient heat transfer Environmental protection High refractive index Non-yellowing catalyst systems Low viscosity to flow around (read more)
Browse Datasheets for CHT USA Inc. -
environmental contaminants when casted over LEDs. Features Thermal properties for efficient heat transfer Environmental protection High refractive index Non-yellowing catalyst systems Low viscosity to flow around (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
properties for efficient heat transfer Environmental protection High refractive index Non-yellowing catalyst systems Low viscosity to flow around complex parts Self-bonding grades Flame retardant, UL listed silicones (read more)
Browse Datasheets for CHT USA Inc. -
properties for efficient heat transfer Environmental protection High refractive index Non-yellowing catalyst systems Low viscosity to flow around complex parts Self-bonding grades Flame retardant, UL listed silicones (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
finished lubricants to help meet the growing demand for energy efficiency and product durability. Available in 65, 150 and 300 cSt at 100°C, SpectraSyn Elite mPAO is created using our proprietary metallocene catalyst technology. Particularly well-suited for industrial oils requiring high (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
. Fast additive & color changeovers. Additives = catalyst, pigment, slurry, flavorings etc. Process flow range of 6 to 12 GPM. Flowmeter confirmation. Just in time “On Demand” production. Allows custom volumes. Additives (read more)
Browse Datasheets for Prosys -
can be added to produce tougher, more rigid gels. CHT’s silicone gels are available in a variety of hardnesses, penetrations and viscosities. Low viscosity gels will easily flow around complex components and thixo-gels can be applied where non-slumping or sagging is required. Silicone (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
Heat cured 1-part silicone adhesives cure in minutes reducing production time and improving output. Using platinum catalysts, they do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. 1-part - no need for (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc.
Conduct Research Top
-
High Pressure Viscosity Profile of Crude Oil/Catalyst Slurries
Viscosity profiles of crude oil/catalyst slurries generated under pressure at different temperatures simulate plant conditions. They are therefore useful in the determination of process parameters such as temperature, pressure and flow rate and provide insight into necessary catalyst modifications.
-
The Enhanced Oxidative Stability of Metallocene Polyalphaolefin Base Stocks
In the past few years, a new family of PAO products has been developed to meet the rising demand for high viscosity synthetic base stocks. Based on metallocene catalyst technology, this new metallocene polyalphaolefin (mPAO) base stock can provide improved properties over conventional PAO (cPAO
More Information Top
-
Progress in Renewable and Sustainable Energy
Table 1 Three different additive composition ratio on the catalyst viscosity of starch-based .
-
Characterization and performance of melamine enhanced urea formaldehyde resin for bonding southern pine particleboard
Catalyst Viscosity after preparation (cp) Solids content (%) Free formaldehyde (%) Gel time (min .
-
University/NETL Student Partnership Program
The average computed catalyst viscosity is close to 1 cp.
-
Synthesis of optically active lactide catalyzed by nanocrystals of La-Ti composite oxides
Catalyst Viscosity in quality Splitting temperature/℃ Productively of lactide/% .
-
Effect of diffusional resistances on the action pattern of immobilized alpha‐amylase
Cs-Cs (g dm-3) Void fraction of porous catalyst Viscosity of water (cP) Apparent density of supports (kg m-3) Tortuosity factor Thiele modulus Modified Thiele modulus .
-
Development and application of thermo‐oxidation laboratory tests. Correlations with engine lubricant specifications
COSTwith catalyst 18OoC,oxygen 8 h, catalyst Viscosity increase YO 117 .
-
A two‐dimensional model for simulation, control, and optimization of FCC risers
For the determination of the catalyst viscosity (cat), the expression proposed by Miller and Gidaspow,20 which was adopted in the current model, calculates the particulate phase viscosity as a function of the catalyst volume fraction (cat) as follows: .
-
Open tubular heterogeneous enzyme reactors: Preparation and kinetic behavior
rDL/4F, dimensionless reactor coordinate pressure drop across the reactor overall effectiveness factor of the heterogeneous enzyme catalyst viscosity of the substrate solution .
-
ZASMHBA0005242
Low resin and catalyst viscosity combine to produce a flowable sand mix.
-
COMPUTATIONAL AND EXPERIMENTAL MODELING OF THREE-PHASE SLURRY-BUBBLE COLUMN REACTOR
measurement of input parameters, such as the catalyst viscosity and effective restitution coefficients.
Indicates content that may require registration and/or purchase.