Products/Services for Caterpillar Grommet Strips

  • Grommets-Image
    Grommets - (327 companies)
    ...or rectangular. Sizes vary by application. For nonstandard shapes and sizes, the grommet material is often furnished in a strip or roll. Most rubber grommets feature a one-piece construction. Metal and plastic grommets are usually made of two pieces...
  • Eyelet and Grommet Equipment-Image
    Eyelet and Grommet Equipment - (20 companies)
    Eyelet and grommet machinery and equipment is to install eyelets and grommets. Devices can be manually, electrically, pneumatically or hydraulically-actuated; and consist of handheld tools, benchtop presses, or floor-standing machines. Eyelet...
  • Strip Heaters-Image
    Strip Heaters - (137 companies)
    Strip heaters are clamped onto objects and used to heat a variety of different materials. Strip heaters can also be used to heat air or objects radiantly. Strip heaters clamp or bolt onto objects into order to heat a variety of materials. When used...
  • Power Strips-Image
    Power Strips - (240 companies)
    Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power...
  • Metal Strip-Image
    Metal Strip - (294 companies)
    How to Select Metal Strip. Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements. How Is Metal Strip...
  •  
    LED Light Strips - (226 companies)
    LED light strips position several light emitting diodes along a long, thin, sometimes flexible circuit for lighting applications. LED light strips provide illumination with a series of light emitting diodes (LEDs). LEDs are increasingly being...
  •  
    Stock and Strip Feeders - (98 companies)
    Stock feeders and strip feeders supply continuous or discrete lengths of bar, strip, wire or other stock to a machine tool. Stock and strip feeders are formed by different alloys which may be in the form of a rod, beam, plates or a foil...
  •  
    Wear Strips, Wear Plates, and Wear Parts - (281 companies)
    Wear plates, wear strips and wear parts are used to reduce wear or erosion in mechanical systems. They are used wherever abrasion, impact, or heat may cause wear and tear on mechanical components. The proper selection of wear strips, plates...
  •  
    Optical Encoder Disks and Strips - (21 companies)
    Optical encoder disks and strips are components of rotary and linear encoders, respectively. They are usually made of metal, plastic, glass, or paper. Optical encoder disks and strips have evenly-spaced holes or markings around their perimeter...
  •  
    Chart Recorders - (279 companies)
    Chart recorders and strip charts are data acquisition tools used to generate a plot, graph or other visualization of data versus time. Chart recorders and strip charts are data acquisition tools used to generate a plot, graph, or other visualization...

Product News



Product Announcements
Device Technologies, Inc.
Device Technologies, Inc.
Keystone Electronics Corp.
Device Technologies, Inc.