Products/Services for Cement Lined Carbon Steel Pipe

  • Industrial Pipe-Image
    Industrial Pipe - (1677 companies)
    ...lined, PVC, carbon and alloy steel, stainless steel, titanium, and zirconium. Ratings and Features Common ratings and features assigned to industrial pipe include maximum pressure, temperature range, flexible, lined, plated, flanged, insulated...
  • Pipe Fittings-Image
    Pipe Fittings - (1972 companies)
    Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting...
  • Cement, Concrete, and Mortar-Image
    Cement, Concrete, and Mortar - (592 companies)
    Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures...
  • Pipe Liners-Image
    Pipe Liners - (117 companies)
    ...in place through an immersion, spray-on, spray-cast or thermal deposition process. These products are available as liquids, powders, overlay rods, and wires. Other pipe liners consist of tiles, blocks, or sectional elements that are cemented or bonded...
  • Pipe Flanges-Image
    Pipe Flanges - (478 companies)
    ...operating temperature, flow pressure, and economy. Some of the most common materials include carbon steel, alloy steel, stainless steel, cast iron, copper, and PVC. Carbon steel is steel alloyed primarily with carbon. It has a high hardness...
  •  
    Casing (borehole) - (66 companies)
    Casing is a large diameter pipe that is lowered and cemented in place in order to line the borehole of an open well. Casing strings are strategically sized and placed into the well so that drilling operations can reach desired depths. Each...
  •  
    Hot Tapping Machines - (13 companies)
    ...include asbestos-cement, stainless steel, steel cylinder, carbon steel, ductile iron, cast iron, copper, and PVC. Choices for line contents include crude oil, gasoline, water, and steam. Hot tapping components include hot tapping valves, hot tapping...
  •  
    Carbon Steels and Alloy Steels - (981 companies)
    Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties. How to Select Carbon Steels and Alloy Steels. Carbon steels...
  •  
    Industrial Parts Washers and Cleaning Systems - (661 companies)
    Industrial parts washers remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces of components exiting a production line. Industrial parts washers remove grease, soil, oil, abrasive dust...
  •  
    Nozzles - (664 companies)
    ...maximum flow and orifice size are important specifications to consider when selecting nozzles. Material. Most products are made of one of the following materials: Aluminum. Brass. Bronze. Carbide. Ceramic. Copper. Alloy steel. Carbon steel. Stainless steel...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
McWane Plant and Industrial
McWane Plant and Industrial
Eagle Stainless Tube & Fabrication, Inc.
Georg Fischer Piping Systems Ltd