Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL, GAS TURBINE DRIVEN, PORTABLE, FIRE FIGHTING SERVICE
-
Supplier: Siemens Energy Sector
Description: drive of pumps, usually a speed reducing gearbox is used, while most compressor drive applications can be met without the need for a speed-changing gear between the power turbine and gas compressor. The twin-shaft SGT-200 gas turbine is designed for applications where
-
Supplier: Siemens Energy Sector
Description: IF180 Drive solution for centrifugal compressors used in the oil and gas industry Simple cycle power generation Combined cycle power generation Combined heat and power (CHP) Power generation for the oil and gas industry - Onshore power generator for oil field service, refinery
-
-
Description: ISO 13709:2009 specifies requirements for centrifugal pumps, including pumps running in reverse as hydraulic power recovery turbines, for use in petroleum, petrochemical and gas industry process services. ISO 13709:2009 is applicable to overhung pumps, between-bearings pumps and
-
Description: (44,174 M3/hr) Up to 15,000 hp (11,185 kW) Over 3,000 in operation in process applications Over 800 on hydrocarbon service Over 300 gas turbine driven Onshore and offshore Built by York® for 50 years with proven long-term reliability Open-cycle gas compression and closed-cycle
- Flow Capacity: 2,600 SCFM
- Horse Power: 15,000 HP
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Natural Gas / Methane
- Compressor Technology: Centrifugal
-
Supplier: Howden
Description: Overhung single stage Our reliable and low-maintenance overhung single stage API 617 centrifugal compressors have the versatility our customers need for both air and gas applications. Our products have a history of reliable performance and deliver savings throughout the lifecycle with
- Flow Capacity: 4,000 to 225,000 SCFM
- Gases Handled: Air / Plant Air
- Compressor Technology: Centrifugal
-
Supplier: Magnatex Pumps, Inc.
Description: MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better
- Discharge Size: 0.5 to 1 inch
- Horsepower: 5 HP
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 232 psi
-
Supplier: Alfa Laval Inc.
Description: Lubricating oils for trunk diesel engines operating on distillates and light MDO Lubricating oils for steam and gas turbines Lubricating and hydraulic oils for hydroelectric power stations Concept The MMB series of solids-retaining separators is available in two models, the MMB 304 and
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: Pentair Engineered Solutions
Description: Key Features Apco regenerative turbine pumps are ideal for handling high head/low flow requirements, liquids entrained with gases and vapors (up to 20%) and constant flows Applications include boiler feed, condensate return, cooling systems, booster systems, jockey pumps, chlorine injection,
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 398.8439306352 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: SAE International
Description: In 1917, French Prof. Rateau built and operated the first turbocharger. He used an axial turbine because of existing experience from the steam turbine to drive a centrifugal compressor. From then on the axial turbine was improved regarding temperature capability and
-
Supplier: Howden
Description: T Range Single and Double Stage Centrifugal Blowers The T range centrifugal blowers are equipped with backward-curved blades (made from single steel sheet) and a parallel side plate. Thanks to their sturdiness, specific design and high efficiency performances, they are suitable for use
- Air Flow Rate: 31,783.23 SCFM
- Static Pressure: 160.58553365316467 to 321.17106730633043 in H2O
- Media Temperature: 932 F
- Maximum Diameter (Fan or Blower Wheel): 78.7402 inch
-
Supplier: ASME
Description: primarily piston aeroengine superchargers - developed in Germany during the Second World War (WWII) - which are centrifugal compressors driven either by the main engine crankshaft or by an exhaust gas turbine. The core of the book is an unpublished manuscript by Karl Kollmann,
-
Supplier: ASME Standards and Certification
Description: primarily piston aeroengine superchargers - developed in Germany during the Second World War (WWII) - which are centrifugal compressors driven either by the main engine crankshaft or by an exhaust gas turbine. The core of the book is an unpublished manuscript by Karl Kollmann,
-
Supplier: Eaton
Description: Designed for installation inside receivers, steam drums, and other vessels, Eaton internal gas liquid separators remove 99% of particles and liquid droplets 10 microns or larger from air, gas, or steam. Eaton internal gas liquid separators use centrifugal motion to force
- Filter Size Rating: 10 microns
- Connection: 1" NPT, 2" NPT, 3/4" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Caterpillar Oil & Gas
Description: virtually no unscheduled downtime. Ideal applications for CG137-8 engines include gas lift, gas gathering, and wellhead gas compression. Cat CG137-8 gas engine. Ratings: 298 bkW (400 bhp) @ 1800 rpm are NSPS site compliant capable with customer-provided air-fuel ratio
- Horse Power: 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: virtually no unscheduled downtime. Ideal applications for CG137-12 engines include gas lift, gas gathering, and wellhead gas compression. Cat CG137-12 gas engine. Ratings: 447 bkW (600 bhp) @ 1800 rpm are NSPS site compliant capable with Caterpillar air-fuel ratio control
- Horse Power: 600 HP
- Displacement: 27.005859818603028 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: applications for G3306B engines include gas lift, gas gathering, and wellhead gas compression. Cat G3306B gas engine. Ratings: 108-157 bkW (145-211 bhp) @ 1800 rpm are NSPS site compliant capable with Caterpillar or customer-provided air-fuel ratio control and
- Horse Power: 145 to 211 HP
- Displacement: 10.454938449192193 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: applications for G3304B engines include gas lift, gas gathering, and wellhead gas compression. Cat G3304B gas engine. Ratings: 71 bkW (95 bhp) @ 1800 rpm are NSPS site compliant capable with Caterpillar or customer-provided air-fuel ratio control and aftertreatment.
- Horse Power: 95 HP
- Displacement: 6.9972707175628 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: John Crane, Inc.
Description: separation of the two machines, providing easy access for alignment and equipment maintenance. Applications Process Pumps Electric Motors Gearboxes Steam Turbines Gas Turbines Centrifugal Compressors Other Compressors Other Rotating Equipment Generators
- Bore Diameter: 18 inch
- Rated Torque: 5,132,743.36283186 In-lbs
- Rated Speed: 28,000 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: Rolls-Royce Holdings plc
Description: The Gem features a 3-shaft configuration with a 4-stage low pressure (LP) compressor, driven by a single-stage low pressure (LP) gas generator turbine, an HP centrifugal compressor driven by a single-stage HP gas generator turbine, and a 2-stage power
- Horse Power: 1,000 HP
- Length: 43.4 inch
- Weight: 414 lbs
- Application: Aviation
-
Supplier: Dresser-Rand
Description: STC-GVT COMPRESSOR SERIES Integrally geared, vertically split volute casing and single or multi-stage expanders or integrated turbine drive SIEMENS STC-GC COMPRESSOR SERIES The Siemens STC-GC is an integrally geared compact turbocompressor available in nine frame sizes. SIEMENS STC-GV
- Compressor Technology: Centrifugal
-
Supplier: Rolls-Royce Holdings plc
Description: The MTR390 has a twin-centrifugal compressor driven by a single-stage gas generator turbine. The combustor is reverse flow annular and the two-stage power turbine drives the output shaft through to the front of the engine where drive can be either direct or through a
- Horse Power: 1,285 to 1,450 HP
- Length: 42.4 inch
- Weight: 372 to 394 lbs
- Application: Aviation
-
Supplier: John Crane, Inc.
Description: Electric Motors Gearboxes Steam Turbines Gas Turbines Centrifugal Compressors Other Compressors Other Rotating Equipment Generators
- Bore Diameter: 12 inch
- Rated Torque: 845,132.743362832 In-lbs
- Rated Speed: 24,000 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: Alfa Laval Inc.
Description: possible to employ a wide range of liquid fuels in any modern gas turbine power plant. By ensuring consistent compliance with specific fuel oil purification requirements, an Alfa Laval FOCUS (Fuel Oil Cleaning Unit Solutions) unit helps ensure extended turbine service life as
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
-
Supplier: Waukesha Bearings
Description: to minimal clearance through flexible sealing mechanism Standard components for cost-effectiveness and timely shipment Typical Applications Process steam turbines Centrifugal compressors Turboexpanders
-
Supplier: Alfa Laval Inc.
Description: toughest engine duties. Complying with emission regulations The Defender 500’s capability to minimize oil aerosols and soot particles in crankcase gas will help builders of industrial diesel and gas engines for a broad range of applications to comply with the more stringent global
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
-
Supplier: Hydraulic Institute (HI)
Description: This standard covers vertical centrifugal pumps that are driven by electric motors or engines with right angle gears. It includes sections on: Electric Power Pumps Fire Pumps Pumps as Turbines Effect of Diameter Liquids with Vapor or Gas VTP Thrust Open Versus Enclosed Lineshaft
-
Supplier: Safran Helicopter Engines
Description: single-stage axial compressor, a single-stage centrifugal compressor, a two-stage gas generator turbine and a single-stage power turbine. The Arriel 2 is a significant development of the Arriel 1, offering greater power and a simpler single-stage turbine
- Horse Power: 590 to 990 HP
- Application: Aviation
- Engine Type: Internal Combustion
-
Supplier: Alfa Laval Inc.
Description: Lubricating oils for trunk diesel engines operating on distillates and light MDO Lubricating oils for steam and gas turbines Lubricating and hydraulic oils for hydroelectric power stations Concept The MMB series of solids-retaining separators is available in two models, the MMB 304 and
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Lovejoy, Inc.
Description: Series High Speed gear couplings are designed for exacting high speed, high efficiency performance beyond the ranges and limits of standard coupling specifications. Typical applications include high speed centrifugal and axial flow compressors, gas turbines, steam
- Bore Diameter: 1.5 to 9.5 inch
- Coupling Diameter: 4.56 to 20.75 inch
- Coupling Length: 3.5 to 22.75 inch
- Angular Misalignment: 0.5 to 0.75 degrees
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: spindle, high-frequency motor, gas turbine, centrifugal separator, differential pinion shaft, oil pump, roots blower, air compressor, all kinds of transmission, fuel injection pump, printing machine.
- Bore Size: 7.086618 inch
- Rated Speed (Oil): 4,000 rpm
- Dynamic Axial / Thrust Load: 36,867.2 lbs
- Application: Spindle / Super Precision
Find Suppliers by Category Top
Featured Products Top
-
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Turbine Pumps Type TPM The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Centrifugal compressors Steam turbines Gas turbines (read more)
Browse Engineering Consulting Services Datasheets for Waukesha Bearings -
(autoclaves, sterilizers) Centrifugal filters (access doors and drainage hoppers) Aircraft access doors Oil & Gas Nuclear Movable cofferdam bulkheads Storage and transport (read more)
Browse Inflatable Seals Datasheets for Technetics Group
Conduct Research Top
-
Understanding the Design and Engineering of Gas Turbine Nozzle Assemblies
Gas turbine nozzle components are some of the most highly engineered parts manufactured anywhere. They need to survive high temperatures, corrosive atmospheres, vibration and centrifugal forces, and the challenges are growing as gas turbine manufacturers push for higher temperatures and speeds
More Information Top
-
Wiley Critical Content: Petroleum Technology 2 Volume Set Complete Document
The compressors/pumps are driven by either reciprocating internal combustion gas engines of up to 4.5 MW (6000 hp), centrifugal gas turbines of up to 11.2 MW (15,000 hp), or electric motors of up to 7.5 MW (10,000…
-
New twist on turbines | In-depth | The Engineer
"The fundamental difference between the SwRI centrifugal gas turbine and conventional gas turbines is that the compressor and turbine section are installed on the same side of the rotating wheel, while the combustor and nozzle are mounted on the stationary shroud.
-
Evaluation of capital cost data: Gas moving equipment
centrifugal gas turbine .
-
Federal Register > Thursday, May 7, 1998 > [63 FR 25205] MIGC, Inc.; Notice of Amendment
In addition, MIGC requests authorization to install one 3300 hp centrifugal ( gas turbine -driven) compression unit at the Platte River Compressor Station in place of the two 7042 hp reciprocating compression units originally requested.
-
Tracking the Polar Principal Axis for Magnetic Bearing Control and Flywheel Balancing
2 Le D. K. , Owen A. K. and Simon D. L. , “Wavelet Analysis of Air-Jet Injection Stall Control Effects in an Axi- Centrifugal Gas Turbine Engine” , 33rd AIAA/ASME/SAE/ASEE Joint Propulsion Conference Proceeding , 1997 3 Daubechies I. , Ten Lectures on Wavelets , CBMS…
-
Gas Turbine Dynamic Simulation Using Simulink®
…of Gas Turbine Off Design Performance” , Ph.D. Thesis , Cranfield University , United Kingdom Owen, A. K. , Daugherty, A. , Garrard, D. , Reynolds, H.C. and Wright, R.D. , 1999 “A Parametric Starting Study of an Axial- Centrifugal Gas Turbine Engine Using a One…
-
High Stability Engine Control (HISTEC): Flight Demonstration Results
Owen, A.K. ; Braun, D.C. ; Le, D.K. ; and Mattern, D.L. : “Results of Forced Response Testing Using Air-Jet Injectors on an Axi- Centrifugal Gas Turbine Engine.” .
-
The Combustion Gas Turbine - Historical Development and Present Day Applications to Natural Gas Pipelines
Single-shaft gas turbine centrifugal comp~ssor units can be designed to operate with considerable flexibility, and merit thorough investigation for a "'iven project if the gas turbine prime mover is to ,considered; The fleXibility increases with the number of units to be…
-
Federal Register > Wednesday, April 18, 2001 > [66 FR 19931] PG&E Gas Transmission, Northwest Corporation; Notice of Intent To Prepare an Environmental Assessm...
• One new 19,500 hp gas turbine centrifugal compressor; three new buildings; and a replacement standby generator at Compressor Station 4 in Bonner County, Idaho; .
Indicates content that may require registration and/or purchase.