-
Supplier: Saint-Gobain Coating Solutions
Description: range of applications. The ID gun delivers low-porosity, hard coatings, thus providing greater resistance to abrasion & erosion to extend surface life. The gun can produce coatings up to 800 μm, which exceeds that of plasma sprayed coatings (≈500 μm) & HVOF
- Options / Components: Applicator / Gun
- Equipment Type: Component / Subsystem
- Type: Flame Spray - Powder
-
Supplier: Oerlikon Metco
Description: The Metco 3MBTD is a heavy-duty, air-cooled plasma spray extension gun used in diverse industrial applications. Key characteristics Applies Thermal Barrier Coating (TBC) ceramics and associated bond coats Inexpensive operation using low-cost nitrogen as the plasma spray gas Uses
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare,
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Security / Safety,
- Materials: Aluminum, Ceramic, Composites, Copper / Copper Alloys, Glass, Metal, Precious Metals
- Services: Buffing / Polishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Ultrasonic Cleaning
-
-
Supplier: Deposition Sciences, Inc.
Description: Processes DSI offers three coating technologies that accommodate the varied and often rigorous demands placed on thin film coatings. This comprehensive toolbox gives us the ability to provide unique solutions, higher performance, increased volume, and more durability in our
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, Mirror
- Materials: Glass, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, United States Only
-
Supplier: PVA - Precision Valve & Automation
Description: When precision matters, manufacturers around the globe rely on PVA's conformal coating systems, PVA has been making manufacturing easier with customer driven solutions used in industries ranging from solar, semiconductor packaging, printed circuit board assembly fluid dispensing solutions and
- Coatings Applied: Adhesives / Sealants, Conformal / Dielectric
- Options / Components: Applicators / Guns
- Automation & Control: Automatic
- Services: Complete Machines / Turnkey Systems, Component / Sub-system Upgrades
-
Description: OPT-E is an electron beam optical coating machine for optical and functional thin films on glass, quartz, silicon wafers and ceramics. Applications include mobile 3D glass, precision optical lenses and semiconductor wafers. This optical coating system uses an electron gun
- Features: Specialty / Other
-
Supplier: Carlisle
Description: Name: Rhino Conventional Part Number: 7039 - Order air cap separately. Gun Category: Conventional Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS (m) Max. Pressure: 120 PSI/8.3 Bar Air Inlet: 1/4" NPS (m) Cylinder Air Inlet: 1/4" NPS (m) Weight: 2.6 lbs/1.2
- Air / Supply Pressure: 120 psi
- Air Supply Pressure: 120 psi
- Spray Technology: Air Spray (Air Atomized)
- Features: Applicator / Gun, Component / Sub-system, Spray / Atomization (Wet Coating)
-
Supplier: Saint-Gobain Innovative Materials
Description: plasma sprayed coatings, Flexicords offer an excellent performance when coatings are subjected to thermal cycles at high temperatures and they allow to achieve higher coating thickness. The Flexicords are ceramic or metallic wires that are sprayed with a customized flame
- Rod / Wire Diameter: 4.75 mm
- Material Type: Alumina, Ceramic
- Spray Technology: Flame Spray - Wire
-
Supplier: Carlisle
Description: minimum of practice. The Wren’s versatility has made it the airbrush of choice for hundreds of thousands of airbrush users around the world. Binks’ Wren airbrushes have the capability to spray inks, stains, dyes, thinned lacquers, enamels, ceramic underglazing and thinned overglazes. Single
- Features: Applicator / Gun, Component / Sub-system, Spray / Atomization (Wet Coating), Suction Feed (Venturi / Siphon)
- Mounting: Handheld
- Spray Technology: Mini-spray / Airbrush
- Automation / Control: None - Manual
-
Supplier: Walter Surface Technologies
Description: Features Ceramic formula provides long lasting protection, even in the presence of extreme heat Arm-mounted spray gun applicator allows you to quickly and easily dispense the product across large surface areas Each 10 kg container provides enough antispatter to cover 50-100
-
Supplier: Carlisle
Description: Name: SG-2 Steadi-Grip cup and MACH 1SL Part Number: 98-1263 Gun: MACH 1SL Pump: no pump Tank: SG-2 Plus Steadi-Grip 2 Qt. Non-Agit Pressure Cup Accessories: SG-2 Liner (80-356) SG2 Plus 2 Quart cup (80-600, 601, 651) Number of Colors: 1 color Max Output Fluid Pressure: 0-40 psig Markets:
- Power Source: Air / Pneumatic
- Options / Components: Applicator / Gun
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: Saint-Gobain Coating Solutions
Description: The Rokide® flame spray system is unique in the industry because it uses ceramic oxide Rokide® rods as the consumable for maximum coating performance. The rods are melted in the patented spray unit, which then projects fully molten particles onto a working substrate at high velocity.
- Options / Components: Applicator / Gun
- Equipment Type: Component / Subsystem
- Type: Flame Spray - Rod / Rokide®
- Mounting: Handheld
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP30P is a two component, transparent, low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulating and casting. It is formulated to cure readily at room temperature or more quickly at elevated temperatures. It has a 4 to 1 mix
- Viscosity: 2,500 cP
- Use Temperature: -60 to 250 F
- Dielectric Strength: 440 kV/in
- Index of Refraction: 1.56
-
Supplier: JIT Global Enterprises, Inc.
Description: Our 5-axis and CNC machining centers, which have vertical and horizontal capabilities, are readily available for all types of machining applications. We can machine previously cast products or any type of product or prototype. Your part could be delivered in as little as 1 to 2 days. Gun hole
- CNC Machining: 5-axis Machining, Drilling, Jig Boring, Laser Machining, Milling, Turning, Water / Abrasive Jet Machining
- Diameter: 6" - 48"
- Materials: Aluminum, Brass, Ceramics, Composites, Copper, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding
-
Supplier: Wacker Chemical Corp.
Description: joint edges can be used with aqueous or solvent-based coating compounds: no plasticizer migration rapid crosslinking: quickly becomes tack-free - primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous concrete high
- Tensile Strength (Break): 72.5184196785985 psi
- Elongation: 250 %
- Industry: Building / Construction, Medical / Food (Sanitary / FDA)
- Features: Caulk / Grout, Gap Filling Sealant / FIP Gasket, Other
-
Supplier: Thermal Ceramics
Description: Mastics insulation from Thermal Ceramics complement our full line of fiber and dense refractory products. This extensive offering includes pumpables (with pumps), moldables, air-setting cements and coatings. Pumpable materials are designed for pumping into voids caused by deteriorated
- Features: Specialty / Other
-
Supplier: Plansee SE
Description: During plasma spraying, metal or ceramic powder is melted in a plasma arc and then propelled at high speed against the workpiece that is to be coated. In this way, it is possible to deposit impermeable, adherent layers on tools and various equipment components. When used in plasma spray
- Features: Specialty / Other
-
Supplier: Protomatic, Inc.
Description: Protomatic provides CNC precision machining machining and custom components manufacturing for lab equipment, surgical tools, and operating equipment within the medical industry as well as many additional components for the optical and dental fields. Protomatic primary focus of our precision medical
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Jig Boring, Milling, Surface Grinding, Thread Rolling, Turning
-
Supplier: Precipart
Description: Swiss Turning Our custom components are found in critical applications from airbag deployment systems to implantable medical device components. Due to quick production times and consistent production methods, Swiss screw machines can produce a large number of small, tight tolerance precision parts
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Superabrasive Machining, Swiss Machining, Turning, Water / Abrasive
- Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Goodwill Precision Machinery Co., Ltd.
Description: Goodwill Precision Machinery (GPM) is a subsidiary (established in 2004) of Advance Team Combine (HK) Limited founded in Hong Kong, China in 1998. This high-tech company's primary business includes subcontracting of precision machining of mechanical parts and R&D of non-standard mechanical
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Gun Drilling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Glass, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
Find Suppliers by Category Top
Featured Products Top
-
INOGUN M MANUAL POWDER GUN The Inogun M sprayer gathers all SAMES's knowledge and expertise to provide the best of electrostatic technology for the manual application of powder. USER-FRIENDLY AND (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for Sames North American Corporation -
To meet new customer requirements, Sames North America is delighted to introduce the new & improved Xcite+ and Xcite®+ Light manual spray guns. (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for Sames North American Corporation -
INOCART HF COMPLETE POWDER PACKAGE The Inocart HF is a simple and complete manual solution for applying thermoplastic and anti-corrosion powders. Using the Inogun M spray gun and the Inobox control module, it enhances the user's experience with a (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
INOCART H COMPLETE MANUAL POWDER PACKAGE The Inocart H is a simple and complete manual solution with a fluidized hopper for spraying powder. Partnering the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for Sames North American Corporation -
savings have been incorporated at the heart of the gun's development to reduce work by enhancing productivity and finishing quality of the coating. The TEC5 (Transfer Electronic Control) ensures the self-regulation of the electrostatic charge (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
the manual gun. Powder and energy savings have been incorporated at the heart of the gun's development to reduce work by enhancing productivity and finishing quality of the coating. The TEC5 (Transfer Electronic Control) ensures the self-regulation of the electrostatic charge taking into account (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
with a wide variety of paint lines and automation. We can fine tune our coating products for robotic systems, automated multi-gun conveyor line systems, and manual application. We strive to deliver our products ready to spray to reduce the time and effort of your paint line personnel to (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
area. Camshafts, bearings, guns, weapons, pistons, valves, connectors, fasteners, and slides are examples. Typical situations where solid film lubricants should be used include: •On heavily loaded equipment susceptible to galling and seizing…particularly aluminum and titanium (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Supreme 11ANHT-2 Two component epoxy compound for bonding, coating and sealing Master Bond Supreme 11ANHT-2 is a two component thermally conductive, electrically insulating epoxy resin system for bonding, coating and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
, followed by 2–4 hours at 135°F to 165°F. MasterSil 981-LO bonds to a variety of substrates, including metals, glass, plastics, ceramics, and many silicone rubbers. It is available in standard packaging ranging from 30 cc syringe kits to gallon kits, and is compatible with gun dispensers for automated applications. Learn More (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc.
More Information Top
-
ZCP2007ITSC0495
Table 2: Plasma spray parameters for spraying SM 2460 and SM 2395 ( regular and modified ) ceramic top coats Gun Nozzle Carrier gas Primary gas Secondary gas Arc current Gun power Powder feed rate Spray distance Sulzer Metco 9MB GH / 732 Ar …
-
Slurry Erosion Behaviour of Detonation Gun Spray Al2 O3 and Al2 O3 –13TiO2 -Coated CF8M Steel Under Hydro Accelerated Conditions
Abstract Slurry erosion performance of detonation gun (D- gun ) spray ceramic coatings (Al2O3 and Al2O3–13TiO2) on CF8M steel has been investigated.
-
ZCP2001ITSC0275
… was using used acetylene as in the D-Gun processes, the One set of mixtures, coatings, asfraditional round 4, was performed using to measure in-flight termed temperature , velocity and diameter of the HFPD gun sprays ceramic coatings , even with safer propylene …
-
Slurry Erosion Performance Study of Detonation Gun-Sprayed WC-10Co-4Cr Coatings on CF8M Steel Under Hydro-Accelerated Conditions
Under accelerated condi- tions, Bhandari et al. (Ref 13, 14) evaluated the slurry erosion performance of some hydroturbine stainless steels and D- gun -sprayed ceramic coatings such as alumina and .
-
Proceedings of the 1987 coatings for advanced heat engines workshop
A variety of plasma sprayed, detonation- gun and other ceramic coatings have been evaluated in both engine and bench rig tests.
-
THERMAL SPRAY COATINGS FOR HIGH TEMPERATURE PROTECTION
paper 82-GT -266, 'Plasma and detonation gun ceramic and cermet coatings in gas turbine engines', 1982.
-
Detonation Gun Coatings
B. Gill, J.M, Quets, T.A. Taylor and R.C. Tucker, Jr., "Plasma and Detonation Gun Ceramic and Cer- met Coatings in Gas Turbine Engines," American Society of Mechanical Engineers, 82-GT-266, 1982.
-
ZCP2004ITSC0464
[1] I. Aoki, S. Tawada, S. Osawa and T. Itsukaichi: Ceramic Coatings Sprayed by - gun , Proceedings of annual meeting, Japan Thermal Spray Society, 76, (2002), pp. 36/37.
-
ZASMHBA0001280
After surface preparation, the spray gun is loaded with ceramic coating material of proper size, and the gun is ignited according to the .
-
The Science and Engineering of Thermal Spray Coatings 2nd Edition Complete Document
On the properties of detonation gun and plasma sprayed ceramic coatings , in Proceedings of the 13th International Thermal Spray Conference, C.C. Berndt (Ed.), ASM International, Materials Park, OH, USA, pp. 171–175.
Indicates content that may require registration and/or purchase.