-
Supplier: ASME
Description: Edited by Mark van Roode, Mattison K. Ferber,and David W. Richerson Focusing on the work of component suppliers and materials characterization laboratories, this book provides a valuable insider's view of ceramic gas turbine development over the last two decades. Contributors
-
Supplier: ASME Standards and Certification
Description: Edited by Mark van Roode, Mattison K. Ferber,and David W. Richerson Focusing on the work of component suppliers and materials characterization laboratories, this book provides a valuable insider's view of ceramic gas turbine development over the last two decades. Contributors
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer Premier Gas Series turbine flowmeters provide extremely accurate gas measurement and at a cost less than typical mass or ultrasonic flowmeters. Combine these benefits and high reliability and you’ve got something to think about. OUTSTANDING FEATURES Exceptionally wide
- Pipe Diameter: 0.25 to 12 inch
- Gas Volumetric Flow Rate: 1.66666666666667 to 1,068,000 SCFM
- Operating Temperature: -450 to 350 F
- Media Temperature: -450 to 350 F
-
-
Supplier: Siemens Energy Sector
Description: Plant 1x1 2x1 Net Plant Power Output (MW) 253 512 Net Plant Efficiency (%) 52,5 53,1 Heat Rate (kj/kWh) 6857 6780 Heat Rate (Btw/kWh) 6499 6426 Condenser Pressure (bar) not published not published Gas Turbine Gross Power (kW) 168,000 336,000 Steam Turbine Gross Power (kW) 89,000
-
Supplier: Siemens Energy Sector
Description: Our proven SGT5-4000F is characterized by high performance, low power generating costs, long intervals between major inspections and an easy-to-service design. Optimized flow and cooling add up to the highest gas turbine efficiency levels for the most economical power generation in
-
Supplier: Siemens Energy Sector
Description: drive design, derived from proven standards, can be used e.g. for the production of Liquified Natural Gas (LNG) – either as a direct mechanical compressor drive or as an all-electric generator version. The fleet of more than 90 turbines is in commercial operation since 1989 and has
-
Supplier: GasLab
Description: Excess air analysis Boiler trim control Incineration furnaces Power generation Combined cycle gas turbines (CCGT) Ceramic furnace monitoring Models OXY-GAP-100 Gas Analyzer Probe - designed for integration in applications such as; combustion control of boilers fueled by
-
Description: Products of Silicon Nitride (Si3N4) Ceramic Seal Rings, Bearings and Sealing Technology Ceramic Rollers and Guide Elements Ceramic Forming Rings and Large Components Ceramic Rollers and Drawing Cones Ceramic Bearing Rollers Centering Pins Ceramic Inserts
- Shape / Form: Fabricated / Custom Shape
- Specialty Ceramic Type: Silicon Nitride
- Features: Specialty Ceramic
- Applications: Wear Parts / Tooling
-
Description: Si3N4 ceramic, also known as silicon nitride ceramic, is a high-performance material made up of silicon and nitrogen atoms. Due to its exceptional properties, it is perfect for high-temperature applications like gas turbines and aircraft components. Additionally, because
- Density: 3.1999979803934133 to 3.2999979172807077 g/cc
- Max Use / Curie Temperature: 1,000 to 1,200 C
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Refractory / High Temperature Materials, Structural, Wear Parts / Tooling
- Performance Features: Hard, Machinable
-
Description: (569 K) Maximum operating temperature in oxidizing atmosphere: 1200 ° C Maximum operating temperature in neutral atmosphere: 1600 ° C) Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables
- Density: 3.209997974082143 g/cc
- Applications: Electrical / HV Parts
- Specialty Ceramic Type: Silicon Nitride
- Features: Specialty Ceramic
-
Supplier: ASME
Description: Collection of full-length, peer-reviewed technical papers covering covers turbine technology, research, development, and application in the following topic areas: gas turbines, steam turbines, wind turbines, fans & blowers, Rankine cycle, and supercritical CO2.
-
Supplier: ASME Standards and Certification
Description: Collection of full-length, peer-reviewed technical papers covering covers turbine technology, research, development, and application in the following topic areas: gas turbines, steam turbines, wind turbines, fans & blowers, Rankine cycle, and supercritical CO2.
-
Description: of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision
- Density: 3.209997974082143 g/cc
- Applications: Electrical / HV Parts
- Specialty Ceramic Type: Silicon Nitride
- Features: Specialty Ceramic
-
Description: (569 K) Maximum operating temperature in oxidizing atmosphere: 1200 ° C Maximum operating temperature in neutral atmosphere: 1600 ° C) Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables
- Density: 3.209997974082143 g/cc
- Applications: Electrical / HV Parts
- Specialty Ceramic Type: Silicon Nitride
- Features: Specialty Ceramic
-
Supplier: Oerlikon Metco
Description: Proven surfaces for many different applications The uses for thermal sprayed ceramic materials is vast. To name just a few: Diesel engine pistons Automotive valves and cylinders Thermal barrier coatings for aircraft and industrial gas turbine combustion liners, blades, and vanes
-
Description: (569 K) Maximum operating temperature in oxidizing atmosphere: 1200 ° C Maximum operating temperature in neutral atmosphere: 1600 ° C) Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables
- Density: 3.209997974082143 g/cc
- Applications: Electrical / HV Parts
- Specialty Ceramic Type: Silicon Nitride
- Features: Specialty Ceramic
-
Supplier: Process Sensing Technologies USA
Description: hydrocarbon dew-point accuracy Fundamental chilled mirror principle Patented detection technique Self-cleaning No purge or cooling gas required Optional water dew-point analysis Modbus RTU IECEx, ATEX, cQPSus and GOST Ex certifications Applications: Natural gas processing Gas
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
Supplier: Matexcel
Description: linings – Furnace door linings and seals – Reusable insulation for steam and gas turbines – High temperature insulation for kiln and furnace – Primary reformer heater insulation – High temperature insulation gaskets – Expansion joint seals – Glass furnace crown insulation – Field steam
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain’s #235 & #252 are fused calcium oxide stabilized zirconia powders used to produce thermal barrier coatings with excellent resistance to heat & thermal shock. These yellow, blocky-shaped powders are used in both gas turbines and steel furnace parts. Saint-Gobain’s #235 is
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: ASTM International
Description: classification system includes only those ceramic products defined and designated by ceramic manufacturers, trade associations, and professional societies as advanced ceramics (see 3.1.1). On this basis, the classification system does not cover: 1.4.1.1 Elemental carbon, except
-
Supplier: Dresser-Rand
Description: for example) and institutional facilities (universities, medical centers, and municipalities) that can combine their primary steam needs for manufacturing or heating with on-site power production. The KG2 cogeneration system combines the reliable Dresser-Rand KG2-3G gas turbine with an
- Applications: Industrial, Power
- Fuel Type: Natural Gas
- Portability: Permanent
-
Supplier: 3X Ceramic Parts Company Limited
Description: railways and the renewable energy industry, such as wind turbines, are already being used in large Numbers. Characteristics of silicon nitride ceramic roller: Silicon nitride ceramic bearing ball: Silicon nitride ceramic ball has a series of metal materials such as high
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 15 to 20 W/m-K
- Coeff. of Thermal Expansion (CTE): 3.3 µm/m-C
- MOR / Flexural Strength: 87,022.1036143182 psi
-
Supplier: Saint-Gobain Coating Solutions
Description: zirconia-based thermal spray powders for thermal barrier coatings with excellent wear resistant properties for high temperature applications such as gas turbines & combustion engines.
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Saint-Gobain Coating Solutions
Description: melting, yielding maximum deposit efficiencies. Saint-Gobain Coating Solutions manufactures a range of zirconia-based thermal spray powders for thermal barrier coatings with excellent wear resistant properties for high temperature applications such as gas turbines & combustion engines.
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Saint-Gobain Coating Solutions
Description: ideal for coating rolls used in zinc molten metal baths. Saint-Gobain Coating Solutions manufactures a range of zirconia-based thermal spray powders for thermal barrier coatings with excellent wear resistant properties for high temperature applications such as gas turbines & combustion
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Oerlikon Metco
Description: Designed for the hottest service environments MCrAlY thermal sprayed coatings are used in the hottest sections of gas turbine engines and other high-temperature, corrosive environments. They can be used alone as an anti corrosion coating or as a bond coat to improve the performance of
-
Supplier: Matexcel
Description: and hydraulic presses Automotive (exhaust manifolds) Fuel cells; gas turbines & turbo generators. It can also be used as filler for spiral wound gaskets or as a material for cam profile gaskets. Components: Mica Gasket is made from high-grade Phlogopite mica paper impregnated with a
-
Supplier: 3M Advanced Materials Division
Description: From gas turbines to golf clubs, high-precision metal parts require accuracy and consistency at every stage of the manufacturing process. Engineered for use in investment casting foundries, 3M™ Fused Silica products include flours, blends and advanced shell systems to help meet these
- Shape / Form: Granular Fill / Bed Media
- Features: Silica / Fused Silica
- Material Type: Silica / Silicate Materials
- Applications: Thermal Insulation / Fire Proofing
-
Supplier: Branch Environmental Solutions
Description: configurations are used including lose pieces of ceramic media and structured honeycomb shapes. The structured shape is the most common because of its lower pressure drop. It is also easier to install and replace. The best selection depends on the inlet gas temperature, other chemicals
-
Supplier: Inductotherm Group
Description: vacuum pumping systems to suit the process and application Gas quench systems are available to meet process requirements ranging from fan assisted cooling to rapid, uniformly controlled Multiflow and high pressure quenching operations up to 10 bar. Manual or automated gas flow control
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 250.00000000000003 to 600.0000000000001 mm
- Width / Tube O.D.: 250.00000000000003 to 450 mm
- Application: Heat Treating
-
Supplier: Leybold USA Inc.
Description: the turbomolecular pump is a turbine rapidly revolving in a housing where the rotor stages of the turbine Sectional drawing of a turbomolecular pump (TURBOVAC i) are equipped with a number of rotor blades. Located between the rotating rotor blades are stationary stator disks with
- Mechanical: Rotary Vane
-
Supplier: Inductotherm Group
Description: Vacuum heat treatment is a well established practice in the aerospace (OEM and repair), land based turbines, automotive and tool industries. Controlled thermal processing of components is carried out in a vacuum environment to eliminate the deleterious effects of the charge reacting with the
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 450 mm
- Width / Tube O.D.: 600.0000000000001 to 1,000.0000000000001 mm
- Length (Chamber / Tube): 600.0000000000001 to 1,500 mm
-
Supplier: Inductotherm Group
Description: Vacuum heat treatment is a well established practice in the aerospace (OEM and repair), land based turbines, automotive and tool industries. Controlled thermal processing of components is carried out in a vacuum environment to eliminate the deleterious effects of the charge reacting with the
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 510.00000000000006 to 1,500 mm
- Width / Tube O.D.: 450 to 1,600 mm
- Pressure Range: 145.0377 psi
-
Supplier: Lubrication Sciences International, Inc.
Description: high precision tolerance conditions; and a co-lubricant with oils and greases to extend life or service interval. Applications include fittings/connectors, valves, bearings, sliding surfaces, and turbine components. Meets AMS2530 with AS9100/NADCAP accredited facilities, ISO-10993
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Functions & Features: Conductive, Friction Reducing / Low Friction, Mold Release / Nonstick, VOC Compliant
- Services: Degreasing, Inspection / Monitoring, New / OEM Parts, Recoating / Refinishing, Ultrasonic Cleaning
Find Suppliers by Category Top
Featured Products Top
-
components like bearings and turbine blades. Porous Ceramics: Advanced filtration and gas separation with 35–40% porosity and 0.5–100µm pore size (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Insulation Alumina is a superb electrical insulator. Therefore, it’s extensively applied in electronic components, such as integrated circuits and high-voltage devices. Chemical Inertness Its resistance to chemical reactions allows alumina to endure even in harsh environments, such as chemical reactors and gas turbines. (read more)
Browse Ceramic Fabrication Services Datasheets for Top Seiko Co., Ltd. -
composites with ceramic fibers to offer excellent high temperature strength properties as well as thermal and shock resistance. This has led to applications in gas turbine liners and shrouds as well as thrust control flaps for military jet engines. Brake disks and slide bearings have also benefited due to (read more)
Browse Micro Machining Services Datasheets for Insaco, Inc.
Conduct Research Top
-
Do You Know the Five Major Applications of Silicon Nitride Ceramics?
, and impact damage resistance. The use of ceramic materials with better thermal performance can reduce the amount of cooling air required and significantly increase the gas temperature.