Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. Unipretec offers ceramic
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Dielectric Strength: 17,000,000 V/m
- Material Type: Alumina / Aluminum Oxide
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Plate Properties : Zirconia ceramic plate has stable properties and high wear resistance. Most of the crystalline form of zirconia ceramic is powder, which can be formed by dry forming or steel mold pressing. These two pressing methods are widely
- Density: 5.99999621323765 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Shape / Form: Bar Stock, Fabricated / Custom Shape, Rod Stock
- Features: Specialty Ceramics
-
Description: Wintrustek now offers low-cost, quick-turn Ceramic Setter Plate in Alumina (Al2O3) , Cordierite and Corondum Mullite. As setter plates, ceramic has significant advantages over traditional materials such as graphite or tungsten. This allows for the efficient and
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
-
Description: Innovacera manufactures ceramic setter plates for high demands on geometry and material quality for your components. The setter plate is widely use for sintering and debinding of metal injection molding, ceramic injection molding, piezoelectric ceramic transducer
- Material Type: Boron Nitride, Specialty Ceramic
- Features: Other, Specialty / Other
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Supplier: 3X Ceramic Parts Company Limited
Description: 36 3 48 180 150 4 Remark All the above big-size ceramic plate can be cut to specific dimensions per customers' requirements. The description of industrial ceramic plates Industrial alumina ceramic plates are formed by tape casting, dry pressed or Isostatic
- Thermal Conductivity: 39 W/m-K
- Compressive / Crushing Strength: 362,592.0983929925 psi
- Modulus of Elasticity: 55,113,998.95573486 psi
- Shape / Form: Bar Stock, Fabricated / Custom Shape, Rod Stock
-
Supplier: Backer Hotwatt Inc.
Description: Features: The Ceramic Plate Heater is made of the highest quality refractory ceramic with heating coils of nickel chrome resistance wire. These heaters are supplied with leads. Available in various wattages and voltages. Heaters may be supplied with exposed resistance element or
- Heating Capacity: 100 to 300 kW
- Features: Electric, Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: Glass ceramic is a kind of high temperature resistant insulating material, and it is also a kind of corrosion-resistant electrical insulating material widely used in the field of ultra-low temperature. Its application range is from - 270 ℃ to + 800 ℃. Because mica crystal in glass
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: , ceramic thermocouple protection tube , ceramic sand mill grinding barrel , various ceramic sealing and shaft products . Properties of Silicone Carbide Ceramic Plate : Material Datesheet Properties Units Silicone Carbide Mechanical Density gm/cc 3.12 Porosity % 0
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® ceramic heater plates provide surface temperatures of up to 980°C (1800°F). The large, 16 mm (5/8") ID grooves permit the use of exceptionally heavy gauge heating wire for low element watt densities and high wattage per square inch of radiating surface. The elements can be
- Maximum Operating (Sheath) Temperature: 1,800 F
- AC Voltage Required: 230 to 460 volts
- kWatts: 2.7 to 14.4 kW
- Width of Heated Area: 11 to 25 inch
-
Description: collisional conditions before mass analysis, the ceramic orifice plate enables efficient desolvation, declustering and primary ion filtering, playing a decisive role in overall system sensitivity, signal-to-noise ratio, and analytical stability. Role of the Ceramic Orifice
- Material Type: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Ceramics / Glass Manufacturing
- Shape / Form: Fabricated / Custom Shape
- Features: Other, Specialty / Other
-
Description: Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable
-
Description: provide high-quality Silicon Carbide ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4)
- Shape / Form: Plate / Board (e.g., Fiberboard)
- Material Type: Silicon Carbide, Specialty Ceramic
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Electric Ceramic Plate Transducer Part Number: SMPL131W89T10 -- SIMILAR PRODUCTS Piezoelectric Ceramic Plate Transducer. Silver electrodes being one on each side (S configuration). Lengthwise vibration mode by impedance analyzer. Piezo Material: SM112 Dimensions:
-
Description: Alumina (Al2O3) ceramics, Silicon Carbide (SiC) ceramics and Boron Carbide (B4C) ceramics are the most widely used ceramic materials for Armor and Ballistic Shielding. Alumina ceramics have the highest density but low hardness, it's the cheapest ceramic
-
Supplier: Cole-Parmer
Description: • Microprocessor allows for precise control of temperature throughout entire range • Hot Surface Warning safety symbol remains lit until top plate cools below 50
C • Cast-aluminum base has molded contours to divert liquid spills away from internal components Hot Plates are designed - Operating Temperature: 1,004 F
- Heater Type: Ceramic
-
Supplier: Cole-Parmer
Description: • Microprocessor allows for precise control of temperature throughout entire range • Hot Surface Warning safety symbol remains lit until top plate cools below 50
C • Cast-aluminum base has molded contours to divert liquid spills away from internal components Hot Plates are designed - Operating Temperature: 752 F
- Heater Type: Ceramic
-
Supplier: Cole-Parmer
Description: • Microprocessor allows for precise control of temperature throughout entire range • Hot Surface Warning safety symbol remains lit until top plate cools below 50
C • Cast-aluminum base has molded contours to divert liquid spills away from internal components Hot Plates are designed - Operating Temperature: 752 F
- Heater Type: Ceramic
-
Supplier: Cole-Parmer
Description: • Microprocessor allows for precise control of temperature throughout entire range • Hot Surface Warning safety symbol remains lit until top plate cools below 50
C • Cast-aluminum base has molded contours to divert liquid spills away from internal components Hot Plates are designed - Operating Temperature: 1,004 F
- Heater Type: Ceramic
-
Supplier: CoorsTek
Description: CoorsTek, a leading global engineered ceramics manufacturer, offers a full line of precision measurement instruments for machine setup and calibration use. CeraCheck instruments are manufactured from durable aluminum oxide ceramic materials, a lightweight alternative to unwieldy
- Measurement Scale / Units: English, Metric
- Features: Gage Block, Other, Rectangular Gage Block
- Gage / Instrument Type: Gage Block / Master
- Mounting / Loading Options: Handheld / Portable
-
Supplier: Knowles
Description: High-K substrates are used for circuit miniaturization. DLI offers complete fabrication services!
- Length: 1 to 4 inch
- Width / O.D.: 1 to 4 inch
- Thickness / Wall Thickness: 0.025 inch
- Coeff. of Thermal Expansion (CTE): 0.55 to 10.1 µm/m-C
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Ceramic Plate SAW For Touch Panel Part Number: SMSAW8L2T04RPT -- SIMILAR PRODUCTS Piezo Transducers Plate for SAW (Surface acoustic wave) Touch Panels and touch tables. Thickness mode vibration application Piezo Material: SMPT1 Dimensions: 8.30±0.20x2.00±0.20x0.40±0.10
- Diameter or Height: 8.3 mm
- Thickness: 0.4 mm
-
Supplier: Accuris
Description: Testing methods for dielectric propties of fine ceramic plates at microwave frequency
-
Supplier: Accuris
Description: Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for fracture toughness of monolithic ceramic thin plates at room temperature
-
Description: Zirconia plates are extensively used in a variety of industries because of their superior mechanical, thermal, and chemical characteristics. The plates are made of zirconium dioxide, which is a ceramic material known for its great strength, toughness, wear and corrosion
- Density: 5.949996244794003 to 5.99999621323765 g/cc
- Applications: Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
- Performance Features: Hard, Porous / Foam
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Supplier: Accuris
Description: BALLISTIC PERFORMANCE RANKING OF CERAMIC ARMOR PLATES AGAINST HIGH DENSITY PENETRATORS
-
Supplier: Accuris
Description: Dimensions of Ceramic Dielectric Capacitors of the Plate Type
-
Supplier: Industrial Magnetics, Inc.
Description: Plate Magnets are ideal for angled chute applications where product degradation is a concern. Take a look at our large number of plate magnets that range in size and design depending on your application. Flush Face Plate Magnets deliver optimum tramp metal separation performance
- Component Type: Plate Magnet
-
Supplier: Industrial Magnetics, Inc.
Description: Flush Face Plate Magnets are designed for above-the-flow applications. The Flush Face model is available in Ceramic and Rare Earth designs to lift ferrous metal out of the product flow, protecting downstream processing equipment and improving product purity. Magnet Materials for
- Width: 4 to 30 inch
- Material: Ceramic (Ferrite)
- Component Type: Plate Magnet
-
Description: Gives the recommended dimensions for ceramic dielectric capacitors of the plate type that are either substantially square or round.
-
Description: The heater plate for deposition equipment is an essential component in numerous electronics and manufacturing applications. It can be manufactured using aluminium nitride ceramics, and featured by high thermal conductivity, excellent electrical insulation, and exceptional mechanical
- Material Type: Aluminum Nitride, Specialty Ceramic
- Applications: Chemical / Materials Processing, Electrical / HV Parts, Electronics / RF-Microwave
- Shape / Form: Plate / Board (e.g., Fiberboard)
- Features: Sintered / Fired
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Electrostatic Capacitors: Ceramic
-
Supplier: DME Company
Description: shake even misplaced hand tools or large ferrous trash from this powerful Ceramic V permanent magnet. Each Grinder Plate Magnet is manufactured with a rugged cast aluminum frame. Back plate and magnetic pole face are made of mild steel. Specify grinder feed tray dimensions when
- Orientation: Conventional
- Industrial Magnets: Magnetic Assembly
- Features: Other, Plate Magnet
-
Supplier: Terra Universal, Inc.
Description: These premium aluminum-top hot plates provide precise digital control of top plate and solution temperatures in 1° increments. Four user-presets let you call up often-repeated procedures. A magnetic stir bar provides the vortex motion to evenly disperse chemical in solution and/or
- Temperature Range: 33.8 to 572 F
- Heater Type: Aluminum
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Terra Universal, Inc.
Description: These premium aluminum-top hot plates provide precise digital control of top plate and solution temperatures in 1° increments. Four user-presets let you call up often-repeated procedures. A magnetic stir bar provides the vortex motion to evenly disperse chemical in solution and/or
- Heater Type: Aluminum
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
- Features: Programmable
-
Description: Applies to rectangular ceramic dielectric capacitors of the plate type.
Find Suppliers by Category Top
Featured Products Top
-
INNOVACERA supplies hot pressed boron nitride ceramic setter plates for high temperature ceramic sintering, ceramic substrate processing and industrial furnace support. Ceramic setter plates are designed for industrial applications where the setter material, high temperature stability and (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The Alumina Ceramic Heat Sink Insulator Plate is made from high (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
resistance of zirconia ceramics, its slow expansion rate increases the surface strength of the slide plate, extends its service life, and reduces costs. It can effectively meet the continuous casting (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
resistance and no chemical reaction with fired ceramic parts, it’s widely work as setter plate ceramic capacitors, sensitive parts, magnetic materials and other electronic components. Max working Temperature: 2600? Working Environment: Atmospheric Environment, Vacuum, Atmospheric Reduction (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
temperatures up to 1000°C, making it suitable for high-temperature applications such as ceramic rods and wear-resistant plates. Antistatic (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Fountyl manufactures a wide range of ceramic structural parts, including tubes, rods, substrates, plates, positioning pins, plungers, and pump valves. These components are widely used in melting furnaces (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
ceramic—stands out for its exceptional performance and reliability. Its remarkable properties have opened new avenues for development in the orthopedic sector, positioning it as a foundational material behind numerous groundbreaking advancements in orthopedic care and implant technology (read more)
Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
complexity. Customized Machinable Ceramic Solutions Great Ceramic supports custom machining of machinable ceramic materials into rods, tubes, rings, washers, blocks, plates, and irregular-shaped components. Prototypes and production orders can be evaluated (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Aluminum silicon carbide (AlSiC) composites combine the advantages of aluminum alloys and ceramic materials, delivering lightweight structural strength together with excellent thermal and mechanical stability. These (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Material Advantages: Aluminum silicon carbide (AISiC) combines the best of aluminum alloys and ceramic materials, delivering: High specific stiffness (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd.
Conduct Research Top
-
Air Pass Ceramic Plates
Contributes to the properties, quality and yields of the sintering products!
-
Ceramic Heater
The main material of ceramic heater(plate) is AIN,it is sintered with complex tungsten circuits, with fast thermal response and uniform temperature, and can integrate temperature sensors.
-
AMB Alumina Copper-Clad Plate
Compared with traditional DBC substrate, ceramic substrate prepared by AMB technology not only has higher thermal conductivity, better copper layer bonding, but also has the advantages of lower thermal resistance, higher reliability. Alumina base plate is the most cost-effective AMB ceramic base
-
Alumina Ceramic Parts as Photolithography Machines in the Semiconductor Industry
Alumina Ceramic parts are used for rotating parts in photolithography machines and in a vacuum state. This requires extremely high machining accuracy, and the runout of the inner circle is required to be within 2 microns. Fine ceramics have become key components of semiconductor equipment
-
Alumina Zirconia Plates
Thin and robust ceramic substrates
-
AMB AlN Ceramic Substrate
Aluminum nitride (AlN) ceramics as a high thermal conductivity, thermal expansion coefficient close to silicon semiconductor material, has good insulation and mechanical properties, aluminum nitride copper clad plate has very high thermal conductivity in thermal characteristics, heat dissipation
-
Copper Brazing in Ceramic-to-Metal Assemblies for Hermetic Applications
The use of ceramics with traditional Molybdenum/Manganese and Nickel plated metallization for hermetic applications is common, however, brazing with Copper as the joining material has not been highly recommended. This present research was done to examine the effects of the Nickel thickness
-
Safety Protection Talisman for Power Battery of New Energy Vehicle: Ceramic Seal
Power battery is the "heart" of electric vehicles, and its service life and safety are considered to be the key to the large-scale popularization of electric vehicles. The sealing of the end cover plate of the power battery is the key to determining the safety performance of the power battery
More Information Top
-
A Modified Pressure Plate Apparatus
This paper describes a modified pressure plate apparatus using a commercially available high air entry ceramic plate .
-
Frick / Knöll building construction lesson 1
Clothings with ceramic plates and concrete.
-
Methods of improving the surface flatness of thin glass sheets and silicon wafers
4.1 Slumping on Flat Porous Ceramic Plates .
-
Frick / Knöll Baukonstruktionslehre1
278 8.4.3 clothings with ceramic plates and concrete.
-
Ferroelectric ceramic electrooptic materials and devices
Retardation of a ceramic plate .
-
Prospects for tools with ceramic cutting plates in modern metal working
Key words: tools with ceramic plates , wear, failure, operation model, operation defects, stress, algorithm for controlling operational indicators.
-
Wear and failure of ceramic cutting plates
This sensitivity to the operating condi tions cannot be explained solely by the inadequate strength of the ceramic plates .
-
Frick / Knöll Baukonstructionslehre 1
Fur is made the clothings of Naturwerkstein-, Betonwerkstein- and ceramics plates > 0,1 m2 and also wood material plates mussen in any case forming plan of which emerge • ground: (anchorage reason): type (Steinfestigkeit,M6rtelartBetongute) and thickness, • of clothing: materials and…
Indicates content that may require registration and/or purchase.