Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
  • Description: differential pressures. Your benefit Low maintenance costs thanks to wear-free ceramic measuring cell High plant availability through maximum overload and vacuum resistance of the ceramic measuring cell Self-cleaning effect through front-flush installation

    • Working Pressure Range: 0 psi
    • Operating Temperature: -40 to 176 F
    • Signal Output: Analog Current, FOUNDATION Fieldbus, PROFIBUS®
    • Pressure Measurement: Differential

  • Description: The OPTIBAR PC 5060 is a pressure transmitter for process pressure and hydrostatic level measurement in all kinds of process applications. It is designed for absolute and gauge pressure measurement in open tanks and – as dual version for electronic differential pressure

    • Working Pressure Range: 0.73 to 1,450 psi
    • Accuracy: 0.05 to 0.2 ±% FS
    • Operating Temperature: -76 to 302 F
    • Pressure Measurement: Absolute, Differential, Gauge, Negative Pressure Output

  • Description: NOVA-PLATE 325 is an amine cured, glass & ceramic filled tank lining that utilizes advanced novolac technology. It is engineered to protect cargo and steel tank and vessel interiors from aggressive chemicals stored and processed at high temperatures and high pressures. It

    • Wet / Applied Thickness: 0.02 to 0.04 inch
    • Cure / Dry Temperature: 50 to 90 F
    • Operating / Use Temperature: 50 to 110 F
    • Dispensing Method: Brush / Roll-on, Sprayable

  • Description: The Madison PC4203 clog free submersible pressure level sensor is specifically designed for hydrostatic pressure level measurements of wastewaters or liquids which will clog most other sensors and is ideal for sensoing 0-32 foot of liquid level change. The 316L stainless steeel housing

    • Measuring Range: 0 to 384 inch
    • Maximum Operating Pressure: 100 psi
    • Level Measurement Type: Continuous Level
    • Features: Handles Slurries / Suspended Solids

  • Supplier: Matexcel

    Description: lining – Nuclear insulation applications – Thermal reactor insulation – Flexible high temperature pipe insulation – Investment casting mold wrapping – Removable casting mold wrapping – Removable insulating blankets for stress relieving welds – Pressure and cryogenic vessel fire

  • Supplier: Cole-Parmer

    Description: • Worry-free pumping of common industrial fluids Davis Instruments is providing high-performance diaphragm pumps that can handle a wide range of industrial fluids—from liquid butane to drinking water to ceramic slurries. Whatever the application, you can be assured these rugged diaphragm

    • Maximum Discharge Flow: 7.8 GPM
    • Maximum Discharge Pressure: 500 psi
    • Horsepower: 3 HP
    • Power Source: AC Powered

  • Supplier: Cole-Parmer

    Description: • Worry-free pumping of common industrial fluids Davis Instruments is providing high-performance diaphragm pumps that can handle a wide range of industrial fluids—from liquid butane to drinking water to ceramic slurries. Whatever the application, you can be assured these rugged diaphragm

    • Maximum Discharge Flow: 7.8 GPM
    • Maximum Discharge Pressure: 1,000 psi
    • Horsepower: 3 HP
    • Power Source: AC Powered

  • Description: As a manufacturer and distributor of ceramics, Gullco can provide you with a KATBAK ceramic weld backing to meet your needs. If you don't see the ceramic you need in this brochure contact Gullco or your Gullco distributor to discuss your specific requirement. Impart X-ray

    • Accessory: Weld Backing

  • Description: A very high tensile strength carbon fiber. Suitable for lightweight, tensile strength-critical applications such as pressure vessels for aerospace vehicles and satellites as well as hydrogen storage tanks for fuel cell vehicles. Available in a 12K tow size

    • Electrical Resistivity: 1.7 Ohm-cm
    • Applications: Aerospace
    • Material: Carbon / Graphite, Ceramic

  • Supplier: CoorsTek

    Description: made of ceramic or metal, which is then combined or bonded with a complementary material in the optimal configuration. Carbon Fiber - Aluminum Composite Steelhead accumulators, which store energy as compressed air, are made of aluminum with carbon fiber overwrap. This makes the

    • Features: Other

  • Description: The Signet 2250 Hydrostatic Level Sensor for level and depth control has a one-piece injection-molded PVDF body and ceramic diaphragm for superior compatibility in corrosive liquids. Utilizing hydrostatic pressure, the 2250 Level Sensor disregards false level signals from steam vapors,

    • Features: Analog Current
    • Level Measurement Type: Continuous Level
    • Meter Technology Type: Differential Pressure Sensors
    • Media Type: Liquid

  • Description: An industry standard fiber for high strength and standard modulus, with outstanding processing characteristics for filament winding, weaving and prepregging. This never twisted fiber is used in a variety of industrial and recreational applications, including pressure vessels such as

    • Electrical Resistivity: 1.7 Ohm-cm
    • Applications: Aerospace
    • Material: Carbon / Graphite, Ceramic

  • Description: Premium zirconia grain provides superior life when cutting, notching, root pass grinding and weld bead grinding in pipeline and pressure vessel fabrication, as well as structural steel work.

    • Outer Diameter (OD): 4 inch
    • Bore ID / Shank Diameter: 0.625 inch
    • Thickness: 0.125 inch
    • Rotary Speed: 15,000 rpm

  • Description: and ceramic vessels and pipe.

    • Use Temperature: -450 to 600 F
    • Features: Gap Filling Sealant / FIP Gasket, Non-corrosive Cure, Specialty / Other
    • Industry: OEM / Industrial

  • Supplier: ATA Group

    Description: removal Fractures similar to Zirconium Requires medium to heavy pressure to fracture Applications Deburring ferrous & non-ferrous metals Cleaning of welds / surfaces Removing machine marks and flaws Finishing of stainless steel vessels Removing die lines Removing flash from rubber /

  • Description: "impossible" for more than 30 years with its innovative metal-to-ceramic, metal-to-composite, and explosively bonded metals solutions.

    • Applications: Bearings (BQ), Electronics / RF-Microwave, Marine, Nuclear, Pressure Vessel (PVQ), Wear Parts / Tooling
    • Shape / Form: Billet / Slab / Bloom, Fabricated Parts / Shapes
    • Type: Clad / Bimetal
    • Features: Corrosion Resistant, Ferrous / Iron Based - Any Type, Non-ferrous - Any Type

  • Supplier: Wilo AG

    Description: periods Reduction of switch-on frequency and avoidance of fluid hammer, thanks to diaphragm pressure vessel with 20/50 l capacity Electrical and hydraulic connections already in place, quick and safe to install Materials Pump housing stainless steel 1.4301 Impeller made of 1.4301

    • Maximum Discharge Flow: 22.014333333333333 GPM
    • Maximum Discharge Pressure: 87.02262 psi
    • Media Temperature: 41 to 95 F
    • Water Temperature: 41 to 95 F

  • Description: manufacturing needs. HIP is a production process of unique benefit in the precision casting, powder metal, metal bonding and ceramic industries. Kittyhawk Products offers the services of a wide range of vessels on a sub-contract basis. This concentration of high capital investment and

    • Operating Pressure: 1,000 to 15,000 psi
    • Operating Temperature: 400 to 2,250 F
    • Chamber Diameter: 18 to 46 inch
    • Chamber Height: 60 to 84 inch

  • Description: ceramics and glass. Features a wide measurement range of 0.04 - 8 in (1.2-200mm) in steel. Ideal for checking the wall thickness of pipes, castings, and pressure vessels to determine surface erosion. Includes calibrated test block traceable to N.I.S.T., bottle of ultrasonic

    • Gaging Technology: Electronic
    • Features: Material Thickness, Ultrasonic
    • Attribute Measurement Capability: Thickness Gage

  • Description: purity magnesia and chromite materials and sintered under the high temperature in the tunnel kiln, it™s widely used in the lining of the RH/DH vessel , cement rotary kiln, glass tank furnace, non-ferrous metal metallurgical furnace, AOD, VOD furnaces, etc. Re-Bonded Magnesia- Chrome Brick

    • Density: 2.85 to 3.05 g/cc
    • Compressive / Crushing Strength: 5,801.47357428788 psi
    • Shape / Form: Block
    • Specialty Ceramic Type: Magnesia / Magnesite

  • Supplier: RNDT, Inc.

    Description: RNDT, Inc. is a Nadcap & ISO 17025 accredited commercial nondestructive testing & research laboratory located in Johnstown, Pennsylvania, that specialize in all NDT applications and techniques. In 2002, they renovated the interior of their Johnstown facility and updated their equipment with some of

    • Standards (Test / Certify To): ASME, ASTM, AWS, MIL-SPEC, OEM Specific
    • Test Methods: Acoustic Microscopy (SAM), Nondestructive Testing, X-ray Radiography
    • Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Marine, Military, Nuclear / Utility, Pharmaceutical / Biotech, Piping / Pressure Vessel, Structural / Construction
    • Materials: Ceramics / Glass, Composites, Metals, Plastic / Rubber, Welds / Joints

  • Description: Product Data Sheet Key Features: Industry standard sealing solutions for pressure piping and vessels in the chemical and refining markets. Advantages: Gaskets are manufactured in accordance with all Global Industry Standards including ASME and EN/DIN. Leader assures strict adherence to

    • Gasket Type: Spiral Wound

  • Supplier: Plansee SE

    Description: In high-pressure sodium vapor lamps and ceramic metal halide lamps, the electrical discharge takes place in ceramic vessels - the so-called burners. Niobium pins are a key component that ensures the flow of electricity in these lamps. Niobium has approximately the same

    • Features: Niobium / Niobium Alloy, Non-ferrous - Any Type, Other
    • Type: Refractory / Reactive (UNS R)

  • Supplier: Kistler Group

    Description: Piezotron ® Acoustic Emission Sensor with an integral impedance converter for measuring acoustic emissions (AE) above 50 kHz in bearing based machine structures, high pressure vessels, compressors or valves. With its small size, it easily mounts near the source of emissions to

    • Frequency Range: 50,000 to 900,000 Hz
    • Maximum Shock: 2,000 g
    • Operating Temperature: -67 to 329 F
    • Features: Other, Sensor / Transducer, Single Axis, Stud or Bolt-on

  • Description: Lambda Technologies Laboratory Services operates a world-class laboratory, and is the preeminent source of residual stress analysis worldwide. Lambda has been providing accurate and reliable x-ray diffraction material testing services for aerospace, automotive, nuclear, medical, power generation,

    • Standards (Test / Certify To): ASTM, OEM Specific
    • Industry: Aerospace / Aviation, Automotive, Nuclear / Utility, Piping / Pressure Vessel
    • Materials: Ceramics / Glass, Composites, Metals, Thin Films / Plating, Welds / Joints
    • Test Methods: Diffraction (X-ray, Electron, etc.), Mechanical Testing, Microscopy / Metallography, Nondestructive Testing, Scanning Electron Microscopy, X-ray Fluorescence (XRF), X-ray Radiography

  • Supplier: E-Labs, Inc.

    Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure and force

    • Standards (Test / Certify To): ASME, ASTM, MIL-SPEC
    • Test Methods: Acoustic Microscopy (SAM), Mechanical Testing, Nondestructive Testing
    • Materials: Adhesives / Sealants, Ceramics / Glass, Chemicals, Coatings, Composites, Fuel Cell / Battery Materials, Gases, Metals, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Textiles, Wafers / Surfaces, Welds / Joints
    • Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction

  • Description: The Leader in Mechanical, Corrosion, Environmental, Pressure and Electrical Product Testing Services - From Design to Construction. Quality. Service. Satisfaction. Global Testing Services, Inc. provides a complete testing solution to manufacturers in the automotive, medical, aerospace,

    • Standards (Test / Certify To): ASME, ASTM, MIL-SPEC, OEM Specific
    • Materials: Adhesives / Sealants, Ceramics / Glass, Coatings, Metals, Plastic / Rubber, Textiles, Thin Films / Plating, Welds / Joints
    • Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
    • Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only

  • Description: The Leader in Mechanical, Corrosion, Environmental, Pressure and Electrical Product Testing Services - From Design to Construction. Quality. Service. Satisfaction. Global Testing Services, Inc. provides a complete testing solution to manufacturers in the automotive, medical, aerospace,

    • Standards (Test / Certify To): ASTM, MIL-SPEC, OEM Specific
    • Materials: Adhesives / Sealants, Ceramics / Glass, Chemicals, Coatings, Composites, Fuel Cell / Battery Materials, Inorganics, Metals, Nanomaterials, Plastic / Rubber, Textiles, Thin Films / Plating, Welds / Joints
    • Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
    • Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only

  • Description: Sterilizable Yes Autoclavable Yes Electrolyte Gel pH range 0-14 pH Pressure resistance (bar) 0 to 6 barg at 130° C Pressure resistance (psi) 0 to 87 psig at 266° F Reference system Argenthal with silver-ion trap Measuring Temperature Range (imp) 32 to 176° F Measuring Temperature Range

    • pH Range: 0 to 14 ph
    • Operating Temperature: 32 to 176 F
    • Operating Pressure Range: 0 to 87 psi
    • Features: Food / Sanitary

  • Description: No Description Provided

    • Standards (Test / Certify To): ASTM
    • Materials: Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Cosmetics (Creams, Sunblocks, etc.), Inorganics, Metals, Nanomaterials, Paper, Plastic / Rubber, Polymers / Organics, Powders
    • Industry: Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel
    • Capabilities: Chemical Testing Services, Failure Analysis, Report Preparation

  • Description: JG&A Metrology Center is a global leader for Industrial Computed Tomography Scanning Services. By utilizing our non-destructive Industrial CT Scanning Services, clients are able to drastically reduce pre-production inspection costs and analyze internal failures quickly and accurately in 3D. The NDT

    • Materials: Adhesives / Sealants, Ceramics / Glass, Composites, Concrete / Mortar, Fuel Cell / Battery Materials, Metals, Nanomaterials, Plastic / Rubber, Polymers / Organics, Textiles, Thin Films / Plating, Welds / Joints
    • Industry: Aerospace / Aviation, Automotive, Health Care / Medical, Military, Packaging, Piping / Pressure Vessel
    • Features: Asbestos / Fibers, Canada Only, Europe Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only
    • Capabilities: Deformulation / Reverse Engineering, Failure Analysis, Quality / Purity (Contamination - Alloys, Polymers, etc.), Report Preparation

  • Description: Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical

    • Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Security / Safety,
    • Materials: Aluminum, Ceramic, Composites, Copper / Copper Alloys, Glass, Metal, Precious Metals
    • Services: Buffing / Polishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Ultrasonic Cleaning

  • Description: display. A well-designed display shows all of the parameters. Areas of application Mining and metallurgy, ceramics industry, rocks and soils, glass industry, soil research. Method of operation The material to be ground is comminuted by pressure and shearing action between two

    • Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
    • Feed: Batch, Continuous, Dry
    • Scale: Lab / Pilot
    • Type: Shredder / Knife / Disc Mill

  • Description: destructive and non-destructive testing methods, welder and weld procedure qualifications, quality control and quality assurance functions and a diverse range of environmental and construction inspection services. TRIS also provides review, approval and certification of pressure equipment and

    • Standards (Test / Certify To): ASME, ASTM, AWS, EPA, MIL-SPEC, NIST, OEM Specific, RoHS
    • Materials: Adhesives / Sealants, Ceramics / Glass, Coatings, Composites, Concrete / Mortar, Fuel Cell / Battery Materials, Metals, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Soil, Textiles, Thin Films / Plating, Toxins / Restrictive Substances, Wafers / Surfaces,
    • Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Cleanroom, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
    • Features: Asbestos / Fibers, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, Southwest US Only, Specialty / Other, United States Only

  • Description: DiFruscia Industries Inc. (DFI) provides environmentally sound and cost-effective coating solutions to a wide variety of industries such as: Marine, Electronics, Electrical Enclosure, Precision sheet metal, Semi-conductor, electrical, medical, industrial equipment, recreational and consumer

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Mold Release / Nonstick, Protective, Reflective, VOC Compliant, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Passivation, Peening, Pickling / Chemical Deburring, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Scrub Tank /
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Government, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Process Equipment, Vessels (Tanks / Reactors)
    • Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys


Conduct Research Top

  • Pressure Vessel Case Study
    A leading supplier to the Petro Chemical industry was experiencing a high use of abrasives during the custom fabrication of pressure vessels, bulk storage tanks, and transport trailers. The welders were grinding torch cut edges with a ceramic resin fiber disc because they valued the combination
  • Precise Ship Tank Level Measurement. Even in Harsh Conditions.
    on the capacitive ceramic pressure sensor when it comes to tank level measurement and monitoring of ballast, fuel or cargo tanks. The ballast tanks are important for the stability of the vessel to compensate for uneven loading of the cargo. By monitoring ballast or fuel tanks, sensors - that are mounted

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire