-
Supplier: Allied Electronics, Inc.
Description: ceramic terminal blocks
-
Supplier: DigiKey
Description: TERMINAL BLOCK; CERAMIC, 2 POLE
- Conductor Size (North American): 14 to 24 AWG
- Operating Temperature: -40 to 250 C
- Features: Other
- Mounting Options: Terminal Strip
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Jumpers Part Status: Obsolete Capacitance: 0.22μF Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C
- Capacitance Range: 0.22000000000000003 microF
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Fixed Terminal Blocks Ceramic Euroblock 4 pole w/mntg hole
- Number of Contacts: 4
- Contacts Pitch: 8 mm
- Conductor Size (North American): 22 to 10 AWG
- Voltage Rating: 300 volts
-
Supplier: Powell Electronics, Inc.
Description: Ceramic Term Blk, Panel Mount, 1 Pole
- Mounting Options: Panel Mount
-
Supplier: PHOENIX CONTACT USA
Description: Fuse modular terminal block, without fuse plug, fuse type: Glass / ceramics / ..., connection method: Screw connection, cross section: 0.5 mm²- 16 mm², AWG: 20 - 6, nominal current: 10 A, nom. voltage: 500 V, width: 10.2 mm, fuse type: G / 5 x 20 / 5 x 25 / 5 x 30 / 6.3 x 32,
- Number of Contacts: 2
- Conductor Size (North American): 6 to 20 AWG
- Voltage Rating: 500 volts
- Current Rating: 10 amps
-
Supplier: PHOENIX CONTACT USA
Description: Fuse modular terminal block, without fuse plug, fuse type: Glass / ceramics / ..., connection method: Screw connection, cross section: 0.5 mm²- 16 mm², AWG: 20 - 6, nominal current: 10 A, nom. voltage: 500 V, width: 10.2 mm, fuse type: G / 5 x 20 / 5 x 25 / 5 x 30 / 6.3 x 32,
- Number of Contacts: 2
- Conductor Size (North American): 6 to 20 AWG
- Voltage Rating: 500 volts
- Current Rating: 10 amps
-
Supplier: Allied Electronics, Inc.
Description: High Temperature Ceramic Terminal Block Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel
-
Supplier: Allied Electronics, Inc.
Description: High Temperature Ceramic Terminal Block Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel
-
Supplier: Allied Electronics, Inc.
Description: High Temperature Ceramic Terminal Block Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel
-
Supplier: Nanmac Corporation
Description: Terminal blocks are designed to connect temperature probes to existing extension cables. They fit in a wide variety of sensor housings which include: aluminum, stainless steel, plastic heads, etc. These terminal blocks may be available in various shapes (round, oval, hex)
- Connector Type: Circular / Cylindrical Connector
-
Supplier: PHOENIX CONTACT USA
Description: Fuse modular terminal block, with fuse plug, fuse type: Glass / ceramics / ..., connection method: Screw connection, cross section: 0.5 mm²- 16 mm², AWG: 20 - 6, nominal current: 10 A, nom. voltage: 500 V, width: 10.2 mm, fuse type: G / 5 x 20 / 5 x 25 / 5 x 30 / 6.3 x 32,
- Number of Contacts: 2
- Conductor Size (North American): 6 to 20 AWG
- Voltage Rating: 500 volts
- Current Rating: 10 amps
-
Supplier: PHOENIX CONTACT USA
Description: Fuse modular terminal block, fuse type: Glass / ceramics / ..., number of positions: 1, connection method: Screw connection, cross section: 0.2 mm²- 6 mm², AWG: 24 - 10, nominal current: 6.3 A, nom. voltage: 500 V, width: 8.2 mm, fuse type: G / 5 x 20, mounting type: NS 35/7,5,
- Number of Contacts: 2
- Conductor Size (North American): 10 to 24 AWG
- Voltage Rating: 500 volts
- Current Rating: 6.3 amps
-
Supplier: Newark, An Avnet Company
Description: TERMINAL BLOCK, PWR DIST., 3POS, CERAMIC; Rated Current:41A; Rated Voltage:750V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:10AWG; Load Side Connections Per RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TERMINAL BLOCK, PWR DIST., 2POS, CERAMIC; Rated Current:57A; Rated Voltage:450V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connections Per Pole:1; RoHS Compliant: Yes
-
Supplier: Altech Corp.
Description: Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact,
- Conductor Size (North American): 24 to 12 AWG
- Voltage Rating: 300 to 800 volts
- Current Rating: 20 to 30 amps
- Orientation: 90 Degrees (Horizontal)
-
Supplier: Radwell International
Description: PCB TERMINAL BLOCK, FUSE TYPE: GLASS/CERAMICS, AWG:20-8 NOMINAL CURRENT, 10A, NOMINAL VOLTAGE: 24V. FREE 2 YEAR RADWELL WARRANTY
- Mounting Options: PCB Terminal Block
-
Supplier: DigiKey
Description: CERAMIC SCREW TERMINAL BLOCK
- Contact Size (AWG): 14 to 20 AWG
- Current Rating: 41 amps
-
Supplier: Radwell International
Description: TERMINAL BLOCK FOR NB2 TYPE CONNECTION HEAD, 4 TERMINALS, CERAMIC BLOCK WITH NICKEL PLATED BRASS TERMINALS, 14 AWG, WHITE, CH SERIES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Conax Technologies
Description: Conax Technologies B-Series heads are compact, lightweight terminal heads that provide convenient hook-up of customer extension wire. The cap and body are nickel-plated to resist corrosion. The ceramic terminal block contains zinc-plated brass terminal posts that
- Sensed Temperature: -328 to 4,199 F
- Diameter or Width Range: 0.04 to 0.25 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, C, E, J, K, N, R, S, T
-
Supplier: Conax Technologies
Description: Conax Technologies B-Series heads are compact, lightweight terminal heads that provide convenient hook-up of customer extension wire. The cap and body are nickel-plated to resist corrosion. The ceramic terminal block contains zinc-plated brass terminal posts that
- Sensed Temperature: -418 to 1,472 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Reference Resistance: 10 Ohms, 100 Ohms (Most Common), 1000 Ohms, 120 Ohms, 200 Ohms
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Galco Industrial Electronics
Description: Terminal Block/ Ceramic/ 2/ 3/ 50
-
Supplier: Ningbo Best Group Co., Ltd.
Description: order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our
- Frame Diameter / Length: 12 to 42 mm
- Frequency: 1,200 to 12,000 Hz
- Technology: Piezoelectric
- Shape: Round
-
Supplier: Ningbo Best Group Co., Ltd.
Description: small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our
-
Supplier: Radwell International
Description: TERMINAL BLOCK, FUSE MODULAR, GLASS / CERAMIC TYPE, 16-4 AWG, 3 W MAX, 32 AMP, 690 VAC, BLACK. FREE 2 YEAR RADWELL WARRANTY
- Normal Operating Current: 32 amps
- Rated Operating Voltage: 690 volts
-
Supplier: Hi-Tech Controls, Inc.
Description: for normal environment and protected outdoor connecting terminal made from ceramic with resistance to high temperatures Intrinsic fire resistance in accordance with DIN 4102 part 12 in combination with function-retaining cables The enclosed screw anchors can be used for concrete
- Length / Height: 7.87 inch
- Width/Diameter: 5.91 inch
- Depth: 3.15 inch
- Height: 7.87 inch
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in relation to life-time for
- Sensed Temperature: 2,192 F
- Diameter or Width Range: 0.5905515 inch
- Sensitive Length: 9.842525 to 78.7402 inch
- Probe Features: Available as an Assembly
-
Supplier: Cole-Parmer
Description: a standard size aluminum protection head. Head features a gasketed cap to seal out dust and moisture and houses a ceramic terminal block with screw terminals. Head has a 3/4" NPT (F) opening on the side for easy connection to electrical conduit. 316 stainless steel
- Sensed Temperature: -32 to 1,600 F
- Sensitive Length: 6 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
-
Supplier: Cole-Parmer
Description: a standard size aluminum protection head. Head features a gasketed cap to seal out dust and moisture and houses a ceramic terminal block with screw terminals. Head has a 3/4" NPT (F) opening on the side for easy connection to electrical conduit. 316 stainless steel
- Sensed Temperature: -32 to 1,600 F
- Sensitive Length: 4 inch
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: a standard size aluminum protection head. Head features a gasketed cap to seal out dust and moisture and houses a ceramic terminal block with screw terminals. Head has a 3/4" NPT (F) opening on the side for easy connection to electrical conduit. 316 stainless steel
- Sensed Temperature: -32 to 1,600 F
- Sensitive Length: 4 inch
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: a standard size aluminum protection head. Head features a gasketed cap to seal out dust and moisture and houses a ceramic terminal block with screw terminals. Head has a 3/4" NPT (F) opening on the side for easy connection to electrical conduit. 316 stainless steel
- Sensed Temperature: -32 to 1,600 F
- Sensitive Length: 4 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J
-
Supplier: Intek Corporation
Description: Patented INTEK heating element Heavy duty industrial design using 20 ga. steel No moving parts Pre-drilled mounting holes provided. Porcelain terminal block included in raceway for easy hook up Rust resistant aluminized steel 1 Year Warranty
- Applications / Materials Handled: Abrasives / Ceramics, Bulk Materials / Briquettes, Construction Materials / Cement, Foods / Grains, Free Flowing Powders / Granules, Metallurgical, Paint / Coatings, Pharmaceutical, Polymers / Molding, Pulp and Paper, Webs / Continuous Sheets
- Heat Source: Electric, Radiant / Infrared
- Equipment Type: Flash / Pneumatic Dryer
-
Supplier: Conax Technologies
Description: * Compact, lightweight head for convenient hookup of customer extension wire * Nickel-plated for corrosion resistance * Zinc-plated brass terminal posts secured on a ceramic terminal block * Accepts up to 14 AWG wire * Easy removal and access – loosen two screws and turn
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse modular terminal block, fuse type: Glass / ceramics / to, connection method: Screw connection, cross section: 0.14 mm2- 6 mm2, AWG: 26 - 10, nominal current: 6.3 A, nom. voltage: 24 V Product overview: 3070053 from Phoenix Contact is a Circuit Protection Fuse for
- Current Rating: 6.3 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ceramic Microwave Filters SMD SWITCH CONNECTOR Product overview: MM8430-2600B from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing
- Gender: Female / Jack
Find Suppliers by Category Top
Featured Products Top
-
Altech High Temperature Ceramic Terminal Blocks are designed for demanding, high-heat environments where secure and durable connections matter. They are offered in 3 sizes with 1, 2, 3, and 4 pole configurations, along with free-floating and panel mount options for (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
Isolation: Provides galvanic isolation up to 2500 Vrms across input, output, and power terminals, blocking transient spikes and eliminating ground loops (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics
More Information Top
-
quadcopter electrical terminal block,China quadcopter electrical terminal block Manufacturers, Suppliers - ECOL
5A 3wires 8holes electrical ceramic terminal block .
-
Federal Register > Thursday, March 7, 2013 > [78 FR 14642] Airworthiness Directives; BAE SYSTEMS (OPERATIONS) LIMITED Airplanes
This AD was prompted by a report that certain ceramic terminal blocks , through which the wiring for the engine fire extinguishers, fire detection circuits, and engine and intake anti-ice system are routed, have been found to have moisture ingress, which can …
-
Federal Register > Monday, November 5, 2012 > [77 FR 66415] Airworthiness Directives; BAE SYSTEMS (Operations) Limited Model airplanes
This proposed AD was prompted by a report that certain ceramic terminal blocks , through which the wiring for the engine fire extinguishers, fire detection circuits, and engine and intake anti-ice system are routed, have been found to have moisture ingress which …
-
Federal Register > Friday, January 31, 2003 > [68 FR 4902] Airworthiness Directives; BAE Systems (Operations) Limited Model BAe 146 and Avro 146-RJ Series Airp...
… a new airworthiness directive (AD), applicable to all BAE Systems (Operations) Limited Model BAe 146 and Avro 146-RJ series airplanes, that requires replacement of the existing "Low Temp" terminal blocks "G" with new, fireproof ceramic terminal blocks "G" in engine zones …
-
Federal Register > Wednesday, May 15, 2002 > [67 FR 34633] Airworthiness Directives; BAE Systems (Operations) Limited Model BAe 146 and Avro 146-RJ Series Airp...
This proposal would require replacement of the existing "Low Temp" terminal blocks "G" with new, fireproof ceramic terminal blocks "G" in engine zones 412, 422, 432, and 442.
-
http://dspace.mit.edu/bitstream/handle/1721.1/53240/535773556-MIT.pdf?sequence=2
The resistor is connected to a socket clamped into a ceramic terminal block which is hardwired to the a 32-pin vacuum feedthrough.
-
Thermocouple Hardware and Fabrication
Higher temperature capability would dictate the use of a ceramic terminal block assembly.
-
Chapter 4—Thermocouple Hardware and Fabrication
Higher temperature capability would dictate the use of a ceramic terminal block assembly.
-
CR4 - Thread: Quick Question About Wire Connection
You can get ceramic terminal blocks if the connections are going to be exposed (remember standard plastic terminal blocks will likely deform and melt due to the heat).
Indicates content that may require registration and/or purchase.