Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: Gate Drivers HORN DRIVER WITH CHARGE PUMP
-
Supplier: Littelfuse, Inc.
Description: Ultrafast low-side SiC-MOSFET and IGBT driver with negative voltage charge pump
- Features: IGBT
-
Supplier: Infineon Technologies AG
Description: EiceDRIVER™ 200 V high-side TDI gate driver IC for GaN SG HEMTs and MOSFETs The EiceDRIVER™ 1EDN7146G is a single-channel gate-driver IC optimized for driving Infineon CoolGaN™ Schottky gate (SG) HEMTs, as well as other GaN SG HEMTs and Si MOSFETs. This gate
- Peak Output Current: 0.5 amps
- Propagation Delay: 125 ns
- Driver Type: High-side Gate Driver
- Features: Other
-
-
Supplier: Infineon Technologies AG
Description: 48 V smart high-side MOSFET gate driver with SPI for automotive applications The EiceDRIVERTM 2ED4820-EM is a smart high-side N-channel MOSFET Gate driver with two outputs controlled via SPI. The integrated powerful charge pump allows external MOSFETs to
- Peak Output Current: 0.3 amps
- Supply Voltage: 20 to 70 volts
- Propagation Delay: 3,000 ns
- Driver Type: High-side Gate Driver
-
Supplier: Qorvo
Description: FLASH-based 150MHz Arm® Cortex-M4F®, power management, high-side and low-side gate drivers and signal conditioning components in a single product. PAC5527 is optimized for high-performance battery-powered BLDC motor control applications up to 24 V.
- Supply Voltage (DC): 6 to 48 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Quad,
-
Supplier: Infineon Technologies AG
Description: protection feature, adjustable current setting threshold, time delay and a safe start-up mechanism with flexible blanking during MOSFET turn-on transitions. Summary of Features Maximum input voltage 125 V Strong driver for fast turn-off Strong charge pump for fast start-up VDS
- Supply Voltage: 8 to 125 volts
- Driver Type: High-side Gate Driver
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: Three-phase motor control gate driver IC for battery supplied BLDC motor control The MOTIX™ 6ED2742S01Q is a 160 V SOI based gate driver designed for three phase BLDC motor drive applications. Integrated bootstrap diodes are used to supply the three external high sides
- Peak Output Current: 1 amps
- Supply Voltage: 9 to 18 volts
- Propagation Delay: 100 ns
- Operating Temperature: -40 to 125 C
-
Supplier: Quarktwin Technology Ltd.
Description: LED Driver IC 2 Output DC DC Controller Switched Capacitor (Charge Pump) Dimming 8-MSOP
- Switching Frequency: 1,000 kHz
- Operating Temperature: -40 to 85 C
- Number of Outputs: 2
- Output Configuration: Inverting
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD6736FV motor driver provides 1 Full-ON Drive H-bridge channel, while BD6735FV provides 2 Full-ON Drive H-bridge channels. These ICs feature low power consumption by low ON-resistance with built-in charge pump circuit for the upper DMOS gate drive in a compact
- Peak Output Current: 1 amps
- Supply Voltage: 10 volts
- Operating Temperature: -30 to 75 C
- Number of Outputs: 1
-
Supplier: ROHM Semiconductor GmbH
Description: The BD6736FV motor driver provides 1 Full-ON Drive H-bridge channel, while BD6735FV provides 2 Full-ON Drive H-bridge channels. These ICs feature low power consumption by low ON-resistance with built-in charge pump circuit for the upper DMOS gate drive in a compact
- Peak Output Current: 1 amps
- Supply Voltage: 10 volts
- Operating Temperature: -30 to 75 C
- Number of Outputs: 1
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1345280-NCV7544MWTXG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Series: Automotive, AEC-Q100 Features: Charge Pump Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Technology: Power
- Supply Voltage: 4.5 to 5.5 volts
- Operating Temperature: -40 to 150 C
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Rochester Electronics
Description: Charge-Pump, Parallel Backlight Driver with Image Content PWM Input
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Menlo Microsystems, Inc.
Description: Charge Pump operates with a 5.0 V input source to generate a high-voltage source for the 8-Channel Output Drivers. The circuitry includes Power-On-Reset and Power ON/OFF Sequence Control. The communication interface consists of two modes of operation: GPIO and SPI, selected with
-
Supplier: Microchip Technology, Inc.
Description: lamp. It uses a charge pump scheme to boost the input voltage eliminating the need for an external inductor, diode, and high voltage capacitor commonly found in conventional topologies. The charge pump circuit discharges its energy into an EL lamp through a high voltage
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The HV892 liquid lens driver is controlled via an I2C interface, is capable of driving capacitive loads of up to 200pF, and is compatible with 40VRMS to 60VRMS lenses. A single byte (AMP) written to the HV892 controls the operation of the driver. Setting AMP = 01h to FFh controls
- Output Voltage: 5.5 volts
- Features: Other
-
Supplier: Allegro MicroSystems Inc.
Description: driver Brushless DC motor control Features & Benefits 3-phase bridge MOSFET driver with bootstrap gate drive for N-channel MOSFET bridge Cross-conduction protection with adjustable dead time Strong charge pump regulator terminal voltage (VREG) charge
- Continuous Output Current: 10 to 25 amps
- Supply Voltage (DC): 50 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
-
Supplier: ROHM Semiconductor GmbH
Description: The BH768??FVM series video drivers integrate all of the same functions in a smaller Chip Sized Package (CSP), contributing to end-product miniaturization. The units feature a built-in charge pump that eliminates the need for a large capacitance output capacitor, an LPF
- Supply Voltage: 3.45 volts
- Operating Temperature: -40 to 85 C
- Screening Level: Commercial
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: features extremely low off-state supply current. An internal charge pump drives the gate output higher than the driver supply voltage and can sustain the gate voltage indefinitely. An internal zener diode limits the gate-to-source voltage to a safe level for
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: The MIC5060 MOSFET driver is designed for gate control of N-Channel, enhancement-mode, and power MOSFETs used as high-side or low-side switches. The MIC5060 can sustain an on-state output indefinitely. The MIC5060 operates from a 2.75V to 30V supply. In high-side configurations, the
- Features: MOSFET
-
Supplier: Skyworks Solutions, Inc.
Description: analog voltage (AVDD) of the panel, two charge-pump controllers supplying a gate-on voltage (VGH), and a gate-off voltage (VGL) to the LCD panel. The boost converter uses a 1.3-MHz fixed frequency to generate AVDD voltage up to 14.5 V. Two charge-pump
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
-
Supplier: ROHM Semiconductor GmbH
Description: BD18362EFV-M is an 8-channel matrix LED controller with an internal FET switch. Switching the FET on and off allows a control of the sequential lighting. An internal charge pump serves as a power supply for the gate driver. Since sequential lighting pattern is built in,
- Input Voltage: 5.5 to 60 volts
- Output Voltage: 48 volts
- Output Current: 1,000 milliamps
- Number of Channels: 8 #
-
Supplier: Cirrus Logic, Inc.
Description: The ultra low power WM8963 stereo codec features a programmable audio enhanced DSP, 2 watt per channel speaker drivers and Class W headphone drivers. An integrated charge pump provides a ground referenced output that eliminates the need for DC-blocking capacitors on the
- Supply Voltage: 1.8 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Renesas Electronics Corporation
Description: The HIP4083 is a three phase high side N-channel MOSFET driver, specifically targeted for PWM motor control. Two HIP4083 may be used together for 3 phase full bridge applications (see application block diagram). Alternatively, the lower gates may be controlled directly from a buffered
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Data Device Corporation (DDC)
Description: +15 V Logic Levels Constant Output Performance for Switching Frequencies from DC to 50 kHz Provided by the Internal Charge Pump Circuitry Applications Pump Control Electric Actuators Electric Valve Control Fuel Pumps Robotics Antenna/Camera Position Control Reaction
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Operating Temperature: -55 to 125 C
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: hallFX™ sensorless back EMF commutation emulates hall sensors Integrated Break-before-Make logic: No special microcontroller PWM hardware required EMV optimized current controlled gate drivers Overcurrent / Short to GND and undervoltage protection and diagnostics integrated Internal
-
Supplier: Cirrus Logic, Inc.
Description: The WM8962/62B are low power, high performance stereo codecs featuring an integrated charge pump to provide a ground referenced output which removes the need for DC blocking capacitors on the headphone outputs and incorporates a dual-mode charge pump architecture to
- Supply Voltage: 1.8 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Cirrus Logic, Inc.
Description: The WM8962/62B are low power, high performance stereo codecs featuring an integrated charge pump to provide a ground referenced output which removes the need for DC blocking capacitors on the headphone outputs and incorporates a dual-mode charge pump architecture to
- Supply Voltage: 1.8 V
- Device Type: Codec
- Package Type: WLCSP
Find Suppliers by Category Top
Featured Products Top
-
-edge semiconductor solutions, including isolated gate drivers, current sensors, and thermal management solutions designed to unlock the full potential of wide-bandgap technology. Download the whitepaper now! (read more)
Browse IC Voltage Regulators Datasheets for Allegro MicroSystems Inc. -
. 230mA Continuous Drain Current: Ensures reliable operation under moderate loads. 1.4V Gate-Source Threshold Voltage: Low gate drive requirement enhances efficiency. 1.4nC Max Gate Charge: Quick switching capability for high (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
, variable speed drives, IT equipment power supplies, or any of the hundreds of other applications, modern power modules almost always have one thing in common: Gate drivers are used to control the semiconductor power switches, and optimal power provision can be a challenge. This article reviews (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
high voltage gate drivers that maximize power density; and market-leading, high accuracy current sensors (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
-constrained designs. It offers low RDS(on) values to minimize conduction losses and low gate charge (Qg) to reduce driver losses, making it an excellent choice for high-efficiency power conversion. The device is RoHS compliant and Pb-free, ensuring it meets modern (read more)
Browse Power Supplies Datasheets for DigiKey -
. However, like any new technology, SiC has its own nuances. Skyworks latest gate driver technology solves three of the most common SiC FET design issues with industry leading immunity to common mode transients, parasitic turn on prevention, and protection against shoot through. Keep Reading (read more)
Browse LED Drivers Datasheets for Skyworks Solutions, Inc. -
into the lighting system power supply, inductors improve the light's brightness and stability. EV charging systems: Used in the charging circuit, inductors smooth the current flow from the alternator to the battery, preventing voltage spikes and battery (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
Conduct Research Top
-
The Evolution of Switched Capacitor Backlight Drivers in Mobile Phones
of drivers used for LED backlighting: inductive boost converters or charge pumps. To ensure equal brightness of each LED, designers either put all LEDs in series and drive them with a constant current boost converter, or use a switched capacitor charge pump with individual current control for each
More Information Top
-
Practical Considerations on the Gate Drive Implementation for Three-Level Voltage Source Inverters
Fig. 3 shows one phase leg of a NPC, where the neutral point N and the charge - pump gate drivers associated to the switches (Qi-Q4) are shown.
-
Reconfigurable Switched-Capacitor Power Converters
Hence, as illustrated in Fig. 6.27, additional internal charge pump based gate drivers are employed.
-
Mechanical Engineering and Technology
As an H-bridge power switch IC, the chip includes the control logic, charge pump , gate driver and MOSFET output circuits, etc.
-
Electronically Controlled Transfer Case:
Sensing, Control and Actuation
The driver IC contains the charge pump and gate driver circuitry for switching the mosfets.
-
The design and comparison of DC Motor Drive Circuit in Smart Car Competition
This IC combines the internal control logic, charge pump , gate driver .
-
Design of a silicon carbide smart power switch with stable operation over a wide temperature range
Once errors are detected, both charge pump and gate driver are disabled and VGD is pulled down to VSS, thus shutting off and protecting the transistor switch,MSW.
-
Integrated circuits for power electronics applications
- 6 Power MOSFETs gate drivers with charge pump or LDO voltage regulator for the gate drivers - PWM and PWM torque control output with adjustable deadtime - Synchronous rectification - Battery over-voltage & under-voltage protection - Thermal shutdown with hysteresis - Power MOSFET protection - Front…
-
Technology requirements for automotive electronics
Drain extended CMOS (DE-CMOS) devices, as shown in Fig. 1, are mostly used in gate drivers , charge pumps etc. where the primary requirement is high voltage and low current capability.
-
Oxide TFT inverter with wide output dynamic range
In particular, the high mobility characteristic facilitates the system on a panel (SOP) with various integrated circuits such as charge pump circuits, gate drivers , and the like [2, 3].
-
A high efficiency regulated charge pump over wide input and load range
Fig.2 shows a simplified DC model of charge pump without considering gate driver loss and leakage loss.
Indicates content that may require registration and/or purchase.