Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Esprix Technologies
Description: Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Corrosion inhibitors: 1,2,3 Benzotriazole, 5-methyl 1-H benzotriazole,
- Function: Corrosion Inhibitor / VCI
- Form & Features: Organic Chemical / Polymer
-
Supplier: Halliburton
Description: BARAFILM™ corrosion inhibitor is a filming amine corrosion inhibitor that physically and chemically absorbs on metal to help protect it from hydrogen sulfide, carbon dioxide, and oxygen corrosion.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
Supplier: Halliburton
Description: BARACOR® 450 corrosion inhibitor is a high temperature corrosion inhibitor used in solids-free brine packer fluids.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
-
Supplier: Halliburton
Description: BARACOR® 95 corrosion inhibitor is a low toxicity amine based corrosion inhibitor that can reduce corrosion in freshwater and monovalent brines.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
Supplier: Halliburton
Description: BARACOR® 700 corrosion inhibitor is specifically designed to prevent oxygen corrosion in monovalent brines, aerated drilling fluids, and air rich drilling fluid systems such as mist or foam drilling applications.
- Function: Corrosion Inhibitor / VCI
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
Supplier: AMPP Resources
Description: NACE BESTSELLER! This is a summary of chemical corrosion inhibitors used in a wide range of environments. It contains information on evaluating and testing inhibitors for refineries; oil and gas production; petrochemical plants; chemical industry; tank ships;
-
Description: Regarding the vast use of chemical components in different human activities, they are susceptible to corrosion because of contact with aggressive environments. Therefore, the use of inhibitors for the control of corrosion of chemical components in corrosive media
-
Supplier: Surventis Surface Treatment LLC
Description: Enprox BWT-F is a synergistic blend of special ingredients which provides exceptional scale and corrosion control in treating industrial boiler water. It's authorized by the USDA for use in federally inspected meat and poultry plants for treating boilers where steam produced may contact
- Function: Corrosion Inhibitor / VCI, Scale Inhibitor
- Applications: Water Treatment
-
Supplier: Accuris
Description: TREATMENTS, CHEMICAL, PREPAINT AND CORROSION INHIBITIVE FOR ZINC SURFACES
-
Supplier: Accuris
Description: Corrosion of metals and alloys - Performance test method for corrosion inhibitors used in chemical cleaning of industry equipment
-
Supplier: Accuris
Description: Corrosion of metals and alloys \x97 Performance test method for corrosion inhibitors used in chemical cleaning of industry equipment
-
Supplier: Accuris
Description: Corrosion of metals and alloys \x96 Performance test method for corrosion inhibitors used in chemical cleaning of industry equipment
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for determining the effects of chemical admixtures on the corrosion of metals in concrete. This test method can be used to evaluate materials intended to inhibit chloride-induced corrosion of steel in concrete. It can also be used to
-
Supplier: Surventis Surface Treatment LLC
Description: Enprox 811 is a concentrated, specially blended, integrated cooling water treatment formulation. Enprox 811 combines scale dispersants with corrosion inhibitors, designed for use in recirculating water systems, which are exposed to oxygen. Enprox 811 is a molybdate based treatment
- Function: Scale Inhibitor
- Applications: Water Treatment
-
Supplier: FORREST Technical Coatings
Description: A two-component, high-solids, chemical and corrosion resistant modified polyamidoamine epoxy formulated for excellent protection in severe environments. This product uses a special modified polyamidoamine curing agent that imparts the best properties of both amines and conventional
- Coverage: 425.00000000000006 to 962.0000000000001 ft²
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for determining the effects of chemical admixtures on the corrosion of metals in concrete. This test method can be used to evaluate materials intended to inhibit chloride-induced corrosion of steel in concrete. It can also be used to
-
Supplier: Sanchem, Inc.
Description: NO-OX-ID "490" - This corrosion preventative protects precision bearings from rust metal, steel corrosion or staining. Imparts a long lasting, soft, almost colorless transparent and thin film compatible with mineral oil. NO-OX-ID products have no expiration date because they will not
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Surventis Surface Treatment LLC
Description: Enprox 815 is a concentrated, specially blended, integrated hot water system/cooling water treatment formulation. Enprox 815 combines scale dispersants with corrosion inhibitors, designed for use in recirculating water systems (open or closed), which are exposed to oxygen. Enprox 815
- Function: Scale Inhibitor
- Applications: Water Treatment
-
Supplier: AMPP Resources
Description: addition, chemical knowledge equivalent to an introductory college chemistry course is recommended. The emphasis of this book is placed on the basic chemical and mechanical principles for corrosion control. These subjects include surface corrosion inhibitors (CI)
-
Description: Epolon™ II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: downhole environments, treatment procedures, inhibitor selection, and evaluation of corrosion inhibitor programs. This standard is maintained by Task Group 492. Key words: oil and gas, sucker rods, chemical treatment
-
Supplier: AMPP Resources
Description: downhole environments, treatment procedures, inhibitor selection, and evaluation of corrosion inhibitor programs. This standard is maintained by Task Group 492. Key words: oil and gas, sucker rods, chemical treatment
-
Supplier: NACE International
Description: downhole environments, treatment procedures, inhibitor selection, and evaluation of corrosion inhibitor programs. This standard is maintained by Task Group 492. Key words: oil and gas, sucker rods, chemical treatment
-
Supplier: AMPP Resources
Description: subjects include surface corrosion inhibitors (CI) as well as other chemicals such as biocides and acid gas control chemicals, as well as application methods. A major goal is to demonstrate that similar chemical and hydraulic principles take place in each segment
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberGuard™ pH7-C Neutral pH Stabilizer/Inhibitor Specialty Fluids AmberGuard™ pH7-C is a specifically formulated pH stabilizer designed to provide a neutral pH (7.0) environment in low-ionic or non-ionic aqueous solutions. This unique additive provides protection against the oxidation and
- Function: Corrosion Inhibitor / VCI, Inhibitor, Oxidation Inhibitor / Anti-oxidant, Stabilizer / Antidegradant, pH Modifier - Buffer / Buffering Agent
- Form & Features: Liquid / Solution
- Features: Other, Preservative
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings K0200 rust inhibitor comes in clear and is packaged 128 per inner, 4 per case. Designed to have chemical-resistant properties based on the coal tar formulation.
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings K0200 rust inhibitor comes in black and is packaged 384 per inner, 1 per case. Designed to have chemical-resistant properties based on the coal tar formulation.
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Supplier: Polyguard Products, Inc.
Description: non-skinning and non-sag properties make it a permanent solution for CUI on chilled water systems. RG-CHW prevents corrosion and stops existing corrosion from advancing. It requires minimal surface preparation on corroded surfaces (SSPC-SP-2, Hand Tool Cleaning), which drastically
- Functions: Corrosion Inhibitor / Rust Preventative, Sealing / Barrier
- Type: Grease / Gel
- Features: Specialty
- Composition / Chemistry: Specialty / Other
-
Supplier: REM Surface Engineering
Description: REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and
- Industry: Aerospace, Automotive, Building and Construction, Chemicals / Materials, Food and Beverage, General Industrial, Marine, Medical, Metals and Mining, Military / Law Enforcement, Rail / Mass Transit, Utilities
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Corrosion Mitigation Capabilities: Chemical Finish / Conversion, Corrosion Inhibitors, Corrosion Repair, Inspection / Monitoring, Material Selection / Design Assistance, Passivation
- Features: Coating / Painting, North America, Northeast US Only, Specialty / Other, United States Only
-
Supplier: NACE International
Description: corrosion control for atmospheric conditions and downhole environments, treatment procedures, inhibitor selection, and evaluation of corrosion inhibitor programs. Other factors to control failure of sucker-rod strings are addressed in API RP 11 BR. 1.2 Corrosion
-
Supplier: Royal Purple, Ltd.
Description: Rope Lubricant is formulated with Royal Purple'sSynslide® additive technology which penetrates wire rpoes and forms a "polar bond" with metal surfaces that displaces moisture by forming a protective, chemical film. Wire Rope Lubricant has state-of-the-art corrosion inhibitors,
- Kinematic Viscosity (@ 40°C): 440 cSt
- Pour Point: -50 F
- Flash Point: 480 F
- Functions: Corrosion Inhibitor / Rust Preventative
-
Description: corrosion control for atmospheric conditions and downhole environments, treatment procedures, inhibitor selection, and evaluation of corrosion inhibitor programs. Other factors to control failure of sucker-rod strings are addressed in API RP 11 BR. 1.2 Corrosion
-
Description: surface-to-volume ratio, inhibitor handling, pitting corrosion, and the reporting procedure. Key words: Chemical cleaning, corrosion testing, laboratory testing, metals, TG 344.
-
Supplier: ADSIL Inc.
Description: Used on stainless/non-ferrous metal, arrests formation of corrosion
- Coverage: 800 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 60 F
- Substrate: Aluminum, Metal
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings K0408 chemical-resistant coating comes in white and is packaged 92 oz per inner, 4 packs per case. Designed to have corrosion-resistant properties.
- Features: Coating, Corrosion Inhibiting / Rust Preventive
Find Suppliers by Category Top
Featured Products Top
-
precision. Type 303 stainless-steel construction with operating temperatures up to 800°F (427°C) also provides durability and corrosion resistance, and works well with water, light oils, rust inhibitors, chemicals, paints, dyes and other common liquids. EXAIR carries a large (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
Nozzles are also an important tool for saving expensive coatings and chemicals or conserving water. They can be used with water, light oils, chemicals, rust inhibitors, paints and dyes. The stainless steel construction of these No Drip atomizing nozzles adds to their durability and corrosion (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR -
through oxides and/or chemical reaction. Corrosion and Coatings: Component corrosion performance can be greatly improved by the use of corrosion resistant coatings. These specially designed engineered coatings are functional combinations of corrosion inhibitors and other (read more)
Browse Corrosion and Rust Preventive Coatings Datasheets for Everlube Products -
components, time in transit or time on the shelf can be a paramount concern. Modern Linear track is carefully coated with rust inhibitor, then packed in pre-lubricated poly tubing to best fight against corrosion and other environmental damage. Every part that ships out from our shop is carefully (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
Conduct Research Top
-
Selecting A Corrosion Inhibitor
Corrosion, an ongoing concern for industry, may cause reduced service life or complete failure of manufactured parts and finished goods. These issues directly impact the cost efficiency of the manufacturing process and cost of the finished goods. Corrosion inhibitors can be used to prevent
-
Concentration Measurement
fluids are amines, biocides, caustic soda (NaOH), and corrosion inhibitors.
More Information Top
-
Oil Field Chemicals Synergy Upstream Arab Heavy Crude Handling Facilities
The objectives of OFC Synergy was to select a better way of deploying oil field chemicals ( corrosion inhibitors and demulsifiers) that are currently used at Safaniya Arab Heavy wet crude handling facilities in such a way as to improve the corrosion mitigation …
-
Guidelines for the Selection of Snow and Ice Control Materials to Mitigate Environmental Impacts
Snow and ice control chemical corrosion inhibitors that are tested in the laboratory can show significant reductions in corrosion rates of the metals being tested, but they may show little or no inhibiting effect on other metals (even those in the same …
-
Enhancing Chemical Efficiency Using Slow-Release Corrosion Inhibitors
That is, an effective and proven chemical method has been identified to achieve a continuous-style application of an oil soluble film forming chemical corrosion inhibitor .
-
Corrosion for Everybody
Use of some chemicals ( corrosion inhibitors , passivators, biocides) and paints (coal- .
-
Cooling Water Treatment: Principles and Practice
In coastal areas, sand laden with chlorides can cause corro- sion of stainless steel components and impair chemical corrosion inhibitor performance.
-
New Corrosion Inhibitor Reduces Overboard Oil In Water And Maintains Asset Integrity
The use of chemical corrosion inhibitors is one of the most widely used methods for controlling metal loss from carbon steel equipment and pipelines used in the production, transportation, and processing of oil and gas.
-
Corrosion in High Rate Gas Wells -- A Case History
From this case history it can be learned that: In high rate gas wells understanding the film persistency of the chemical corrosion inhibitor is important as removal of inhibitor films is a possibility due to the high velocities thereby leaving this part …
-
A review of the fate of micropollutants in wastewater treatment plants
More hydrophilic and poorly‐to‐moderately biodegradable pollutants such as several pharmaceuticals, pesticides, and household chemicals ( corrosion inhibitors , sweeteners, chelating agents, phosphorus flame retardants) are only poorly removed during treatments.
-
Combining a Mechanical and Chemical Solution To Mitigate Corrosion in MPD/UBD/Air-Drilling Operations
Furthermore, it highlights a process that utilizes membrane technology as a mechanical means of reducing oxygen concentration in the gaseous media in combination with chemical corrosion inhibitors to alter the drilling fluid environment.
-
Manual Tubing Rotation Reduces Rod Pumping Failures by 76%
Wear from the reciprocation or rotation of a rod string within a tubing string causes pumping failures due to metal loss from friction1 or corrosion (from wiping off of chemical corrosion inhibitors or corrosion scale products).
Indicates content that may require registration and/or purchase.