Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: status of each part of the system, self-check and confirmation of multiple safety, simple system, and supports multiple languages, supports multiple signal inputs, code scanner, high-efficiency filter, door sensor Optional *Emergency manual operation panel *High efficiency filter *Door
- Application: Gas
-
Description: Superior resist handling The use of high-torque, stepper motor technology results in a consistent controllable discharge volume. The discharge volume is not affected by changes in viscosity or by filter performance. Repeatable accuracy of 0.3% of the discharge volume is maintained at all times.
- Maximum Discharge Flow: 0.001585032315823775 to 0.063401292632951 GPM
- Maximum Discharge Pressure: 21.7557 psi
- Media Temperature: 59 to 77 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Function: Liquid chemical filtration Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery
- Body Material: Stainless Steel
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and
- Body Material: Stainless Steel
-
Supplier: Techsil Limited
Description: MG Chemicals 8DG-450-2-1 is a manual dispensing gun designed for use with 450ml 2:1 dual cartridge systems. It features an easy slide in / slide out cartridge insertion system that allows for cartridge installation in seconds.
-
Supplier: Nordson EFD
Description: pastes Epoxies Greases Paste fluxes RTVs Sealants Solder resists The complete system includes the 725D Series valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. Integrate with an EFD automated dispensing system for even faster throughput.
- Application: Adhesive / Silicone, Flux / Solder
- Dispensing Application: Bead, Dot
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Positive Displacement Valve
-
Supplier: Epoxies Etc...
Description: 20-3005 is a two component chemical resistance epoxy system. It was developed for potting, coating, and adhesive applications requiring superior chemical resistance. It exhibits outstanding bonds to a variety of substrates and will cure at low temperatures. 20-3005 has a
- Viscosity: 20,000 cP
- Use Temperature: -58 to 284 F
- Tensile Strength (Break): 7,600 psi
- Elongation: 3.2 %
-
Supplier: Hernon Manufacturing, Inc.
Description: reservoir. The lid design and single knob secure system permit quick changes or refills by operators and minimal clean up. The durable polyethylene material feed tube is resistant to most chemicals including adhesives, solvents, lubricants and sealants. The polyethylene feed tube is
-
Supplier: Valcor Engineering Corporation
Description: applications, such as the following: · Adhesive or ink dispensing · Reagents for analyzers or clinical instruments · Acidic and basic solutions · Caustic fluids · Chemicals for pools and spas · Syrup and flavoring for soda machines · Fragrance for personal products · Analyzer sampling
- Dispense Rate: 0.04202737159090909 L/min
- Shot Size: 0.05000528064848635 to 0.3500369645394044 cc
- Maximum Operating Frequency: 120 (Cycles/Min)
- Metering Accuracy: 2 %
-
Supplier: Valcor Engineering Corporation
Description: following: · Adhesive or ink dispensing · Reagents for analyzers or clinical instruments · Acidic and basic solutions · Caustic fluids · Chemicals for pools & spas · Syrup & flavoring for soda machines · Fragrance for personal products · Analyzer sampling Features · Ideal for use in
- Material Inlet Pressure Range: 30 to 60 psi
- Dispense Rate: 0.0900586534090909 L/min
- Shot Size: 0.1000105612969727 to 1.5001584194545903 cc
- Maximum Operating Frequency: 60 (Cycles/Min)
-
Supplier: Valcor Engineering Corporation
Description: applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV560 series is a rugged construction suitable for a variety of dispensing applications, such as the following: · Adhesive or ink dispensing
- Dispense Rate: 0.04202737159090909 L/min
- Shot Size: 0.05000528064848635 to 0.3500369645394044 cc
- Maximum Operating Frequency: 120 (Cycles/Min)
- Metering Accuracy: 2 %
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam. Special features two-component system thixotropic fast foaming and cure medium foam density no ozone damaging blowing agents high compressibility low compression set primerless
- Viscosity: 25,000 to 50,000 cP
- Elongation: 100 %
- Industry: OEM / Industrial
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Brady Corporation
Description: The MRO Plus™ Heavy Pad absorbs all industrial liquids (water, petroleum-based and chemical-based fluids). 3-ply construction makes it stronger, more durable and reduces lint. Gray color masks drips and spills, dimpled, perfed so you can take only what you need and reduce waste, full sized,
-
Standards and Technical Documents - Power-Operated Pumps for Petroleum Dispensing Products -- ULC 79Supplier: UL Standards & Engagement
Description: (52°C). b) Flammable liquid dispensing systems to transfer the petroleum product from a tank or container to a vehicle or another container. They are intended for operation at the marked maximum discharge pressure, or less, with the ambient and liquid temperature within the range of
-
Supplier: Custom-Pak, Inc.
Description: Consumers need safe, accurate systems for dispensing chemical products. Custom-Pak containers offer patented features that help control dispensing of liquid and solid chemicals reducing the chance for spills and improving the dose or pattern accuracy. We also
- Container Type: Bottle / Jar
- Features: Other
- Material: Plastic
-
Supplier: Techsil Limited
Description: MG Chemicals 8MT-450 are mixer nozzles designed for use with 450ml dual cartridge systems. Pack contains 5 nozzles.
-
Supplier: HORIBA Instruments, Inc.
Description: The LU Series offers uninterrupted, safe and reliable delivery of the liquid precursor to liquid material baking systems and injection systems. This leads to increased uptime, reduced operator handling and reduced risk of process contamination. The LU Series includes a function for
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: UL Standards & Engagement
Description: (52°C). b) Flammable liquid dispensing systems to transfer the petroleum product from a tank or container to a vehicle or another container. They are intended for operation at the marked maximum discharge pressure, or less, with the ambient and liquid temperature within the range of
-
Supplier: HORIBA Instruments, Inc.
Description: HORIBA's Award Winning Fluid Delivery System (FDM Series) has revolutionized the POCl3 diffusion process by developing a system to automatically deliver bulk liquid POCl3 in 20 liter ETFE lined stainless steel canisters to multiple fixed plastic bubbler vessels. The FDM and VM series
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Clear Automation, LLC
Description: Clear Automation is a systems integrator specializing in flexible and fixed automation equipment. Our core strengths include industrial robotics, machine vision, PLCs, line tracking and custom PC applications. We deploy these technologies to assemble, inspect, label, laser mark, dispense and
- Industries Served: Aerospace / Aeronautics, Automotive, Biotech, Chemical, Computer, Defense / Military, Electrical, Electronics, Fiber Optics, Food / Beverage, General Industry / Manufacturing, Government, Medical, Microelectronics / Semiconductor, Paper, Pharmaceutical, Plastics, Telecommunications
- Services: Automated Testing / Inspection, CAD / CAM Support, Control System Design / Programming, Data Acquisition, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, Laboratory Automation, Manufacturing Cells, On-site Support / Training, Process Development, Systems
- Automated Assembly Equipment: Cleanroom Application, Custom Equipment Design, Powder / Bulk Handling
- Automation Equipment: Marking Equipment, Part Fabrication Equipment, Pick and Place Equipment, Robotics, Testing Equipment, Tooling Systems, Vision Inspection
-
Supplier: Isotech, Inc.
Description: Robotics Video Production & Automation Systems Sorting Systems Inspection Systems Camera Mounts & Scanners Robotics Indexing Systems Packaging Handlers & Dispensing Systems Product Lifts, Dumbwaiters & Elevators Theatrical Automation Waterjet & Laser Cutting
- Industries Served: Aerospace / Aeronautics, Agriculture, Automotive, Biotech, Chemical, Computer, Defense / Military, Electrical, Electronics, Environmental, Fiber Optics, Food / Beverage, Furnace / Heat Treatment, Gas and Oil, General Industry / Manufacturing, Government, Marine, Medical, Microelectronics /
- Features: Assembly Press, Automated Storage and Retrieval (ASRS), Automatic Guided Vehicles (AGV), Automatic Insertion, Brazing and Soldering, Carousel Systems, Carts / Trucks / Dollies, Clinching / Stitch folding, Continuous Motion, Conveyors, Cranes / Hoists / Winches, Eyeletting, Flexible Assembly, High
- Equipment Type: Automated Assembly Equipment, Material Handling Automation
- Services: Automated Testing / Inspection, Building / HVAC Automation, CAD / CAM Support, Control System Design / Programming, Data Acquisition, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, Instrumentation / Calibration, Laboratory Automation, Manufacturing Cells,
-
Supplier: JST Manufacturing, Inc.
Description: JST's Single Wafer Etching and Stripping System utilizes an automated chemical spray process on a single wafer. The system includes oscillating spray nozzles, adjustable wafer speed (RPM) and precision adjustment of the distance between the nozzles and the surface of the wafer.
-
Supplier: Vaisala
Description: be used to measure any chemical. The PR-23-MS provides a continuous 4-20 mA or digital measurement signal and immediate feedback to the control system, if the chemical is not within specifications. The PR-23-MS is physically a small device and easy to install in the bulk
- RI Range: 1.26 to 1.53
- Operating Temperature: -20 to 45 C
- Prism / Light Source & Special Features: Alarms, Automatic Temperature Compensation, Measures Temperature
- Monitoring: Continuous
-
Supplier: McClellan Automation Systems
Description: without unwelcome surprises. Our expert automation engineers can design and build any of the following systems: Pumping Systems Rotary Tables Linear Conveyor Systems Pick and Place Systems Dispensing Systems Web Handling Systems O-Ring Installation
- Discipline: Biomedical Engineering, Chemical Engineering, Electrical Engineering, Industrial Engineering, Mechanical Engineering, Systems Engineering
- Management Services: Business Consulting, Project Management, Systems Integration
- R&D Services: CAD Design, Industrial Design, Machine Design, Materials Research, Other R&D, Packaging Design, Process Design, Product Design, Systems Design
- Industry Served: Manufacturing, Medical, Pharmaceutical, Utilities and Energy
-
Supplier: SAE International
Description: This equipment specification covers requirements for airfield liquid anti-icing/deicing equipment for airfield snow removal purposes. The unit shall include a combination of a carrier vehicle, liquid product tank, and dispensing system. This vehicle as a unit shall be an integrated
-
Supplier: Nordson EFD
Description: Flush valve manifold – for cleaning the mixing nozzle with air or solvent Optional stainless steel valve – recommended for corrosive acrylics or epoxies Optional Polytuff, PTFE, Viton®*, and EP seals – for varying chemical formulations and abrasive conditions Optional night cap and ratio
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: Nordson EFD
Description: Flush valve manifold – for cleaning the mixing nozzle with air or solvent Optional stainless steel valve – recommended for corrosive acrylics or epoxies Optional Polytuff, PTFE, Viton®*, and EP seals – for varying chemical formulations and abrasive conditions Optional night cap and ratio
- Dispense Rate: 7.575757575757576 to 11.363636363636363 L/min
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Description: lithium battery electrolyte injection, chemical dispensing, pharmaceutical drug dispensing, liquid food dispensing, etc. Working Principle: Special Constant Flow Driving Technology: In order to maintain constant fluid flow from the system, FSH-CF pump uses a
- Maximum Discharge Flow: 0.23775484737356667 GPM
- Horsepower: 1.07217630792226 HP
- Power Source: AC Powered
- Pump Type: Injection Pumps, Metering Pumps, Rotary Vane Pumps
-
Supplier: Nordson EFD
Description: steel valve – recommended for corrosive acrylics or epoxies Optional Polytuff, PTFE, Viton®*, and EP seals – for varying chemical formulations and abrasive conditions Optional night cap and ratio check cap – available for 1:1 ratio manifold Optional pistol grip handles and swivel base Valve,
- Dispense Rate: 15.151515151515152 to 18.93939393939394 L/min
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Number of Components: Multiple Component Dispensing
-
Supplier: Edwards Vacuum
Description: The iSIS 2000 is a redundant CMP blend and dispense system for high volume manufacturing applications that delivers high slurry quality and availability. The MassFusion load cell-based blending system supports advanced processes and ensures process stability through high accuracy and
- Applications / Industry: Chemical Processing
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
- Mounting: Floor-Mounted
-
Supplier: Serfilco, Ltd.
Description: Performance: 25 gpm Features • Accuracy - within 0.5%. Meter employs "Teach In" calibration or preset "K factors" for various specific gravities. No more estimating or using floor scales to properly measure corrosive chemicals. • Safety - operator does not come in contact with corrosive
-
Supplier: ViscoTec Pumpen- u. Dosiertechnik GmbH
Description: The new and innovative precision-volume-dispenser eco-PEN700 made by ViscoTec offers a wide range of applications for low to medium-viscosity dispensing. preeflow® eco-PEN is a rotating and perfectly pressuretight displacement system. Self-sealing rotor/stator design. Conveyance action
- Dispense Rate: 0.005303454034090909 to 0.06003910227272727 L/min
- Metering Accuracy: 1 %
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Clean Room / Laboratory, Coatings / Paint, Colorant / Dies, Lubricants
- Dispensed From: Barrel / Syringe
-
Supplier: Techsil Limited
Description: Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 30 Shore A Elongation: 140%
- Material Feed: Batch (Syringe)
-
Supplier: Cole-Parmer
Description: batch memory Batch control drum pumps are ideal for applications in chemical packaging, waste water treatment, chemical manufacturing, plating, semi-conductor, pharmaceutical and agricultural industries. These systems are engineered to control, measure and dispense controlled
- Maximum Discharge Flow: 24.98496 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
Find Suppliers by Category Top
Featured Products Top
-
Meter, Mix, and Dispensing (MMD) systems precisely measure, blend, control, and dispense adhesives and specialty chemicals with uniform accuracy. MMD systems are versatile for bonding, sealing, potting, and encapsulation applications. Ellsworth Adhesives has several options for top (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
applications: consistent performance and significant cost savings in a compact lightweight package. Designed to be completely maintenance free, this miniature, chemically inert pump is readily available in 50 and 250 microliter full dispense volumes. Standard performance models meet the demands of most (read more)
Browse Dispensing Valve Systems Datasheets for Lee Co. (The) -
dispensing circular patterns. It utilizes a fully adjustable, tilting Z-axis that enables controlled dispensing at an angle or on a vertical/horizontal, internal, or external wall of a component part. The (read more)
Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives -
YOUR PARTNER FOR CUSTOM PACKAGING KitPackers is a premier packager of one and two component industrial chemicals including adhesives, sealants, coatings, encapsulants, lubricants, greases, cleaners, primers, and a variety of other specialty chemicals. We specialize in (read more)
Browse Packaging Containers Datasheets for Ellsworth Adhesives -
. Applications: Air Conditioning Systems Chemical Transfer Compressed Air Coolant Lines Dispensing Equipment Fuel & Oil Transfer Grease Lines Hydraulic Lines Instrumentation (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
GA-201 is a UV/Visible light-curable, form-in-place gasket that is an alternative to die-cuts, RTV, and 2K gaskets. It dispenses cleanly into intricate channels, recesses, and grooves and cures in seconds for high-throughput in-line production. The moisture- and chemical-resistant gasket forms a (read more)
Browse Gaskets and Gasketing Datasheets for Dymax -
Master Bond UV15X-6NM-2 is a one component UV curing urethane acrylate system formulated for a variety of bonding, sealing, coating and encapsulation applications. This moderate viscosity product features flexibility, toughness and abrasion resistance. It is widely used for fiber-optic, optical (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Product Overview Used in chemical metering pumps, precision dispensing systems, and fluid handling equipment in semiconductor wet processing and analytical instruments. Fountyl high-precision ceramic pistons are manufactured from alumina (Al2O3 99 (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Applications Agriculture & Lawn Equipment Air Conditioning Appliances Automotives Dispensing Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer More (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
& Lawn Equipment Air Conditioning Appliances Automotives Dispensing Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer More (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP
Conduct Research Top
-
Mixing and Dispensing Chemical Storage
Mixing and dispensing rooms are designed specifically to keep people and facilities safe while maintaining proper storage temperatures. The article below illustrates safe storage techniques while providing helpful tips on organizing chemical inventory.
-
The Diversity of Dispensing: Infographic
Most of us are familiar with the standard bottle or glue stick, but the technology in dispensing adhesives and specialty chemicals has grown exponentially. Read this infographic to learn more about the different types of dispensing equipment.
-
Commercial Laundry Chemical Injection Case Study
A large mid-west Chemical Manufacturer provides automated dispensing equipment to their Commercial / Institutional Laundry client base.
-
Manual & Automated Precision Fluid Dispensing Systems
Technical improvements and the skyrocketing demand for electronic components throughout all industries have led to a reassessment of liquid adhesive bonding and potting processes. Powerful adhesive bonding and potting processes make it possible to protect workpieces from mechanical, chemical
-
Technologies and Trends in Precision Fluid Dispensing for Medical Product Manufacturing
The medical device industry has come a long way in the last 20 years. Part of the evolution has. come from advancements in other industries, such as information technology, plastics and polymers, and. chemicals and adhesives. Today's devices are much smaller, yet more complex, than we have ever
-
Leaning on NIR in Pisa
By Nicola Cecconi, Abiogen Pharma S.p.A. and Emiliano Genorini, Thermo Fisher Scientific Neither is there a need for sampling if the analysis is done in the dispensing area. In addition, there are cost savings on reagents and other chemicals. However, analysis must be carried out by non-specialized
-
Adhesive Bonding, Potting and Assembly of Automotive Sensors and ECUs
Where poor quality can cost lives - Significantly larger numbers of sensors and ECUs are being installed in vehicles today. Since faults in this area can cost lives, the sensitive electronics must have lasting protection against damaging thermal, mechanical and chemical influences. This is where
-
Medical Robotics: Powering a Revolution in Healthcare
to mix sterile intravenous solutions and dispense pills in pharmacy settings. Biorobots simulate or emulate living biological organisms mechanically or chemically.
More Information Top
-
Microelectronic Applications of Chemical Mechanical Planarization
Slurry delivery systems are similar in design to bulk chemical dispensing systems and have features to suit specific requirements of slurry metrology, blending, and handling.
-
Semiconductor Manufacturing Handbook > WET CLEANING
23 The aforementioned chemistries are typically applied using a spray or chemical dispense system .
-
Semiconductor Manufacturing Handbook > CHEMICAL AND SLURRY HANDLING SYSTEMS
High-purity chemical dispense systems feature a wide variety of designs.
-
Energy-Efficiency Improvement Opportunities for the Textile Industry
Chemical Dispensing System : 150,000 - 890,000 ; Dye Dissolving and Distribution: 100,000 - 400,000; Bulk Powder Dissolution and Distribution:76,000 - 600,000 1.3 - 6.2 ; 4 - 5.7 ; 3.8 - 7.5 .
-
Wastewater recycling and heat reclamation at the Red Lion Central Laundry, Portland, Oregon
Chemical savings depend on the type of chemical dispensing system used.
-
Dissolved gas quantification and bubble formation in liquid chemical dispense
Bubble formation in the chemical dispense system is considered an important contributor to on-wafer detects as they can be dispensed through the dispense train and deposited onto the wafer to form defects.
-
Colder Products Company Expands Safety Features For DrumQuik Systems
Colder Products Company, the leading developer of secure, leak-free connectors, is further enhancing its DrumQuik® PRO and DrumQuik® PUR chemical dispensing systems with the addition of a new tethered protective dust cover and extended shipping plug.
-
Colder Presents Next Generation Of Chemical Dispensing Systems At Pack Expo 2007
Colder Presents Next Generation Of Chemical Dispensing Systems At Pack Expo 2007 .
Indicates content that may require registration and/or purchase.