Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cole-Parmer
Description: • Ideal for most acid/base or ionic salt applications • Portable and self-priming Suitable for acid and alkali transfer Includes PVC barrel and hose, and LDPE tube
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for most acid/base or ionic salt applications • Portable and self-priming Suitable for acid and alkali transfer Includes PVC barrel and hose, and PVC tube
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for most acid/base or ionic salt applications • Portable and self-priming Includes 60-inch outlet hose—cut to fit your application What's Included: PVC barrel, shaft, and hose
- Pump Type: Drum Pumps
-
-
Supplier: Newark, An Avnet Company
Description: CHEMICAL 53 GALLON DRUM
-
Supplier: Brady Corporation
Description: The chemical 95-Gallon drum is great for large spills and meetis UN and DOT specifications; absorbes up to 75 gallosn per kit of various liquids.
-
Supplier: Accuris
Description: DRUM, FIBER, 20-GALLON CAPACITY, FOR CHEMICALS
-
Supplier: PressureParts.Com
Description: Siphon Pump Siphon liquids from higher to lower levels. Simply pump the bellows a few times to prime and start flow. Loosen air lock to stop. Drum pump fits 15,30 & 55 gallon drums Fit 2" bung opening Excellent for: Alkaline & acidic chemicals, diesel fuel, & oils Not for use
- Pump Type: Drum Pumps
-
Supplier: Brady Corporation
Description: The 55 Gallon Drum chemical spill kit with wheels can be easily opened and closed for a fast response to a medium sized spill of hazardous materials. Drum meets UN specifications. Contents (50) - 15" x 19" Pads, (4) - 3" x 12' SOCs, (8) - 17" x 19" Pillows, (1) - Pair Nitrile
-
Supplier: U.S. Plastic Corporation
Description: This pvc drum pump 15,30 This versatile pump includes 3/4 IPS and 2 IPS adaptors. Fits most 15, 30 and 55 gallon drums. Includes an interchangeable 22 flexible discharge tube for filling larger containers and 5 rigid molded spout for filling quart bottles. Compatible with most water
- Pump Type: Drum Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: Omegalux® drum heaters can easily be wrapped around a drum and attached with a simple spring and hook arrangement. Once in position, the drum heater provides uniform and even heat to the contents of the drum. Omegalux® drum heaters are manufactured using a nickel
- Maximum Operating (Sheath) Temperature: 450 F
- AC Voltage Required: 115 to 230 volts
- Maximum Operating Temperature: 450 F
- Features: 55 Gallon, Electric, Other, Wrap Around
-
Supplier: DRUM-MATES Inc.
Description: The Proper Choice for Pumping Liquids from Drums or Tanks These high efficiency pumps are excellent for all kinds of chemically compatible liquids. Made from the highest quality materials, including polypropylene, Kynar, 316 stainless steel C276 Hastelloy, Teflon, Viton and 6038C carbon, they
- Pump Type: Drum Pumps
-
Supplier: U.S. Plastic Corporation
Description: contact with the operator. The calibrated bottle is specifically designed to fit the Ezi-action Drum Pump. Provides totally closed delivery of a chemical from a drum or container. The bayonet Twist-on Spout provides secure fit of the Ezi-action Safety Measure to the Ezi-action
- Pump Type: Drum Pumps
-
Supplier: U.S. Plastic Corporation
Description: Designed for use with Sodium Hypochlorite (bleach, chlorine) in concentrations up to 20%, and other compatible chemicals. Features a specialized High-Density Polyethylene construction with PTFE vanes, Viton shaft seal and Hastelloy spring. Includes guidelines for pumping Sodium Hypochlorite.
- Pump Type: Drum Pumps
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: electrical resistance wire web and its protective metallic grid (which acts as an electrical ground) are carefully placed between the silicone layers. Bucan silicone drum heaters are resistant to most chemicals, fungus and moisture, and can be easily cleaned. The temperature is
-
Supplier: DRUM-MATES Inc.
Description: For transferring most types of chemicals and liquids These high efficiency pumps are constructed from the highest quality materials including C276 Hastelloy, 316 stainless steel, Teflon, Viton and 6038C carbon. They offer lower operating and maintenance costs. The pump drives will interchange
- Pump Type: Drum Pumps
-
Supplier: Xylem Applied Water Systems
Description: The new and improved 16450 Series motors replace all older style 16420 Series motors and are compatible with all Jabsco D100 size drum pump tubes. Jabsco D100 size pumps quickly and easily transfer and dispense liquids from drums and tanks. Jabsco drum pump tubes are available
- Maximum Discharge Flow: 26 GPM
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Xylem Applied Water Systems
Description: Designed to fit Xylem Jabsco drum pump tubes. Do not use where flammable vapors are present. Always use a safety ground strap.
- Maximum Discharge Flow: 24 GPM
- Maximum Discharge Pressure: 80 psi
- Horsepower: 0.36 HP
- Pump Housing Material: Cast Iron
-
Supplier: Hebeler LLC.
Description: and pharmaceutical industries Laboratory testing, engineering design, manufacturing, and assembly are included Standard cooling flaker drum sizes range from 15.2 cm diameter x 20.3 cm long to 2.0 m diameter x 5.0 m long (6" x 8" to 78" x 198") Special applications include single drum,
- Applications / Materials Handled: Chemicals / Fertilizers, Foods / Grains, Pharmaceutical
- Secondary Capability: Cooling / Freezing
- Equipment Type: Roller / Flaker - Dryer, Rotary Dryer (Internal Drum)
-
Supplier: OMEGA Engineering, Inc.
Description: area. OMEGALUX® SEPDH drum heaters are compatible with most chemical fluids and oils used in field service. Unlike many other drum heaters, the SEPDH has a thin-line design that lets it fit between the drum and the cradle.
- AC Voltage Required: 120 to 240 volts
- kWatts: 1 to 1.3 kW
- Watt Density: 2.5 W/in²
- Heating Capacity: 1 to 1.3 kW
-
Supplier: U.S. Plastic Corporation
Description: The speed and convenience of a rotary pump with the chemical resistance of stainless steel and PTFE. It offers a 304 SS curved discharge spout with a 3/4 UNF outlet and a 1-1/2 x 2 Bung adapter. The 40 long intake tube has a 3 piece tube design and is made of 304 SS. Pump body material is
- Pump Type: Drum Pumps
-
Supplier: Savino Barbera Srl
Description: Single-stage vertical centrifugal pumps with twin impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and
- Maximum Discharge Flow: 13.2 to 15.84 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps, Drum Pumps
- Pump Housing Material: Plastic, Stainless Steel
-
Supplier: Finish Thompson, Inc.
Description: accommodate drums with smaller bung openings. Typical applications include: Municipal water treatment facilities, swimming pool supply houses, water parks, anywhere that bleach is used in drums/barrels or containers. Features Sealed Unique lifting compressor design Handles corrosive
- Maximum Discharge Flow: 20 GPM
- Discharge Size: 1 inch
- Pump Type: Drum Pumps
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL concentrate ESD / anti-static cleaning chemical is another quality product from ACL. Use caution when purchasing products in this category as some may be flammable. This particular ESD / anti-static cleaning chemical is not flammable.
-
Supplier: Hebeler LLC.
Description: support skids are available for double drum dryers Features Equipped with two (2) accurately fabricated, steam-heated drums that rotate downward toward the nip or pinch of the rolls. Drums may be manufactured from steel, cast iron or stainless steel Wet feed is introduced to nip
- Applications / Materials Handled: Chemicals / Fertilizers, Foods / Grains, Pastes, Pharmaceutical, Solutions / Liquids
- Heat Source: Indirect / Contact / Conduction, Steam
- Features: Other
- Equipment Type: Rotary Dryer (Internal Drum)
-
Supplier: Finish Thompson, Inc.
Description: Medium Viscosity The TM Series Drum Mixer is a 4-blade, turbine drum mixer ideal for mild corrosives, solvents, or flammables of light to medium viscosity. Features Sealed Turbine mixing and blending Non-aerating, non-vortexing circulation Loosens and suspends bottom sediments Handles
- Pump Type: Drum Pumps
-
Supplier: Finish Thompson, Inc.
Description: Designed to work with PF Series pump tubes, FTI’s line of flow meters allow customer’s to dispense precise volumes of fluids from drums, barrel, totes and other containers. How do FTI flow meters work? As liquid flows through the body of the flow meter, it rotates a paddlewheel sensor that
- Pump Type: Drum Pumps
-
Supplier: Finish Thompson, Inc.
Description: Most Versatile - High Flow The PF Series are high performance, sealless drum/barrel pumps designed for container-to-container transfer of acids, corrosives, and chemicals. It is excellent for DEF or diesel exhaust fluid transfer (PFM Series). The PFP and PFV are patent pendng. Features
- Maximum Discharge Flow: 40 GPM
- Discharge Size: 1 inch
- Pump Type: Drum Pumps
-
Supplier: Image Supply, Inc.
Description: O-ring for better seal. Adapts to both 3/4" and 2" National Pipe Thread. Polypropylene and polyethylene construction for chemical resistance. Pumps 8 oz., or 2, 4, or 6 oz. Restriction clips included. Blue. 11" H x 2" D. 12 per case. Special pail adapter included, fits 5 or 6 gallon pails
- Pump Type: Drum Pumps
-
Supplier: Serfilco, Ltd.
Description: Performance: 25 gpm Features • Accuracy - within 0.5%. Meter employs "Teach In" calibration or preset "K factors" for various specific gravities. No more estimating or using floor scales to properly measure corrosive chemicals. • Safety - operator does not come in contact with corrosive
- Pump Type: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: Buna-N for compatibility with most chemicals and liquids. They are easy to dismantle for low cost maintenance. Interchangeable with all DRUM-MATES pump drive types, the pump tubes can reduce pump drive costs and increase application versatility.
- Pump Type: Drum Pumps
-
Supplier: Linde North America, Inc.
Description: Drum tanks are an intermediate sized supply package that commonly provide between 400kg and 1500kg of product contents. Also known as ton tanks, drum tank size and capacity depends on exact drum specification and product density. Drum tanks are a commonly used supply
- Type: Gas Cylinder
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL ready-to-use ESD / anti-static cleaning chemical is another quality product from ACL.
-
Supplier: DRUM-MATES Inc.
Description: Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 9 Gpm, includes 2" Npt bung adapter. Wt. 8 lbs. Ideal for most organic acids, plating solutions, alcohols, detergents and other inorganic chemicals Designed to fit, 15, 30, 55 gallon
- Pump Type: Drum Pumps, Hand / Foot Pumps
-
Supplier: David Round
Description: Ruger Stainless Steel Drum Dumpers are carefully designed to provide a wide range of options. Experience quick, easy, precise, safe drum dumping in food processing, pharmaceutical, chemical and clean-room facilities with the Ruger Stainless Steel Drum Dumpers.
- Capacity: 2,000 lbs
- Width: 32.5 inch
- Type: Drum Lift
- Actuation: Hand
-
Supplier: New Pig Corporation
Description: for containment of food and cosmetic products (must be cleaned prior to use) Meets UN certifications for shipping liquids by land, sea or rail 360° top drum chime makes drums easy to move with drum lifter or other drum handling device
- Volume Capacity: 55 gallons
- Height: 34.75 inch
- Width / Diameter: 23.25 inch
- Container Type: Drum / Barrel / Keg
Find Suppliers by Category Top
Featured Products Top
-
Tempco offers a variety heaters that can be used to speed the flow of solid and semi-solid materials within a drum including Blanket Drum Heaters, Drum Immersion Heaters, Heated Drum Dolly, Metal Jacketed Drum Heaters and Silicone Rubber Drum Heaters. (read more)
Browse Drum Heaters Datasheets for Tempco Electric Heater Corporation -
production size units. The Mk IX rotary drum coater has a design that is ideal for: controlled release fertilizers, polymer coated fertilizers, biological growth (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
Constructed of vulcanized silicone rubber, Tempco’s Drum Heaters are built tough, long lasting, and resistant to chemicals saving you time in heating viscous fluids to pourable temperatures! Get your order in today by contacting sales or learn (read more)
Browse Electric Heaters Datasheets for Tempco Electric Heater Corporation -
Hannay Reels Chemical series is designed for chemical distribution/delivery for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid, bleach, chlorine, pesticides, fertilizers and more. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Shenzhen Jewellok Technology Co., Ltd. provides advanced ultra-high purity (UHP) chemical handling solutions, including chemical delivery module (CDM) and chemical delivery system (CDS). Jewellok’s CDS and CDM automate high-purity chemical handling. Use the CDS for bulk transport from (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Blending and Coating Agricultural Chemicals in the Rollo-Mixer® Batch Mixer Uniform distribution of low AIs (Active Ingredients) is critical in this industry. The Rollo-Mixer® Batch Mixer is involved (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Agricultural Chemical Samples made with Rollo-Mixers® Rollo-Mixers make top brand agricultural chemicals we use every day. Many of the samples you will see are carriers, which have to be (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Blending and Coating Agricultural Chemicals in the Rollo-Mixer® Batch Mixer Uniform distribution of low AIs (Active Ingredients) is critical in this industry. The Rollo-Mixer® Batch Mixer is involved (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
Blending and Coating Agricultural Chemicals in the Rollo-Mixer® Batch Mixer Uniform distribution of low AIs (Active Ingredients) is critical in this industry. The Rollo-Mixer® Batch (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
Blending and Coating Agricultural Chemicals in the Rollo-Mixer® Batch Mixer Uniform distribution of low AIs (Active Ingredients) is critical in this industry. The Rollo-Mixer® Batch (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp.
Conduct Research Top
-
Storing Chemical Drums
Storing chemical drums requires standard processes to ensure safety and avoid hazards. Most industrial plants store chemical drums to contain a range of different chemicals used in production processes. Chemicals are essential to the success in most businesses, whether they are used
-
GHS SOS! The Label Maker's Chemical Drum Compliance Survival Guide
Chemical drum labels are changing - are you?
-
Steel Drums 101
Many plants use steel drums in their processes. The way they are used is as varied as the thousands of types of manufacturing plants they are found in. Some of the most common uses are bulk storage/transport of chemicals and waste collection (liquid or solid). The liquids and chemicals they come
-
Steel Drums 101: Which Steel Drum Should I use?
Many plants use steel drums in their processes. The way they are used is as varied as the thousands of types of manufacturing plants they are found in. Some of the most common uses are bulk storage/transport of chemicals and waste collection (liquid or solid). The liquids and chemicals they come
-
Bulk Bag & Drum Discharging System (.pdf)
A leading chemical manufacturer contacted Material Transfer, looking for a solution to unload four different types of pharmaceutical powders from both bulk bags and drums, into one common outlet. The materials were as small as 20 microns in diameter and often caked, smeared, bridged, and packed
-
Rotating Drum/Bulk Bag Filler Plays Role in Quality of Surfactant Packaging at BASF
A chemicals producer upgraded the packaging of surfactants by adding a purpose-built room with a rotating drum and bulk bag filler that automates the process and yields greater product output and quality control.
-
How Flexicon Flexible Screw Conveyors Help Batch, Blend and Feed Powdered Chemical Blends to packaging lines
Floralife Inc. makes flower foods, pretreatments, and other chemicals used on cut flowers. The chemicals are packaged in bags ranging from 6 to 50 pounds as well as in 100-pound fiber drums, and are sold to floral wholesalers.
-
What You Need to Know About RCRA
Chemical spill catastrophes make headline news, but there are thousands of smaller spills from drums, IBC totes, tanks, hoses and all sorts of machinery that result in violations and "smaller," five-figure fines. These get piled on facilities every year as EPA auditors look for mismanaged hazardous
More Information Top
-
Construction of Bulk Handling Facilities for Production Chemicals in S&EK, WK and NK Areas
This paper outlines the facilities and associated support systems for bulk handling of the chemicals, eliminating use of the conventional chemical drums (55 USG standard drums).
-
Management considerations in choosing a chemical supply system
If any problem occurred in the lorry or storage tank, the system can temporaly operation by chemical drum supplied.
-
Emergency Response Management of Offshore Oil Spills: Guidelines for Emergency Responders
Figure 6.13 illustrates the key features of a chemical drum , and the following are some common sense safety precautions that should be impressed on workers: • Do not stand on or work from a drum.
-
Tiger Team assessment of the Lawrence Berkeley Laboratory, Washington, DC
The housekeeping activities which preceded the Tiger Team Assessment resulted In removal of many chemical drums from inadequate storage areas.
-
Cooling Water Treatment: Principles and Practice
This may include functions such as the disposal of empty chemical drums , chemical tank fill- up, or equipment hookups.
-
Environmental Survey preliminary report
stand; one unlabeled, unknown full chemical drum ; and four empty herbicide drums, .
-
Hazardous waste site assessment: Inactive landfill, Site 300, Lawrence Livermore National Laboratory
The log book describes the wastes with such phrases as "drums of dry waste chemicals," "red chemical drum ," and "capacitors" .
-
Geo-engineering problems at Llwyneinion hazardous waste site near Rhosllanerchrugog, North Wales
Numerous chemical drums were also dumped in the sludge.
Indicates content that may require registration and/or purchase.