Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gems Sensors & Controls
Description: against loss of fluid flow in hydraulic systems, assuring proper coolant flow in semiconductor processing equipment, monitoring high pressure lubrication systems, and ensuring proper air flow in water/waste systems. The FS-926 Series, designed for liquids or gases, features a
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.1 to 1.5 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Suttner America Company
Description: Reed switch encased in protective vacuum sealed glass tube eliminating exposure to corrosive cleaning chemicals.. Mounts further downstream in pumping system than traditional vacuum switches, thereby minimizing potential leak points that can cause vacuum switches to close.. Easy
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 1 to 8 GPM
- Operating Pressure: 3,600 psi
-
Description: When the Flow Alarm detects high or low liquid flow, it raises the alarm with a loud beeper and flashing LED. Flow Alarm detect low flow When power is supplied to your pump, the flow alarm allows a short time delay for flow to be detected, after which the
- Process Media Type: Liquid
- Electrical Output: Switch
-
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and decreasing
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
-
Supplier: Gems Sensors & Controls
Description: viscosities are blended; or for use in lubrication systems where oil flow monitoring is critical at start-ups. Switch compensates for viscosity changes automatically. Each unit is factory preset, using 300 SSU oil, for actuation at specified flow rates. Applications: Electronic
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.1 to 1 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: Liquids - Infinite Adjustment between 0.5 GPM and 20.0 GPM; Air/Gases - See chart Port Size: 1/2" NPT Primary Construction Material: Brass or Stainless Steel Setting Type: Adjustable These externally adjustable switches are ideal for protecting machine tools from
- Pipe Diameter: 0.5 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.5 to 20 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Sensirion
Description: current flow rate is above or below the specified flow switch threshold. At flow rates above the threshold, air bubbles can be identified by generating a low (0V) output. The measurement principle of the LG01 liquid flow switch allows detecting the current state of fluid
- Liquid Volumetric Flow Rate: 0.0132 to 0.05808 GPM
- Operating Temperature: 50 to 122 F
- Mounting: In-line
- Features: Liquid, True Mass Flow Meter
-
Supplier: Gems Sensors & Controls
Description: Low Pressure Drop Design Flow Rate Settings: 0.25 GPM to 2.00 GPM Port Size: 3/8" NPT Male and 1/4" Quick Disconnect (QDC) Male Primary Construction Material: Polypropylene Setting Type: Fixed This rugged inline flow switch offers the same superior performance and resistance to
- Pipe Diameter: 0.25 to 2.75 inch
- Media Temperature Range: 0 to 212 F
- Liquid Volumetric Flow Rate: 0.07 to 2 GPM
- Operating Pressure: 50 to 125 psi
-
Supplier: Clark Solutions
Description: The model DS15 flow meters work according to the proven variable area principle. The float is moved upward in a tapered tube by the flowing medium and its upper edge indicates the flow rate by means of a scale affixed on to the measuring tube. By using a float with an integrated
- Gas Volumetric Flow Rate: 0.00235404896421846 to 4.70809792843691 SCFM
- Operating Temperature: 32 to 131 F
- Operating Pressure: 145.0377 psi
- Media Temperature: 140 F
-
Supplier: Traceable® Products
Description: draws so little power it will run for five months on a car battery. Accessory Chemical-Resistant Check Valves Tubing barbed check valves are constructed of chemical-resistant Kynar® body and Viton® valve for an inert high purity smooth and clear flow path. Use with acids, bases,
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: Malema Sensors
Description: The M-701 offers low cost flow monitoring with a variety of switch actuation points and low pressure drop. M-701 is designed for ease of maintanance, as the bonnet and shuttle can be removed, leaving the housing and pipe work connections intact. All wetted parts are polypropylene or stainless
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 60 to 212 F
- Operating Temperature: 60 to 212 F
- Operating Pressure: 40 to 100 psi
-
Supplier: U.S. Plastic Corporation
Description: (nominal 3/16 inches). 115 VAC UL-rated wall power supply. Size is 8 x 4-3/4 x 4-1/2 inches (20.3 x 12 x 11.5 cm). Weight is 1 pound (454 grams). Designed specifically for pulseless fluid transfer at variable flow rates. Pumps from 120 milliliters to 2.2 liters (4.2 ounces to 0.6 gallons) per
-
Supplier: Cole-Parmer
Description: Mini Low-Flow Switches are configured to open the SPST contact when flow goes beyond the set point or stops. Typical applications include gas/liquid sampling; chemical injection; pollution control monitoring; atmospheric furnaces; and process systems. | Choose from a
- Operating Temperature: 220 F
- Process Media Type: Gas
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: Mini Low-Flow Switches are configured to open the SPST contact when flow goes beyond the set point or stops. Typical applications include gas/liquid sampling; chemical injection; pollution control monitoring; atmospheric furnaces; and process systems. | Choose from a
- Operating Temperature: 220 F
- Process Media Type: Gas
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Western Analytical Products
Description: " Three Flow Configurations to Choose From Biocompatible Flow Paths With three versions to choose from, Upchurch Scientific® Switching Valves offer several flow distribution options. Each valve has a low swept volume, can withstand pressures to 500 psi (34 bar) and is chemically
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: " Three Flow Configurations to Choose From Biocompatible Flow Paths With three versions to choose from, Upchurch Scientific® Switching Valves offer several flow distribution options. Each valve has a low swept volume, can withstand pressures to 500 psi (34 bar) and is chemically
- Valve Type: Injection Valves
-
Supplier: Cole-Parmer
Description: These normally open switches have 3/4" NPT(F) ports for a quick connection to threaded plastic piping. Polypropylene and stainless steel wetted parts offer excellent chemical resistance. The materials are also NSF approved and FDA compliant; approved for potable water treatment
- Operating Temperature: 212 F
- Operating Pressure: 100 psi
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: These normally open switches have 3/4" NPT(F) ports for a quick connection to threaded plastic piping. Polypropylene and stainless steel wetted parts offer excellent chemical resistance. The materials are also NSF approved and FDA compliant; approved for potable water treatment
- Operating Temperature: 212 F
- Operating Pressure: 100 psi
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Western Analytical Products
Description: " Three Flow Configurations to Choose From Biocompatible Flow Paths With three versions to choose from, Upchurch Scientific® Switching Valves offer several flow distribution options. Each valve has a low swept volume, can withstand pressures to 500 psi (34 bar) and is chemically
- Valve Type: Injection Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: delivery systemsFunctions:Liquid chemical filtrationLiquid chemical samplingLiquid chemical circulationLiquid chemical deliveryApplications:Semiconductor manufacturingPhotovoltaic and solar energy productionLiquid crystal panel processingOptical fiber productionOther
-
Supplier: Invotec Solutions Ltd.
Description: The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer
- Liquid Volumetric Flow Rate: 0 to 7.92 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -32 to 180 F
- Liquid Volumetric Flow Rate Range: 0 to 7.92 GPM
-
Supplier: Panametrics
Description: display Velocity, volumetric and energy flow rates Totalized flow and trend data Applications: The DF868 liquid flowmeter is a complete ultrasonic flow metering system for measurement of: Water and wastewater Hot / chilled water Water / glycol solutions Refined hydrocarbons
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 1,112 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: Panametrics
Description: ratio Non-obstructive flow measurement Tolerance to dirty streams Low maintenance Suitable for high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow GS868 steam ultrasonic flowmeter is a complete ultrasonic flow metering system that measures
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Flow Rates From 0.02 to 12 GPM PTFE or Brass Bodies Frequency Output Standard Optional Digital Display, Transmitters, Totalizer & Batch Controllers No Straight Run Requirements Can Be Mounted in Any Orientation Compact, Economical Design The DFT compact series of paddle
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.02 to 12 GPM
- Operating Pressure: 70 to 230 psi
- Media Temperature: 176 F
-
Supplier: Bronkhorst USA
Description: How to overcome the disadvantages of using weighing scales? How to shorten production time whilst improving the quality of the final product? The integration of (mini) CORI-FLOW™ instruments in your production line offers unprecedented improvement to process efficiency. CORI-FILL™ technology
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW500 offers low cost flow monitoring with a variety of switch actuation points and low pressure drop. All wetted parts are polypropylene or stainless steel, making this switch ideal for a wide range of chemical and temperature requirements. The FSW500 is ideal for equipment
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.25 to 5 GPM
- Operating Pressure: 50 to 100 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Compact Size Seven Material Combinations Frequency, 4-20 mA Transmitters or Compact Electronics Flow Ranges 0.05-0.2 GPM to 0.66-13.2 GPM Operating Pressures to 580 PSIG The KOBOLD DRH series paddle flow sensor offers the variety of seven material combinations,
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.05 to 13.2 GPM
- Operating Pressure: 580 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system
- Body Material: Stainless Steel
-
Supplier: Sensirion
Description: measures highly dynamic dispensing processes quickly and reliably. The flow channel inside the liquid flow meter is completely straight, open and has no moving parts. Inert, wetted materials (904L high-performance stainless steel, PEEK, and PTFE) provide outstanding chemical
- Liquid Volumetric Flow Rate: 0 to 0.01056 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 41 to 122 F
- Mounting: In-line
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Economically Priced Perfect OEM Flow Sensor Five Material Combinations Flow Ranges 0.15-3 GPM to 3-37 GPM Frequency, 4-20 mA Transmitters or Compact Electronics All Plastic Versions Available The KOBOLD series DRG has the winning combination of compact size, low cost
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.15 to 37 GPM
- Operating Pressure: 580 psi
- Electrical Output: Analog Current, Frequency
-
Supplier: Clark Solutions
Description: Model DOZ01 flow sensors are used wherever the flow of liquids having different viscosities must be reliably and economically measured, such as in the following cases: Central lubrication systems Transformer oils Aggressive/caustic liquids in the chemical industry The model
- Pipe Diameter: 0.25 inch
- Media Temperature Range: 32 to 176 F
- Liquid Volumetric Flow Rate: 0.0333333333333333 to 0.35 GPM
- Operating Pressure: 145.0377 to 290.0754 psi
Find Suppliers by Category Top
Featured Products Top
-
*Ethernet communication module *Weight Scale *Excess Flow Switch *Smoke Sensor Switch (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Model VNS is the electromagnetic flow sensor that is compact and does not require any straight pipe length so that it can be easily built in the machines and systems. Chemical solutions including sodium hypochlorite, caustic soda, etc., can be measured. Due to its excellent small flow (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
five process variables (mass flow, volumetric flow, temperature, pressure, and density). It relies on true physical calculations from advanced 3D polynomial data tables to deliver the flow data you rely on. These diagnostics make switching gases faster and easier, with absolutely no loss in accuracy (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
delivery, inkjet printing, gas detection systems, reagent delivery and other OEM flow switching applications requiring moderate chemical resistance. Product Data Sheet (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
delivery and other OEM flow switching applications requiring moderate chemical resistance. The valve's wetted materials include Chrome Core 18â Alloy armature and plunger stop for superior corrosion resistance, epoxy, 316 CRES spring, PBT housing, PFE/FFKM elastomer seal and PPA plunger (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
3.7 μL, and a total internal volume of just 11 µL. Xover’s innovative design combines the flow path of a pinch valve with the versatile, maintenance-free performance of a chemically inert isolation valve. Xover is ideal for critical applications in flow cytometry, gene sequencing, in vitro diagnostics, urinalysis, and hematology instruments. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Application Include: Agricultural and Food Processing, Alternative Energy and Fuel Production, Bulk Product Movement, Chemical (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
*UV/IR Flame Detector *Cylinder heating *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch *Smoke Sensor Switch (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
BA Available in standard height or tall version UVTect® microprocessor controller ISO 5 vertical laminar flow air Seamless plastic design -no joints or gaps in construction UV shelf with built-in pipettor holder Lab event timer Digital UV (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
intelligence Integrated NHV measurement Reliable across all flow conditions Built in CFD correction Whether you’re upgrading an existing flare measurement system or specifying instrumentation for a new project, the XGF1100 offers a (read more)
Browse Flow Controllers Datasheets for Panametrics
Conduct Research Top
-
Flow Switches for Oil/Gas Refinery Water Treatment
, etc., that can be used in refinery wastewater treatment. They all, however, have one thing in common: liquid flow switches are necessary to monitor and control the flow of water and chemical additives throughout the wastewater treatment system. Flow switches are used at multiple points in water
-
Yuanben's Flow and Level Switches are Ideal for Water Treatment
Yuanben 's Flow and Level Switches are ideal for water treatment and all of the resins used are NSF listed for drinking water Applications. The most common use is for chlorinating or conditioning drinking water from a well or a storage tank. A Flow Switch is used to detect the water flow, usually
-
Agricultural Chemical Blending Case Study
A multi-national manufacturer of Agriculture Chemicals producing insecticides, herbicides, fertilizers & fungicides has used Macnaught Oval Gear Flow Technology in a number of their Global production facilities. Previously used meter technologies caused pain as the customer constantly needed
-
Macnaught Flow Meters
MX25 series flow meter (1.6-42 GPM) with anodized aluminum body, PPS rotors, and Viton seal sent initially for validation. Equipped with standard pulse cap (Reed Switch/Hall Effect) and supplied with remote PR display. A leading manufacturer of Agriculture Chem Stations was looking for improved
-
Product Showcase and Marketplace
The FLOW-SMASHER Crusher is a heavy-duty, high-torque, high-capacity crushing machine designed to reduce large chunks of friable materials to a consistent, free-flowing size , preventing line blockages and making downstream operations more efficient The FLOW-SMASHER is available in most materials
More Information Top
-
The diversification of proto-cells driven by membrane permselectivity
One of them is the correlation between chemical switching and flow .
-
OSA | Coupled simulation of chemical lasers based on intracavity partially coherent light model and 3D CFD model
M. Suzuki, H. Matsueda, and W. Masuda, âNumerical simulation of Q- switched supersonic flow chemical oxygen-iodine laser by solving time-dependent paraxial wave equation,â JSME Int. J. Ser.
-
History of COIL development in Japan: 1982-2002
W. Masuda, M. Hishida, K. Kominato, “Characteristics of Radiation from a Q- Switched Supersonic Flow Chemical Oxygen-Iodine Laser”, JSME Int. J. Ser B (Jpn Soc Mech. Eng.) 43(1), pp. 36-45, 2000.
-
Time--Splitting Schemes and Measure Source Terms for a Quasilinear
Relaxing System
for reactive chemical flows consists in switching the order in which the reaction and projection steps appear inside the Dirac masses, as we shall see in §3.2, §3.3.
-
AIAA Journal > Navier-Stokes solutions for chemical laser flows
A comparison is made between cold flows ( chemical kinetics switched off) and hot flows (with fully coupled chemical kinetics).
-
States > New Hampshire > State > Regulations > Department of Environmental Services > Drinking Water Programs > Env-Dw 400 - Public Water System Classification...
(2) Flow switch interrupt of chemical feed equipment when there is no production flow; and .
-
States > New Hampshire > State > Proposed Regulations > 2005 Documents > July 22, 2005 > [2005 NH Proposed nh-20050722-0057-0005437] Env-Ws 372 - Design Standa...
(2) Flow switch interrupt of chemical feed equipment when there is no production flow; and .
-
New products
Type R6000 valves, useful in liquid chromatography and chemical flow stream analysesfor stream switching and sampling, reagent selection, and fraction collection, are now available from Laboratory Data Control, a Division of Milton Roy Company.
-
The Automotive Body
…quantity of water in the reservoir A is reacting with granular calcium carbide, in room B, producing a quantity of acetylene; the gas pressure, built up by the faucet M, could stop water flow and chemical reaction, switching off light in a…
-
Multiscale noise tuning stochastic resonance enhances weak signal detection in a circuitry system
[20] Xie Y, Wang Y and Mastrangelo C H 2008 Frequency mixing and synchronous demodulation of dynamic chemical signals with switched - flow microfluidic chips 3rd IEEE Int. Conf. on Nano/Micro Engineered and Molecular Systems . pp 427–31 [21] Noe R and Pfau T…
Indicates content that may require registration and/or purchase.