Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BARTEC
Description: sample recovery system allows natural flow at ATM pressure to drain from the analyzer and the fast loop of the sample conditioning system outlets into the atmospheric recovery tank. The sample is returned to the process using a pump. The Sample recovery
-
Supplier: GENERON
Description: FCC overhead gas Gas-to-liquid fuel production H2 PSA purge gas H2:CO ratio adjustment in syngas Hydro-cracker purge Methanol production SYSTEM PERFORMANCE Feed gas pressures up to 1,000 psig (69 barg) 90%-99% Hydrogen Recovery Purities to 99.9% 99.9%-99.999+% with PSA technology Flow
-
Supplier: Cleaver-Brooks
Description: boiler efficiency. The blowdown heat recovery systems will usually result in a payback in a few short months from fuel savings alone. Features: Recovers 90% of heat normally lost Automatically controls surface blowdown flow to maintain desired concentration of dissolved solids within
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
-
Supplier: KADANT
Description: Automatic upset recovery No external power for screen rotation Patented filter media cleaning system Optional intermittent cleaning shower Replace filter media in minutes Benefits Recovery of water, heat, chemical, and fiber No electric power or shower water required for
- Strainer Type: Basket (or Simplex Basket)
- Applications: General Purpose, Water
- Media: Liquid
- Strainer Style: Strainer Assembly
-
Supplier: Marposs Corp
Description: limited and therefore helium is expensive. Marposs’ HeSAVER makes the production cost of leak testers absolutely negligible compared to BoP without trace gas recovery. Save costs even with high quality production control A high efficiency helium recovery system connected to the
-
Supplier: Kontek Ecology Systems Inc.
Description: recovery systems can be incorporated and controlled from the ReKon systems main control panel Industrial Applications Include: Metal recovery and water reuse for circuit board manufacturing operations Water recovery for pre-paint phosphate conversion coatings Water
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) In
- Body Material: Stainless Steel
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: nozzles are provided to achieve full and complete coverage. The Dry Chemical Systems operate from a rechargeable battery to eliminate battery change out and to provide constant and reliable service. The battery is charged by a built- in charger with special circuity for fast
-
Supplier: Spirax-Sarco
Description: Spirax FREME (Flash Recovery Energy Management Equipment) is an innovative heat recovery system that delivers major energy savings by recovering waste heat from a condensate return system and using it to pre-heat boiler feedwater. Heat and water previously lost can be
- System: Heat Energy Recovery
- Application: Industrial
-
Supplier: VACUUBRAND, Inc.
Description: The popular PC 3001 VARIO chemistry pumping unit provides vacuum control by precise and continuous adaptation of the diaphragm pump's motor speed. The system not only detects the first boiling point, but also is able to follow an entire boiling point curve in a complex mixture of solvents.
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.9996 CFM
- Motor Power: 0.214435261584451 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: VACUUBRAND, Inc.
Description: The PC101 NT chemistry pumping unit has a wide range of applications, including evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators and vacuum drying ovens. The manual flow control valve
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: VACUUBRAND, Inc.
Description: The PC 201 NT chemistry pumping unit has a wide range of applications, such as evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators, vacuum concentrators and vacuum drying ovens with high
- Ultimate Operating Vacuum: 1.12542573670961 torr
- Pumping Speed: 1.9992 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: VACUUBRAND, Inc.
Description: is outstandingly efficient and compact. It provides near-100-percent recovery of solvents, for economical recycling and environmental protection. Vacuum to 7 mbar, whisper-quiet pumping and long service intervals.
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: Pentair Oil & Gas Separations
Description: performance while eliminating the need for expensive excess processing, chemical additives, and storage tank capacity. With hydrocarbon recovery efficiencies of 99.98%, HRT produces a sellable product, balancing or even outweighing operating costs and capital investment. HRT's robust
- Features: All Sedimentation Equipment
-
Supplier: Eco-Tec, Inc.
Description: lead to poor rinsing and plating problems. When proper techniques are used, quality can actually improve while you save money. Eco-Tec Chromic Acid Recovery Systems: Recycle high purity water for quality, stain-free rinsing Recover purified chromic acid that’s ready to use Benefits:
- Process / Technology: Electroplating
-
Description: and system designs to minimize impact, and by outlining procedures for faster recovery of electrical systems after a natural disaster.
-
Supplier: AMPP Resources
Description: in this document are applicable to mild steel. They need to be modified for systems that contain copper-based alloys, stainless steel, other metals, and other materials of construction. Low pH excursions are perhaps the most devastating of all cooling water system upsets. The
-
Supplier: GENERON
Description: first needs to be treated. GENERON® membrane systems are used to reduce the CO2 and improve the heating value of the gas. The systems also reduce the H2S and H2O content. The customized biogas membrane systems (which can also include the feed compressor) are manufactured in our
-
Supplier: NACE International
Description: in this document are applicable to mild steel. They need to be modified for systems that contain copper-based alloys, stainless steel, other metals, and other materials of construction. Low pH excursions are perhaps the most devastating of all cooling water system upsets. The
-
Description: in this document are applicable to mild steel. They need to be modified for systems that contain copper-based alloys, stainless steel, other metals, and other materials of construction. Low pH excursions are perhaps the most devastating of all cooling water system upsets. The
-
Description: techniques and systems designs to minimize impact, and by outlining procedures for faster recovery of electrical systems after a natural disaster.
-
Supplier: AMPP Resources
Description: This standard recommended practice presents guidelines for preplanning for, recovering from, and repassivation after a low pH excursion in open recirculating water systems, no matter what the cause. The procedures presented in this standard in ro way preclude the use of other procedures but
-
Description: This standard recommended practice presents guidelines for preplanning for, recovering from, and repassivation after a low pH excursion in open recirculating water systems, no matter what the cause. The procedures presented in this standard in ro way preclude the use of other procedures but
-
Supplier: NACE International
Description: This standard recommended practice presents guidelines for preplanning for, recovering from, and repassivation after a low pH excursion in open recirculating water systems, no matter what the cause. The procedures presented in this standard in ro way preclude the use of other procedures but
-
Supplier: KNF Neuberger, Inc.
Description: Programmable 2-point vacuum control Inlet separator and outlet condensor for excellent solvent recovery Reliable and maintenance-free Chemically-resistant PTFE/FFPM flowpath Benefits Programmable 2-point vacuum control Inlet separator and outlet condensor for excellent solvent recovery
- Ultimate Operating Vacuum: 6.00227059578459 torr
- Pumping Speed: 1.20056497175141 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
- Lubrication Style: Dry / Oil-less
-
Supplier: GENERON
Description: applications and come with the added benefit of removing H2S and H2O as well. GENERON's CO2 removal membrane systems offer some of the highest hydrocarbon recoveries achievable (with membranes) due to our high (CO2 / CH4) selectivity membrane. The customized CO2 removal membrane
-
Supplier: Smith & Loveless, Inc.
Description: Smith & Loveless’s DI-SEP® Deionization Systems come in Separate-Bed and Mixed-Bed configurations. Applications include ultra-pure water, mining and boiler feed water, plus many more. It is a chemical/mechanical process utilized to remove dissolved constituents to enhance a process, to
-
Supplier: Fluid Equipment Development Company
Description: Award-winning multi-stage RO Reduce biofouling and scaling: up to 40% lower membrane beta and up 80% higher cross-flow Achieve SWRO recovery from 40% to 70% Validated by major membrane manufacturers including Hydranautics and LG Water Solutions OPTIMIZE FOR MEMBRANE PERFORMANCE Up to 30%
-
Description: Kinney® Engineered Dry Screw vacuum systems incorporate Kinney Dry Screw vacuum pumps into complete vacuum systems with vacuum boosters, custom controls and accessories to combine high pumping speed with deep vacuum levels. Flows range to 10000 CFM (17000 m³/h) with vacuum levels to 10
- Ultimate Operating Vacuum: 0.013 torr
- Pumping Speed: 1,600 to 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Supplier: Rogers Machinery Company, Inc.
Description: The Rogers Engineered Multistage Turbine Vacuum System is ideal for the following applications/industries: House vacuum systems Liquid slurry or dust containment (wet vac, arsenic and other) Vacuum conveying Municipal and industrial wastewater treatment / Aeration Petrochemical
-
Description: Kinney® Engineered Dry Screw vacuum systems incorporate Kinney Dry Screw vacuum pumps into complete vacuum systems with vacuum boosters, custom controls and accessories to combine high pumping speed with deep vacuum levels. Flows range to 10000 CFM (17000 m³/h) with vacuum levels to 10
- Ultimate Operating Vacuum: 0.013 torr
- Pumping Speed: 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Description: ACRP Liquid Ring Vacuum Systems are self-contained with recirculating liquid, liquid to air heat exchanger and instrumentation. ACRP Liquid Ring Vacuum Systems are fully assembled with all required system piping, and are fully tested prior to shipment. Flow ranges to 1000 CFM
- Ultimate Operating Vacuum: 29.5 torr
- Pumping Speed: 20 to 1,000 CFM
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems Specializes in Customized Thermal Fluid, Hot Oil & Thermal Liquid Heating Systems CUSTOM SOLUTIONS FOR ALL INDIRECT HEATING NEEDS Thermal fluid ("hot oil") heating systems are used in many industrial applications where efficiency and accurate temperature
- Industry Served: Alcohols / Organics, Chemicals, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Research and Development, Semiconductor Manufacturing, Solvent Recovery
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Installation / B.O.T. / Commissioning, Preventative Maintenance Plans, Training / Consulting
- Operation / Mounting: Floor / Field, Low Pressure / Vacuum, Production Plants, Skidded
- Components: Heat Exchangers, Heaters, Pumps, Tanks, Valves
-
Supplier: Mar Cor Purification
Description: Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water grade. The BioPure LSX system has been designed
- Maximum Liquid Flow: 2.5 to 20 GPM
- Application / Industry: Biopharmaceutical, Semiconductor Processing
- Configuration: System
- Features: Water
-
Supplier: Pentair Oil & Gas Separations
Description: eliminating the need for expensive excess processing, chemical additives, and storage tank capacity. With hydrocarbon recovery efficiencies of 99.98%, HRT® produces a sellable product, balancing or even outweighing operating costs and capital investment. Clients using HRT® on produced
Find Suppliers by Category Top
Featured Products Top
-
recover chemicals from black liquor, a byproduct of the pulping process, through combustion and subsequent chemical recovery processes. It provides a significant proportion of the energy required for the pulp and paper mill's operations, often producing up to two-thirds of the facility (read more)
Browse Thermal Imagers Datasheets for LAND -
other chemical pollutants. Based on the characteristics of the wastewater, the lamella clarifier system treatment process is employed to enable activated carbon recovery. This approach not only conserves water resources but also prevents (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Ducon High-Efficiency Cyclones are used for product recovery in the Oil Refinery and Petro Chemical Industries Applications (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
: Final product filtration Fine chemical purification Catalyst recovery systems Solvent filtration Cartridge systems support a wide range of filter media and micron ratings, allowing precise control over filtration performance (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Many chemical processes routinely release hazardous gases and vapors into an exhaust or waste gas system. To protect personnel, property, and the environment from unexpected dangers, these streams often need to be monitored continuously and kept well within safe levels. In the (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
maintenance interruptions. A 2.5-cubic-yard hopper supports high-volume material recovery with fewer disposal stops, while forklift portability makes the system easier to deploy where it is needed. Available in 30, 40 and 50 HP configurations, the PowerLift XL delivers heavy-duty performance for chemical processing and other challenging industrial environments. (read more)
Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums -
. These cooling systems are built directly into the protective housing of the borescope to maintain the equipment’s integrity and prevent overheating during extended use. The air-cooling option is ideal for applications where the equipment is exposed to moderate (read more)
Browse Thermal Imagers Datasheets for LAND -
Recently advances have been made in the control of steam pollution by using a fluid bed reactor system to recover the sulfite pulp waste black liquor. High Efficiency Dry Cyclones and Venturi Scrubbers are an integral part of this spent liquor recovery process in both Neutral Sulfite Semi -Chemical and Magnesia based pulp mills. (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
& Spring-Loaded Optional Features: Flame Arrester, Jacket, Dehumidification, Lining Applications Chemical Processing Vapor Recovery Systems Hazardous Media Pipelines Petrochemical Plants Industrial (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
• Petrochemical and chemical processing • Heat recovery and energy systems Compared with traditional shell-and-tube heat exchangers, plate and shell units offer higher heat transfer coefficients, lower fouling tendency, and reduced installation space. HEXNOVAS provides customized (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd
Conduct Research Top
-
Specialty Chemical
chemical storage. DanChem Technologies' requires accurate and reliable readings for its 200 to 15,000 gallon storage tanks for an application that could recover vapors from a dryer. The recovery system used in DanChem's process required an accurate, reliable level sensor to ensure that the product
-
The Importance of Online Analysis in Solvent Recovery
venting has occurred as a result of plant problems. With heavy pressures on chemical and pharmaceutical companies to get new products to market as quickly as possible and with high standards of quality, it is hardly surprising that solvent recovery and reuse is not always a priority during the plant
-
Maintaining Level in Specialty Chemicals
chemical storage. DanChem Technologies' requires accurate and reliable readings for its 200 to 15,000 gallon storage tanks for an application that could recover vapors from a dryer. The recovery system used in DanChem's process required an accurate, reliable level sensor to ensure that the product
-
Specialty Fluoroelastomers Protect Equipment Components in Oil and Gas Recovery
To extract as much product out of an oil or gas reservoir as possible, exploration and production companies use enhanced oil recovery (EOR) techniques to operate in high-pressure, high-temperature (HPHT) downhole conditions. These production methods typically utilize gas, steam or chemical
-
Using Centrifuges in Catalyst Recovery
Catalysts are chemical substances that speed up the rate of a reaction and without undergoing any change themselves. They can be recovered and recycled. This is important because catalysts like platinum, cobalt and manganese for instance are simply too valuable to be used just once. Additionally
-
New FFKMs Produce Seals That Withstand Chemicals, Fluids and Heat
Seals, gaskets, o-rings and packings take abuse when they are used in enhanced oil recovery techniques like gas injection. New FFKM resins produce components that can withstand these extreme temperatures, pressures and chemicals. These components last far longer, preventing leaks that result
-
Hydrocarbon Recovery System Relies on High Accuracy Mass Flow Meters
Loading and unloading of tankers at tanker terminals, refineries, and chemical plants releases large flows of hydrocarbon gas vapour that must be captured to protect the environment.
-
What is an Explosion-proof Electric Motor?
Preventive safety requires careful selection of equipment, particularly electric motors, in dangerous oil and gas recovery, chemical and petroleum refinery and mining environments.
More Information Top
-
Federal Register > Friday, January 12, 2001 > [66 FR 3180] National Emission Standards for Hazardous Air Pollutants for Chemical Recovery Combustion Sources at...
… or ‡soda pulp mill, each new or existing sulfite combustion unit located at a sulfite pulp mill, each new or existing semichemical combustion unit located at a stand-alone semichemical pulp mill, and each existing chemical recovery system located at a kraft …
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 63] National Emission Standards for Haza...
1) Each existing chemical recovery system (as defined in §63.861) located at a kraft or soda pulp mill.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Compliance > Sector Notebooks > [FDBKF2003110613073249187] Profile of the Pulp and P...
Finally, the chemicals used in kraft pulping are readilyrecovered within the process, making it very economical and reducing potential environmental releases (See Chemical Recovery Systems below).
-
Green Chemistry and Sustainability in Pulp and Paper Industry
In closed loop screen rooms, wastewater from the process is reused in other pulping operations and ultimately enters the mill’s chemical recov- ery system .
-
Federal Register > Wednesday, April 15, 1998 > [63 FR 18504] National Emission Standards for Hazardous Air Pollutants for Source Category: Pulp and Paper Produ...
The cost model tracked the impacts of increased pulping liquor recovery on the evaporators and chemical recovery system and determined the need for equipment upgrades resulting from the combined effect of BAT/PSES process changes and BMPs.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Effluent Guidelines and Standards > [40 CFR Part 430] The Pulp, Paper, and Paperboard Poin...
… paper using the unbleached kraft-neutral sulfite semi-chemical (cross recovery) process (Da); and pulp and paper at combined unbleached kraft and semi-chemical mills, wherein the spent semi-chemical cooking liquor is burned within the unbleached kraft chemical recovery system (Va).
-
Roundtable on the Industrial Ecology of Pulp and Paper
The barriersto the developmentof an afford- able and efficient chemical recovery system for nonwood mills are threefold.
-
CR4 - Thread: Chemical Recovery System
Chemical Recovery System .
Indicates content that may require registration and/or purchase.