Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: This kit includes 1 - 1"MPT x 1"MPT x 4" nipple, 2 - 2"MPT X 1"FPT reducing bushing, 3 - 1"MPT x 1" Hose Barb 90 elbow, 1 - 1"MPT X Hose Barb straight, 1 - 1"MPT x 1"MPT coupler, 2 - 1" ball valve, 1 - 1" chemical PVC tubing(5'), 2 - 1-1/4" S.S. hose clamp and 1 - manifold kit assembly.
- Type: Tote
-
Supplier: DRUM-MATES Inc.
Description: proof drum and tote/tank pumps require monitored electrical safety installation to NFPA (National Fire Protection Code) standards under Code #77.
- Pump Type: Drum Pumps
-
Supplier: Terra Universal, Inc.
Description: These carts are fabricated of tough, chemical-resistant, high-density polyethylene, an extremely resilient polyolefin that provides excellent chemical resistance across a wide range of substances (including most acids and bases).
- Length: 29.4 inch
- Width: 26 inch
- Features: Adjustable / Removable Shelves, Brake
- Cart / Truck Type: Container / Utility Cart
-
-
Supplier: DRUM-MATES Inc.
Description: For transferring most types of chemicals and liquids These high efficiency pumps are constructed from the highest quality materials including C276 Hastelloy, 316 stainless steel, Teflon, Viton and 6038C carbon. They offer lower operating and maintenance costs. The pump drives will interchange
- Pump Type: Drum Pumps
-
Supplier: BakerCorp
Description: Ideal Usage Acidic and caustic storage and transport for refineries, chemical facilities, and wastewater treatment plants. Benefit All wetted surfaces are made of stainless steel. Stackable and suited for storage of flammable materials. SPECIFICATIONS AND ADDITIONAL INFO 550 gallons
- Volume Capacity: 550 gallons
- Diameter / Width: 47.625 inch
- Height: 71 to 74.5 inch
- Pressure Rating: 9.5 psi
-
Supplier: BakerCorp
Description: Ideal Usage Acidic and caustic storage and transport for refineries, chemical facilities, and wastewater treatment plants. Benefit All wetted surfaces are made of stainless steel. Stackable and suited for storage of flammable materials. SPECIFICATIONS AND ADDITIONAL INFO 550 gallons
- Volume Capacity: 550 gallons
- Diameter / Width: 48 inch
- Height: 61.5 inch
- Pressure Rating: 9.5 psi
-
Supplier: DRUM-MATES Inc.
Description: For Metal, Plastic or Caged Totes The contents in your tote tanks (IBCs), such as chemicals, molasses, oil, etc. can be slow moving and uncooperative when you need it most, especially when winter strikes. Heat allows the contents to flow at a manageable rate. Our wrap-around
- Heater Type: Drum Heater, Flexible Heater
-
Supplier: BakerCorp
Description: Ideal Usage Acidic and caustic storage and transport for refineries, chemical facilities, and wastewater treatment plants. Benefit All wetted surfaces are made of stainless steel. Stackable and suited for storage of flammable materials. SPECIFICATIONS AND ADDITIONAL INFO 550 gallons
- Volume Capacity: 550 gallons
- Diameter / Width: 48 inch
- Height: 73 to 76.5 inch
- Pressure Rating: 9.5 psi
-
Supplier: DRUM-MATES Inc.
Description: Buna-N for compatibility with most chemicals and liquids. They are easy to dismantle for low cost maintenance. Interchangeable with all DRUM-MATES pump drive types, the pump tubes can reduce pump drive costs and increase application versatility.
- Pump Type: Drum Pumps
-
Supplier: New Pig Corporation
Description: Holds (1) IBC 62" x 62" x 26" Sump Capacity 360 gal. You can't buy a stronger pallet to store your totes in compliance. PIG is the toughest on the market. Strong enough for long-term storage of IBCs, this innovative design transfers weight to load bearing channels to maximize capacity
- Fork Tine Entry: 2 Way Entry
- Features: Other
-
Supplier: Cole-Parmer
Description: • Tote boxes contain leaks or spills; rounded interior edges allow easy cleaning • Maximize storage space — stack boxes when full and nest inside each other when empty Use these chemical resistant, high-density polyethylene (HDPE) tote boxes to carry or store chemicals
- Volume Capacity: 3 gallons
- Height: 5.88 inch
- Width / Diameter: 10 inch
- Type: Bin
-
Supplier: Cole-Parmer
Description: • Tote boxes contain leaks or spills; rounded interior edges allow easy cleaning • Maximize storage space — stack boxes when full and nest inside each other when empty Use these chemical resistant, high-density polyethylene (HDPE) tote boxes to carry or store chemicals
- Volume Capacity: 8 gallons
- Height: 9.88 inch
- Width / Diameter: 14.5 inch
- Type: Bin
-
Supplier: New Pig Corporation
Description: Holds (2) IBCs 61.625" x 124.6" x 22" Sump Capacity 535 gal. You can't buy a stronger pallet to store your totes in compliance. PIG is the toughest on the market. Strong enough for long-term storage of IBCs, this innovative design transfers weight to load bearing channels to maximize capacity
- Fork Tine Entry: 2 Way Entry
- Features: Other
-
Supplier: Cole-Parmer
Description: • Tote boxes contain leaks or spills; rounded interior edges allow easy cleaning • Maximize storage space — stack boxes when full and nest inside each other when empty Use these chemical resistant, high-density polyethylene (HDPE) tote boxes to carry or store chemicals
- Volume Capacity: 17 gallons
- Height: 12.88 inch
- Width / Diameter: 18.13 inch
- Type: Bin
-
Supplier: Cole-Parmer
Description: • Tote boxes contain leaks or spills; rounded interior edges allow easy cleaning • Maximize storage space — stack boxes when full and nest inside each other when empty Use these chemical resistant, high-density polyethylene (HDPE) tote boxes to carry or store chemicals
- Volume Capacity: 24 gallons
- Height: 14.88 inch
- Width / Diameter: 18.25 inch
- Type: Bin
-
Supplier: New Pig Corporation
Description: prevents contaminants from entering storm water Low-density polyethylene (LDPE) construction with UV inhibitors resists UV rays, rust, corrosion and most chemicals Durable rolling cover and swing-out doors on both sides provide easy access Roll top can be secured with a padlock (sold
-
Supplier: OMEGA Engineering, Inc.
Description: vulcanized fiberglass reinforced silicone rubber. They are resistant to mechanical damage and to attack from many chemical substances. The use of reinforced silicone rubber material as a base for the drum heater allows the design of extra flexible, very thin and efficient heaters. Each heater
- Maximum Operating (Sheath) Temperature: 450 F
- AC Voltage Required: 115 to 230 volts
- Maximum Operating Temperature: 450 F
- Features: 55 Gallon, Electric, Other, Wrap Around
-
Supplier: Custom-Pak, Inc.
Description: Returnable Packaging Blow molded returnable packaging works because the durability of the blow molded returnables keeps parts in perfect condition for dozens of trips even when moved between nations. Fold-up & knock-down designs save space and reduce logistics costs. Blow molded trays, totes
- Type: Bin, Tote
- Features: Collapsible, Packaging, Tray / Cup
- Material: Plastic
-
Supplier: C & C Lift Truck, Inc.
Description: than “budget-priced" totes. Smooth surfaces are easy to clean and are resistant to most solvents and chemicals. Available optional lids protect contents from dust and damage. Stackable with or without lids for shipping. When empty and without lids, totes nest for space saving
- Height: 13 inch
- Length: 19.5 inch
- Width / Diameter: 15.5 inch
- Type: Bin
-
Supplier: Benko Products, Inc.
Description: Environmental Products' steel Spill Containment Pallets provide an economical, responsible solution for storing from 1 to 8 chemical (55 gal) drums. Also perfect for up to 2 I.B.C. totes, our spill containment pallets safely confine spills to keep your facility clean, safe and
- Fork Tine Entry: 2 Way Entry
- Bottom Deck Configuration: 3 Stringer
- Size: 36" x 36"
- Custom Application: 55 Gallon Drum
-
Supplier: Hubbard-Hall Inc.
Description: Chemical Blending & Packaging Hubbard-Hall’s chemical blending and packaging arrangements allow our customers to leverage our purchasing power and manufacturing expertise to their advantage. Whether it is to minimize the handling of hazardous chemicals or simply allow your
- Processes: Blending / Mixing, Formulation
- Services Offered: Chemical Processing and Synthesis Services, Compounding, Formulation and Blending, Inspection and Analytical Testing, Process Optimization, Warehousing / Distribution
- Chemicals Processed: Inorganic Chemicals, Organic Chemicals, Polymers
- Form: Liquids, Powders
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Bin
-
Supplier: U.S. Plastic Corporation
Description: Made of polypropylene copolymer, lightweight, chemically resistant and attractive, yet are durable and inexpensive. They are waterproof and easily cleaned. Permanent, molded-in yellow color. Ideal for storing small packaged items, electrical parts, and plastic components
- Type: Bin
- Material: Plastic
-
Supplier: C & C Lift Truck, Inc.
Description: Stock Color: Black. Chemical and temperature resistant storage boxes. Super strong stacking and nesting boxes allow for efficient storage of an array of shop items. Unique molded design securely stacks boxes for item storage and conveniently nests away when empty. High density polyethylene
- Height: 9 inch
- Length: 24 inch
- Width / Diameter: 16 inch
- Type: Bin
-
Supplier: U.S. Plastic Corporation
Description: Our finest Jerrican, blow molded linear polyethylene with 52" gum rubber tubing 7/16" OD, 5/16" ID, attached with easy to use ramp clamp, for dispensing. Is lab quality, heavy duty, leakproof, and resistant to most chemicals. All have a 53B Screw Cap
- Type: Bin
-
Supplier: C & C Lift Truck, Inc.
Description: holding over 200 lbs., divider boxes use a stackable design to save space while still allowing full contact of flat bottom conveyor transport. Heavy duty structural plastic design will not rust, rot or splinter, plastic is also chemical resistant to most industrial chemicals and
- Height: 12.5 inch
- Length: 22.75 inch
- Width / Diameter: 17.25 inch
- Type: Bin
-
Supplier: Southland Equipment Service
Description: These bins are the industry standard for quality. Impervious to most chemicals. Tough, durable, high density shelf bins are the industry standard for quality. These tri-clear polypropylene bins feature a molded-in label holder, built-in rear hanglock with allows bins to tilt out for complete
- Height: 4 inch
- Length: 17.875 inch
- Width / Diameter: 4.125 inch
- Type: Bin
-
Supplier: Custom Made Boxes, Inc.
Description: shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals.
- Height: 4 inch
- Length: 11.625 inch
- Width / Diameter: 2.75 inch
- Type: Bin
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Levitated mixing technology: Ultra clean mixing operation Various tank sizes: High flexibility Sartorius | TC Tech offers a wide variety of holding reservoires to be used in conjunction with Sartorius | TC Tech Disposable Fluid Handling Bags: Cylindrical Drums, BioTote Container Series,- PolyTote
- Capacity: 3.531465726981547 cubic feet
- Operating System: Batch Operation
- Mixer Location: Bottom Entry
- Applications / Industry: Chemical Processing
-
Supplier: Custom Made Boxes, Inc.
Description: shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals.
- Height: 4 inch
- Length: 17.875 inch
- Width / Diameter: 4.125 inch
- Type: Bin
-
Supplier: R. S. Hughes Company, Inc.
Description: and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Cups Sold by the individual bin in case quantities. Inside Dimensions: 10 1/4"" x 1 5/8"" x 4"".
- Height: 4 inch
- Length: 11.625 inch
- Width / Diameter: 2.75 inch
- Type: Bin
-
Supplier: Quantum Storage Systems
Description: to the contents of the bin. Edges are reinforced for added strength. They are designed for 12”, 18” and 24” deep shelf units, racks or standard shelving. Bins are impervious to most chemicals.
- Height: 4 inch
- Length: 11.625 inch
- Width / Diameter: 11.125 inch
- Type: Bin
-
Supplier: Quantum Storage Systems
Description: to the contents of the bin. Edges are reinforced for added strength. They are designed for 12”, 18” and 24” deep shelf units, racks or standard shelving. Bins are impervious to most chemicals.
- Height: 4 inch
- Length: 17.875 inch
- Width / Diameter: 11.125 inch
- Type: Bin
-
Supplier: Quantum Storage Systems
Description: to the contents of the bin. Edges are reinforced for added strength. They are designed for 12”, 18” and 24” deep shelf units, racks or standard shelving. Bins are impervious to most chemicals.
- Height: 4 inch
- Length: 17.875 inch
- Width / Diameter: 8.375 inch
- Type: Bin
-
Supplier: Quantum Storage Systems
Description: to the contents of the bin. Edges are reinforced for added strength. They are designed for 12”, 18” and 24” deep shelf units, racks or standard shelving. Bins are impervious to most chemicals.
- Height: 4 inch
- Length: 11.625 inch
- Width / Diameter: 8.375 inch
- Type: Bin
Find Suppliers by Category Top
Featured Products Top
-
YOUR PARTNER FOR CUSTOM PACKAGING KitPackers is a premier packager of one and two component industrial chemicals including adhesives, sealants, coatings, encapsulants, lubricants, greases, cleaners, primers, and a variety of other specialty chemicals. We specialize in (read more)
Browse Packaging Containers Datasheets for Ellsworth Adhesives
Conduct Research Top
-
RFID-driven Weighing and Batching System Increases Process Throughput by 80%; Eliminates Operator Repetitive Motion Interaction with Equipment
This fully integrated bulk material handling system uses RFID-driven process communications to automate simultaneous batching of multiple, and varied, chemical mixtures during a single processing operation. The process begins when an empty bulk tote is introduced to the system; RFID recognizes
-
What You Need to Know About RCRA
Chemical spill catastrophes make headline news, but there are thousands of smaller spills from drums, IBC totes, tanks, hoses and all sorts of machinery that result in violations and "smaller," five-figure fines. These get piled on facilities every year as EPA auditors look for mismanaged hazardous
More Information Top
-
Seawater Injection Mobile System (SWIMS) for Waterflooding Marginal Offshore Oil Reservoirs: A Case Study From Tantawan Field, Gulf of Thailand
2x 226 gal Chemical Tote Tanks • .
-
ADVANCED FLUE GAS CONDITIONING AS A RETROFIT UPGRADE TO ENHANCE PM COLLECTION FROM COAL-FIRED ELECTRIC UTILITY BOILERS
Assistance from AEP will be required with chemical tote bin change-out, coordination of data collection, and obtaining ash and coal samples.
-
A Texas MEOR Application Shows Outstanding Production Improvement Due to Oil Release Effects on Relative Permeability
A chemical tote of specially blended nutrients developed from the lab work was delivered to each of the wells to be treated.
-
Handbook of Loss Prevention Engineering, 2 Volume Set
The author has witnessed at first hand a number of compatibility issues such as the wrong style of pump being set up on a portable chemical tote , corrosion from hoses and containers not properly rinsed, and leaks developing in hazardous chemical storage…
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
Each system consists of a chemical tote or storage tank followed by one or more metering pumps.
-
Kikeh Batch Setting: Case Study
Additional 550-gal chemical tote tanks were secured for the transfer of chemicals from shore base to the rig.
-
Hoover/Diana: Topsides
The upper deck is called the “Drilling Deck”, and has the production and temporary quarters buildings, drill rig, chemical tote tank storage and communications and radar satellite dishes.
-
Trials of Threshold Hydrate Inhibitors in the Ravenspurn to Cleeton Line
Chemical tote tanks on deck supplied .
-
Zero Harm
…by minimizing liquid discharge across all aspects of the drilling site and wellhead, which is only possible through the use of fittings and hoses all along the supply chain— from transport vehicles to storage tanks to chemical totes to blending equipment—that are…
-
CR4 - Thread: Utilizing Methane for Home Use
I did find some videos on youtube that look promising and I've started construction on a 550 gallon digester using plastic chemical totes from a local dairy and I can get how many other totes I may need.
Indicates content that may require registration and/or purchase.