-
Supplier: Newark, An Avnet Company
Description: BLUETOOTH MOD, WT12, IWRAP 3, W / CHIP ANTENNA; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3.2V; Supply Voltage Max:3.4V; Signal Range Max:30m; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-84dBm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, BLUETOOTH/W-LAN/ZIGBEE, 2.45GHZ; Antenna Type:Multilayer; Frequency Min:-; Frequency Max:-; Antenna Mounting:-; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes
-
Antennas - Bluetooth Chip Antenna, 2.4-2.4835Ghz; Center Frequency Pulse Larsen Antennas -- 60AC3004Supplier: Newark, An Avnet Company
Description: BLUETOOTH CHIP ANTENNA, 2.4-2.4835GHZ; Center Frequency:2.44175GHz; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, BLUETOOTH/WLAN/ZIGBEE, 2.442GHZ; Centre Frequency:2.442GHz; Antenna Case Size:10mm x 4mm x 3mm; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
-
Supplier: TOP-electronics USA
Description: LM931-0552, Bluetooth Smart Module 4.1 BLE with IC Antenna The LM931 Bluetooth Smart Module 4.1 Bluetooth Low Energy is designed for use within new and existing embedded systems. It is implemented as a peripheral device within products such as monitors, meters and
- Technology: Bluetooth
-
Supplier: RS Components, Ltd.
Description: Bluetooth BLE Module, Shielded, Antenna
- Technology: Bluetooth
- Features: Class I, Other, RoHS Compliant, UART
-
Supplier: TOP-electronics USA
Description: to add an antenna that suits the products unique requirements, such as dipole, IC or PCB antenna types. The characteristics of the selected antenna can produce a longer range, omnidirectional or unidirectional RF signal, typically used in industries such as EPOS, M2M, health
- Technology: Bluetooth
-
Supplier: QUALCOMM, Incorporated
Description: Single-chip Qualcomm® Bluetooth® Low Energy radio with integrated microprocessor and enhanced memory for superior application flexibility. The CSR101x product family consists of five product variants designed to develop devices that use Bluetooth low energy. The CSR101x series
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other
- Package Type: QFN
-
Supplier: Infineon Technologies AG
Description: AIROC™ CYW20835 Bluetooth® LE System on Chip The AIROC™ CYW20835 Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the CYW20835 employs high levels of integration
- TJ: -30 to 85 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: Infineon’s AIROC™ CYBT-333032-02 is a fully certified Bluetooth® Smart Ready wireless embedded module based on a proven hardware design and Infineon’s AIROC™ CYW20706 silicon device. This module includes a royalty-free Bluetooth® stack compatible with Bluetooth® 5.0. It is
- TJ: -30 to 85 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: QUALCOMM, Incorporated
Description: CSR101x Starter Development Kit Specs Bluetooth Bluetooth Technology Bluetooth Low Energy Interface Supported Interfaces USB 2.0 SPI I/O Connectors Development Board Hardware Antenna PCB Antenna Battery Power 3V coin Chipset CSR1010 CSR1011 CSR1012 LED 1 LED
- Technology: Bluetooth
- Features: Bluetooth® Development Kits, SPI
- Interface: USB
-
Supplier: Infineon Technologies AG
Description: required to operate Bluetooth LE and/or BR/EDR communication standards with a Maximum TX output power of +12 dbm for Bluetooth Classic, +9 dBm for Bluetooth Low Energy modes, offering a Bluetooth LE connection range of up to 250 meters at 9 dBm. This highly integrated
- TJ: -30 to 105 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: SPI communication, and a Bluetooth® audio interface. This device provides all necessary components required to operate Bluetooth® LE and/or BR/EDR communication standards with a Maximum TX output power of +12 dBm for Bluetooth® Classic, +9 dBm for Bluetooth® Low Energy
- TJ: -30 to 85 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: up by any GPIO Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval RSSI Monitor ISM Band 2.402 to 2.480 GHz operation Channels 0-39 Rx Sensitivity: -90 dBm@ BLE, in typical Tx Power: +2 dBm RSSI monitor Ceramic Chip Antenna (BM71BLES1FC2) External
- Pin Count: 16 #
- Technology: Bluetooth
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: Bluetooth4.1 with Basic Rate, enhanced data rate, Low Energy (LE) module with integrated antenna
-
Supplier: 4D Systems Pty. Ltd.
Description: MOTG-BLUETOOTH provides low cost and low energy solution for all embedded Bluetooth applications. The MOTG-BLUETOOTH carries a RN4870 Bluetooth module, providing a complete solution to implement Bluetooth 4.2 Low energy connectivity. The MOTG-BLUETOOTH can
-
Network and Communication Chips - LM936-0650, Bluetooth Smart Module with Wireless Charging -- 17631Supplier: TOP-electronics USA
Description: Bluetooth Smart or can act as a radio in Bluetooth Smart Ready HCI mode Complies with Bluetooth Core Specification version 4.1 On-chip support for common keyboard and mouse interfaces Powerful ARM Cortex-M3 32-bit processor: Eliminates the need for an external processor.
- Technology: Bluetooth
-
Supplier: Microchip Technology, Inc.
Description: available in ROM-based (IS1678S) and Flash-based (IS1678SM) variants. Additional Features Bluetooth Classic (BR/EDR) and Bluetooth Low Energy (BLE/LE) Bluetooth 5 Certified Available with either ROM or Flash (see ordering information below) Bluetooth SIG Certified
- Interface: I2C
-
Supplier: VAST STOCK CO., LIMITED
Description: Bluetooth Modules (802.15.1) Class 2.1 Bluetooth Module w/ Antenna
-
Supplier: Radicom Research, Inc.
Description: costs. The RB730 and RB730SD Bluetooth modules integrate the entire profiles, applications, and Bluetooth protocol stack. They are fully compliant with the Bluetooth SIG specifications for human interface devices. The RB730 and RB730SD are fully compliant with version 3.0
- Sensitivity: -87 dBm
- Operating Frequency: 2,402 to 2,480 MHz
- Operating Temperature: -20 to 70 C
- Supply Voltage: 2 to 3.6 volts
-
Supplier: DigiKey
Description: WI-FI/BLUETOOTH CHIP ANTENNA FOR
- Primary Frequency Range: 2,440 MHz
- Gain: 3 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: Quarktwin Technology Ltd.
Description: 433MHz Bluetooth, GSM, WLAN Chip RF Antenna 423MHz ~ 443MHz -4dBi Solder Surface Mount
- Polarization: Other
-
Supplier: RS Components, Ltd.
Description: 2.4GHZ Bluetooth WIFI ZIGBEE Antenna
- Primary Frequency Range: 2,400 MHz
- Applications: Broadband Network / WLAN
- Features: Internal / Chip
- Pattern Type: Omnidirectional
-
Supplier: Richardson RFPD
Description: This product is ideal for 2.4GHz Bluetooth and 802.11a/b/g applications. The antenna has the omni-directional pattern required by mobile devices. The antenna is RoHS compliant. This SMD component is easy to integrate onto the main board of the device. It
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: -3 dB
- Polarization: Linear
- Features: Other Antennas & Arrays
-
Supplier: TE Connectivity
Description: Body Features Antenna Weight : .5 G [.018 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .79 MM [.031 INCH ] Product Length :
- Primary Frequency Range: 2,400 to 2,483.5 MHz
- Gain: 0 to 3 dB
- VSWR: 2 :1
- Features: Internal / Chip, Linear, Other
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Reliable 2.4GHz ISM Band Chip Antenna for Seamless Wireless Connectivity A 2.4GHz ISM Band Chip Antenna is a compact and efficient antenna designed to operate within the 2.4 GHz frequency range, which is part of the Industrial, Scientific, and Medical (ISM) Band.
- Features: Internal / Chip
-
Supplier: ZBA, Inc.
Description: The ZBA BT44-147 is a Bluetooth Module based on CSR\'s Bluecore 4 chip. The BT44-147 has been designed to be embedded into a variety of end user equipment including medical devices, industrial data communication equipment and automotive applications. It supports a fully compliant
- Data Rate: 2,000 to 3,000 kbps
- Operating Frequency: 2,400 to 2,480 MHz
- Supply Voltage: 2.7 to 3.6 volts
- Features: Antenna Connector
-
Supplier: Qorvo
Description: The GP570 IEEE 802.15.4/Bluetooth® Low Energy (LE) Communications Controller provides a fully integrated solution for ultra-low power wireless communications, with fully integrated IEEE 802.15.4 and Bluetooth Low Energy software stacks that enable fast and simple integration. It is
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: Linx Technologies
Description: CHP Series Ceramic Chip Antennas Embedded Quarter-Wave Chips The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven
- Primary Frequency Range: 868 MHz
- VSWR: 2 :1
- Operating Temperature: -40 to 185 F
- Features: Internal / Chip, Linear, Other
-
Supplier: Qorvo
Description: door/window sensors. It is compliant with the IEEE Standard 802.15.4 for Zigbee® and Thread, and the Bluetooth® Core Specification version 5.0 for Bluetooth Low Energy, providing robust spread spectrum data communication with a highly secure encrypted and authenticated data flow. For
- Technology: Bluetooth, ZigBee®
- Features: Other, RoHS Compliant
-
Supplier: Linx Technologies
Description: CHP Series Ceramic Chip Antennas Embedded Quarter-Wave Chips The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven
- Primary Frequency Range: 916 MHz
- VSWR: 2 :1
- Operating Temperature: -40 to 185 F
- Features: Internal / Chip, Linear, Other
-
Supplier: ArduSimple
Description: ZED-F9P RTK receiver and antenna with USB and Bluetooth inside a plastic case. Everything is pre-packed and pre-configured so you can start using it from the unboxing. This kit is ideal if you plan to use NTRIPIt’s a standard language or protocol to exchange correction data over
- Technology: Bluetooth
- Device Type: Receiver
-
Supplier: Radicom Research, Inc.
Description: Radicom's RB8762 embedded Bluetooth module series use as simple as a Serial interface to add state of the art data Bluetooth V4.2 wireless operation to any system. The R88762 Bluetooth Module integrates an ARM processor, RF, baseband, ADC, and 256KB embedded flash memory.
- Operating Temperature: 0 to 70 C
- Network / Bus: Bluetooth®
- Agency Approvals: CE Conformity Marks, FCC, RoHS
- Features: Indicators
-
Supplier: Richardson RFPD
Description: JODY-W3 series: Host-based automotive modules with Wi-Fi 6 and Bluetooth 5.1 Dual band Wi-Fi 2.4 GHz and 5 GHz, 802.11ac/ax Concurrent dual Wi-Fi 2.4 and 5 GHz, 2x2 MIMO (5 GHz), dual MAC Full-featured Bluetooth/Bluetooth LE 5.1, including long range Simultaneous access point
- Technology: GPS
- Device Type: Receiver
-
Supplier: Linx Technologies
Description: CHP Series Ceramic Chip Antennas Embedded Quarter-Wave Chips The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven
- Primary Frequency Range: 868 MHz
- VSWR: 2 :1
- Operating Temperature: -40 to 185 F
- Features: Internal / Chip, Linear, Other
Find Suppliers by Category Top
Featured Products Top
-
Designing multi-radio IoT on one PCB is hard—here’s a proven way to do it Packing cellular, GNSS, Wi-Fi 6 and Bluetooth LE into a compact device creates coupling, mismatching and efficiency loss if the RF is not planned correctly. This design guide shows a (read more)
Browse Chip Antennas Datasheets for Ignion -
significantly improve range (more than 2X) when compared to standalone system-on-chip (SoC) implementations, and efficiently deliver more power to the antenna, thereby minimizing or potentially eliminating any required antenna matching network. The FEMs also integrate power amplifier output matching, harmonic filtering, and bypass path switching which enable flexible and innovative end product designs for space-constrained IoT applications. (read more)
Browse Bluetooth ® Chips Datasheets for Skyworks Solutions, Inc. -
: Multi-Channel capability allows operating in up to 3 IEEE 802.15.4 PANs on different channels enabling Zigbee and Matter on separate channels ensuring RF performance. Antenna Diversity for Bluetooth Low Energy and IEEE 802.15.4 enables increased effective (read more)
Browse RF Modules Datasheets for Qorvo -
Digital processing chips are everywhere—from smartphones and appliances to MRI systems and industrial equipment. The rise of the Internet of Things has only increased the use of Wi-Fi, Bluetooth, and other high-frequency communications. With this growth comes a greater risk of (read more)
Browse Antennas Datasheets for A.H. Systems Inc.
More Information Top
-
Antennas | Mouser
WiFi Bluetooth Chip Antenna .
-
Antennas | Mouser
WiFi Bluetooth Chip Antenna .
-
Antennas | Mouser
WiFi Bluetooth Chip Antenna .
-
Robot Intelligence Technology and Applications 2
The wearable mouse is composed of bi-directional flexible bend sensor, three axis low-g micromachined accelerometer, WLAN- bluetooth chip antenna and ATMEGA8-16PU in Fig. 1.
-
https://www.duo.uio.no/bitstream/handle/10852/11179/Barzegar.pdf?sequence=2
The sensor output is coupled to a Bluetooth chip antenna and can be displayed .
-
A basic study for patch type ambulatory 3-electrode ECG monitoring system for the analysis of acceleration signal and the limb leads and augmented unipolar lim...
Wireless Telecommunication Bluetooth Chip Antenna .
-
A permanently implantable intracranial pressure monitor
The antenna is a commercially available 2.4 GHz Bluetooth chip antenna 2.2 mm×6.5 mm2 in size (LINX Technology).
-
Small chip dielectric antenna for Bluetooth application
Design of ceramic chip antenna for Bluetooth applications using meander lines, IEEE AP-Symp 4 (2002), 68–71.
-
Implementation of Packaged Integrated Antenna With Embedded Front End for Bluetooth Applications
[23] Yageo Passive Components Data Sheet—3216 Ceramic Chip Antenna for Bluetooth /WLAN Applications.
-
A device for easily browsing various content using the metaphor of reading poetry
(d) Program on PIC calculates smallest value among LDRs and sends data to PC through chip antenna of Bluetooth module.
Indicates content that may require registration and/or purchase.