Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: It is a fast curing, fast flowing liquid epoxy resin designed for capillary flow filling chip size packages, is to improve the process speed in production and design its rheological design, let it penetrate 25µm clearance, minimize induced stress, improve temperature cycling
- Viscosity: 3,500 to 7,000 cP
- Features: Electronics, Specialty / Other
- Chemical System: Epoxy (EP)
-
Supplier: ThreeBond International, Inc.
Description: Electrically Conductive Resins These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic
- Viscosity: 75,000 cP
- Cure / Technology: Anaerobic
- Industry: Automotive, Electronics
- Features: Electrically Conductive
-
Description: Description / Abstract There is no abstract information for this document.
-
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0840 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 1 A Saturation Current: 1 A DC Resistance Max: 310 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding:
- Inductance Range: 100.00000000000001 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.31 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0645 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 1.9 A Saturation Current: 1.9 A DC Resistance Max: 112 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding:
- Inductance Range: 22 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.112 ohms
- Operating Temperature: -25 to 120 C
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.54 A Saturation Current: 820 mA DC Resistance Max: 785 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding:
- Inductance Range: 10.000000000000002 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.785 ohms
- Operating Temperature: -40 to 125 C
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 1.8 A Saturation Current: 1.6 A DC Resistance Max: 95 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding:
- Inductance Range: 15.000000000000002 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.095 ohms
- Operating Temperature: -25 to 120 C
-
Supplier: Newark, An Avnet Company
Description: Tantalum Capacitor, Resin Dipped, TAP Series, 15 F, 20%, 25 V, Radial Leaded, 5 mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Tantalum Capacitor, Resin Coated, 489D Series, 10 F, 20%, 25 V, Radial Leaded, 5 mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Tantalum Capacitor, Resin Coated, 489D Series, 1 F, 20%, 25 V, Radial Leaded, 5 mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Tantalum Capacitor, Resin Dipped, TAP Series, 22 F, 20%, 16 V, Radial Leaded, 5 mm RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: Yellow Surface Mount Chip LEDs featuring AlGaInP packed with milky white diffused resin.
- Peak Wavelength: 590 nm
- Forward Voltage: 1.8 volts
- Luminous Intensity: 9.4 milliCandela
- Optical Power Output: 44 milliwatts
-
Supplier: ROHM Semiconductor GmbH
Description: Red Surface Mount Chip LEDs featuring AlGaInP packed with milky white diffused resin.
- Peak Wavelength: 630 nm
- Forward Voltage: 1.8 volts
- Luminous Intensity: 4.8 milliCandela
- Optical Power Output: 44 milliwatts
-
Supplier: Rust-Oleum Corporation
Description: Decorative floor system, 3 component, epoxy resin polymer vinyl chip media
- Cure / Dry Temperature: 70 F
- Industry: Automotive, Food and Beverage, OEM / Industrial
- Type: Base Coat, Clear Coat / Top Coat, Primer
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other
-
Supplier: Nitto Seiko America
Description: will contribute total cost reduction, weight saving and thinning. Adhere the metal chip & dust that is generated by fastening · Prevent falling of metal chip & dust Reduce the friction with workpiece by coating applied · Reduce the torque to form female thread and realize fastening by
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Industry: Electronics
- Features: Other
-
Supplier: Hapco, Inc.
Description: elastomers are virtually shock resistant and unbreakable, making them exceptionally well suited for permanent molds or parts that will not crack or chip during use or storage. A major advantage is their performance in low temperatures. Precision tracing patterns, instrument grips, gaskets,
- Viscosity: 670 cP
- Features: Casting Resin, Molding Resin, Unfilled
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Pexco
Description: The TRPM chip seal marker revolutionized temporary road markings when it was first introduced in 1984. Used worldwide today, the TRPM marker still leads the way as the most reliable product for this retaining the original lane line location in bituminous surface treatments. TRPM Chip
-
Supplier: ROHM Semiconductor USA, LLC
Description: Yellow surface mount LEDs featuring AlGaInP packed with milky white diffused resin
- Peak Wavelength: 590 nm
- Forward Voltage: 2.1 volts
- Forward Current: 30 milliamps
- Luminous Intensity: 200 milliCandela
-
Supplier: ROHM Semiconductor GmbH
Description: Orange surface mount LEDs featuring AlGaInP packed with milky white diffused resin
- Peak Wavelength: 605 nm
- Forward Voltage: 2 volts
- Forward Current: 30 milliamps
- Luminous Intensity: 120 milliCandela
-
Supplier: Ellsworth Adhesives
Description: 3M 3748 B Hot Melt Off-White, formerly known as Jet-Melt, is a 100% solids thermoplastic resin designed for low surface energy coatings and plastics such as polyolefins. Includes high temperature stability, thermal shock resistance, and quick bond strength. 22 lb Case.
- Viscosity: 5,000 cP
- Substrate Compatibility: Plastic, Textiles / Fabrics, Wood / Wood Product
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Fluoro-Plastics, Inc.
Description: ultra pure standards it is the material of choice for various items used in chip manufacturing, including encapsulation devices for quartz heaters, and the like. Food, Beverage and Pharmaceutical industries: Virgin PTFE is approved by the Food and Drug Administration for use in the food,
- Use Temperature: 250 F
- Thermal Conductivity: 0.24518743 W/m-K
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Tensile Strength (Break): 1,500 to 3,000 psi
-
Description: General Polymers CHIP RESISTANT HIGH BUILD HANGAR INDUSTRIAL FLOOR is designed for interior concrete floors that requires an impact resistant, high gloss, easy to maintain finish. This 35 mil system is resistant to staining and chemical attack from certain common acids, alkalies, fuels,
- Operating / Use Temperature: 50 to 90 F
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Chemical / Oil Resistant, Coating, Other, Protective, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Wood
-
Supplier: Henkel Corporation - Electronics
Description: (Known as ABLESTIK ABLEBOND 933-1 moisture resistant chip encapsulant ) LOCTITE ECCOBOND 933 one component epoxy encapsulant is designed for encapsulating microelectronic chips. The low coefficient of thermal expansion minimized stress effects on components and wiring during thermal
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
-
Supplier: Real Seal Company
Description: polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical
- Tensile Strength (Break): 1,665 psi
- Elongation: 156 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
- Type: Elastomer / Rubber
-
Supplier: Real Seal Company
Description: polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical
- Tensile Strength (Break): 2,360 psi
- Tensile Modulus: 0.54 ksi
- Elongation: 295 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical
- Tensile Strength (Break): 1,649 psi
- Elongation: 515 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
- Type: Elastomer / Rubber
-
Supplier: Real Seal Company
Description: polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical
- Tensile Strength (Break): 1,682 psi
- Tensile Modulus: 0.714 ksi
- Elongation: 307 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: DigiKey
Description: RESIN-MOLDED, RADIAL-LEAD SOLID
- Packing Method: Bulk Pack
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol MG52F-99B NXP ) LOCTITE HYSOL MG52F-99B NXP high productivity modling compound, designed for high volume encapsulation of surface mount devices. It is designed to provide much improved moisture performance after preconditioning. It is applicable for devices having chip
- Industry: Electronics
-
Supplier: SAE International
Description: millimeter wave transceiver and an on-chip antenna. Then, the chip package is made of plastic resin without use of expensive ceramic. Finally, a tiny dome-shaped resin lens is attached to the chip to collimate waves. These technologies enable the sensor to measure
-
Supplier: Master Bond, Inc.
Description: Primarily used for chip coating, glob top and die attach applications, Supreme 3HTND-2CCM is a single component chemical resistant system with low shrinkage upon curing, good thermal conductivity and sound dimensional stability. Its inherent toughness allows it to withstand the most intense
- Use Temperature: -100 to 400 F
- Thermal Conductivity: 1.44 to 1.59 W/m-K
- Coeff. of Thermal Expansion (CTE): 15 to 16.669999999999998 µin/in-F
- Tensile Strength (Break): 6,000 to 7,500 psi
-
Supplier: VAST STOCK CO., LIMITED
Description: Tantalum Capacitors - Polymer SMD 25V 47uF Blk Resin ESR=100Ohms
-
Supplier: Henkel Corporation - Electronics
Description: (Known as ABLESTIK ABLEBOND 3005 ) LOCTITE ECCOBOND 3005 adhesive is designed for lid attach in flip chip BGA applications. The combination of product features result in superior flip chip BGA reliability.
- Viscosity: 37,000 cP
- Thermal Conductivity: 0.5 W/m-K
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: High purity, flip-chip underfill, high Pb and no-Pb applications
- Viscosity: 40,000 cP
- Coeff. of Thermal Expansion (CTE): 13.88888888888889 µin/in-F
- Industry: Electronics
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Thick film resistor protected by liquid crystal polymer resin Excellent heat cycle characteristics Encapsulated with flame retardant resin molding. (UL94 V-0) High operating temperature range up to 180°C Products meet EU RoHS requirements. EU RoHS regulation is not intended
- Resistance Range: 0.301 to 1,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 1 watts
Find Suppliers by Category Top
Featured Products Top
-
strategies that are enabling next-generation chips while reducing environmental impact. From advanced packaging to PFAS-free chemistries, discover how the industry is aligning high-tech progress with a greener future. Read the full article. (read more)
Browse Electrical and Electronic Resins Datasheets for MacDermid Alpha Electronics Solutions -
reliability of semiconductors and electronics components. As our devices become smarter, our reliance on them grows. Every electronic device we encounter contains one or more chips made from semiconductors. Smart phones, tablets, laptops, game consoles, household appliances, automotive components (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
Ideal for grain, feed, fertilizer, cement, sand, aggregates, plastic resins Great for operations processing any bulk solid or powder Works in tanks with turbulence, viscous media, and slurries Performs in liquefied feed, resin, fuel, oil, fat (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
high purity, these materials are used to mold, insulate and protect critical components exposed to demanding conditions during chip production. As fabrication processes grow more advanced, fluoropolymers for semiconductor production have become the material of choice for manufacturers seeking clean (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Proof is in the PTH -- Assuring Via Reliability from Chip Carriers to Thick Printed Wiring Boards
The reliability of Plated through holes (PTH's) is presented as "PTH life curves" which plot cycle to fail vs. temperature for the entire range of field, accelerated thermal cycling, and assembly reflow thermal exposures on a Printed Wire Board (PWB) or Laminate Chip Carrier (LCC). The curves
-
Epoxy Underfill Chip Level Adhesives
This product is a one component heat curing epoxy with good adhesion to a wide range of materials. A classic underfill adhesive with ultra-low viscosity suitable for most underfill applications. The reusable epoxy primer is designed for CSP and BGA applications. One-component epoxy resin adhesive
-
Selective Protection for PCBs
Glob Top, Dam and Fill & Flip Chip Underfill - To protect PCBs from damaging outside influences, they are coated with a thin layer of casting resin or protective finish during the conformal coating process. In addition to sealing the entire circuit board, it is possible to pot only sections
-
Industrial Adhesive Applications
DeepMaterial is low temperature cure bga flip chip underfill pcb epoxy process adhesive glue material manufacturer,supply industrial appliance structural bonding epoxy adhesive glue,low refractive index epoxy resin adhesive glue,high refractive index optical adhesive glue,best glue for magnet
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
diode market, including three new LED-protecting encapsulants and a moldable resin. Siano launches chipset for mobile digital TV Mobile digital television (MDTV) chip developer Siano Mobile Silicon will introduce a standard receiver chipset for mobile digital television (MDTV) to the Asian market
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
transitioning to silicones Dow Corning has launched an expanded family of silicone materials for the light emitting diode market, including three new LED-protecting encapsulants and a moldable resin. Siano launches chipset for mobile digital TV Mobile digital television (MDTV) chip developer Siano
More Information Top
-
Study on Hybrid Au–Underfill Resin Bonding Method With Lock-and-Key Structure for 3-D Integration
To address this challenge, we study a hybrid bonding method in which the metal– metal and resin–resin bonding are carried out simultaneously with a chip resin applied previously only around the bump.
-
Development of ultra-thin surface mounting IC package (0.8 mm thick TQFP)
However,to achieve the 0.8 mm thick TQFP, or in other words, to ensure the above chip resin thickness Rc and the below die pad resin thickness Rd, it is necessary to ( i .
-
The chemistry and technology of reworkable polymeric materials for electronic applications
Epoxy resins are particularly suited as flip chip resins because of their adhesive strength and hard resin properties.
-
Ethylene Glycol (See: Mono, Di and Triethylene Glycols)
PET Solid-State Resins Polyester Fibers Polyester Film PET Chip Resin Exports PET Engineering Resins .
-
Evaluation of Packaging-Induced Performance Change for Small-Scale Analog IC
Contour plot of parametric change for a 0.5 2 0.5-mm Si chip resin - molded with package A.
-
44th Electronic Components and Technology Conference
Tape Chip Resin Structure .
-
Development of 0.45-mm thick ultra-thin small outline package
Tape Chip Resin Structure .
-
3-dimensional memory module
The 4M-DRAM is connected to the carrier by flip- chip resin is filled into the 0.05-mm-gapbetween and the carrier.
-
Nylon Fibers
However, the decline in import duties will allow more nylon chip resin to enter the country.
-
TPX: Contractor preliminary design review. Volume 5, Manufacturing R&D
Chip Resin .
Indicates content that may require registration and/or purchase.