Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
  • Description: Polishing & Chrome Plating Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas,
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Chrome Plating - Decorative, Chrome Plating - Hard, Nickel Plating - Decorative, Nickel Plating - Hard, Soft / High Purity, Tin Plating, Zinc Plating
    • Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Pickling / Chemical Deburring, Replating / Used Parts

  • Supplier: CRC Chrome

    Description: Hard Chrome Plating Repair and Restore Worn Parts Machine parts that have become worn can be repaired using hard chrome. Parts can be restored to their original dimensions. This usually requires grinding before and after the plating process. Increase Life of New Parts

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Plating Processes: Chrome Plating - Hard
    • Material / Substrate: Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Additional Services: Hydrogen Relief Baking, New / OEM Parts, Replating / Used Parts

  • Supplier: Eco-Tec, Inc.

    Description: In decorative chrome plating, only about 5% of chromic acid purchased actually gets plated; the balance is lost to rinses and fume scrubbers. With the cost of chromic acid and its related waste treatment expenses, it’s no wonder that recovery is so popular. However, simple recovery

    • Process / Technology: Electroplating

  • Description: the Limits of Hard Chrome Plating As designers continue to push boundaries in a quest for higher performing products, while reducing size, mass and emissions, the need arises for higher performing plated surfaces. uDiamond Enhancement Carbodeon's uDiamond® Vivace plating

    • Chemical / Composition: Chrome Plating - Hard
    • Form: Liquid / Solution

  • Supplier: Pavco, Inc.

    Description: Catachrome DEC Decorative Chrome - This process is the most easily controlled mixed catalyst system in the decorative chrome plating market. The high efficiency afforded by this system provides the chrome plater with the maximum production possible.

    • Chemical / Composition: Chrome Plating - Hard
    • Form: Liquid / Solution

  • Supplier: Pavco, Inc.

    Description: Pavco plating processes are available for chromium free plating to eliminate hexavalent chromium or trivalent chromium altogether with non-chromium chemistries. EU regulations or directive have identified for certain hazardous carcinogenic, mutagenic and reprotoxic chemicals or

    • Chemical / Composition: Chrome Plating - Hard
    • Form: Liquid / Solution

  • Supplier: Pavco, Inc.

    Description: substitutes, trivalent chromium alternatives, chromium trioxide replacements and other chrome plating substitutes with Hunter L*a*b* comparison or color match equivalent to hexavalent chromium. Pavco has alternative chemistries for hard chrome, which avoid the CMR toxicity of

    • Chemical / Composition: Chrome Plating - Hard
    • Form: Liquid / Solution

  • Supplier: Pavco, Inc.

    Description: chrome plating substitutes with Hunter L*a*b* comparison or color match equivalent to hexavalent chromium. Pavco has alternative chemistries for hard chrome, which avoid the CMR toxicity of hexavalent chromium processes In addition, Pavco plating processes are available

    • Chemical / Composition: Chrome Plating - Decorative
    • Form: Liquid / Solution

  • Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Nickel Plating - Hard, Tin Plating, Zinc Plating
    • Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, On-site / Field Plating, Passivation, Pickling / Chemical Deburring, Research & Development

  • Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for

    • Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mirror Finishing, Passivation, Peening, Pickling / Chemical Deburring, Sanding / Grinding, Stripping / Coating Removal
    • Capabilities - Recoating: Abrasives / Superabrasives, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Phosphate Coating, Plating / Electroplating, Thin Film Coating
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Features: Midwest US Only, North America, Specialty / Other, United States Only

  • Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Wear /
    • Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Stripping / Coating Removal
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys

  • Description: Industrial Plating Services If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating Hard Chrome & Polymer Plating Electroless Nickel Plating Electroless Nickel and Teflon Plating

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Electronics, Energy / Utilities, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, Oil & Gas, Pipes / Piping, Process Equipment, Steel
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Chrome Plating - Hard, Electroless, Nickel Plating - Hard, Tin Plating
    • Additional Services: Electropolishing, Hydrogen Relief Baking, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts

  • Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes.

    • Industry Served: Aerospace, Architectural / Construction, Castings / Cast Metal, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
    • Material / Substrate: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Zinc Plating
    • Additional Services: Electropolishing, Hydrogen Relief Baking, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development

  • Description: Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating -

    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
    • Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Plating Processes: Brass Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Zinc Plating
    • Additional Services: Electropolishing, Pickling / Chemical Deburring

  • Description: Interplex offers an extensive global plating and electroplating capability with operations in North America, Europe and Asia. Each Interplex plating facility provides reel-to-reel electroplating services for a variety of precious and non-precious metals including: gold, palladium,

    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Machine Tools, Medical / Healthcare, Military Specification
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
    • Plating Processes: Chrome Plating - Hard, Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Titanium Plating, Zinc Plating
    • Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South Asia Only, United States Only

  • Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel /
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Brass Plating, Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Titanium Plating, Zinc Plating
    • Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development

  • Description: Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel / Metal Mills, Vessels (Tanks / Reactors)
    • Plating Processes: Chrome Plating - Hard
    • Features: East Asia / Pacific Only, Europe Only, North America, Northeast US Only, United States Only
    • Additional Services: Electropolishing, Hydrogen Relief Baking, New / OEM Parts

  • Description: Hydrogen embrittlement relief (HER) ASTM-B850 Sanchem Process Conversion Coatings - Chromating on Magnesium Trivalent Chromium Passivation (Cr3) or TCP Non-Chrome Passivation (NCP) Non-Chrome Conversion Coatings on aluminum and magnesium Paramount Metal Finishing 1515 West Elizabeth

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
    • Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
    • Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development

  • Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently

    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
    • Material / Substrate: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Features: Canada Only, East Asia / Pacific Only, Europe Only, North America, Northeast US Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only
    • Plating Processes: Chrome Plating - Hard, Electroless, Nickel Plating - Hard, Silver Plating, Titanium Plating

  • Supplier: DME Company

    Description: to remove tarnish, oxidation and other dulling agents. Easy to Use. Satisfaction Guaranteed! Ideal For Use On: CHROME GOLD ALUMINUM SILVER MAGNESIUM COPPER BRASS PEWTER STAINLESS STEEL PLEXIGLASS BRONZE FIBERGLASS

    • Materials / Substrates Finished: Aluminum, Chrome / Chromium Plating, Copper / Copper Alloys, Precious Metals, Stainless Steel
    • Form: Paste / Cream
    • Type: Polishing

  • Supplier: Caplugs

    Description: LF-SH series lead foil discs are best suited for chrome, cadmium, nickel plating, and chemical milling. Temperatures up to 225°F (107°C) Electrically conductive Acid resistant X-Ray opacity *Also available in tape rolls Material: Lead foil Standard Color: Silver

    • Backing: Metal Foil / Sheet

  • Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for

    • Capabilities: Abrasive Blasting / Shot Peening, Buffing / Polishing, Hard Coating / Treatment, Mirror Finishing, Passivation, Pickling / Chemical Deburring
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Features: Chemical Finish / Conversion, Midwest US Only, North America, Specialty / Other, United States Only
    • Services: On-site / Field Work, Research & Development

  • Description: hydrogen and aluminum fluoride, chrome plating solution and vinyl compounds.

    • Thickness: 0.0625 to 0.125 inch
    • Maximum Operating Pressure: 1,200 psi
    • Operating Temperature: -350 to 500 F
    • Features: Other

  • Supplier: Cole-Parmer

    Description: is 1/2" NPT(M). Polished-chrome plating. Compliance: ANSI Z358.1-2004

  • Supplier: Cole-Parmer

    Description: is 1/2" NPT(M). Polished-chrome plating. Compliance: ANSI Z358.1-2004

  • Description: BENEFITS Effective at low temperatures Hard water tolerant Tolerant to high levels of chrome Little or no dust Freely soluble in cold water Can be used cathodiclly Can be used anodiclly Used on multiple substrates TYPICAL APPLICATIONS Electro cleaner on plating lines Electro cleaner on

    • Applications: Cleaners / Disinfectants
    • Form & Features: Powder

  • Description: SPVC is a 20 Mil pipe wrap and surface protection tape. Provides electrical protection, protects pipe joints, conduit couplings for overhead or direct buried applications. An excellent masking tape for hard chrome plating and anodizing. Provides an effective vapor and moisture barrier.

    • Width: 0.5 to 6 inches
    • Peel Strength / Adhesion: 0.6875 lbs/in

  • Supplier: Cole-Parmer

    Description: chromic acid, chrome plating solutions, and nitric, chromic, and hydrofluoric acids.

    • Horsepower: 0.75 HP
    • Maximum Discharge Flow: 67 GPM
    • Maximum Discharge Pressure: 60 psi
    • Power Source: AC Powered

  • Supplier: Cole-Parmer

    Description: chromic acid, chrome plating solutions, and nitric, chromic, and hydrofluoric acids.

    • Horsepower: 0.5 HP
    • Maximum Discharge Flow: 33 GPM
    • Maximum Discharge Pressure: 60 psi
    • Power Source: AC Powered

  • Description: steel and ductile metals. Anvil also offers a range of specialty coatings, available upon request, including nickel coating, chrome plating and Teflon® coating.

  • Description: Logistics Sub-Assemblies Metal Finishing, Polishing, and Chrome Plating Special Handling and Packaging Accommodations Work to Customer Specifications Regarding Materials, Tolerances, Performance, Durability, and Cost.

    • Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling,
    • Services: Certification / Qualification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, High Volume Production, Just-in-Time Delivery, Kitting, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey
    • Capabilities: Machining, Mechanical Assembly, Stamping, Welding and Fabrication
    • Features: North America, Northeast US Only, United States Only

  • Description: management, prototyping, and design assistance, Leonhardt's abilities go well beyond tube fabrication. Tube Fabrication Capabilities Complicated, Decorative, Shiny, Tubular Assemblies Compound Tube Bends / Multi-Radius and Variable Radius Tube Bending Tight Tolerance Fabrication Chrome

    • Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
    • Materials: Aluminum, Copper / Copper Alloys, Iron (Ductile), Iron (Gray / Cast), Steel - Carbon & Alloy, Steel - Stainless
    • Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Threading, Welding / Brazing
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype

  • Description: products of the highest quality and standards. With a focus on delivering highly decorative bent tubing and tubular products, an emphasis is placed on delivering precise, clean radius bends ready for polishing and/or chrome plating. Tube Bending Capabilities Tubes Sizes from .25"

    • Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
    • Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy
    • Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype

  • Supplier: Daemar Inc.

    Description: die cuts will appear as dark areas on X-ray film, providing a marker to help locate defects. It is recommended that a burnishing tool be used when positioning the disc, to ensure good contact between the tape and the surface. Recommended for Chrome, cadmium, nickel plating,

    • Materials of Construction: Metal Foil / Sheet

  • Description: lifetime Easy maintenance High dimensional stability and loading capacity Good corrosion resistance Low weight Perfect current and termal distribution Replatinizing with crediting of residual platinum Applications Hard chrome plating (piston rings, printing cylinders, etc.) Precious


Conduct Research Top

  • Chrome vs. Nickel vs. Zinc Plating for Metal Parts?
    A part can experience a range of stresses when used in an application. It can experience corrosion from other components, chemicals, solvents, or from the environment. A part may also wear out faster as it may experience abrasion or friction while in operation.

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire