-
Supplier: Grinnell
Description: The GRINNELL Model CB800 Balancing Valve provides features for achieving accurate and efficient balancing of hydronic heating or cooling systems. One valve serves five functions: throttling, measuring (pressure & temperature), positive shutoff, draining, and filling. The
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 300 psi
- Valve Type: Balancing Valves
- Primary Material: Brass / Bronze
-
Supplier: Grinnell
Description: The GRINNELL Model CB800 Balancing Valve provides features for achieving accurate and efficient balancing of hydronic heating or cooling systems. One valve serves five functions: throttling, measuring (pressure & temperature), positive shutoff, draining and filling. The
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 235 psi
- Valve Type: Balancing Valves
- Primary Material: Brass / Bronze
-
Supplier: Grinnell
Description: The GRINNELL Model CB800 Balancing Valve provides features for achieving accurate and efficient balancing of hydronic heating or cooling systems. One valve serves five functions: throttling, measuring (pressure & temperature), positive shutoff, draining, and filling. The
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 235 psi
- Valve Type: Balancing Valves
- Features: Bolt Flange
-
-
Supplier: Grinnell
Description: The GRINNELL Model CB800 Balancing Valve provides features for achieving accurate and efficient balancing of hydronic heating or cooling systems. One valve serves five functions: throttling, measuring (pressure & temperature), positive shutoff, draining and filling. The
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 235 psi
- Valve Type: Balancing Valves
- Primary Material: Brass / Bronze
-
Supplier: Bell & Gossett, a xylem brand
Description: The Bell & Gossett Circuit Setter Plus is a calibrated balance valve designed for pre-set proportional system balance. Since its introduction to the HVAC industry in 1968, the Bell & Gossett Circuit Setter has set the standard for proportionally balancing hydronic HVAC
- Valve Size: 0.5 to 12 inch
- Valve Type: Balancing Valves, Ball Valves, Control Valves, Globe Valves
- Primary Material: Brass / Bronze
- Features: Clamp Flange, Socket Weld / Solder, Threaded, Union
-
Supplier: ThermOmegaTech®
Description: Self-actuating thermostatic balancing valve for domestic hot water systems (DHWS) Offered in a variety of sizes up to 2” with configurations including ball valves, integrated unions, check valves, strainers, and ProPress ends. Features Sizes 1/2″, 3/4″, 1″, 1 1/4″, 1
- Valve Size: 1.1 to 3 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: ThermOmegaTech®
Description: installation and hands-off operation make it the best balancing valve for any application. CircuitSolver® is a self-actuating thermostatic balancing valve that automatically and continuously maintains a set water temperature at the end of each domestic hot water supply.
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: ThermOmegaTech®
Description: CircuitSolver® Union Assembly (CSUA) We have gone one step further by adding isolation valves to either side of the CSU, making it the easiest and most efficient balancing valve to specify and install. Since it balances your system on its own, there are no additional labor
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Zurn Industries LLC
Description: 90° Angle Return Balance Valve Circuit/Setter Features And Benefits 90° angle return balance valve/circuit setter for radiant heating application Provides flow balancing capabilities when used with zone valves in supplemental heat applications Chrome-plated
-
Supplier: ThermOmegaTech®
Description: CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. The CircuitSolver® Sanitary Flush (CSUSF) valve
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: KSB AG
Description: Design Balancing valve with electronic sensor for flow and fluid temperature measurement with BOATRONIC M-2 measuring computer for hydraulic balancing with short-term measurement, with BOATRONIC M-420 for analog signal transfer, e.g. to a control room. Independent of minimum
- Valve Size: 0.5905515 to 13.779535 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 248 F
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: BALANCING VALVE 1/2INCH VENTURI CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Balancing Valves
-
Supplier: Bell & Gossett, a xylem brand
Description: Calibrated automatic flow limiting valves with a precision machined ball type shutoff valve, and commissioning measurement ports. The valves are designed for flow limiting-style balancing of both HVAC cooling and heating circuits; the valves are not for use
- Valve Size: 0.5 to 20 inch
- Primary Material: Brass / Bronze
- Valve Type: Control Valves
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CIRCUIT BALANCING VALVE, 1-1/2IN PIPE, 200PSI WATER OIL AND GAS, SOLDER END. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Balancing Valves
- Media: Gas, Water
-
Supplier: Radwell International
Description: 3/4" CIRCUIT BALANCING VALVES, ARMFLO DZR CBV THREADED (NPT) - (FIVE TURN), MODEL CBV075VTCR-LF (3/4" THREADED NPT - LOW FLOW). FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Balancing Valves
- Features: Threaded
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us
- Valve Size: 0.787402 inch
- Pressure Rating: 0 to 600 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 284 F
-
Supplier: Siemens Process Instrumentation
Description: Model 73 Built-In Pneumatic Valve Positioners are compact pneumatic valve positioner instruments incorporates a single-axis, force-balance principle of operation to ensure accurate and stable control valve positioning. In all cases, including bottom-loading applications, a Model
- Maximum Supply Pressure: 100 psi
- Positioner Type: Electro-pneumatic (I / P)
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725.
- Valve Size: 0.787402 inch
- Pressure Rating: 0 to 600 psi
- Number of Ports/Ways: 2
- Media Temperature: 5 to 176 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 1.2598432 inch
- Pressure Rating: 0 to 960 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 104 F
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston motor in swash plate design for high pressure open and closed loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing in closed loop optional. Internal system pressure control, no external piping required. Brake pressure shut off
- Operating Torque: 3,238.93805309734 to 12,424.7787610619 In-lbs
- Operating Speed: 2,700 to 5,300 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 210.414600429743 to 532.06749280642 HP
-
Supplier: Barksdale Control Products
Description: Barksdale's pressure regulators are sensitive, pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic loading. Design features ensure excellent
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Flow (Cv): 6.7
- Media Temperature: -40 to 250 F
-
Supplier: Barksdale Control Products
Description: Barksdale's pressure regulators are sensitive, pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic loading. Design features ensure excellent
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Flow (Cv): 17.5
- Media Temperature: -40 to 250 F
-
Supplier: Barksdale Control Products
Description: Barksdale's increased sensitivity regulator is a sensitive, pressure-control device used to maintain a pre-determined pressure in a hydraulic circuit. This version offers better reaction time and better set point accuracy. The regulated output pressure is controlled by manually adjusting the
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Flow (Cv): 17.5
- Media Temperature: -40 to 250 F
-
Supplier: Hansen Technologies Corporation
Description: pumps, these versatile regulators can be used to control flow to individual circuits of large evaporators in place of hand expansion valves or other balancing devices in liquid overfeed systems.
- Features: Other
-
Description: accumulator shell. An inert gas - nitrogen - is filled into the diaphragm through a pressure valve to a pressure. The diaphragm expands, filling the entire volume of the accumulator shell. When the system (circuit) pressure is higher than the gas precharge pressure, the liquid enters
- Capacity: 4.576784476784477 to 305.1189651189651 cubic inches
- Operating Pressure: 580.1508 to 5,076.3195 psi
- Technology Type: Diaphragm
- Housing Material: Steel, Steel - Stainless
-
Description: accumulator shell. An inert gas - nitrogen - is filled into the diaphragm through a pressure valve to a pressure. The diaphragm expands, filling the entire volume of the accumulator shell. When the system (circuit) pressure is higher than the gas precharge pressure, the liquid enters
- Capacity: 183.07137907137906 to 4,576.784476784476 cubic inches
- Operating Pressure: 232.06032 to 5,221.3572 psi
- Technology Type: Bladder
- Housing Material: Steel, Steel - Stainless
-
Description: accumulator shell. An inert gas - nitrogen - is filled into the diaphragm through a pressure valve to a pressure. The diaphragm expands, filling the entire volume of the accumulator shell. When the system (circuit) pressure is higher than the gas precharge pressure, the liquid enters
- Capacity: 6.102379302379301 to 152.55948255948255 cubic inches
- Operating Pressure: 3,045.7917 psi
- Technology Type: Diaphragm
- Housing Material: Steel, Steel - Stainless
-
Supplier: Thermon, Inc
Description: electric heat-traced system. A WarmTrace system replaces the complex recirculation network of return pipes, circulating pumps and balancing valves. For each hot water supply line, simply match the hot water maintenance temperature with the corresponding color-coded cable and insulate
- Maximum Operating Temperature: 140 F
- AC Voltage Required: 208 volts
- Maximum Operating (Sheath) Temperature: 140 F
- Features: Electric, Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: (four-pass valve, six-pass valve, ten-pass valve and liquid injection valve optional); Automatic control, sequence operation; 7. Precision temperature control of the heating furnace Furnace internal control accuracy less than 0.01°c The temperature difference between the
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: Clark Solutions
Description: The FG series combines a 24V brushless DC drive motor in a rotor-less configuration with motor driver circuit and a high precision mag drive external MG series gear pump to deliver a high end system capable of handling fluids in the most demanding applications. The service life of the unit,
- Maximum Discharge Flow: 0.9025878443333333 GPM
- Discharge Size: 0.0049212625 inch
- Power Source: DC Powered
- Pump Type: Magnetic Drive Pumps, Water Supply Pumps
-
Supplier: Givens Engineering Inc.
Description: an air loss, a circuit in the manipulator control panel will prevent the arm from falling. A bleed valve is provided to safely relieve pressure in the balance cylinder (and lower the arm). The end effector can be configured to prevent the part from being released until the manipulator
- Capacity: 450 lbs
- Reach: 168 inch
- Actuation: Air / Pneumatic
- Features: Counterbalance, Mechanical
-
Supplier: SAE International
Description: injector pipes and nozzle, was modeled with the solenoid-circuit electromagnetics and the mechanics of rocker arm and follower subsystem. Onedimensional flow equations in conservation form were used to simulate wave propagation phenomena through the injector high-pressure drilled passages. To
-
Supplier: Westerbeke Corporation
Description: temperature, low oil pressure, hi-exhaust temperature A.C. Circuit Breaker Operator’s manual and parts list EPA, CARB & CE compliant Meets U.S.C.G. Regulation 33CFR-183 Overspeed protection Optional Equipment Remote start/stop panel Ship-shore switch Hydro-hush muffler and fittings "A" on
- Wattage: 7,000 watts
- Frequency: 60 Hz
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: temperature, low oil pressure, hi-exhaust temperature A.C. Circuit Breaker Operator’s manual and parts list EPA, CARB & CE compliant Meets U.S.C.G. Regulation 33CFR-183 Overspeed protection Optional Equipment Remote start/stop panel Ship-shore switch Hydro-hush muffler and fittings "A" on
- Wattage: 5,000 watts
- Frequency: 60 Hz
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: hi-coolant temperature, low oil pressure, hi-exhaust temperature A.C. Circuit Breaker Operator’s manual and parts list EPA, CARB & CE compliant Meets U.S.C.G. Regulation 33CFR-183 Overspeed protection Optional Equipment Remote start/stop panel Ship-shore switch Hydro-hush muffler and fittings
- Wattage: 4,200 watts
- Frequency: 60 Hz
- Fuel Type: Gasoline
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. This simple in-line valve completely eliminates the need for time (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
CircuitSolver® domestic hot water (DHW) temperature balancing valve automatically balances a DHW recirculation system in a fraction of the time required by traditional manual balancing methods. The CircuitSolver® Union features a union with an optional check valve built (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Watch now! NEW CIRCUITSOLVER CASE STUDIES CircuitSolver balancing valves were installed in the hot water recirculating system of a large e (read more)
Browse Electrical and Electromechanical Assembly Services Datasheets for ThermOmegaTech® -
ThermOmegaTech®, a leader in thermostatic valve technology, is proud to announce a new 10-year warranty on all CircuitSolver® thermostatic balancing valves—more than (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
GF is expanding its data center liquid cooling infrastructure portfolio with the introduction of the Multi Control Valve, an all-in-one polymer flow optimization solution engineered to deliver dynamic hydraulic balancing, integrated sensing, and thermal energy metering to high (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
inject a degree of logic into a regulating system. The aerospace industry, automobiles, and mining applications are the most prominent users of air logic valves. Balancing Valves Balancing valves are for regulating and measuring the flow of fluids equally into numerous branches. Cartridge (read more)
Browse Wrenches Datasheets for Lowell Corporation -
now! CircuitSolver balancing valves were installed in the hot water recirculating system of a large e-commerce company’s headquarters in Arlington, Virginia. Read about it (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
tried numerous times to get the program to run with no success. As it turned out, the main CNC circuit board failed and required shipment to Australia (the manufacturer's principle location) for repair. The situation got worse. It took three days to get a temporary replacement computer cabinet. On top